-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Optoelectronic slip rings :4-channel fiber optic + electrical hybrid slip ring Optoelectronic slip rings, transmit 4 optical fibers and 1 to 140 electrical channels at the same time. It is an integral precision conductive slip
- Number of Circuits: 140
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Military aviation plug optoelectronic slip ring DHS090-60-1F is a optoelectronic slip ring with aviation plugs on both the rotor and stator, outer diameter 90mm, supports single mode and multi-mode.which is convenient for loading,
- Number of Circuits: 50
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Through Bore Slip Ring For Video Systems, Electrical Slip Ring, Slip Ring, Slip Ring Assembly, Slip Ring For Crane, Slipring For Robot, Through Hole Slip Ring, Specification Outline Drawing of This Item
- Number of Circuits: 25
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Pneumatic rotary joint parameters: Number of channels: 1 channel Flow hole: ∅8 Joint trachea: ∅10 Connecting thread: G1/4 Medium: Compressed air Maximum pressure: 1Mpa Gas electrical slip rings:1 channel pneumatic rotary joint + Electrical slip
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: ElectroCraft
Description: This patented assembly - a Synchron exclusive - combines rotating motion and electrical power in a single, compact, 2-wire unit. Available with clockwise or counterclockwise Synchron gearmotors or Hansen brush type DC gear motors for use in any position. The slip ring assembly has a
- Operating Speed: 0.8 to 12 rpm
- Maximum Voltage: 12 to 240 volts
- Maximum Current: 2.5 to 35 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Electro-Miniatures Corporation
Description: Radial rotor leadwire exit for confined areas. Circuit compliment of (5) RG-179 coax, (70) signal and (7) 5-amp power circuits.
- Maximum Voltage: 250 volts
- Maximum Current: 1 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Pancake slip ring is as another form of though hole slip rings. CENO's pancake slip rings are designed for some equipment which vertical space is limited while horizontal space is less restrictive.This type slip ring provides ultrathin
- Operating Speed: 0 to 3 rpm
- Maximum Voltage: 0 to 24 volts
- Operating Temperature: -4 to 140 F
- Slip Ring Design: Capsule (Compact)
-
Description: The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise. ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power
- Number of Circuits: 14
- Operating Speed: 250 rpm
- Maximum Voltage: 240 volts
- Maximum Current: 2 to 10 amps
-
Supplier: Electro-Miniatures Corporation
Description: Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 5 amps per circuit, #22 AWG Teflon 24 in. long standard leadwire, 750 volts RMS dielectric strength.
- Maximum Voltage: 750 volts
- Maximum Current: 5 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Description: The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56
- Number of Circuits: 24
- Operating Speed: 50 rpm
- Maximum Voltage: 240 volts
- Maximum Current: 2 amps
-
Supplier: Meridian Laboratory, Inc.
Description: No Description Provided
- Maximum Current: 750 amps
- Operating Temperature: 160 F
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: JINPAT Electronics
Description: The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one
- Number of Circuits: 14
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
- Features: Electrical Connectors
-
Supplier: JINPAT Electronics
Description: space a lot. LPK series slip ring is divided into 2 kinds: separate pancake slip ring LPKS and LPK stand-alone pancake slip ring.
- Number of Circuits: 2
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 5 to 20 amps
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Slip ring is a general name for slip ring assembly which contains some combination of power, electrical signals, data, liquids and gases passed through the same rotating joint. Through bore slip rings are provided with a center hole to provide clearances for
- Maximum Voltage: 250 volts
- Maximum Current: 10 amps
- Operating Temperature: -40 to 176 F
- Slip Ring Design: Capsule (Compact)
-
Supplier: JINPAT Electronics
Description: LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak
- Number of Circuits: 1 to 220
- Operating Speed: 0 to 18,000 rpm
- Maximum Voltage: 240 volts
- Operating Temperature: -76 to 410 F
-
Supplier: Rotary Systems, Inc.
Description: little or no maintenance. The SR014 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the
- Number of Circuits: 24
- Maximum Voltage: 600 to 1,000 volts
- Maximum Current: 10 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Meridian Laboratory, Inc.
Description: No Description Provided
- Number of Circuits: 8
- Operating Speed: 1,200 rpm
- Maximum Voltage: 660 volts
- Maximum Current: 35 amps
-
Supplier: Electro-Miniatures Corporation
Description: Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.
- Operating Speed: 600 rpm
- Maximum Voltage: 1,000 volts
- Maximum Current: 5 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: JINPAT Electronics
Description: LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit
- Number of Circuits: 8
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 240 volts
- Operating Temperature: -4 to 140 F
-
Supplier: Meridian Laboratory, Inc.
Description: No Description Provided
- Number of Circuits: 2
- Operating Speed: 3,000 rpm
- Maximum Voltage: 660 volts
- Maximum Current: 5 amps
-
Supplier: Schleifring GmbH
Description: Industrial companies face many different challenges. New, contemporary solutions are constantly in demand. For us that means: individuality through modularity.
- Number of Circuits: 4 to 102
- Maximum Voltage: 0 to 630 volts
- Maximum Current: 3 to 25 amps
- Features: Bi-directional Rotation, Dual Signal Transfer, Dust Proof, Electrical Connectors, Military Grade, Moisture Proof
-
Supplier: Meridian Laboratory, Inc.
Description: No Description Provided
- Maximum Voltage: 660 volts
- Maximum Current: 1,000 amps
- Operating Temperature: 160 F
- Slip Ring Design: Capsule (Compact)
-
Supplier: Rotary Systems, Inc.
Description: Rotary Systems' line of Packaged Slip Rings feature precious metal contacts for long reliability requiring little or no maintenance. The entire range features a through bore for the routing of hydraulics, pneumatics or shaft mounting and is capable of transferring low level control and
- Number of Circuits: 8
- Maximum Voltage: 210 to 500 volts
- Maximum Current: 3 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Rotary Systems, Inc.
Description: little or no maintenance. The SR009 Capsule Slip Ring has become a popular multi-purpose unit due to its compact size. Suitable for signal or low power applications (with internal modifications) it features gold alloy wire brushes with compatible gold rings. Units can be
- Number of Circuits: 24
- Maximum Voltage: 250 to 500 volts
- Maximum Current: 2 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: High current slip ring, means 250A, 500A, 600A, 800A, 1500A, 3000A and other specifications, different current specifications are applicable to a variety of different sizes and power plating equipment with easy installation and large load flow. This kind of slip ring has
- Operating Speed: 0 to 15 rpm
- Maximum Voltage: 220 to 500 volts
- Maximum Current: 100 to 800 amps
- Operating Temperature: 68 to 140 F
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The SR-4260, a high accuracy 42 channel slip-ring for payloads, was especially designed for high quality current and signal (including HD Video and LAN) transmissions under harsh environmental conditions, when a large number of channels in a compact design is required. The outstanding
- Number of Circuits: 42
- Operating Speed: 40 rpm
- Maximum Current: 60 amps
- Operating Temperature: -67 to 176 F
-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines, logging cranes, large
- Maximum Voltage: 8,000 to 25,000 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Rotary Systems, Inc.
Description: Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series
- Number of Circuits: 6
- Maximum Voltage: 250 to 500 volts
- Maximum Current: 7 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Electro-Miniatures Corporation
Description: Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 10 amps per circuit, #16 AWG Teflon 24 in. long leadwire, 750 volts RMS dieclectric strength.
- Maximum Voltage: 750 volts
- Maximum Current: 10 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Fabricast, Inc.
Description: Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request) Rings: Solid Coin Silver Rings Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp
- Number of Circuits: 2 to 24
- Maximum Voltage: 60 to 1,000 volts
- Maximum Current: 5 to 10 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: The unobstructed bore through the center provides routing space for hydraulics, pneumatic or for a concentric shaft mount. Our through-bore slip rings feature our fiber brush technology which offers several advantages over conventional slip ring technology including
- Operating Speed: 0 to 5 rpm
- Maximum Voltage: 380 to 690 volts
- Maximum Current: 20 to 63 amps
- Slip Ring Design: Capsule (Compact)
Find Suppliers by Category Top
Featured Products Top
-
. Solution These through-bore slip rings enable stable transmission of power, signal, and data between stationary and rotating parts (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
1. Product Overview This product is a 26-channel ultra-lightweight high-precision conductive slip ring, specifically designed for the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Ethernet Slip Ring for Seamless Rotational Data Transfer Product Overview This advanced rotating joint provides a reliable solution for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview Our latest 150 mm inner?diameter through?hole slip ring delivers (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
2 Passage Air & Liquid Rotary Union | Through Bore Rotary Slip Ring for Fluid Media Large 60mm through inner bore design, reserve installation space for shafts, cables, pipelines 2 independent flow passages, separately (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
360° Rotation Engineered for continuous rotation applications, our slip ring ensures uninterrupted transmission of power, signals, and compressed air during 360° operation, eliminating wire twisting and hose tangling issues. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
IP65 4-Channel Fiber Optic Hybrid Slip Ring with 38 Electrical Circuits Product Overview This IP65-rated fiber optic hybrid slip ring integrates 4 fiber optic channels for high-speed data (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Inertially stabilized platform technology Concepts and principles
For extended angular travel, however, twist capsules and slip rings are often required.
-
1982 IEEE/MITT-S Exhibition Guide
Radar slips rings and twist capsules .
-
Signal integrity design for GHz high-speed differential wires with slip ring capsule
In order to improve the signal quality of the slip ring capsule , twisted lines are utilized to significantly reduce the reflection among the devices.
-
Heritage and Capabilities Armored Vehicle Slip Rings
Key Programs Using MCG's Slip Rings / Twist Capsules .
-
A design of high performance infrared search and track system using dual band 1-D sensors
The transmission part includes three twist capsules , fiber optics transmitter, slip ring and fiber optics rotary joint.
-
The International Handbook of Space Technology
A motor is used to rotate the solar array at the required speed and in the required direction, and a specific electrical device ( slip - ring , cable-wrap, twisted capsule , et cetera) is used to transfer the power (and data) between the solar …
-
Airborne optical communications demonstrator design and pre-flight test results
Slip rings were rejected for cable routing and instead a custom twist capsule assembly was designed to provide the flexibility and low torque required for the gimbal to meet its performance specification.
-
A system for biofeedback conditioning of electroencephalographic activity
To permit the animal full freedom of movement and eliminate twisting or tangling of the sensitive leads, the cable was suspended from a counter- weighted, slip - ring assembly. The enclosed capsule - type slip ring and brush block contained 20 circuits.
-
Glory
Moog Chatsworth Operations of California was responsible for building the original solar array drive assemblies, which included the failed component, a slip ring that allowed the solar array to rotate while transmitting data and power. Honeybee Robotics proposed an innovative replacement part called a twist capsule .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… spiritualistic_J|1 tightrope_N|3 slack_N|8 ladder_N|20 scale_V|8 fortification_N|27 mountain_N|170 mountain_climbing_N|3 restrict_V|74 the_alps_N|16 pastime_N|7 rock_N|191 masses_N|43 masse_N|45 downward_J|28 mountaineer_V|2 cliff_N|25 double_V|11 wrap_V|54 accelerate_V|20 gravity_N|35 engine_N|76 submarine_N|17 move_back_V|4 forth_R|24 go_back_V|11 trial_N|55 continuation_N|20 slip _V|25 stream_V|2 continuous_J|82 slide_down_V|4 … … get_in_V|7 mix_V|96 shuffle_V|3 idle_J|21 twist _N|27 prostrate_J|14 thrust_out_V|3 alternate_V|38 … … acrobat_N|12 acrobatic_feat_N|6 trunk_N|75 bent_J|32 standing_N|34 arch_V|19 prone_J|9 backbend_N|1 handstand_N|3 acrobatic_J|4 revolution_N|41 spoke_N|6 gymnastic_exercise_N|12 rings _N|29 ring_N|132 gymnast_N|11 … … swimming_pool_N|4 swimmer_N|17 inflated_J|28 athletic_game_N|2 total_J|75 version_N|49 golf_ball_N|21 putter_N|3 miniature_J|9 feature_V|44 hoops_N|7 traverse_V|10 combat_N|31 capsule _N|45 paint_N|82 disk_N|57 …
Indicates content that may require registration and/or purchase.