Products/Services for Twist Lock Electrolytic Capacitors
-
Aluminum Electrolytic Capacitors - (256 companies)Description Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration  ...Configuration / Form FactorCapacitance TypeFeatures -
Electrolytes - (33 companies)Electrolytes are electrically-conductive materials that are used in batteries, fuel cells, capacitors, and biochemical systems. They typically exist as ionic solutions, or as molten salts or solids. Electrolytes are electrically-conductive materials...
-
Capacitors - (1511 companies)Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric. Capacitors are passive electronic components... -
Chip Capacitors - (289 companies)...be classified into three general groups: film, electrostatic, and electrolytic. Capacitor applications by type. Image credit: Elcap. Film capacitors feature thin plastic film as a dielectric, and may be metallized, meaning that metal electrodes... -
Shaft-Hub Locking Devices - (88 companies)Description. Shaft-hub locking devices frictionally clamp gears, pulleys, flywheels, and other components to a shaft without the need for threads or keys. Axial loads applied to the locking devices are translated into radial loads that clamp... -
High Voltage Capacitors - (130 companies)...capacitors requires an analysis of dielectric materials. Aluminum electrolytic capacitors are polar devices that feature a high volumetric density but cannot withstand reverse voltages. Ceramic capacitors are made of resistive ceramic materials and provide...
-
Tantalum Capacitors - (179 companies)Tantalum Capacitor Cutaway View. Image credit: ScienceDirect. Wet tantalum (electrolytic) capacitors contrast with the solid variety, in that they feature a semi-liquid electrolyte paste as a second electrode; these devices are similar to aluminum...
-
Power Capacitors - (178 companies)...of dielectric materials. Aluminum electrolytic capacitors are polar devices that feature a high volumetric density but cannot withstand reverse voltages. Ceramic capacitors are made of resistive ceramic materials and provide bonded metal contacts...
-
IC Phase-locked Loops (PLL) - (122 companies)IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator. IC phase locked loops (PLL) are closed-loop frequency controls...
-
Electrolytic Cleaning Equipment - (18 companies)Electrolytic cleaning equipment uses electrolytes and applied current to electrochemically clean welds and other metal surfaces. Electrolytic cleaners are also known as electrocleaners, weld cleaners and electrochemical cleaning systems...
Product News
-
New Yorker Electronics Co., Inc.
Aluminum Electrolytic Snap-In Capacitors Cornell Dubilier 's 381LL and 383LL Series aluminum electrolytic capacitors deliver long-life performance with ratings of 8,000 hours at 105 C. These snap-in capacitors come in 2-, 4-, and 5-pin configurations, offering flexibility in high-ripple current applications. With capacitance up to 100,000 uF and voltage ratings to 250VDC, they support space-constrained designs requiring reliable energy storage. Typical applications include switch-mode power supplies (SMPS), uninterruptible power... (read more)Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
RS Components, Ltd.
New Hybrid Electrolytic ZKU Capacitors The ZKU series of capacitors from Panasonic have the industry 's largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560 uF (25V, 10x10.2mm). High ripple current, up to 2.8Arms. Durable: Long life, 125 oC 4000 hours. Extremely reliable, Automotive grade Low LC and Safety failure mode by Hybrid technology (read more)Browse Capacitors Datasheets for RS Components, Ltd. -
New Yorker Electronics Co., Inc.
New Generation Aluminum Electrolytic Capacitors Chemi-Con 's MHU Series uses the advanced "Ultimate Structure " platform to deliver 5000-hour life at 125 C and 40G vibration resistance. Ideal for harsh environments such as automotive and 5G applications, this capacitor ensures durability and reliability where high endurance and stability are critical. For more information, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com. (read more)Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier
380LX and 381LX aluminum electrolytic capacitors performance components to improve system reliability. Newly added capacitance values in the range of 150 uF to 330 uF are offered at 550 and 600 Vdc in the 380LX series and 140 uF to 340 uF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with enhanced ripple current capability, up to 3.7A at full-rated conditions. Our latest advances in electrolyte development, materials, and processing technology make higher voltage... (read more)Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
Cornell Dubilier
Type THA,Thinpack Aluminum Electrolytic Capacitor At 8.2 mm thin, type THA ThinpackTM offers the highest energy density. available in a low profile aluminum electrolytic. It 's ideal for the lowest. profile circuits where high capacitance is needed for bulk storage. Look to type THA to replace arrays of SMT solid tantalum or aluminum. electrolytic capacitors. (read more)Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
Cornell Dubilier
Flat Electrolytic Capacitors withstand 150 °C Cornell Dubilier (CDE) has expanded its line of high performance flat electrolytic capacitors with the NHR Series. Able to withstand operating temperatures from -55 C to 150 C, NHR capacitors are constructed with rectangular stainless-steel cases and laser-welded covers and have near-hermetic seals to prevent dry-out. These capacitors have a 3,000-hour life at full-rated conditions and stand up to 80g vibration to meet the most demanding military, aerospace, industrial, and down-hole... (read more)Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
Cornell Dubilier
105° C Aluminum Electrolytic Snap-in Capacitors The 381-383LL snap-in series, designated with an expected life of 8,000 hours at full-rated conditions, demonstrates superb stability in capacitance and DC leakage current over time on test. The snap-in series is targeted for use in critical applications where long life and reliability are paramount. Capacitance values range from 740 uF to 100,000 uF at working voltages of 16 to 250 WVDC with ripple current ratings up to 10 Amps @ 105 C. The snap-in series is available in two pin configurations... (read more)Browse Capacitors Datasheets for Cornell Dubilier -
New Yorker Electronics Co., Inc.
High Speed Modular Twisted-Pair Data Adam Tech 's HT-X Series delivers a fully shielded, high-speed modular twisted-pair data solution designed for next-generation automotive Ethernet. Engineered for reliability and performance, the HT-X Series combines connectors and cable assemblies in a rugged, automotive-grade design that ensures secure, high-speed data transmission even in demanding environments. With a modular architecture that supports multiple configurations, the HT-X Series offers flexibility through options for port... (read more)Browse Modular Connectors and RJ Connectors Datasheets for New Yorker Electronics Co., Inc. -
ASAP Semiconductor LLC
Capacitors Complete Information About Capacitor: In a way, a capacitor is a little like a battery. Although they work in completely different ways, capacitors and batteries both store electrical energy. Inside the capacitor, the terminals connect to two metal plates separated by a non-conducting substance, or dielectric. A capacitor (originally known as a condenser) is a passive two-terminal electrical component used to store energy electro statically in an electric field. The forms of practical... (read more)Browse Capacitors Datasheets for ASAP Semiconductor LLC -
Cornell Dubilier
Very Low-Profile Aluminum Electrolytics Thin profile, offers the highest energy density available in aluminum electrolytic technology. Its 85 oC THA Series Thinpack capacitors are only 8.2mm thick, and 9mm for the 105 oC THAS Series. This is comparable in height to V-chip electrolytics, tantalums and board-mounted axials, yet offer much higher bulk-storage energy density. A single THA/THAS capacitor can replace an array of SMT, axial or radial aluminum electrolytic or solid tantalum capacitance arrays. That substitution can allow... (read more)Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier
-
Problems in Manufacturing Component Parts for Automation
and the twist - lock dry electrolytic capacitor .
-
New products
TSW SERIES ALUMINUM ELECTROLYTIC CAPACITORS WITH SELF- LOCKING SNAP-IN TERMINALS- Delivery: stock to 8 weeks Electronic Components Division, Panasonics Company, Secaucus, NJ 07094 capacitor are twisted in such a manner that, upon insertion into mountingholes on a printed circuitboard, they"snap …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 131341,'theorize'),(131342,'theorizer'),(131343,'theory'),(131344,'theory of dissociation'),(131345,'theory of electrolytic dissociation'),(131346,'theory … … 'throwing away'),(132060,'throwing board'),(132061,'throwing stick'),(132062,'thrown'),(132063,'thrown and twisted '),(132064,'thrown … … 'trimmed'),(134765,'trimmer'),(134766,'trimmer arch'),(134767,'trimmer joist'),(134768,'trimming'),(134769,'trimming capacitor '),(134770,'trimmings' … … 'vapidly'),(139758,'vapidness'),(139759,'vapor'),(139760,'vapor bath'),(139761,'vapor density'),(139762,'vapor lock '),(139763,'vapor …
-
Dubbel
… rotary inertia of the torsion spring B 39 rotation D 5, 22 B rotation about a point … … Einscheiben-dry clutch Q 6 einschnittig C 7 screwing compound G 48 injecting- capacitors K 29 injecting … … motors T 11 -, hydraulic linear motors T 11 -, displacer principle T 11 -, resistance control T 11 electrochain train U 20 electro-arc furnace E 38 electrolysis V 16 electrolytic capacitor I 8 electromagnetic … … Q 46 electronic differential lock (EDS) Q 46 electronic …
-
Dubbel
… V 18 rotary inertia of the torsion spring B 37 rotation B 19 rotation about a point … … Q 6 einschnittig C 7 screwing compound G 43 transient B 38 injecting- capacitors K 29 injecting … … principle T 11 -, resistance control T 11 electrochain train U 34 compatibility V 47 electromagnetic to electro-arc furnace E 32 electroair filter M 58 electrolysis V 16 electrolytic capacitor I 7 Electromechanical … … submersible motor R differential lock (electronic to 34 electron …
-
Vishay Specialty Capacitors - TVA1211-E3 - Passive Components - Capacitors - Allied Electronics
Capacitor ;Al Electrolytic ;20 uF;0 TO 50VDC;Axial Leaded Accessories / Hardware > Screw Locks Crimp Terminals, Lugs and Twist -On Splices > Crimp Terminals .
-
Vishay Specialty Capacitors - TE1309-E3 - Passive Components - Capacitors - Allied Electronics
Capacitor ;Aluminum Electrolytic ;Cap 200uF;Tol -10;+75%;Vol-Rtg 25 VDC;Axial Crimp Terminals, Lugs and Twist -On Splices > Crimp Terminals Hardware > Shaft Lock .
-
wn_g.pl (finlayson-gwc2014.zip)
… or voltage or power)'). g(102852817,'(medical instrument that records electric currents generated by the brain)'). g(102852957,'(electrical device used for etching by electrolytic means)'). g(102853072 … … 102853187,'(a fixed capacitor consisting of two electrodes … … protective covering for the front of a machine or device (as a door lock or computer component … … '(delicate and intricate ornamentation (usually in gold or silver or other fine twisted wire))'). g …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… theoretical_account_N 0,0,0,0,0 theory_of_dissociation_N 0,0,0,0,0 theory_of_ electrolytic _dissociation_N 0,0 … … throwing_board_N 0,0,0,0,0 throwing_stick_N 0,0,0,0,0 thrown_and_ twisted _J 0,0 … … trimmer_arch_N 0,0,0,0,0 trimmer_joist_N 0,0,0,0,0 trimming_ capacitor _N 0,0 … … vapor_bath_N 0,0,0,0,0 vapor_density_N 0,0,0,0,0 vapor_ lock _N 0,0 …
-
A 100 kHz electron spin resonance modulation amplifier
The leads to the one-turn modulation loop are twisted . … same resonant frequency (100 kHz); fine tuning may be accomplished by adding small capacitors in parallel and/or … Notes on experimental technique and apparatus . supply, the Zener diode and the electrolytic capacitors must be reversed. … than 0.23 G can be obtained simply by decreasing the input from the lock -in oscillator.
Indicates content that may require registration and/or purchase.