-
Supplier: Newport MKS
Description: The 9031 is a six-axis aligner that allows intuitive adjustment of optical axes that comprise an input and an output (e. g., electro-optic or acousto-optic modulators or lenses). The 9031 is exceptionally compact, having a 1.4 x 2.4 x 1.0 in. envelope yet still provides all
- Stroke or X-Axis Travel: 0.0787402 inch
- Features: Electrical, Other
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: The 9031-M is a six-axis aligner that allows intuitive adjustment of optical axes that comprise an input and an output (e. g., electro-optic or acousto-optic modulators or lenses). The 9031-M is exceptionally compact, having a 36 x 61 x 25 mm envelope yet still provides all
- Stroke or X-Axis Travel: 0.0787402 inch
- Features: Electrical, Other
- Axis Configuration: X-Y-Z Axes
-
Supplier: Amphenol Fiber Systems International
Description: mating the plug to the receptacle, polarization is mechanically ensured by an asymmetrical mounting screw. The coupling screw includes a polarizing system with six nuts and six keys that provide thirty-six keying combinations. Six color-coded nuts and keys can also be
- Connector / Adapter: Connector
- Features: Other
-
-
Supplier: Electro Standards Laboratories
Description: access to two Devices connected to the LC Duplex A and B ports. Additionally remote access can be achieved via Telnet commands using the RJ45 IP Addressable REMOTE port. QuickSwitch® 6266 Six-Channel Fiber Optic LC Duplex AB Switch with Telnet allows the user the capability of
- Number of Ports: 18 #
- Features: Layer 3 Capable
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Newport MKS
Description: The RSP-1T Optic Rotation Mount features full ball bearing races to provide exceptionally smooth and continuous angular positioning for 1 inch (25.4 mm) diameter optics or components. A delrin retaining ring is provided to secure the optic. The rotating platform has six
- Load Capacity: 10.116 lbs
-
Supplier: Newport MKS
Description: The RSP-2T Optic Rotation Mount features full ball bearing races to provide exceptionally smooth and continuous angular positioning for 2 inch (50.8 mm) diameter optics or components. A delrin retaining ring is provided to secure the optic. The rotating platform has six
- Load Capacity: 15.0616 lbs
-
Supplier: PHOENIX CONTACT USA
Description: Smart Managed Narrow Switch (SMN) with six 10/100 Mbps RJ45 ports and two 100 Mbps multimode SC format fiber optic ports
- Number of Ports: 2 #
- Data Rate: 0.1 Gbps
- Network Equipment: Switch
-
Supplier: PHOENIX CONTACT USA
Description: Smart Managed Narrow Switch (SMN) with six 10/100 Mbps RJ45 ports and two 100 Mbps single mode SC format fiber optic ports
- Number of Ports: 2 #
- Data Rate: 0.1 Gbps
- Network Equipment: Switch
-
Supplier: PHOENIX CONTACT USA
Description: Managed Ethernet switch with six RJ45 ports at 10/100 Mbps, two SC format fiber optic ports and an operating temperature of -40°C ... +75°C
- Number of Ports: 2 #
- Data Rate: 0.1 Gbps
- Network Equipment: Switch
-
Supplier: PHOENIX CONTACT USA
Description: Managed Ethernet switch with six RJ45 ports at 10/100 Mbps, two ST format fiber optic ports and an operating temperature of -40°C ... +75°C
- Number of Ports: 2 #
- Data Rate: 0.1 Gbps
- Network Equipment: Switch
-
Supplier: Corning Optical Communications
Description: The Pretium® wall-mountable housings (PWH) are available in one, two, four, six and 12 panel/module configurations. Combined with the modules, panels, harnesses, trunks and jumpers, they provide a tip-to-tip solution for your fiber optic network.
-
Supplier: TelephoneStuff.com
Description: Surface Mount Box accepts up to six Mini-Com modules. Surface Mount Box Features: - RoHS compliant - Icons slots available for optional icons - Two #6 - 32 x 1" combination slot/phillips pan head screws non thread lead point - Dimensions: 0.99" H x 4.71" W x 6.67" L - Two
-
Supplier: TelephoneStuff.com
Description: ADP NMS is a PVC-jacketed aerial service wire offered in two, three or six pair. It is designed for use in extending telephone service to subscriber premises from the distribution cable or cable terminal. Aerial Service Wire Features: - Small size and light weight coupled with abrasion
-
Supplier: TelephoneStuff.com
Description: Mini-Com MuTOA 6 port outlet box. Features: - MuTOA 6-port outlet box accepts up to six Mini-Com modules when using 1/2 sloped inserts. - Accepts Mini-Com modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes - Mounts easily with
-
Supplier: TelephoneStuff.com
Description: Berk-Tek’s tight buffered, fiber optic cable is designed for installation in plenum, riser and horizontal environments and inter-building backbone structures.Cable has 900 µm buffered fibers surrounded by aramid yarns. Sheathed using a special, state-of-the-art polymer material. Features: -
- Connector Type: ST
- Fiber Mode: Single Mode
-
Supplier: Tripp Lite by Eaton
Description: The N370-02M-T Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/LC) transmits fast, clear data signals through your LAN with data transfer speeds up to 10 Gbps. Designed for network equipment that requires singlemode fiber optic patch cables, this two-meter (six-foot) cable has
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Single Mode
-
Supplier: Electro Standards Laboratories
Description: Features: Each channel allows access to any one of two separate fiber optic networks from one computer. All six channels switch simultaneously. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The remote port
- Wavelength Range: 850 nm
- Number of Input Ports: 6
- Number of Output Ports: 12
- Switching Voltage: 100 to 240 volts
-
Supplier: Legrand
Description: The Uniduct Nonmetallic Latching Raceway System is a one-piece, single channel design, ideally suited to route and protect fiber optic, UTP, and other low-voltage (50V or less) cables in an easy to install and aesthetically pleasing application. The 2800 and 2900 Fiber Optic (FO)
- Style: Feed-Through Wireway
- Cover Style: Hinged
- Material: PVC
-
Supplier: Thinklogical
Description: sources - local video port on transmitter Signal transmission via fiber optic cable; no RF interference Requires six to nine fiber optic cables Flawless image quality with no frame dropping Full DDC2B/EDID support Extends dual-link DVI up to: 350 meters using standard 50um
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • 8-port hardened Ethernet Switch in a “2070” form factor. Six 10/100 copper ports and two 100 Mb fiber ports • Fully contained within a 2070 chassis, draws power from the Model 2070 chassis power supply • All Ethernet cabling is from rear access ports, no Model 2070 chassis
- Number of Ports: 8 #
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Supplier: Tripp Lite by Eaton
Description: effective to use SC multimode fiber optic cabling for greater distances. Use copper UTP cabling to connect one 850 nm N785-INT-SC-MM converter to your network device, such as a computer, and another converter to a network switch. The two converters are connected by a multimode fiber
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
- Connector: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: effective to use LC multimode fiber optic cabling for greater distances. Use copper UTP cabling to connect one 850 nm N785-INT-LC-MM converter to your network device, such as a computer, and another converter to a network switch. The two converters are connected by a multimode fiber
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
- Connector: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: effective to use SC multimode fiber optic cabling for greater distances. Use copper UTP cabling to connect one 1310 nm N785-INT-SC converter to your network device, such as a computer, and another converter to a network switch. The two converters are connected by a multimode fiber
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
- Connector: RJ-45
-
Supplier: ValueTronics International, Inc.
Description: (optional) Flash memory cards (256 MB) (optional) NTFS file system Batteries Rechargeable NiMH battery pack (two batteries for two-slot receptacle, two for four-slot receptacle, four for seven-slot receptacle, two for eight-slot receptacle) > 8 h of continuous operation
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: Data Connect Enterprise, Inc.
Description: quickly executes commands and uses common industry nomenclature. The 1401e offers several significant features: Back-lit Supertwist LCD Screen - rugged and easy to read Thirty two Memory Locations for trace storage Dual Trace Storage - allows storage of reference and trouble pairs Parallel
- Features: Optical Time Domain Reflectometer
-
Supplier: Titan Tool Supply, Inc.
Description: magnifications, Each video adapter is compatible with any of the six available sub lenses allowing total magnification of the Zoom System to be as low as .17X or as high as 18X at the camera focal plane. Fields of View go from a minimum of 0.02" using the 2X sub lens and 2X video adapter to a
- Working Length: 0.03347718192232176 to 0.1999994920002743 m
- Viewing Angle: Direct (0°), Side (90°)
- Features: Integral Video Capability
-
Supplier: Titan Tool Supply, Inc.
Description: magnifications, Each video adapter is compatible with any of the six available sub lenses allowing total magnification of the Zoom System to be as low as .17X or as high as 18X at the camera focal plane. Fields of View go from a minimum of 0.02" using the 2X sub lens and 2X video adapter to a
- Total Magnification: 0.35 to 2 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
Find Suppliers by Category Top
Featured Products Top
-
guidance is guaranteed by crossed-roller bearings and flexure guides. Optional 6-Axis Version In addition to the 2, 3 and 4-axis versions, an optional pitch/yaw module allows for full adjustment in all six degrees of freedom. Other (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
WEAPON FOR NEXT CENTURY SOLDIER
The firer uses the two ‐ six power optic in the laser rangefinder to identify and determine target range.
-
Survivability enhancement study for C/sup 3/I/BM (communications, command, control and intelligence/battle management) ground segments: Final report
® © ® ® SEALED, SHIELDED ENCLOSURE POWER CABLE FROM RTG POWER CONVERTER/REGULATOR ALARM/STATUS SYSTEM ACTIVE 2-WAY REPEATERS BACK-UP 2-WAY REPEATERS ALARM/STATUS REPEATERS TWO SIX -FIBER OPTIC CABLES GROUNDING CABLE .
-
Recurrent inflammatory optic neuropathy (RION)
Between two and six relapses of optic neuropathy were observed.
-
[Recurrent inflammatory optic neuropathy].
Between two and six relapses of optic neuropathy were observed.
-
LMSW-08 ruggedised optical field switch
The ruggedised LMSW-08 switch includes an eight-port switch ( two fibre optic , and six UTP LAN ports).
-
TRANS‐SULPHURATION IN PRIMATE BRAIN: REGIONAL DISTRIBUTION OF METHIONINE‐ACTIVATING ENZYME IN THE BRAIN OF THE RHESUS MONKEY AT VARIOUS STAGES OF DEVELOPMENT
* Values represent the means ~ s . E . M . for specimens obtained from nine animals, except for globus pallidus (eight), corpus callosum ( six ), and optic chiasm ( two ).
-
Lack of restriction of T cell receptor beta variable gene usage in cerebrospinal fluid lymphocytes in acute optic neuritis.
Usage of a single TCRBV family was demonstrated in two of nine patients with optic neuritis and two of six patients with multiple sclerosis.
-
Development of fiber optic sensor systems
An array consisting of six fiber optic hydrophones and two diagnostic channels was tested under pack ice in the vicinity of 87.45°N 14°W in the spring of 1992118].
-
EUV engineering test stand
Two full sets of six Cl optic elements and two full sets of six C3 optics plus a few spares were coated.
-
Real-time cure monitoring of
smart composite materials using extrinsic Fabry-Perot
interferometer and fiber Bragg grating sensors
In this experiment, eight fiber optic sensors ( six EFPI and two FBG sensors) are monitored at the same time by a CCD-based interrogation system through an optical switch. .
Indicates content that may require registration and/or purchase.