-
Supplier: O-Z/Gedney
Description: FULL VOLTAGE TWO SPEED, TWO WINDING TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 5 HP POWER RATING 3 X 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF,
- Motor Voltage: 480 volts
- Three Phase Power: 5 HP
- Number of Poles: 3
- NEMA Size: 4, 7, 9
-
Supplier: Appleton Electric
Description: FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER, TWO SPEED, SINGLE WINDING TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 2 SIZE 3 PHASE(S) CSA
- Continuous Current: 100 amps
- Motor Voltage: 240 volts
- Single Phase Power: 15 HP
- NEMA Size: 4, 7, 9
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MANUAL STARTER, TWO SPEED FRACTIONAL HP, FLUSH MOUNTED, STAINLESS STEEL COVER, 1 POLE 115 - 230 VAC 1 HP MAX. FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 230 volts
- Number of Poles: 1
- Features: AC Motor Starter
-
-
Supplier: CSA Group
Description: standard also applies to manual controllers. 1.1.2 AC motor-starters AC motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Variable Speed Positioning Systems (VSPS) for one-third to 3 horsepower motors in a variety of voltages. Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing the operator to
- Motor Voltage: 200 to 575 volts
- Single Phase Power: 0.33 to 3 HP
- Three Phase Power: 0.33 to 3 HP
- NEMA Size: 4
-
Supplier: Eaton Corporation
Description: NON REVERSING, TWO SPEED TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 120 V AT 60 HZ COIL VOLTAGE 3.15 TO 45 AMPERE (1.15 TO 1.25 SERVICE FACTOR), 3.43 TO 45 AMPERE (1 SERVICE FACTOR) MOTOR FLA 10 HP AT 200 V, 15 HP AT 230 V, 25 HP AT
- Continuous Current: 45 amps
- Motor Voltage: 120 volts
- Single Phase Power: 10 HP
- Three Phase Power: 10 HP
-
Supplier: Allied Electronics, Inc.
Description: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2
-
Supplier: Allied Electronics, Inc.
Description: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2
-
Supplier: Allied Electronics, Inc.
Description: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2
-
Supplier: Allied Electronics, Inc.
Description: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2
-
Supplier: Air Compressors Direct
Description: being overloaded Dual Voltage, 3-Phase Motor •Operates @ 230 or 460 volt for industrial applications Oil Sight Glass •Quickly check pumps oil level with ease Two-Stage Pump •Produces higher CFM more efficiently, with less heat Dual-Control •Allows auto start/stop or continuous
- Flow Capacity: 51.4 to 48.1 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Eaton Corporation
Description: RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 90 AMPERE AT 115/230 VAC, 75 AMPERE AT 460 VAC, 60 AMPERE AT 575 VAC TWO SPEED INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C65 MODEL
- Motor Voltage: 24 volts
- Single Phase Power: 0.75 to 5 HP
- Three Phase Power: 0.75 to 5 HP
- Features: AC Motor Starter
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 16 CFM @ 90 PSI Cast Iron 4 Cylinder Pump •Over 10,000 hours extended life based on B-10 bearing rating 840 RPM Pump Speed •Smooth running & quieter operation 5-HP 208-230 Volt Electric Motor With Overload
- Flow Capacity: 16 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: longer Mounted & Wired Motor Starter •No need to buy a separate starter Dual Control For On-Off Or Continuous Operation •35 CFM @ 90 PSI; 31 CFM @ 175 PSI; 175 PSI maximum pressure Large Brass Sight Glass •Easy to check the oil level frequently Oil Feed Ring Lubrication
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 50 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch (mounted
- Flow Capacity: 50 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: SAE International
Description: The one-motor, two-clutch hybrid system adopted by Nissan requires high control performance for the entire system, because the single motor provides the various functions of a drive motor, generator and engine starter depending on the driving situation. An
-
Supplier: Gesswein Co., Inc.
Description: collets, collet wrenches, replacement motor brushes and tool accessory starter kit.
- Rotary Speed: 2,000 to 20,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
-
Supplier: Pressure-Pro
Description: unloader Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Low speed pump and thermo-sensor (prevents overheating in bypass mode) TEFC Commercial/Industrial motors Mag Starter assembly, w/thermal overload, and start-stop buttons in
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Power: 20 HP
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: Adjustable pressure unloader • Oversize pneumatic tires • Pro Max HP series Poly Chain drive • Dual spring cushioned shock absorbing feet • Low speed pump and thermo-sensor prevents overheating in bypass mode • TEFC Commercial/Industrial motors • Meg Starter assembly, with
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Adjustable pressure unloader • Oversize pneumatic tires • Pro Max HP series Poly Chain drive • Dual spring cushioned shock absorbing feet • Low speed pump and thermo-sensor prevents overheating in bypass mode • TEFC Commercial/Industrial motors • Meg Starter assembly, with
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Adjustable pressure unloader • Oversize pneumatic tires • Pro Max HP series Poly Chain drive • Dual spring cushioned shock absorbing feet • Low speed pump and thermo-sensor prevents overheating in bypass mode • TEFC Commercial/Industrial motors • Meg Starter assembly, with
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Schneider Electric
Description: Features Schneider Electric’s Motorpact Medium Voltage Motor Center offers a comprehensive MV MCC solution in the smallest MCC footprint in the industry. Motorpact provides full voltage starting for single speed, reversing, and two speed motors. In addition,
- Continuous Output Current: 450 to 3,000 amps
-
Supplier: Charles Ross & Son Company
Description: Teflon braided packing Manually operated slide paddle discharge valve All exterior non-stainless surfaces are painted with a white two-part epoxy coating Single speed drive 230/460 volt, 60 Hz, three phase, TEFC motors (see options for starters and controls) Blender is
- Capacity: 0.467881911952645 to 514.2690615090929 cubic feet
- Motor Speed: 15 to 100 rpm
- Motor Power: 0.75 to 50 HP
- Mixer Type: Agitator, Paddle
-
Description: motor. Also the magnetic sensor will give alarm signal when the rotate speed if fluid coupling is down the pre-setting speed value. A TVPC temperature speed controller in the motor starter control circuit of controlled torque coupling is recommended for
-
Supplier: SAE International
Description: efficiency at part load, while hybridization aims to reduce low load/low speed operation. Therefore, a key question arises: are the effects of these two technologies additive or overlapping? The HEV configurations include two parallel hybrids with varying degrees of
-
Supplier: Siemens Energy Sector
Description: control panel, motor control center for package motors and variable speed drive for starter motor are normally also package-mounted.
-
Supplier: Siemens Energy Sector
Description: small footprint and a high power-to-weight ratio. Turbine controls, generator control panel, motor control center for package motors and variable speed drive for starter motor are normally also package-mounted.
-
Supplier: Charles Ross & Son Company
Description: when cover is raised Stuffing boxes with easily disassembled split housing Teflon braided packing Manually operated discharge valve All exterior non-stainless surfaces are painted with a white two-part epoxy coating Single speed drive 230/460 volt, 60 Hz, three phase, TEFC
- Capacity: 0.467881911952645 to 514.2690615090929 cubic feet
- Motor Speed: 15 to 100 rpm
- Motor Power: 0.75 to 50 HP
- Mixer Type: Agitator, Ribbon
-
Supplier: Kaeser Compressors, Inc.
Description: and history, helping to reduce your maintenance costs. Standard features: Maximum ambient temperature up to 113°F at 4.5:1 compression ratio. Air-cooled UL508A control cabinet UL approved motors NPE motors with 1x Pt100 sensor Full enclosure with starter cabinet Sigma Control
- Discharge / Operating Pressure: 45 to 650 psi
- Flow Capacity: 80 to 882 SCFM
- Horse Power: 30 to 60 HP
- Gases Handled: Air / Plant Air
-
Supplier: Caterpillar Oil & Gas
Description: cylinder temperature display Gauges and instrument panels Lube System Oil pans and filters Deep sump oil pan and front sump pan Power Take-Offs Front crankshaft adapter Flywheel stub shaft Protection System Sensors Shutoff controls Starting System Air starting motors Electric starting
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: crankshaft adapter Flywheel stub shaft Protection System Sensors Shutoff controls Starting System Air starting motors Electric starting motors Hydraulic starter Ether starting aids Battery sets — 24V Battery cable and battery rack
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Protection System Corrosion Protection Starting System Air starting motors Air pressure regulator Air silencer Hydraulic starter Battery sets— 24V Battery cable
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: Tripp Lite by Eaton
Description: control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup. Optional APSRM4 wired remote power switch with full status LEDs provides remote power inverter on/off switching and continuous status information (APSRM4 sold
- DC Input Voltage: 12 volts
- DC Input Current: 282 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Caterpillar Oil & Gas
Description: air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires customer wiring Maximum operating (dynamic) pressure: 10 bar (150 psi) Maximum static pressure:
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
, and medical equipment. Key Features Electronic Commutation — eliminates mechanical brushes, reducing wear and extending motor lifetime High Rotational Speed — optimized for precision tasks in automation, robotics, and medical devices (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Achieving Maximum Output With Customized Drive Systems Today, mass-market electronics are manufactured almost exclusively on high-performance assembly machines. Given the nature of these fast-moving products, time is literally money. Therefore, two aspects are of particular importance (read more)
Browse Motion Control Systems Datasheets for FAULHABER MICROMO -
substituting a motorized chopper for the crank-mounted one. “But a conventional motorized chopper doesn’t work for our application, because motorized orbital choppers work on the same concept as the pivot arm, except a motor drives it instead of the press driving it. The fastest speed I (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
range of control over motor speed, torque, and position, making it suitable for applications that require maximal precision or extremely slow motion. 2-Speed Control: In 2-speed control, the motor is designed to operate at two pre-set speeds. The operator can switch between (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
the 3 phases, allowing for smooth motion and high positional accuracy. HIWIN offers two motor types: Iron-core and Ironless. Iron Core Linear Motors Iron-core motors are ideal for high-speed, high acceleration, point-to-point applications. The iron-core motors (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
drive mechanism of a bicycle to provide propulsion or propulsion assistance to the driven wheel (Figure 1). The electric motor is the key component in determining bike performance, with the two most common motors used being mid-drive motors and hub motors. Mid (read more)
Browse DC Motors Datasheets for Portescap -
effortlessly and safely. The BRx90 motor and GB65 gearbox, specifically designed for stairlift applications, with a high torque output, and smooth speed control which enables seamless ascents and descents again and again. The BRx90 maintains its reliability over an extended period of use, operates (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
core AC motor control concepts, where VFDs fit compared to starters and soft starters, and the fundamentals of how drives control speed and torque. The guide also digs into real-world VFD details like load types (constant torque versus variable torque), sizing factors, drive classes, control modes (V (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
AutomationDirect has added a host of new motors from Regal Rexnord to its existing portfolio, including two new series of Marathon® motors and Leeson® specialty motors. The new Marathon Globetrotter motors are high-quality 3-phase general (read more)
Browse AC Motors Datasheets for Automationdirect.com -
, forward/reverse operation, and digital monitoring of speed and motor load for each agitator, along with two handed pushbutton controls for the discharge valve. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
PROCEEDINGS OF THE FIFTH INTERNATIONAL CONFERENCE ON NONDESTRUCTIVE TESTING, [HELD AT MONTREAL, CANADA, MAY 21--26, 1967].
The Saturn S-I1 turn- table was also equipped with a two - speed motor starter fluid coupling to further reduce the initial chain load.
-
8
For across-the-line starting of two- speed constant hp, constant torque and variable torque squirrel cage motors , two - speed starters (Class A900) are available.
-
Electronically enhanced low voltage motor protection and control
Fig. 12 shows a complete wiring schematic (ladder diagram) for a two speed - two winding motor starter with local three- wire/remote two-wire control.
-
HVAC Pump Handbook, Second Edition > Pump Drivers and Variable-Speed Drives
The added cost of the special two-speed motor and two - speed starter is usually less than the cost of a variable-speed drive.
-
HVAC Systems Design Handbook, Fifth Edition > Electrical Features of HVAC Systems
Be sure to communicate the specification and control of two - speed motors and motor starters .
Indicates content that may require registration and/or purchase.