Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: TWO WIRE SPEED AMR SENSOR
-
Supplier: Allegro MicroSystems Inc.
Description: The A1698 provides accurate speed and direction sensing down to zero speed, using a simplified two-wire interface. Its integrated capacitor enhances EMC performance, while sophisticated digital circuitry minimizes offsets and enables air gap-independent operation. * Note:
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: The A19301 provides functionally safe speed and direction sensing for automotive applications, featuring ASIL B(D) compliance, a two-wire interface, and integrated diagnostics for enhanced reliability. * Note: If you have issues logging into this feature you may need to enable
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Newark, An Avnet Company
Description: Two-wire Sensor (5 ... 60 V DC) (Measuring and monitoring relays, Speed Monitoring) RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Smith Systems, Inc.
Description: for use in turbine flow meters. These magnetic proximity sensor units provide no-drag flow measurement for high accuracy. Smith Systems, Inc. proximity sensors can be powered with a wide range of supply voltages and are compatible with digital equipment. Two and three
- Operating Temperature: -40 to 212 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
-
Supplier: Allegro MicroSystems Inc.
Description: The A19420 provides precise speed sensing for ring magnets or ferrous targets, with ASIL B compliance for functional safety in automotive applications. Features include a two-wire interface, integrated diagnostics, and differential sensing for robust performance. * Note: If you
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: The A1684 offers a simplified two-wire solution for speed and position sensing of ring magnets or gear teeth, featuring true zero-speed operation, automatic gain control, and advanced calibration algorithms for robust performance in automotive applications. * Note: If you
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: TLE4943C - Hall based differential wheel speed sensor with AK Protocol Infineon´s XENSIVTM TLE4943C is an integrated, active magnetic field sensor for wheel speed applications based on Hall technology. Its basic function is to measure the speed of a pole wheel or a
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5046SiC-AK-LR high end GMR wheel speed sensor with direction detection, ASIL B(D) TLE5046SiC is a wheel speed sensor with direction detection designed for sophisticated vehicle control systems. TLE5046SiC shows best-in-class jitter performance, thus being the
-
Supplier: Infineon Technologies AG
Description: As with other Infineon speed sensors, the south and north poles can be pre-inducted. Our TLE4953 features a current interface and comes in a two-wire package with an integrated 1.8 nF overmolded capacitor for improved EMC. Summary of Features Two-wire PWM
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The Series includes two models: ISD-3, based on Raster Spatial Filtration of an object
- Operating Temperature: -4 to 122 F
- Output: Frequency, Voltage
- Body Shape: Rectangular
- Sensor Technology: Time of Flight Optical Position Sensor
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 1.38 amps
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 210 SCFM
- Maximum Static Pressure: 0.571 in H2O
- Maximum Sound Level: 52 dbA
- Operating Current: 0.54 amps
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 245 SCFM
- Maximum Static Pressure: 0.7320000000000001 in H2O
- Maximum Sound Level: 56 dbA
- Operating Current: 0.37 amps
-
Supplier: Qualtek Electronics Corp.
Description: Special Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 290 SCFM
- Maximum Static Pressure: 0.925 in H2O
- Maximum Sound Level: 60 dbA
- Operating Current: 1.21 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: TWO WIRE SPEED AMR SENSOR
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Description: TWO-WIRE DIFF SPEED SENSOR IC WI
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Description: with 2 metres of PVC cable and M8 connector. The size is 10*18 *30 mm,17 *17 *28 mm,18 *18 *36 mm, easy to install. Flush variants with ranges of up to 5 mm,Non-flush variants with ranges of up to 8 mm.The power supply voltage is 10… 30 VDC, NPN and PNP two output modes are available, the
- Operating Distance: 0.1968505 to 0.3149608 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: ODG (Origin Data Global)
Description: TWO WIRE SPEED AMR SENSOR
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
-
Supplier: Eaton Corporation - Sensors
Description: Detect Target Slowdown or Stoppage with SpeedSense The newly released SpeedSense sensor from Eaton's electrical business is one of the first tubular inductive sensors to feature built-in speed detection technology. This functionality allows the sensor to detect when the
- Operating Distance: 0.1574804 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: The 54140 is a miniature flange-mounting Omnipolar TMR sensor measuring 23.0mm x 14.0mm x 5.9mm. The case design allows either screw or adhesive mounting of the sensor. This is a 3-Wire sensor (Power - Ground - Output), and is capable of switching up to 5.5 Vdc and 3.0 mA
-
Supplier: Lion Precision
Description: with clear and paper labels. For high-speed machines and greatest registration accuracy, use a capacitive label sensor. See our test results of label sensor performance. For a complete guide to choosing a label sensor, visit labelsensors.com. Stay in Control, Simply
- Operating Distance: 0.12 inch
- Operating Temperature: 40 to 120 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Mode: Light/Dark Programmable
-
Supplier: Banner Engineering Corp.
Description: Best in class response speeds of 10 μs, 15 μs, 50 μs, 250 μs, 500 μs, and 1000 μs Easy-to-read dual digital displays show signal level and threshold values Simple user interface ensures easy sensor set-up and programming via displays and switches/buttons or remote input teach
- Operating Temperature: 14 to 131 F
- Features: DC Powered, Glass, Photoelectric Sensors
- Mode: Light/Dark Programmable
- Body Shape: Rectangular
-
Supplier: CARLO GAVAZZI Automation Components
Description: The PF74CNT30 sensor family comes in a compact 15 x 60 x 74 mm reinforced polycarbonate housing. The sensor is designed for Elevator applications for lift car leveling, floor count, overshoot and redundancy. The sensor comes in two versions with push-pull output in either
- Operating Distance: 1.181103 inch
- Operating Temperature: -13 to 140 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Migatron Corporation
Description: About the RPS-400-6P Sensor The RPS-400-6P is a compact, high frequency sensor. It was introduced to the Migatron family of ultrasonic sensors to better meet the needs of the machine manufacturing industry. The RPS-400-6P can be used as a proximity sensor, or a level
- Operating Distance: 2 to 6 inch
- Operating Temperature: 0.4 to 140 F
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Description: IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response
- Operating Distance: 0.03149608 inch
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: fine chemicals industries. The sensor can be used in particular in order to protect pumps or to monitor filling systems. The simplified installation method of the two-wire system, which means that the sensor can be installed without interruption to the operation of the
- Features: Ceramic
- Output: Current
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia's Strain Sensors measure fatigue loading experienced by aircraft under various conditions of speed, weight and mission configuration more accurately than by older, less accurate counting accelerometer methods. These sensors allow critical undercarriage structures and
- Operating Temperature: -65.2 to 257 F
- Gage Factor: 1.025
- Nominal Resistance: 1000

- Construction: Electrical Resistance
-
Description: IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response
- Operating Distance: 0.03149608 inch
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Lion Precision
Description: sensor doesn't work better than what you have, you can return it. Capacitive label sensors are the best performing. Over 50,000 LRD label sensors have been selected for pressure sensitive labelers around the world. Best tech support and lots of technical data if you need it. The
- Operating Temperature: 40 to 120 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Output: • PNP Connection: • M8 3-pin connector Family Specific SUPPLY VOLTAGE & CURRENT • 12-24 Vdc • 40mA @ 12Vdc • Reverse polarity
- Operating Temperature: 14 to 122 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Output: • NPN Connection: • M8 3-pin connector Family Specific SUPPLY VOLTAGE & CURRENT • 12-24 Vdc • 40mA @ 12Vdc • Reverse polarity
- Operating Temperature: 14 to 122 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Traceable® Products
Description: Hot Wire Anemometer with two miniature glass-bead thermistors provides greater precision at low air velocities. Telescope probe expands from 9-1/2 inches to 3 feet for use in hard-to-reach places. No moving-parts unit eliminates friction errors caused by rotating vanes. It's ideal for
- Height: 7 inch
- Weight: 0.59375 lbs
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
Find Suppliers by Category Top
Featured Products Top
-
. The IC fully integrates sensing elements, voltage regulators, analog-to-digital converters, and a digital controller to adaptively measure the magnetic signal and provide a robust, low-jitter AK Protocol output over the two-wire interface. The A19351 features Allegro’s SolidSpeed (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Wire Enameling Drawing Speed Control This customer manufactures wire-enameling machines. Novotechnik's IP 6500 rotary potentiometer is mounted on a dancer arm. The dancer controls the speed of the main (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
ft. to 8 ft. x 20 ft. High-Speed Screening Applications Some typical applications include: Fine mesh sizing of a mixture of granulated copper wire and insulation prior to air separation. The horizontal screen is preferred over the inclined for precision sizing (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
accelerations up to 60 g, the sensor is particularly suitable for use in applications where high dynamics are required (crash tests, simulators or test benches). This series comprises two more miniature draw-wire sensors - the MT33 and MT56 models which cover measuring ranges up to 130 mm. In relation (read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
according to FEM/ISO standards Standard series with two lifting and two travel speeds Particularly soft starting and braking Standard series with high-quality safety components for improved work safety Optionally available in explosion-proof design according to (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side (read more)
Browse Electrical Connectors Datasheets for DigiKey -
a lightweight design The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Thanks to (read more)
Browse Network Cables Datasheets for LEMO USA, Inc. -
small-frame model to widen the chute to accept 6-in.-wide material. Until it is ready, Thedford installed a sensored wire that turns off the press if the material buckles up into the wire; it will shut off the press to avert a jam. They also put in some roller cams to keep everything aligned so the (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
high-precision material processing. Utilizing a closed-loop diamond wire cutting structure, the machine delivers fast cutting speed, smooth surface quality, minimal dust generation, and excellent cutting accuracy. Equipped with two (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
shown in Figure 1, instead of a huge number of moving wires, there are 3 moving control modules, a tiny three wire shielded CAN-bus cable in a daisy chain configuration and two wires for power. In total, the complete system needs just 2 separate cables with diameters of 7 mm and 12 mm independent of how
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
]. In this study, we have investigated mixing in several. microdevices based on a new technique that is termed. contactless dielectrophoresis (cDEP) [42, 43]. In cDEP, an. electric field is created in a microchannel by electrodes that. are inserted into two side channels filled with conductive. solution
More Information Top
-
CR4 - Thread: 626, Is it a Speed Sensor?
Inductive speed sensors only require two wires as they only consist of a coil wound around a magnet.
-
Intra-Vehicle Ultra-Wideband Communication Testbed
3.6 ECU Interface Module In the existing automotive sensor network, the two wires from each wheel speed sensor directly connect with ECU.
-
Datasheet for TS652, DIFFERENTIAL VARIABLE GAIN AMPLIFIER. TS652 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Two - Wire Self-Calibrating Differential Speed and Direction Sensor with Vibration Immunity .
-
Automotive Mechatronics
All two - wire current interfaces previ- ously used for Hall speed sensors may also be used on GMR sensors.
-
Bosch Automotive Electrics and Automotive Electronics
All two - wire current interfaces previ- ously used for Hall speed sensors may also be used on GMR sensors.
-
Response compensation of fine‐wire thermocouples and its application to multidimensional measurement of a fluctuating temperature field
Specifically, the adaptive response compensation consists of the following three elements: 1) a microfabrication method for composing a temperature probe of two fine- wire thermocouples different in response speed ( two -thermocouple sensor [4]); 2) an identification theory to estimate the time-con…
-
In-situ measurement of curvature and mechanical stress of packaged silicon
[4] TLE4941: Differential Two - Wire Hall Effect Sensor -IC for Wheel Speed Applications, Infineon Technologies AG, Am Campeon 1-12, 85579 Neubiberg, Germany, 2004.
-
New Automotive Sensors—A Review
Signals corresponding to: the self-monitored functions, the wheel rotation direction, and the wheel speed signals—are combined and are transmitted as a digital protocol signal from the wheel speed sensors back to an ECU on a two - wire interface.
-
Page 1. Semiconductor parts with 682 in root number
Miniature, Two - Wire , True Zero Speed Differential Peak-Detecting Sensor IC .
-
Datasheet for TS68230CP10, HMOS parallel interface/timer, 10MHz. TS68230CP10 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Miniature, Two - Wire , True Zero Speed Differential Peak-Detecting Sensor IC .
Indicates content that may require registration and/or purchase.