Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: Each NEMA rated unit can be programmed in the field to work as a type J, K, T, E, R, S, B, C or N wireless thermocouple transmitter or a wireless RTD transmitter. When connected to a sensor and activated the unit will transmit readings continuously at pre-set time
- Sensed Temperature: -328 to 4,199 F
- Operating Temperature: 14 to 158 F
- Features: 100 Ohms, 1000 Ohms, 500 Ohms, Other, Other Computer Interface
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: Dataforth Corporation
Description: using a proprietary technique to suppress transmission of common mode spikes or surges. The DSCT37 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, B and N. Each transmitter is cold-junction compensated to correct for parasitic thermocouples
- Sensed Temperature: -148 to 2,372 F
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: N
-
Supplier: OMEGA Engineering, Inc.
Description: enclosure provides excellent RFI immunity. The transmitter calibration is set by six dip-switches located behind the top cover. There are three basic models which cover the various T/C types. TX251 is for T/C types K, T and J; TX252 is for type E and TX253
- Sensed Temperature: -148 to 3,182 F
- Features: 100 Ohms, Platinum
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: E, J, K, R, S, T
-
-
Supplier: Status Instruments, Inc.
Description: during the configuration process, it is powered via the USB interface from your PC. • COST EFFECTIVE THERMOCOUPLE TRANSMITTER • THERMOCOUPLE TYPES K, J, E, N, T, R, S, L, U, B, C, D, G • ISOLATED 4 to 20mA LOOP POWERED OUTPUT • CALIBRATE AGAINST LIVE INPUT VALUE •
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: -22 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: Dataforth Corporation
Description: thermocouple non-linearity. The DSCT47 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, B and N. Each transmitter is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Bandwidth: 0.003 kHz
- Input Impedance: 50 Mohms
-
Supplier: Cole-Parmer
Description: power supply and a simulator/calibrator to the transmitter, select the desired temperature at 4 or 20 mA, and hold the set button until the LED indicator blinks. Transmitters are factory set at a range of 32 to 212
F (0 to 100 C).| Thermocouple - Features: Thermocouple
-
Supplier: Dataforth Corporation
Description: using a proprietary technique to suppress transmission of common mode spikes or surges. The DSCT37 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, B and N. Each transmitter is cold-junction compensated to correct for parasitic thermocouples
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Bandwidth: 0.003 kHz
- Input Impedance: 50 Mohms
-
Supplier: Acromag, Inc.
Description: TC type J, K, T, R, S, E, B, and N or ±100mV input 7-32V DC from output loop power 4 to 20mA DC output USB-configured The ST132 is a low-cost two-wire transmitter that converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received
- Sensed Temperature: -436 to 3,308 F
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: Acromag, Inc.
Description: Universal TC type J, K, T, R, S, E, B, N or ±100mV input 4-20mA ouput (sink/source) 12-32 V DC loop/local power The TT233 model is a space-saving two-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal.
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Computer Interface
- Mounting Options: DIN Rail Mounting
-
Supplier: Acromag, Inc.
Description: Universal TC or millivolt input (TC type J, K, T, R, S, E, B, N or ±100mV input) Universal current/voltage output 12-32V DC local/bus power The TT333 model is a space-saving four-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Computer Interface
- Mounting Options: DIN Rail Mounting
- Thermocouple: E, J, K, R, S, T
-
Thermocouple Temperature Transmitters - Transmitter, Thermocouple/mV Input, 600T Series -- 656T-E600Supplier: Acromag, Inc.
Description: TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Cole-Parmer
Description: • Measures and simulates from nine types of thermocouples: J, K, T, E, R, S, B, L, and U • Calibrates linear transmitter with mV source function •
F or C user-selectable • Includes mini-jack connector Available for sale in the United States and Canada - Calibrator Style: Battery Powered
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Laurel Electronics LLC
Description: accurate, stable, and repeatable output for thermocouple types J, K, T, E, N, R, or S. The thermocouple type and temperature range, specified in °C or °F, are user-selectable. The temperature range can be as wide as the entire span of the thermocouple
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current
- Form Factor: DIN Rail
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE MEASURING TRANSDUCER, FOR THERMOCOUPLES TYPE J/K, INPUT: 0 - 400C/0 - 800C/0 - 1000C/0 - 1200C, INPUT ELECTRICALLY ISOLATED M, OUTPUT SIGNAL 0..10 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL540 Series Thermocouple Simulators simulate a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL540 Series sources precise temperatures for inputs to all types of
- Voltage Range (Output): 0.012 to 0.1 volts
- Voltage Accuracy: 0.009 +/- %
- Operating Temperature: -25 to 60 C
- Input Voltage Range: 9 volts
-
Supplier: Radwell International
Description: WIRELESS TRANSMITTER, USB, 2.4GHZ; CARRIER FREQUENCY:2.4GHZ; OPERATING TEMPERATURE MIN:-10°C; OPERATING TEMPERATURE MAX:70°C; SIGNAL INPUT TYPE:THERMOCOUPLE TYPE J,K,T,E,R,S,B,N; NETWORKING INTERFACE:USB ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
- Thermocouple Type: E, T
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure/Sources 9 T/C Types & mV Accuracy: ±0.3ºC +10μV Durable, Reliable, Easy to Use Accepts Mini-Plug T/C Terminations Measure temperature from TC output Simulate TC output Operable with nine types of thermocouples Calibrate linear TC
- Environmental Properties: Thermocouple
-
Supplier: FineTek
Description: TRX Temperature Transmitter 。Supply Voltage: Loop Power 18~32 Vdc 。DCV Input: 0~500 mV/ 0~1V/ 0~5V/ 0~10V/ 0~20V 。DCA Input: 0~20 mA/ 4~20 mA 。Thermocouple Input: K / J / T / E / R / S / B / N 。RTD/ Resistance Input: PT100/0~400W 。Analog Output: 4~20 mA (Loop Power) 。Ambient
- Sensed Temperature: -4 to 140 F
- Features: 100 Ohms, Platinum
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: Nanmac Corporation
Description: RTDs; as well as, thermocouple calibration types B, C (W5), E, J, K, N, R, S & T. Thermocouple input cold junction compensation (CJC) is fully automatic by means of an accurate measurement of the terminal temperature. Alternatively, the CJC can be disabled upon request.
-
Supplier: OMEGA Engineering, Inc.
Description: The TX13 is a "smart" in head transmitter that accepts thermocouple temperature sensors and converts sensor output over a configured range to a standard industrial (4 to 20 mA) transmission signal. A simple push button operation allows the user to select TC type, burnout
- Sensed Temperature: -328 to 3,200 F
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Thermocouple: E, J, K, N, R, S, T
-
Supplier: Vulcan Electric Co.
Description: Vulcan Electric designs and produces a wide assortment of thermocouple constructions for industrial applications. Many of these products are custom designed for a specific process requirement. We begin with our decades of engineering experience to ensure complete thermocouple design
- Base, Noble and Refractory Metal Type: B, C, E, J, N, R, S, T
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Nanmac Corporation
Description: on XValue -200 to 1000°C /-328 to 1832°F —200 to 1000°C /—328 to 1832°F -60 to 250°C / -76 to 482°F —10 to 1S0°C / 14 to 302°F Types: B, C, E, J, K, N, R, S, T:
- Features: 1000 Ohms
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: Nanmac Corporation
Description: 32°F / 0 C} TemperaMre Scale °F or C Temperature Range (MII sensor range as default) Sensor Break Detection (upscale or downscale - upscale is default The F11-50RM is a universal, isolated two-wire transmitter. Used for temperature and other measurement applications, it combines
-
Supplier: Status Instruments, Inc.
Description: the need for user configuration.If the range is not specified then the TTR200 will be shipped set to Pt100 0 to 100°C and the TTC200 will be shipped set to Type K thermocouple 0 to 1000°C.
- Sensed Temperature: -328 to 3,272 F
- Operating Temperature: -40 to 185 F
- Features: 100 Ohms, 1000 Ohms, 120 Ohms, 500 Ohms, Copper, Intrinsically Safe, Nickel / Nickel Alloys, Other, Platinum
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Newark, An Avnet Company
Description: RTD CONNECTOR TRANSMITTER, 208 DEG C; Gender:Plug, Receptacle; Thermocouple Type:RTD; Product Range:SPRTX Series RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights Formerly made by Transmation Inc. This universal temperature transmitter can sense 8 T/C types and 9 RTD types, has built in 2 button programming, 5 digit LCD display, and full isolation The display indicates process inputs as well as F, C, Ω,
-
Supplier: Nanmac Corporation
Description: ATEX plus HART communication add suffix 'FM' or 'ATEX' plus 'HART' to the part number. Example: F11-50-FM-HART, or F11-50-ATEX-HART User Specified Information (programmed by NANMAC) Input Sensor Type Cold Junction (thermocouple only, defauk Is 32°F / 0 C} TemperaMre Scale °F or
-
Supplier: Transcat, Inc.
Description: keyboard entry or scroll control of output User-defined setpoints High accuracy ±0.4°C J thermocouple and ±0.3 °C PT 100-385 RTDs; all errors included Thirteen (13) thermocouple types and thirteen (13) RTD types including PT 385 (1,000 Ohm) and Cu (10 Ohm)
- Environmental Properties: Thermocouple
-
Supplier: Dataforth Corporation
Description: transmitter. Communication is serial RS-232C. The DSCP20 can interface to 12 industry standard thermocouple types: J, K, T, E, R, S, B, N, L, U, C, and D. Cold junction compensation is selectable as either internal or external. Three RTD types, Pt 100, Ni 100, and
- Sensed Temperature: -328 to 3,308 F
- Operating Temperature: -13 to 176 F
- Features: 100 Ohms, Copper, Nickel / Nickel Alloys, Other, Other Computer Interface, Platinum
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Pyromation
Description: connection head type, meet XP Class I Division I & II; Groups A, B, C, D; DIP Class II Division I; Groups E, F, G; Class III; Type 4/4X. They may be installed directly in the process without being inserted into a thermowell. The assemblies feature 316 stainless steel sheaths in
- Diameter or Width Range: 0.25 inch
- Probe Features: Available as an Assembly, Spring Loaded
- Process Connection: Braze, Weld or Solder, Threaded Fitting
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Pyromation
Description: connection head type, meet XP Class I Division I & II; Groups B, C, D; DIP Class II Division I; Groups E, F, G; Class III; Type 4/4X.Pyromation provides sensors for installation into your existing thermowell or provides the required thermowell as part of the assembly. Refer to
- Diameter or Width Range: 0.25 inch
- Probe Features: Available as an Assembly, Spring Loaded
- Base, Noble and Refractory Metal Type: E, J, K, T
- Application Options: Explosion Proof, Transmitter Output (e.g. 4-20 mA)
-
Supplier: Newark, An Avnet Company
Description: DIN rail transmitter with dual solid state relays, isolated 4-20 mA and Ethernet outputs, extended main board for analog input, low voltage 12-30 Vac or 10-48 Vdc power, Type E thermocouple input, -270 to 1000 degrees C RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOCOUPLE CONVERTER/TRANSDUCER, CC-E TC/V, TYPE K THERMOCOUPLE, 0-1000C, 0-10 VDC OUTPUT, SUPPLY VOLTAGE (DC) 24 V, IP20. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TEGAM, Inc.
Description: Handheld Thermocouple Calibrator 14 Thermocouple Types J / K / T / E / N / B / R / S / G / C / D / L / P / U + mV New challenges require new tools. TEGAM has rethought thermocouple calibration to offer you the performance you need today without complicating your
- Operating Temperature: -4 to 131 F
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Transcat, Inc.
Description: Product Highlights Formerly made by Transmation Inc. This universal temperature transmitter can sense 8 T/C types and 9 RTD types, has built in 2 button programming, 5 digit LCD display, and full isolation The display indicates process inputs as well as F, C, ?,
Find Suppliers by Category Top
Featured Products Top
-
embedded applications. Power can be supplied via USB Type-C® or through the M.2 connector, offering flexibility in system design. The B-WBA5M-WPAN includes onboard MEMS sensors (temperature, 3D accelerometer, and gyroscope), a user LED, and push buttons for user interaction. It is (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
Tystar Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
The Dataforth MAQ20-JTC, -KTC, -TTC and -RSTC thermocouple, input modules have eight differential input channels, which are grouped into four blocks of two channels. Each block has a terminal for sensor shield ground as well as a dedicated ambient temperature sensor that is optimally positioned (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Dataforth Corporation -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
[-328 to 4200] °F. Pyromation produces a wide range of thermocouples for most market applications, including MgO (Magnesium Oxide), industrial and general purpose types. We also make thermocouple assemblies for hazardous locations and other applications that require connection heads, protection tubes, thermowells and/or transmitters. (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Auracast broadcast audio solution powers assistive listening in public spaces with Nordic Semiconductor wireless connectivity Ampetronic and Listen Technologies’ Auri Auracast solution employs Nordic’s nRF5340 SoC to deliver market leading radio sensitivity (read more)
Browse RF Transmitters Datasheets for Nordic Semiconductor ASA -
(Class I, Division 2, Groups A, B, C, D) CE and ATEX Compliant Manufactured per RoHS 3 Directive 2015/863/EU Dataforth’s DSCT two-wire transmitter modules are considered components for use in larger systems and end users are recommended to provide an (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
Model AcuDew is reliable and accurate. Various dewpoint ranges are available covering an overall range of -120 °C to +20 °C (-184 °F to +68 °F) dew point and an overall system accuracy of ± 2 (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
wide selection of isolated analog input and output functions. Analog inputs include voltage and current in narrow and wide bandwidths, thermocouple, RTD, accelerometer, potentiometer, strain gage, frequency, and 2-wire transmitter (read more)
Browse Datasheets for Dataforth Corporation
Conduct Research Top
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
More Information Top
-
Performance analyses of a particularly designed turbine for a supercritical CO 2 ‐based solar Rankine cycle system
For measurements, the pressure and temperature were measured by using a number of T- type thermocouples (accuracy: ±0.1 ° C ) and pressure transmitters (accuracy: .
-
A 12-MW-scale pilot study of in-duct scrubbing (IDS) using a rotary atomizer
… gas flow are performed through 'Rosemount presrure transducers, while measurements o f gas and l i q u i d temperatures are performed through Type J thermocouples d i r e c t l y connected (without transmitters ) t o the A/D …
-
A Passive System for Long-Term Heat Removal in Advanced Light Water Reactors: Prototype Test Results and Analysis
and pressures were measured by the resistance temper- ature detector and J-type thermocouples (accuracy= 1° C ) and by thin film- type pressure transmitters (accu- racy= 0.1 OJo full scale), respectively.
-
CR4 - Thread: Zero and Span Calibration
Example, to calibrate a temperature instrument or transmitter it is common to use 0 Deg C (Ice Water) and 100 Deg C (Boiling water) for Type J thermocouples or RTDs.
-
Final cook temperature monitoring
A type K thermocouple was clamped to the window with a steel bracket and connected to an Acromag 151T-0600- C temperature transmitter installed next to the camera.
-
Thermal and Visible Imaging to Monitor a Cooking Process
A type K thermocouple was clamped to the window with a steel bracket and connected to an Acromag 151T-0600- C temperature transmitter installed next to the camera.
-
Temperature instrumentation and telemetry for thermal striping test specimens
The 219Q transmitter is 38.1 mm long and 19 mm OD, with type K thermo- couple input channels and a 0 to 1000° C calibrated measurement range.
-
Fixed-Point Thermocouples in Power Plants: Long-Term Operational Experiences
Fig. 2 Structure of a measuring system type SKTE2 (only two channels shown) and interfaces: (a) fixed- point thermocouples , (b) precision transmitters , and ( c ) master PC .
-
http://search.abb.com/library/download.aspx?documentid=10/63-0.46-en&languagecode=en&documentpartid=&action=launch
Head mounted transmitter RTD: Pt10, Pt50, Pt100, Pt200, Pt1000, Ni50, Ni100, Ni120, Ni1000 Thermocouple : Type B, C , D, E, J, K, L, N, R, S, T, U Voltage: -125 …
-
http://search.abb.com/library/download.aspx?documentid=10/63-0.56-en&languagecode=en&documentpartid=&action=launch
Head mounted transmitter RTD: Pt10, Pt50, Pt100, Pt200, Pt1000, Ni50, Ni100, Ni120, Ni1000 Thermocouple : Type B, C , D, E, J, K, L, N, R, S, T, U Voltage: .
Indicates content that may require registration and/or purchase.