Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: INSULATED THERMOCOUPLE, T TYPE, 2M; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:-; Gender:Plug RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INSULATED THERMOCOUPLE, K TYPE, 1M; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Gender:Plug RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR THERMOCOUPLE, TYPE J, 1M; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: SENSOR THERMOCOUPLE, TYPE T, 1M; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:150°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: • Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Thermocouple type-K Food penetration probe • Fast acting 1.1mm penetration tip • -58 to 482F / -50 to 250C Comark food probes are designed
- Sensed Temperature: -58 to 482 F
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: surface is at the desired temperature before and during the cooking process. PK19M Type K Thermocouple, Thin Tip Penetration Probe for checking food temperatures during cooking.
- Sensed Temperature: -58 to 482 F
- Features: Thermocouple
-
Supplier: Allied Electronics, Inc.
Description: Type K Thermocouple Connector 80CK-M type K Male Mini-Connectors - suitable for up to 20 gauge thermocouple wire. Features: Isothermal screw terminal for K wire Suitable for up to 20 gauge thermocouple wire Color coded to industry standards (K-yellow) Two
-
Supplier: OMEGA Engineering, Inc.
Description: thermocouple probes are available as Type K thermocouples with Inconel 600 sheaths, or as Type J thermocouples with 304 Stainless Steel sheaths. Standard probe sizes include 1/4" and 1/8" diameters with lengths of 6", 9", 12", 18" and 24", and metric sizes in 3mm
- Sensed Temperature: -58 to 194 F
- Diameter or Width Range: 0.1181103 to 0.2362206 inch
- Sensitive Length: 9.842525 to 59.05515 inch
- Probe Features: Available as an Assembly
-
Supplier: DigiKey
Description: K-Type Thermocouple Immersion / Penetration, Pointed -40 ~ 1562°F (-40 ~ 850°C)
- Sensed Temperature: -40 to 1,562 F
- Base, Noble and Refractory Metal Type: K
- Sensor Termination Type: Other
- Features: Thermocouple
-
Supplier: Gefran
Description: Temperature limits: - 40 ... + 310° C for type T - 40 ... + 550° C for type J - 40 ... + 600° C for type E - 40 ... + 1050° C for type K (see table for sheath diameters) Tolerance (IEC standard 584.2/Class 1): for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t
- Sensed Temperature: -40 to 1,922 F
- Diameter or Width Range: 0.0393701 to 0.3149608 inch
- Sensitive Length: 3.93701 to 393.701 inch
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Cole-Parmer
Description: • Measures and simulates from nine types of thermocouples: J, K, T, E, R, S, B, L, and U • Calibrates linear transmitter with mV source function •
F or C user-selectable • Includes mini-jack connector Available for sale in the United States and Canada only. - Calibrator Style: Battery Powered
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Cole-Parmer
Description: during the cooking process. Heavy Duty Surface Probe, type K Thermocouple for high temperatures, ideal for measuring surface temperatures of up to 1200F.
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: The M8M series thermocouples, with their small diameter probes and M8 connectors, can be used where other sensors can't. Thier smaller size allows for measurements in tight spaces, or when you need to have a minimum impact on the thermal environment that you are measuring. These
- Sensed Temperature: -58 to 194 F
- Diameter or Width Range: 0.0787402 to 0.1181103 inch
- Sensitive Length: 5.905515 to 9.842525 inch
- Probe Features: Available as an Assembly
-
Supplier: Gefran
Description: Temperature limits: - 40 ... + 350° C for type T - 40 ... + 750° C for type J - 40 ... + 900° C for type E - 40 ... + 1000° C for type K (see table for sheath diameters) Tolerance: IEC standard 584.2/Class 1: for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t
- Sensed Temperature: -40 to 1,832 F
- Sensitive Length: 3.93701 to 78.7402 inch
- Probe Features: Available as an Assembly
- Process Connection: Braze, Weld or Solder, Threaded Fitting
-
Supplier: DME Company
Description: FLAT BLADE Replacement J type - Thermocouple Plugs Used with some DME 1 & 2 Zone Mainframes FLAT BLADE - M2MJ is a Single J type Male Plug FLAT BLADE - M2FJ is a Single J type Female Receptacle ROUND PIN Replacement J type - Thermocouple Plugs ( Found / Used
- Connector Gender: Female / Socket, Male / Plug
- Thermocouple Type: J
- Size: Miniature
- Communication: Wireline
-
Supplier: Panel Components & Systems, Inc.
Description: Designed to monitor thermocouples and provide a relay signal if the temperature being monitored exceeds the pre- set limit. J and K type thermocouples inputs are available covering a wide range of temperatures. As is common with all the M200 relays, on over units the relay
-
Supplier: Panel Components & Systems, Inc.
Description: Designed to monitor thermocouples and provide a relay signal if the temperature being monitored exceeds the pre- set limit. J and K type thermocouples inputs are available covering a wide range of temperatures. As is common with all the M200 relays, on over units the relay
-
Supplier: Allied Electronics, Inc.
Description: material is 300 Stainless Steel. The 38-inch (1 meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (.312-in) pin spacing. The 80PK-24 can be used with any temperature-measuring instrument that is designed toaccept Type K thermocouples
-
Supplier: Panel Components & Systems, Inc.
Description: Designed to monitor thermocouples and provide a relay signal if the temperature being monitored exceeds the pre- set limit. J and K type thermocouples inputs are available covering a wide range of temperatures. As is common with all the M200 relays, on over units the relay
-
Supplier: Allied Electronics, Inc.
Description: temperature-measuring instrument that is designed to accept Type K thermocouples and has miniature connector input. Features: Type-K thermocouple with tapered tip for use in air, non-caustic gas and surface applications Measurement range:-40 to 816ºC One year warranty
-
Supplier: Radwell International
Description: SENSOR THERMOCOUPLE, THERMOCOUPLE TYPE: J, SENSING TEMPERATURE MAX: 260C, LEAD LENGTH: 1M. FREE 2 YEAR RADWELL WARRANTY
- Thermocouple Type: E
-
Supplier: Allied Electronics, Inc.
Description: thermocouples and has a miniature connector input. Features: Type-K thermocouple suitable for food industry, liquids and gels Measurement range : -40 to 350°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure/Sources 9 T/C Types & mV Accuracy: ±0.3ºC +10μV Durable, Reliable, Easy to Use Accepts Mini-Plug T/C Terminations Measure temperature from TC output Simulate TC output Operable with nine types of thermocouples Calibrate linear TC transmitter with mV
- Environmental Properties: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: With the CL540ZA you can check and calibrate all your thermocouple instruments. Connect via a miniature thermocouple connector on the top end of the source. Use your own thermocouple wire connectors or order one of the cable accessories for easy operation out of the box. Easy to
- Operating Temperature: -25 to 60 C
- Input Voltage Range: 0.013 to 0.08 volts
- TC / RTD Types: E Type, J Type, K Type, T Type
- Features: Other, Specialty / Other
-
Supplier: Durex Industries
Description: Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal.
- Sensed Temperature: 32 to 2,192 F
- Operating Temperature: -13 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: J, K
-
Supplier: Gefran
Description: Max. temperature limit: type J: - 40 ... + 370°C type K: -40...+950°C (see table for sheathing diameter used) Reference tolerances: Standards UNI 7938, IEC 584.2 class 2: for type J and K: ± 2.5° C (- 40 ... + 333°C) ± 0.0075 [t] (t > + 333°C) Single element Thermoelement with
- Sensed Temperature: -40 to 1,742 F
- Diameter or Width Range: 0.1968505 inch
- Sensitive Length: 0.1968505 to 1.968505 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect
-
Supplier: Piezo-Metrics
Description: Measurement Range by Thermocouple Type: K: -199 to 1300 °C (-326.2 ºF to 2,372ºF) J: -199 to 750 °C (-326 ºF to 1,382 ºF) T: -199 to 400 °C (-326 ºF to 752 ºF) S: -20 to 1700 °C (-4 ºF to 3,092 º F) Water Resistance: IP64 (Splash-Proof) Temperature Sensor: Thermocouple
-
Supplier: Classic Automation LLC
Description: Advant S200 I/O
- Data Acquisition: I/O Module
-
Supplier: RS Components, Ltd.
Description: Horseshoe Magnet Type K, 3m PFA+SSOB
- Length: 118.1103 inch
- Thermocouple Type: K
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-TJ1 and TK1 measure the millivolt drop of J and K type thermocouples respectively. Thermocouples are made from two dissimilar metals and as the temperature rises, the mV across the thermocouple increases. The millivolts developed corresponds to the change in
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Used with Alumel® in type K thermocouples and with Constantan in type E thermocouples, Chromel®2 is made of nickel and chromium.
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Type: Alloy, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
Supplier: Transcat, Inc.
Description: (Units, T/C Type, LRV, URV, STEPS UP/DOWN TIME, DELAY) Auto step simulation (0-100% or 25% increments) with definable LRV & URV Thermocouple Types - Type B, E, J, K, N, R, S, T and millivolts Accuracy - ± 0.005% Reading ± 6 µV Engineering Units - Displays the temperature
- Environmental Properties: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: ¢Measures Type J, K, T, E, R, S, B & N Thermocouples as well as Voltage up to ±100mV ¢Low Noise, High Accuracy, High Stability 100 kHz Maximum Scan Rate, Compatible with all OMB-LOGBOOK, OMB-DAQBOOK & DAQBOARD Models Operating at Maximum Sampling Rates ¢High Noise Immunity ¢Open
- Digital I/O Channels: 14 #
- Sampling Frequency: 100 kHz
- Operating Temperature: 32 to 122 F
- Input Impedance: 40 Mohms
-
Supplier: Accuris
Description: Standard Specification for Type K and Type N Mineral-Insulated, Metal-Sheathed Thermocouples for Nuclear or for Other High-Reliability Applications
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Used in conjunction with Chromel® in type K thermocouples, Alumel®1 is made of nickel, manganese, aluminum and silicon.
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Type: Alloy, Aluminum / Aluminum Alloy (UNS A), Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
Find Suppliers by Category Top
Featured Products Top
-
Standard and custom-designed thermocouples and RTDs Conax Technologies is a team of problem solvers. Whether it’s a unique, customized solution or a standard product from our catalog, Conax is your fully-integrated source for all types of (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
it’s a unique, customized solution or a standard product from our catalog, Conax is your fully-integrated source for all types of temperature sensors. Thermocouple assemblies Conax (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
outputs provided by the electronics box, including 0/4 – 20 mA, 0 – 5 V, 0 – 10 V, thermocouple (type K), USB, RS485, RS232 interfaces, relay outputs (2 x optically isolated), ProfiNet, Modbus TCP, Modbus RTU Ethernet TCP and EtherNet/IP. This adaptability facilitates seamless (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
A transmitter for temperature measurement, the P32100 plays a key role in offering universal usability for all known temperature sensors. Whether it's paired with resistance thermometers or thermocouples, its 6-mm housing with infrared interface and SIL approval make it the reliable and safe (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
2019 EN60079-15 standard, and therefore is now ATEX compliant for use in hazardous locations. The 2019 EN60079-15 standard covers explosive atmospheres Part 15: equipment protection by type of protection ‘n’, following the provisions of Directive 2014/34/EU of the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
-miniature coaxial cables, high frequency cables, thermocouples, and high strength/high flex alloys to provide more functionality in the same tubular cross-section – critical for today’s minimally invasive surgeries. Our eTubing® designs can add analog and digital transmission of electrical (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
thermocouples, protective sleeves, induction coil capacitors, and ceramic substrates. Key characteristics include: Density of 2 (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
65 GPa Thermal Conductivity 1.71 W/(m·K) (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. Monitoring Type Product (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
Conduct Research Top
-
AN701 SCM7B Thermocouple Modules and CJC
When SCM7B37 thermocouple modules are used to measure temperature, the measured output voltage must often be converted back to temperature. This is readily done with the SCM7B37 series because Cold Junction Compensation (CJC) is incorporated into the module and SCM7B backpanels. When the SCM7B47
-
Designing Heat Meters Using PIC16F9XX Microcontrollers
= 3.751343 kg energy dissipated in the building by the hot water 3 3 3 1 m of water = 1,000,000 cm x 0.991 gram/cm radiators. To measure this energy consumption, the x 1kg/1000 grams = 991 kg heat meter must measure three parameters: * Incoming temperature of water The most common residential water meters
More Information Top
-
Metastability in the MgAl 2 O 4 –Al 2 O 3 System
samples were processed in air at one atmosphere in an electrically heated front loading furnace with temperature determined by two Type M thermocouples (DT-33, Deltech Inc., Denver, CO).
-
Industrial Automation: Hands-On > Thermocouples
Type M thermocouples use a nickel alloy for each wire.
-
The Physical Chemist's Toolbox Complete Document
Type - M Thermocouples (Ni Alloy).
-
In situ temperature measurement of an optical fiber submitted to electric arc discharges
Temperature distribution in the 25- and 50- m Type S thermocouples .
-
Journal of Propulsion and Power > Laser-Driven Decomposition and Combustion of BTTN/GAP
The temperature profile was obtained using 50 m type R thermocouples , which were imbedded in the sample 2 mm below the surface.
-
A new high detectivity room temperature linear thermopile array with a D* greater than 2 × 109 cmHz1/2 /W based on organic membranes
Here w and l denote the width and length of a thermocouple leg, respectively, while jm and dm with m = n, p are the respective thermal conductivity and thickness of the m - type thermocouple leg.
-
Analysis of the Combustion Dispersion Mechanism in HCCI Engine (HCCI)
4 m m K type thermocouple wire, and the exhaust gas temperature (Tex) is measured by 巾0 .
-
Analysis of phase transformation fronts in SMA composites
Three separate samples were fabricated in which a 13 m type K thermocouple was placed in contact with the SMAwire at the center, midway to the edge.
-
CRANFIELD UNIVERSITY
Usani Unoh Ofem
Figure 3-13: Thermal cycles measured with R- type thermocouples for 8 m /min WFS and 7 mm/s welding speed (top) 25 mm thick X65 steel (bottom) 5 mm thick mild steel ....................................................................................
-
Present situation of measurement technology of heat loss and future (explanation)
Made of 1 figure 同軸 type surface thermocouple , M edtherm company .
Indicates content that may require registration and/or purchase.