-
Supplier: L-com, Inc.
Description: L-com's 0-6 GHz 50 Ohm Type-N Terminators are perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application
- Adapter Type: Coaxial
- Frequency Range: 0.0 to 6000 MHz
- RF Connector Type: Type N
-
Supplier: DigiKey
Description: Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
- Connector Type: Type N
-
Supplier: DigiKey
Description: Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
- Connector Type: Type N
-
-
Supplier: DigiKey
Description: Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
- Connector Type: Type N
-
Supplier: DigiKey
Description: Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
- Connector Type: Type N
-
Supplier: L-com, Inc.
Description: This Type N female 3 way T shape adapter allows routing of a signal from a common source to two different devices. Type N jack interfaces on all 3 ports are ideal for mating to Type N male terminated cables commonly found in many applications.
- Gender: Female / Jack
-
Supplier: Fairview Microwave Inc.
Description: / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with N connector. This N RF load is a female gender and has no chain. N female RF load from Fairview Microwave is
- Power Rating: 50 watts
- RF Connector Type: Type N
- Terminator Type: RF Terminator
- VSWR: 1.3 :1
-
Supplier: Fairview Microwave Inc.
Description: / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with N connector. This N RF load is a female gender and has no chain. N female RF load from Fairview Microwave is
- Power Rating: 50 watts
- RF Connector Type: Type N
- Terminator Type: RF Terminator
- VSWR: 1.25 :1
-
Supplier: Fairview Microwave Inc.
Description: / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with N connector. This N RF load is a female gender and has no chain. N female RF load from Fairview Microwave is
- Power Rating: 10 watts
- RF Connector Type: Type N
- Terminator Type: RF Terminator
- VSWR: 1.15 :1
-
Supplier: Fairview Microwave Inc.
Description: / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with N connector. This N RF load is a female gender and has no chain. N female RF load from Fairview Microwave is
- Power Rating: 200 watts
- RF Connector Type: Type N
- Terminator Type: RF Terminator
- VSWR: 1.25 :1
-
Supplier: Richardson RFPD
Description: N Female Coaxial Termination 4 GHz 1W 50 Ohms with Chain
- RF Connector Type: Type N
- Terminator Type: Coaxial Terminator
-
Supplier: L-com, Inc.
Description: The ANM-1A18 is ideal for use with low cost 75 ohm cable which is normally terminated with lower quality F-Type connectors. This connector can be used to mate with standard 50 ohm N-Female connectors. Features Ideal for use with low cost 75 ohm cable
- Connector Type: Type N
- Gender: Male / Plug
-
Supplier: Cable Depot Inc.
Description: N Type Female 50 Ohm Terminator
-
Supplier: TE Connectivity
Description: Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Bayonet
- Gender: Female / Jack
- Number of Contacts: 1 #
-
Supplier: TE Connectivity
Description: Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Threaded
- Gender: Female / Jack
- Number of Contacts: 1 #
-
Supplier: TE Connectivity
Description: Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On
- Gender: Female / Jack
- Number of Contacts: 1 #
-
Supplier: TE Connectivity
Description: Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Bayonet
- Gender: Female / Jack
- Number of Contacts: 1 #
-
Supplier: Richardson RFPD
Description: The DC24 is a directional antenna system, which incorporates a 2-piece aluminum die cast parabolic grid type antenna reflector with a patented 50-ohm passive feed dipole. Installation is simple with the Laird Technologies adjustable tilt ""Heavy Duty"" bracket that comes
- Gain: 24 dB
- Polarization Type: Horizontal Linear, Vertical Linear
- Primary Frequency Range: 2400 to 2483 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: ValueTronics International, Inc.
Description: filter. The ends are terminated in type N fittings, one male and one female. Attenuation in the pass band is less than 1 db; and attenuation in the pass band is less than 50 db. There is no spurious response up th three times cut-off frequency.
- Filter Type: Low Pass
-
Supplier: ValueTronics International, Inc.
Description: EUT power cable): Schneider Electric P/N: PKE32M745 RF Measurement Port: 50O - N-Type (female) Fiber Optic Ports: Avago Duplex Latching POF Jack (LISN and RLI-100 Remote LISN Interface) Remote Interface Power Input Ports: 5.5/2.5 mm Power Jack (LISN and RLI-100
- Frequency Range: 30 MHz
- Output Current Rating: 32 amps
-
Supplier: ValueTronics International, Inc.
Description: : 50 watts, 50 volts (to 1000MHz) and 25 watts, 50 volts (above 1000MHz) VSWR: <1.5:1 (to 1000MHz) and <2.5:1 (above 1000MHz) when terminated in a 50OHM resistive load RF Output Connector: Female Type N coaxial connector Output Level
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 2100 MHz
- Minimum Frequency Range: 2100 MHz
-
Supplier: ValueTronics International, Inc.
Description: traces stored internally Setup Storage: Up to 2,000 operational states stored internally External: USB 2.0 interface for bulk storage (USB 1.1 compatible) Display Traces: 2 max. Inputs RF Input: Type “N” 50 Ohm female connector
- Frequency Range: 3.00E6 kHz
Find Suppliers by Category Top
Featured Products Top
-
offer pre-terminated 50 Ohm coax cable assemblies available in RG58, RG142, RG174, RG188, RG213, and RG316 configurations. These can be selected with a variety of connector choices including BNC, SMA, RP-SMA, RP-TNC, UHF and N. (read more)
Browse Datasheets for Amphenol Cables on Demand -
Model 50T-420 is a 50 Ohm termination (aka dummy load) rated at 500 Watts RF input power and operates DC-1000 MHz. It is available with N or TNC RF connectors as either male or female. This termination can be mounted in any position except with the mounting surface up (i.e. heatsink fins pointed (read more)
Browse RF Terminations Datasheets for JFW Industries, Inc. -
controlled manually or remotely. It is available with SMA female or N female 50 Ohm coaxial RF connectors. The RF connectors are located on the rear panel. We label the RF connectors as Input and Output, but the attenuators are bi-directional. Manual Attenuator Control The (read more)
Browse RF Attenuators Datasheets for JFW Industries, Inc. -
connectors: SMA or N female. This 1P2T has one control line. The control line is activated with TTL signal levels. JFW Model #: 50S-1832 Switch Configuration: 1P2T Switch Type: Reflective Frequency Start: 960 MHz Frequency Stop: 1300 MHz Switching Speed: 10 uS RF Input Power: 200 Watts (Cold Switch) Isolation: 40 dB (read more)
Browse RF Switches Datasheets for JFW Industries, Inc. -
Model 50S-1554 is a 50 Ohm solid-state reflective 1P2T RF switch operating 20-500 MHz. The RF power rating for this 1P2T is 150 Watts (cold switch) and 150 Watts (hot switch). The unused port is reflective. It is available with 50 Ohm RF connectors: SMA, TNC or N female. This 1P2T has one (read more)
Browse RF Switches Datasheets for JFW Industries, Inc. -
RF Adapters - Between Series N PLUG TO UHF JACK ADAPTER, 50 OHM Specifications Manufacturer (read more)
Browse RF and Microwave Connectors Datasheets for VAST STOCK CO., LIMITED -
female/N female. The unit is available with N or SMA connectors with any male/female configuration. Resistive Coupler Features: Couples in both directions Couples DC and RF signals Variety of RF configurations Available in 50 Ohm or 75 Ohm Custom coupling values available (read more)
Browse RF Couplers Datasheets for JFW Industries, Inc. -
Female SMC connectors have an internal hex nut. . This connector is often used in video applications at lower frequencies. • N – N-Type connectors are larger threaded connectors, usually used on cables with an outside diameter larger than 0.25 inches (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable
More Information Top
-
Instruments / Cal Test Electronics
Specialized N Type 50 ohm accessory kit. Includes precision Instrument Grade N Type in-series adapters and terminators for high performance RF & Microwave … Male pin to female jack.
-
Pomona Electronics - 4945-K-60 - Between Series - BNC to Pin - Allied Electronics
BNC Adapter; BNC Female to Female ; Brass; Beryllium Copper; Gold; PTFE; 50 Ohms In Series > RF Type " N " to RF Type "N" Video and RF > RF Terminators .
-
202110 Amphenol Connex | ACX1174-ND | DigiKey
Coaxial Connectors (RF) - Terminators N Type Jack, Female Socket 50 Ohm .
-
Evolution of the Ethernet Local Computer Network
… also be used. if they are not to be used with a tap- type transceiver (such as … Coax Connectors and Terminators Coax cables must be terminated with male N -series connectors, and cable sections will be joined with female -female adapters. Cable segments should be terminated with a female N-series connector (can be made up of a barrel connector and a male terminator) having an impedance of 50 ohms ± 1%. and able to dissipate 1 watt.
-
Pomona Electronics - 72968 - Coaxial/RF Connectors - RF Adapters, In-Series - Allied Electronics
Adapter, SMA (f) to Type N (m) Adapter; SMA Female to BNC Male; TeflonPer L-P-403; 0.57 in.; Gold-Plated Video and RF > RF Terminators SMA PLUG, 50 OHM TERMINATION .
-
Pomona Electronics - 5058-X-60 - Cable Assemblies - Coaxial/RF - Allied Electronics
Adapter; N (Female) to N ( Female ); White Bronze Plated Brass; 1000 V (RMS In Series > RF Type "N" to RF Type "N" Video and RF > RF Terminators Adapter; BNC; Gold Plated Brass; Teflon; Brass; 500 MHz (Max.); 50 Ohms .
-
Pomona Electronics - 1658-T-60 - In Series - RF Type "N" to RF Type "N" - Allied Electronics
Adapter; N (Female) to N ( Female ); White Bronze Plated Brass; 1000 V (RMS In Series > RF Type "N" to RF Type "N" Video and RF > RF Terminators Adapter; BNC; Gold Plated Brass; Teflon; Brass; 500 MHz (Max.); 50 Ohms .