-
Supplier: Transcat, Inc.
Description: Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer
- Temperature Range: 500 F
- Insulation Material: Plastic
- Thermocouple Type: T
-
Supplier: Transcat, Inc.
Description: Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer
- Temperature Range: 500 F
- Insulation Material: Plastic
- Thermocouple Type: T
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, T TYPE, 100FT; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:FF-T Series RoHS Compliant:
-
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE T, 25M; Thermocouple Wire Type:T; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE T, 50M; Thermocouple Wire Type:T; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE T, 164FT; Thermocouple Wire Type:T; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: GG-T, TG-T, TT-T FF-T, PR-T Series High quality type "T" thermocouple grade wire In stock - available for immediate shipment Choice of insulation, wire gage, & length
- Temperature Range: 221 to 500 F
- Gauge Thickness: 20 to 40 Gauge
- Diameter: 0.019 to 0.13 inch
- Length: 300 to 12,000 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Thermocouple Wire - Duplex Extension Grade Copper/Constantan Duplex ANSI Type TX AWG: 20 Type Wire: Solid Insulation: PFA Max Temp: 212°F 100°C Nominal Size: .068 x .116 Weight km/300m (lb/1000'): 4 (9)
- Temperature Range: 212 F
- Gauge Thickness: 20 Gauge
- Insulation Material: Plastic
-
Supplier: Thermometrics Corporation
Description: Type- E, J, K, T Insulated sensing junction
- Temperature Range: -58 to 500 F
- Diameter: 0.125 inch
- Length: 0.3 inch
- Thermocouple Type: E, J, K, T
-
Supplier: Cole-Parmer
Description: Thermocouple Wire
- Temperature Range: -99.4 to 899.6 F
- Gauge Thickness: 24 Gauge
- Length: 1,200 inch
- Features: Other
-
Supplier: Cole-Parmer
Description: Thermocouple Wire
- Temperature Range: -328 to 399.2 F
- Gauge Thickness: 30 Gauge
- Length: 12,000 inch
- Features: Other
-
Supplier: Cole-Parmer
Description: Thermocouple Wire
- Temperature Range: -328 to 399.2 F
- Gauge Thickness: 20 Gauge
- Length: 1,200 inch
- Features: Other
-
Supplier: Cole-Parmer
Description: Thermocouple Wire
- Temperature Range: -328 to 399.2 F
- Gauge Thickness: 24 Gauge
- Length: 12,000 inch
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: T Type 24 Gauge Solid PVC TC Wire
-
Supplier: RS Components, Ltd.
Description: Type T thermocouple extension cable
- Length: 787.402 inch
- Features: Extension Wire, Other
- Thermocouple Type: T
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded Sheath Materials - 3/16” or 3/8” Diameter Ring Hole Size Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
- Sensed Temperature: -328 to 1,600 F
- Diameter or Width Range: 0.1875 to 0.375 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J, K, T
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded Mounting Bolt - 1/4 -28 NF Threaded Bolt Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
- Sensed Temperature: -328 to 1,600 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J, K
- Sensor Termination Type: Other
-
Thermocouple Temperature Probes - Mini Quick Disconnect 1/16" Thermocouple Probe, Type T -- TMPTQD01Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color
- Sensitive Length: 16 inch
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: Conax Technologies
Description: unbroken – Easily installed – simply place the opened clamp around the pipe, slip the band end into the worm-gear housing and tighten with a screwdriver. Pipe clamp thermocouples are also available in an alternative design consisting of a clamp with 20 gauge thermocouple wire
- Diameter or Width Range: 0.375 to 6 inch
- Probe Features: Available as an Assembly
- Probe Configuration: Clamp or Strap Sensor
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Belden Inc.
Description: Type TX Thermocouple, 1 Pair 16AWG (Solid) OFHC+Constantan, FEP Insulation Blu, Red Color Code, Overall Beldfoil® Shield, Blue FEP Outer Jacket, PLTC CL2P 200C SUN RES
- Temperature Range: -94 to 392 F
- Elements / Pairs: 2
- Gauge Thickness: 16 Gauge
- Features: Other, Shielded
-
Supplier: CHINO Works America Inc.
Description: The C060 series is thermocouples (Type T, Type K) in sheet form, with the measuring junction covered with insulating paper and is used for measurement of surface temperature. The sheet couple is pasted directly to the surface of object.
- Sensed Temperature: -328 to 572 F
- Diameter or Width Range: 0.2755907 inch
- Sensitive Length: 0.2755907 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: TE Connectivity
Description: Dimensions Diameter : 4.8 MM [.188 INCH ] Length : 609.6 MM [24 INCH ] Wire Length : 3048 MM [120 INCH ] Other Junction Grounding : Grounded Packaging Features Thermocouple Sensor Package : Fiberglass Sheath Product Type Features Model Number : ANDO-410 Thermocouple
- Sensed Temperature: -58 to 311 F
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: Conax Technologies
Description: Steriwire continuous-wire thermocouples feature a Type T (Copper/Constantan) thermocouple with special limits of error, attached to a nearly unlimited length of insulated stranded thermocouple wire. Optional tipping provides electrical isolation of
- Sensor Termination Type: Other
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: VAST STOCK CO., LIMITED
Description: Contact Probes WIRED PROBE
-
Supplier: Lake Shore Cryotronics, Inc.
Description: exposure to variable gradient conditions at cryogenic temperatures. Many Lake Shore temperature controllers offer inputs that accommodate most common types of cryogenic thermocouples in use. Type E (Chromel-Constantan) Has the highest sensitivity among the three standard
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100KΩ and
- Operating Temperature: -4 to 158 F
- Temperature Measurement Range: -328 to 4,172 F
- Features: 10Ω, 100Ω, 1000Ω, 120Ω, 200Ω, 500Ω, B, Copper, E, J, K, N, Nickel, Other, Other Input, Platinum, R, S, T, Temperature Signal Conditioners, USB, W
- User Interface: Computer Programmable, None
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Mineral-insulated Thermocouple assembly MT. Mineral-insulated thermocouples are used for measuring temperature where flexible, rugged, corrosive resistant, and fast responsing sensors are needed. Used in solid, fluid and gas medias up to 1100°C (shortly 1250°C).
- Sensed Temperature: 2,282 F
- Diameter or Width Range: 0.01968505 to 0.2362206 inch
- Sensitive Length: 1.968505 to 1,181.103 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Constantan is a copper-nickel alloy used in a variety of thermocouple applications. It is paired with iron, copper and Chromel® to form types J, T and E thermocouples, respectively. Known for its high electrical resistivity and its ability to perform consistently despite
- Diameter: 0.01 to 6 inch
- Length: 72 to 144 inch
- Thermocouple Type: E, J, T
-
Supplier: Telatemp Corporation
Description: All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for
- Features: Thermocouple
-
Supplier: Smiths Interconnect, a Molex company
Description: Thermocouple probe is an ungrounded, thermally conductive probe used for the measurement of variations in temperature.The thermocouple probe's unique design ensures that the wires are internally fixed. This is done to prevent the two thermocouple wires from
- Base, Noble and Refractory Metal Type: K, T
- Features: Thermocouple
-
Supplier: Telatemp Corporation
Description: miniconnector. All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed
- Features: Thermocouple
-
Supplier: Telatemp Corporation
Description: All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL540 Series Thermocouple Simulators simulate a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL540 Series sources precise temperatures for inputs to all types of
- Voltage Range (Output): 0.012 to 0.1 volts
- Voltage Accuracy: 0.009 +/- %
- Operating Temperature: -25 to 60 C
- Input Voltage Range: 9 volts
-
Supplier: Vulcan Electric Co.
Description: Vulcan thermocouples and thermocouple assemblies are available in many variations. Magnesium Oxide (MgO) insulated bendable metal sheath thermocouples have great advantages over the Industrial line of thermocouples that are rigid style construction. The MgO construction
- Probe Configuration: Angled Probe, Straight Probe
- Base, Noble and Refractory Metal Type: E, J, K, N, T
- Features: Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
their physical, mechanical and chemical properties, care must be taken to select the appropriate type of calibration. According to the American National Standards Institute (ANSI) there are 8 main thermocouple calibration types. They are listed in standard ASTM E230 as types K, J, T, E (read more)
Browse Thermocouple Temperature Probes Datasheets for Tempco Electric Heater Corporation -
the thermocouple. For temperatures less than 1230?C, base metal thermocouples with thermoelements of types J, K, E, T and N are commonly used. For temperatures exceeding 1230?C, thermocouples with thermoelements of types R, S, B and C are commonly used. Additionally, more (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
routinely produce metal sheathed thermocouple cable for the aerospace and power generation industries. Con-O-Clad is produced to exacting standards controlled under our ISO 9001 and AS9100 Quality Management System. We use only the highest quality materials to ensure reliable and robust (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
. Available with RTDs or thermocouple types J, K, T and E. Download our Miniature Bearing Temperature Sensors brochure. To learn more (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T; operating temperatures up to 2300ºF (1260º C) High Temperature Thermocouple Assemblies available in (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
autoclave and sterilization chambers. Feedthroughs with factory-installed lead wire are available in copper or thermocouple wire and include: General Purpose Instrument Lead (TG – 24T) High Temperature Instrument Lead Feedthrough (TGF (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
it’s a unique, customized solution or a standard product from our catalog, Conax is your fully-integrated source for all types of temperature sensors. Thermocouple assemblies Conax (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
with copper wires, thermocouples, and power cables, OptiSeal helps reduce weight and cost while improving overall system reliability. From hermetically sealed MIL-spec connectors to plug-and-play OEM solutions, OptiSeal feedthroughs are built for flexibility and durability. Whether for (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
Conax Technologies designs and manufactures RTD assemblies for a wide variety of industries and applications, including wire-wound platinum RTD (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
solar power sources are being installed around the world at a rapid pace with the objective of reducing the use of CO2-creating power generation methods like coal and fuel oil and the combustion of natural gas. Because renewable power sources can’t always generate energy on demand, improving (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Traceable Temperatures: An Introduction to Temperature Measurement and Calibration 2nd Edition
Figure 8.17 A differential thermocouple using Type T thermocouple wire .
-
The Mechanics and Physics of Modern Grain Aeration Management
In one experiment, over 10km of type T thermocouple wire was installed during the instrumentation of a grain storage shed (Thorpe et al., 1980).
-
A Wall and Edge Guarded Hot Box for Thermal Transmittance Measurements
Type T ) thermocouple wire .
-
USA | New Jersey | New | Used | Surplus Equipment | Page 10
Type T Thermocouple Wire from Physitemp .
-
Temperature Monitoring | New and Used Laboratory Equipment | LabX
Type T Thermocouple Wire from Physitemp .
-
Instrumentation and Controls Division biennial progress report, September 1, 1978-September 1, 1980
Samples were taken from a 300-m spool of duplex, fiberglass-insulated, type T thermocouple wire between every tenth thermocouple as th. thermocouples were cut to length from the spool.
-
Horizontal Heat Exchanger Design and Analysis for Passive Heat Removal Systems
Type T thermocouple wires (copper and constantan) are threaded through holes in the plug and soldered together to form the measurement junction.
-
Field Measurements of Heating System Efficiency in Nine Electrically-Heated Manufactured Homes.
Temperatures ?e measured with'copper-constantan ( Type T ) thermocouple wires . . .
-
Biosensors and Biodetection
Type T thermocouple wire , 30 AWG (0.25mm diameter), Omega TT-T-30.
-
A generalized correlation of solute inclusion in ice formed from aqueous solutions and food liquids on sub‐cooled surface
Three pre-calibratedthermocouples madeof OMEGATEFLON insulated (0.07 mm diameter) type T thermocouple wires were glued on the solution side surface of the plate at the inlet, outlet and middle of the plate to measure the wall temperatures during the testing.
Indicates content that may require registration and/or purchase.