Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Badger Meter
Description: Our Model 807 control valve is a market leader because of its reliability, flexibility and durability. If your application requires critical control of liquid or gas flow, the RCV 807/752 is a trusted, high performance solution. This model is available in ¼”
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: 70 to 1,200 F
- Flow (Cv): 0
-
Supplier: Grinnell
Description: The GRINNELL Model TD830 Triple Duty Valve is primarily designed for installation in pump discharge piping where it functions as a spring-loaded silent check valve, flow control valve, and shut-off valve. The valve can be installed quickly into
- Valve Size: 2 to 14 inch
- Pressure Rating: 400 to 640 psi
- Media Temperature: 100 to 300 F
- Valve Type: Control Valves
-
Supplier: HAWE North America Inc.
Description: The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 2
- Valve Type: Control Valves
- Actuation: Electro-hydraulic
-
-
Supplier: HAWE North America Inc.
Description: The flow dividers type TQ divide (collect) total flow entering (exiting) atport C. The distribution is independent of working pressure at ports Aand B, and may be divided equally or unequally in predetermined portions. The flow divider type TV features
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: HAWE North America Inc.
Description: These 2-way flow valves (drop rate braking valves), type SB or SQ, are used for flow control purposes with single acting cylinders. They maintain a constant drop rate irrespective of the size of the load. There is an integrated sliding metering
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 2
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Eaton Hydraulics Group
Description: Flow Control Valves Increase the performance, efficiency and dependability of machinery with Eaton’s wide range of flow control valves. Used across a variety of mobile applications, these valves come in multiple types
- Pressure Rating: 3,000 psi
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Description: prolong the service life of the trim. The valves of large sizes can be designed with a balanced single-seat plug structure. STANDARD SPECIFICATION Trim feature Sleeve guided unbalanced trim structure, a combination of multi-hole cages Body type Straight-through
- Valve Type: Angle Valves, Control Valves, Directional Valves
-
Supplier: HydraForce, Inc.
Description: A high pressure, solenoid-operated, pressure-compensated, spool-type, normally open, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. It can
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves, Spool Valves
- Media: Hydraulic Fluid
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Description: Description Product Advantages The rapid flow rate of the medium with a large drop pressure will cause serious erosion damage to the valve trim, and also generate a lot of noise. The multi-hole type control valves solves this problem well. The general
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Supplier: IMI Bimba
Description: standards, all “in stock” accessories ship the same day. Flow controls offer metered flow in one direction, free flow in the opposite direction Nickel plated brass bodies Two different adj. types (recessed needle and knurled adjustment knob with lock nut)
- Pressure Rating: 145 psi
- Media: Air, Compressed Air
- Actuation: Manual / Hand
-
Supplier: Badger Meter
Description: The Type 1499 globe control valve is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low flow rates within the pressure range
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: 70 to 1,000 F
- Flow (Cv): 0
-
Supplier: Badger Meter
Description: The extended fin globe control valve is designed for modulating flow control in industrial or research applications at 1200° F or less and at pressures less than 5000 psi. The added bonnet length and fins serve to reduce the heat at the packing area. Designed for extreme
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: -450 to 1,200 F
- Flow (Cv): 0
-
Supplier: Radwell International
Description: FLOW CONTROL VALVE, ONE-WAY, FOR EXHAUST AIR, PNEUMATIC CONNECTION, PORT 1=QB-3/8, PNEUMATIC CONNECTION, PORT 2=NPT1/4-18, TYPE OF ACTUATION=MANUAL, ADJUSTING ELEMENT=SLOTTED HEAD SCREW. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Control Valves
- Actuation: Pneumatic
-
Supplier: Badger Meter
Description: This globe control valve features a 1/2" body with 150 lb ANSI raised face flanges. It is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: 70 to 1,000 F
- Flow (Cv): 0
-
Supplier: Kelly Pneumatics, Inc.
Description: Additionally, the High Flow Proportional Valve may include a built in amplifier board - the Valve Driver Board - which allows control via an analog input voltage. Electronic or Manual Control High Volume Outlet Flow Capability Onboard Voltage Amplifier
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: ThermOmegaTech®
Description: installation Ram-type plug for reliable shut-off Typical Applications The HAT/RA reverse acting valve may be used to regulate the flow of cooling water, glycol or other cooling media in applications requiring economical removal of heat from equipment or a process.
- Valve Size: 1.3 to 1.5 inch
- Pressure Rating: 70 to 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 150 F
-
Supplier: CSA Group
Description: ISO 10770-1:2009 describes methods for determining the performance characteristics of electrically modulated, hydraulic, four-port directional flow-control valves. ISO 10770-1:2009 describes methods of testing electrohydraulic, four-port directional
-
Description: ISO 10770-1:2009 describes methods for determining the performance characteristics of electrically modulated, hydraulic, four-port directional flow-control valves. ISO 10770-1:2009 describes methods of testing electrohydraulic, four-port directional
-
Supplier: Rotolok Valves, Inc.
Description: This cost effective valve is available with round or square inlets between 125mm and 350mm, with a choice of manual, single pneumatic or motorised operation. Used when isolating the flow of dry free flowing powders, granules and dust. For use on various types
- Valve Size: 5 to 14 inch
- Number of Ports/Ways: 1
- Primary Material: Aluminum
- Features: Bolt Flange, Other, Single Solenoid
-
Supplier: CSA Group
Description: ISO 10770-2:2012 describes methods for determining the performance characteristics of electrically modulated hydraulic three-port directional flow-control valves. This type of electrohydraulic valve controls the direction and amount of
-
Description: ISO 10770-2:2012 describes methods for determining the performance characteristics of electrically modulated hydraulic three-port directional flow-control valves. This type of electrohydraulic valve controls the direction and amount of
-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f)
-
Supplier: Daniel Measurement and Control Inc.
Description: surge with slower closure and lower maximum pressure on its inlet side than any other types of valves. These 600 Series Control Valves are fast, rugged and economical, and accurately control flow rates up to 1,200 gallons per minute. They are used in
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: O'Keefe Controls Co.
Description: Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are
- Orifice Diameter: 0.035 inch
- Features: Bi-directional Flow, Other
- Material: Brass
- Connection: NPT Male
-
Supplier: Kelly Pneumatics, Inc.
Description: Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function 2-Way, Normally Closed Electrical Connection Flying Wire Leads Working Pressure -14.7 to 100 psig (6.8 bar) Flow
- Valve Size: 0.125 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: DeZURIK, Inc.
Description: for larger sized pinch valves in abrasive and high-velocity applications. Patented by Red Valve Company in 1983, the Series 5700 with centerline closure outlasts all other types of gate, plug or ball valves on control of abrasive and corrosive
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: Bell & Gossett, a xylem brand
Description: Calibrated automatic flow limiting valves with a precision machined ball type shutoff valve, and commissioning measurement ports. The valves are designed for flow limiting-style balancing of both HVAC cooling and heating circuits; the valves
- Valve Size: 0.5 to 20 inch
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
- Features: Other
-
Supplier: Red Valve Company, Inc.
Description: and high velocity applications. Centerline closure outlasts all other types of gate, plug, or ball valves on control of abrasive and corrosive slurries. The resilient elastomer sleeve outlasts even Stellite coated control valves. Materials of
- Valve Size: 4 to 54 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Lee Co. (The)
Description: This miniature, pressure-compensating flow control valve is 0.500 inches in diameter and 2 inches in length. This valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 1.5 to 5 GPM.
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Valve Type: Metering Valves
- Features: Other
-
Supplier: Lee Co. (The)
Description: This miniature, pressure-compensating flow control valve is 0.281 inches in diameter and 1.28 inches in length. This valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 0.1 to 1 GPM.
- Valve Size: 0.187 inch
- Pressure Rating: 3,000 psi
- Valve Type: Metering Valves
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Parker’s S4 solenoids are the refrigeration industry’s standard for solenoid valves and have provided decades of safe and reliable operation. These valves are highly configurable and can be provided with flanges for Socket Welding, Butt Welding, ODS connections, and (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
spring-type pistons. Ideal for a wide range of industrial applications, this valve is especially suited for high-pressure fluid control, (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
related to nominal diameter; higher values indicate stronger flow capacity Adjustable Range — the range of flow the valve can control within its rated stroke; a larger range means broader control capability Drive Mode — mechanical electric, smart, or digital electric (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview HLC Pneumatic Small-Port Cage-Guided Type Single-Seated Control Valves are designed for high-differential-pressure service, where normal fluid differential pressure exceeds 2940 kPa (30 kgf/cm²), or for heavy-duty service where flashing or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
capacity, wide rangeability, and high-accuracy flow characteristics. The pressure-balanced valve plug allows control of high differential pressure with a small actuating force. Key Features Pressure-balanced plug structure for high differential pressure control with (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company introduces a new line of Lee Flosert® flow regulating valves, specifically designed for the harsh duty applications found in the oil tool industry. The valves are constructed entirely of corrosion-resistant materials that are compliant with NACE (read more)
Browse Control Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
Constant Flow Control Valves
Purpose of a flow control valve - imagine having an employee who would throttle a valve to maintain a constant rate of flow, regardless of changing pressure.
-
A Pressure Regulator is a Flow Control Valve
As pointed out in many engineering texts, a pressure regulator is actually a control valve. The CE article discusses the ordinary regulator, whether spring-loaded or pilot-operated, as an economical substitute for a control valve with pneumatic or electric actuator and a separate controller
-
High-Quality Liquid Flow Control Valve for Systematic Flow of Liquids
When a manufacturer supplies a control valve, it must then be attached to an actuator which utilizes this control signal for activating the ultimate control component.
-
Why Use Proportional Control Valves?
Pneumatic flow control valves circulate air and gases throughout a larger pneumatic system by either allowing or inhibiting the flow of pressurized air. The function of proportional valves falls into a wide spectrum somewhere between on/off solenoid valves and electrohydraulic servo valves
-
High Speed Valve Simplifies Fertigation System
Fertigation system using solenoid & flow control valves and secondary drain line was cumbersome and inefficient. Replacement FAST valve with one-second actuation and programmable 3rd position eliminates extra valve and piping.
-
Flomatic Valves Year In Review
media platforms and at tradeshows, we highlighted our exclusive line of Flo-Trol (R) automatic flow control valves. These valves are quite impressive. Flomatic's specific line of flow regulators, the Flo-Trol (R), is designed to give constant flow over a wide pressure range with no interruptions.
-
Application Bulletin: High Speed Valve Simplifies Fertigation System
Fertigation system using solenoid & flow control valves and secondary drain line was cumbersome and inefficient. Replacement FAST valve with one-second actuation and programmable 3rd position eliminates extra valve and piping.
-
IA-3 Semiconductor Fabrication Application Bulletin
Flow Control Valve and 3-Way Electrically Actuated Ball Valve provide proper flow to rinsing system.
More Information Top
-
Design and performance characteristic analysis of servo valve-type water hydraulic poppet valve
Therefore, it is essential to develop the servo valve- type proportional control water hydraulic valve using seat-type valve as the main valve because the slide- type flow control valves such as servo valve and pro- portional valve for water hydraulic use …
-
Integrated Multi-Zone Low Cost Intelligent Completion for Mature Fields
A well equipped with three on-off type flow control valves and four pressure and temperature optical transducer: one for each zone plus one more above the production packer in combination with a rod-pump control with moderate service condition specifications is …
-
Optimal design of nonwoven air filter media: Effect of fibre shape
Two gate- type flow control valves , which were kept perpendicular to each other, were mounted at the end of the duct to control the amount of air drawn though the test specimen through which the required face velocity of air could be …
-
Experiments in Unit Operations and Processing of Foods
through a needle- type flow control valve and a G. A. Platon Gapmeter flow- meter to drain it.
-
An Assessment Of Grouting Materials, Placement Methods, And Monitoring Equipment For Offshore Structures
A pipe is run from the upper grout inlet to a sleeve- type flow control valve installed in the grout line at the same elevation as the upper grout port.
-
Thermowell failure at sodium components test installation
of flow conditions a t the thermowell, which was 13 in. downstream of a butterfly- type flow control valve , showed that resonance of the stem could have developed .
-
TDLAS-based NH3 mole fraction measurement for exhaust diagnostics during selective catalytic reduction using a fiber-coupled 2.2-µm DFB diode laser
… rate is set by a manual needle valve and measured by an IN-Flow type meter with a maximum range of 2500 SLPM, the ammo- nia flow rate is controlled by a Low-Δp- Flow type control valve with 0.5 SLPM …
-
Managing the Retrieval of Triple-Zone Intelligent Completions in Extended-Reach Wells Offshore California
On/Off type flow control valve was backed off from the pup joint below it and the swivel connector above it.
Indicates content that may require registration and/or purchase.