-
Supplier: Richardson RFPD
Description: WBPA Series Connectorized Wide Band Power Amplifier. UHF Application.
- Frequency Range: 370 to 480 MHz
- Maximum Gain: 20 dB
- Output Power( P1dB): 36 dBm
- Minimum Operating Voltage: 10 volts
-
Supplier: Richardson RFPD
Description: consideration, but not guaranteed. This amplifier is suitable for broadband mobile jamming and band specific high power applications in the UHF, L, S and C frequency bands. This compact module utilizes the latest high power RF GaN transistors and also features built-in
-
Supplier: Richardson RFPD
Description: 0.47- 0.96 GHz UHF 10 W LOW NOISE POWER AMPLIFIER WPA0510A. WPA0510A is a low noise figure, wideband, and high linearity class A operation power amplifier. The amplifier offers typical 40.0 dBm output P1dB, 0.90 dB noise figure, 50 dB gain, and 52.0 dBm
-
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 11C01A Multi-Octave Power Amplifier (MOPA) utilizes GaN technology to deliver 15 watts of RF power for CW and near-constant-envelope waveforms from 225 MHz to 2.4 GHz, covering VHF, UHF, L-band and S-band frequencies. Based on the latest Gallium Nitride (GaN)
- Frequency Range: 225 to 2,400 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Output Power( P1dB): 41.76091259055681 dBm
-
Supplier: Qorvo
Description: The QPA9510 is a high-power, high-gain, high-efficiency power amplifier. The device is manufactured with Qorvo's advanced GaAs process. The amplifier provides 34dB of max gain and able to achieve +32dBm of P1dB along with flexibility in bias settings. QPA9510 is designed
- Supply Voltage (VS): 3.8 volts
- Bandwidth: 100 to 1,000 MHz
- Features: Other, Power Operational Amplifiers
- Standards and Certifications: RoHS Compliant
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX UHF Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of UHF signals in the frequency range of 225 MHz to 400 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 100 to 2,500 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Crescend Technologies, LLC
Description: Crescends UHF series of amplifiers provide reliable service for the land mobile and public safety industries. They are available in outputs of 100 and 150 watts with inputs ranging from 100mW to 50W. Our H100 models are designed to be fully modular and space efficient with a full
- Frequency Range: 403 to 512 MHz
- Output Power( P1dB): 50 dBm
- Minimum Operating Voltage: 13.8 volts
- Operating Temperature: -30 to 60 C
-
Supplier: Rohde & Schwarz USA, Inc.
Description: high failsafety, which can be further enhanced by adding a third, optional power supply. Key Facts The R&S®SCx8000 family of UHF/VHF transmitters offers compactness and cost-effectiveness unique in its power class. Designed for professional TV and digital audio broadcasting
- Operating Frequency: 170 to 862 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Device Type: Transmitter Only
-
Supplier: Renesas Electronics Corporation
Description: The HFA1105 is a high speed, low power current feedback amplifier built with Intersil's proprietary complementary bipolar UHF-1 process.brbr This amplifier features an excellent combination of low power dissipation (58mW) and high performance. The slew rate,
- Supply Voltage (VS): 9 to 11 volts
- Supply Current (IS): 5.8 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 2 to 15 µA
-
Supplier: DigiKey
Description: RF Amplifier IC CATV, DBS, PHS, UHF, VHF 50MHz ~ 1GHz SOT-89
- Frequency Range: 50 to 1,000 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 14 dB
- Output Power( P1dB): 19 dBm
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®THU9evo UHF high-power transmitter family heralds the next step towards minimizing operating costs for terrestrial broadcasting. Its overall energy efficiency values of up to 40 % for COFDM and 43 % for ATSC represent all-time highs. The transmitter family is based on the
- Operating Frequency: 470 to 790 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Stand Alone
- Device Type: Transmitter Only
-
Supplier: Renesas Electronics Corporation
Description: The HFA1135 is a high speed, low power current feedback amplifier build with Intersil's proprietary complementary bipolar UHF-1 process. This amplifier features user programmable output limiting, via the VsubH/sub and VsubL/sub pins.brbr The HFA1135 is the ideal choice
- Supply Voltage (VS): 9 to 11 volts
- Supply Current (IS): 6.8999999999999995 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 6 to 15 µA
-
Supplier: AR Modular RF
Description: The Model AR-35 is a portable, lightweight, waterproof, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high
- Frequency Range: 30 to 512 MHz
- Output Power( P1dB): 45.44068044350276 dBm
- Noise Figure: 2 dB
- Input VSWR: 1.5 :1
-
Supplier: Visual Sound, Inc.
Description: be mounted on a collapsible stand or wall mount brackets. Battery powered for 5 -6 hours. 16-channel PPL UHF frequency-synthesized Receiver module featuring AUTO TRACKING function, when receiver setting is on Ch. 0, automatically tracks and locks onto the transmitter operating channel. RF
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated Wideband UHF (470-900MHz) Active Directional Antenna for U4S, U4D, ULXP and ULXS Wideband UHF (470-900MHz) Active Directional Antenna for U4S, U4D, ULXP, ULXS, UR4S and UR4D Receivers or UA844 or UA845 Antenna Distribution Systems. On-board amplifier offers
- Features: Wireless Microphone
-
Supplier: Fairview Microwave Inc.
Description: amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers
-
Supplier: Vaunix Technology Corporation
Description: The LSG-152 Lab Brick USB programmable signal generator is a low-cost, portable, lab quality portable signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to
- Minimum Frequency Range: 250 MHz
- Maximum Frequency Range: 1,500 MHz
- Switching Speed: 0.01 ms
- Amplitude: -45 to 10 dBm
-
Supplier: ValueTronics International, Inc.
Description: AC Power On Connectors: RF Input/Output (BNC) The 601L Broadband Amplifier is a rugged source of RF power suitable for a variety of UHF signal distribution and general laboratory applications. It is a compact fully solid state design. It features low-level intermodulation
- Frequency Range: 1,000 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5 V, SUPER MINIMOLD SILICON MMIC VHF-UHF WIDEBAND AMPLIFIER Product overview: UPC2791TB from NEC Corporation is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. THE TOA WA-1822 AND WA-1822C PORTABLE WIRELESS MEETING AMPLIFIERS are self-contained PA systems for classrooms, auctions, presenters and many other applications requiring mobile sound reinforcement. *Portable, Self-Contained PA System *Wired or Wireless Microphone
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF AMP UHF 0HZ-1GHZ SOT143 Product overview: UPC1688G-A from CEL (California Eastern Laboratories) is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF AMP UHF VHF 5MHZ-500MHZ Product overview: ZHL-1-2W+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Supply Voltage (VS): 24 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF AMP UHF 470MHZ-860MHZ 4WLP Product overview: MAX2664EWS+T from Analog Devices Inc./Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. Meeting Amplifier w/ Cassette (WA-1822C), Handheld Mic (WM-4220) and Receiver Module (WTU-4800) *Portable, Self-Contained PA System *Wired or Wireless Microphone Options *Easy Setup and Operation *Handheld, Lapel or Headset Wireless Transmitters (optional) *Up to Two
-
Supplier: TelephoneStuff.com
Description: of single-sideband CB Radios - Low power VHF/UHF ham radios - High power car stereos
- Type: DC Power Supply
-
Supplier: Richardson RFPD
Description: 2.7GHz. The CGHV27060MP makes for an excellent transistor for pulsed applications at UHF, L Band or low S Band (<2.7GHz). Additionally, the transistor is well suited for LTE micro base station amplifiers in the power class of 10 to 15W average power in high efficiency
- Power Gain: 16.5 dB
- Output Power: 14 watts
- Operating Frequency: 0 to 2,700 MHz
- Features: Other
-
Supplier: TelephoneStuff.com
Description: 12 Amp AC-to-DC Power Inverter. Power Inverter Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V AC, 60 Hz - Output: 13.8V
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: watt transmitters - VHF/UHF ham radios - Commercial/land-mobile 2-way radios - Low power linear amplifiers
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: - Output: 13.8V DC - Typical Applications: - 60 watt transmitters - VHF/UHF ham radios - Commercial/land-mobile 2-way radios - Low power linear amplifiers - Test bench power supplies
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Wolfspeed
Description: band-specific applications ranging from UHF through 1800 MHz. The package options are ceramic/metal flange and pill package. Features FET tuning range UHF through 1800 MHz 500-W typical output power Internally pre-matched on input, unmatched output
- Power Gain: 16 dB
- Output Power: 530 watts
- Operating Frequency: 500 to 1,800 MHz
- Features: HEMT, Other
-
Supplier: Wolfspeed
Description: from UHF through 2.7 GHz. The CGHV27060MP makes for an excellent transistor for pulsed applications at UHF, L-band or low S-band (<2.7 GHz). Additionally, the transistor is well suited for LTE micro-base-station amplifiers in the power class of 10 to 15-W average
- Output Power: 60 watts
- Operating Frequency: 2,700 MHz
- Features: HEMT, Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Optimized HF and VHF/UHF modules for best possible receiving conditions To create ideal receiving conditions, two multicoupler modules have been developed for the R&S®ASDU02. The HF module covers the 10 kHz to 30 MHz band, the VHF/UHF module covers the 20 MHz to 3 GHz band. 1-to-4
- Frequency Range: 0.01 to 30 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 4-Way
- Category: Active
-
Supplier: Rohde & Schwarz USA, Inc.
Description: theR&S®ADMC8 can be monitored and evaluated by R&S®Series4200 radios via an alarm contact. Key Facts Suppression of adjacent signals from high-power transmitters Band-selectivity in the UHF ATC frequency range 1-to-8 distribution Automatic emergency power switchover Overvoltage
- Frequency Range: 225 to 400 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 8-Way
- Category: Active
-
Description: Power, DC Voltage, Intrusion, Communication Status, Amplifier Status, Rotation (optional), Local Activation, Last Function (time/date) Compatible with SS2000+, Commander, and CommanderOne siren control systems
-
Supplier: Northrop Grumman Corporation
Description: devices connected to the RF Control Bus and can be connected anywhere in the chain. The GUI allows up to four different RF Control Bus devices to be monitored at a time, including a VHF/UHF Power Amplifier (VU PA), a Wideband Power Amplifier (WB PA), a Ground
- Component / Product Tested: Avionics / Military Electronics
Find Suppliers by Category Top
Featured Products Top
-
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows for power down with a voltage equal to the logic “Low” to set the device (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
. Powerful Output: Up to +20 dBm with external power amplifier ensures extended read range. Flexible Interfaces: SPI, UART, and I²C for easy (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
The core function of the product is RF power amplifier protection, which can provide reliable safety protection for the amplifier, extend the service life of the equipment and reduce maintenance costs. It has a wide range of applications, covering communication scenarios such as digital (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Powerful Power Handling: Supporting up to 100 W of forward and reverse power, it can easily handle high-power applications. Application Highlights (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
transmission, improving the overall quality of signal transmission. Excellent Voltage Standing Wave Ratio (VSWR): The VSWR is 1.15 dB, ensuring stability and consistency of signals during transmission. High Power (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Application Areas Wireless Communications: In base stations, relay stations, and signal amplifiers, the UIYDI2020A1805T1880 significantly improves signal quality and system stability. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
SD2943W is designed for professional applications including 50 V HF, VHF, UHF, and industrial ISM power amplifiers up to 150 MHz, bringing the essential capabilities of a power MOSFET into one clearly defined orderable device. Engineers can use its device (gold-metallized N-channel RF power (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://www.nxp.com/documents/application_note/AN11062.pdf
Broadband DVB-T UHF power amplifier with the BLF888A .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1703/JeongminJeon2008.pdf?sequence=1
Chapter 7 - Design of 1-Watt UHF Power Amplifier ...................................................................
-
2010 Index IEEE Microwave and Wireless Components Letters Vol. 20
Li, C., +, LMWC Jan. 2010 34-36 UHF power amplifiers A 2.4 GHz SiGe HBT High Voltage/High Power Amplifier.
-
2007 Index IEEE Transactions on Microwave Theory and Techniques Vol. 55
UHF power amplifiers .
-
1997 Combined Index
Vaillancourt, W.G., + , MWSYM 97 1451-1454 vol.3 Power amplifiers; cf. Microwave power amplifiers; Millimeter wave power amplifiers; MMIC power amplifiers; Traveling wave amplifiers; UHF power amplifiers Power bipolar transistor amplifiers; cf. Microwave power bipolar transistor amplifiers; UHF power bipolar transistor…
-
Communications Satellite Systems > A Design for INSAT
These included: C-band front end, multiplexers, UHF power amplifiers , and command channels.
-
2011 Index IEEE Transactions on Microwave Theory and Techniques Vol. 59
UHF power amplifiers .
-
Abstract cards
WE4A : HF/VHF/ UHF Power Amplifiers .
-
A 65-W high-efficiency UHF GaN power amplifier
Abstract— This paper presents a high–efficiency UHF power amplifier (PA) using a GaN HEMT on a SiC substrate transistor as the active device.
-
UHF-Band Long-Pulse Radar Power Amplifiers using Push-Pull and Balanced Configurations
Index Terms - Power transistors, pulse amplifiers, pulse radar, UHF power amplifiers .
Indicates content that may require registration and/or purchase.