Products/Services for UJT SCR Time Delay Circuits
-
Time Delay Relays - (286 companies)Last revised: December 11, 2024 Reviewed by: Scott Orlosky, consulting engineer Time delay relays and solid state timers use solid state electronic devices to provide a time delay. They may have displays, pots or other means of operator...Timer Function / Mode of OperationNumber of FunctionsNumber of Ranges -
Oscillators - (648 companies)...normally, in the feedback loop) determines the frequency of oscillation. This active component can be either an electronic circuit or a crystal. Sub-Types. Voltage-controlled oscillators (VCO) and voltage-controlled crystal oscillators (VCXO) change... -
Delay Lines - (98 companies)Delay lines are devices used to slow down a signal by a time interval in an electrical network. There are two basic delay line technologies: passive and active. Image Credit: Colby Instruments | D & N Electronics | Digi-Key. Delay lines are devices... -
Unijunction Transistors (UJT) - (20 companies)...with an RC timer circuit, UJTs can operate at frequencies up to 1 MHz. A unijunction transistor can be used to trigger a silicon-controlled rectifier (SCR) after a predetermined period of time. Unijunction transistors (UJTs) can be the active device... -
Circuit Breakers - (1026 companies)Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short... -
SCR Power Controllers - (150 companies)...ramp-up of output for load protection. Failure detection or alarm uses circuitry that detects failures such as short circuits or missing cycles and provides interlock signal or audible alarm. Mounting Choices. Mounting choices for SCR power controllers...
-
SCR Power Supplies - (31 companies)...controlled rectifiers (SCR) are four-layer thyristors with an input control terminal, an output terminal, and a cathode or terminal that is common to both the input and output terminals. An SCR circuit is commonly used in applications that use high...
-
Digital Delay Generators - (13 companies)...with multiple channels are also available. Both types are similar to pulse generators, but have a much finer timing resolution and a much lower time delay and width-jitter. Sophisticated devices that combine the functions of digital delay generators...
-
Silicon Controlled Rectifiers (SCR) - (196 companies)Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
-
Selective Catalytic Reduction (SCR) Systems - (72 companies)Selective catalytic reduction (SCR) systems inject ammonia into boiler flue gas and pass it through a catalyst bed where the nitrogen oxide gas (NOx) and ammonia react to form nitrogen and water vapor. Selective catalytic reduction (SCR) systems...
Product News
-
Finder S.p.A. con unico socio
Time Delay Relays Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting. * Same program for each day. Available in the following versions: Type 12.31-0000 (Daily, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount). Type 12.31-0007 (Weekly, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount). Features include: Shortest programming interval: 1 h (12.31-0007). 15 min (12.31-0000) (read more)Browse Time Delay Relays Datasheets for Finder S.p.A. con unico socio -
VICFUSE
Class J Time-Delay Fuses for Motor Inrush Motors and transformers draw high inrush current at start-up, and a fast-acting fuse sized for running current can open on that inrush alone. Vicfuse 's VJT series is a UL Listed (File No. E479968), time-delay, current-limiting Class J fuse designed to UL248-8. It carries temporary inrush current and still clears overloads and short circuits. Rated 600VAC/500VDC, 1A-600A, VJT provides 200kA AC / 100kA DC interrupting capacity. Typical applications include motor circuits, mains, feeders, branch... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
Time-Delay Class CC Fuse for Motor Protection Motor circuits frequently experience temporary inrush currents during startup, requiring protection devices that can tolerate these normal operating conditions without compromising fault protection. The Vicfuse VCTMP is a time-delay, current-limiting Class CC fuse designed specifically to address these challenges in industrial and commercial electrical systems. Designed according to UL248-4, the VCTMP fuse combines time-delay characteristics with high interrupting capability, allowing motors... (read more)Browse Fuses Datasheets for VICFUSE -
VICFUSE
Class CC Time-Delay Fuse 600V UL248-4 The VCTMP Series from VICFUSE is a Class CC, time-delay, current-limiting fuse engineered specifically for motor and motor branch circuit protection. Designed according to UL248-4, the VCTMP fuse provides dependable overcurrent protection while accommodating the temporary inrush currents typical of motor starting, helping prevent nuisance fuse operation during normal motor start-up conditions. The compact Class CC form factor allows the VCTMP to be used in space-constrained industrial control... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
Time-Delay Class CC Fuse | Vicfuse UL Class Series Industrial control systems often experience temporary inrush currents during motor startup, transformer energization, and switching operations. Protection devices must tolerate these normal operating conditions while still providing dependable fault interruption when overloads or short circuits occur. The Vicfuse VCT is a time-delay, current-limiting Class CC fuse designed to address these requirements in compact industrial installations. Developed according to UL248-4, the VCT combines delayed... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
UL Class G Time-Delay Fuses for Lighting Loads Lighting and heating branch circuits need compact protection that tolerates short switching surges without nuisance opening. Vicfuse 's VGT series is a UL Listed (File No. E479968), time-delay, current-limiting Class G fuse designed to UL248-5. It is rated 600VAC/300VDC for 0.5-20A and 480VAC/300VDC for 25-60A, with up to 100kA AC interrupting capacity. Class G fuse bodies change length by ampere range, so a fuse of a higher rating cannot be fitted into a holder sized for a lower one. Matching... (read more)Browse Fuses Datasheets for VICFUSE -
VICFUSE
UL Listed Class CC Time-Delay Fuses, 0.1-30A Vicfuse 's VCT series is a UL/cUL Listed, time-delay, current-limiting Class CC fuse designed to UL248-4 for small motors, contactors, lighting, heating and general-purpose loads, including small transformers. Rated 600VAC/600VDC, 0.1A-30A, VCT delivers up to 200kA AC / 50kA DC interrupting capacity in a compact 10x38mm body. Its time-delay characteristic rides through motor inrush current without nuisance tripping -- where a fast-acting fuse would open prematurely. Shares its footprint... (read more)Browse Fuses Datasheets for VICFUSE -
Interpower
No Shipping Delays, No Problem North American hospital-grade cords and cord sets. International hospital-grade cords and cord sets. North American and International Cords. Cable. Inlets. We also supply high-quality products such as: Hospital-grade plugs and sockets. Hospital-Grade modules. IEC products. View are full range of products here. Need 1 or 100 power cords? 500? Let Interpower 's streamlined supply chain empower all your electrical cord and component needs! Call us at 641-673-5000 or 800-662-2290 or email us at... (read more)Browse AC Power Cords Datasheets for Interpower -
Ducon Environmental Systems
SCR Catalyst for DeNOx Systems Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600 F to 2100 F. For ammonia, the range is lower at 1500 F to 1800 F. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
VICFUSE
UL Listed Class G Fuses for Branch Circuits Vicfuse's VGT series is a UL Listed (File No. E479968), time-delay, current-limiting Class G fuse built to UL248-5, for branch-circuit protection in lighting, heating and general-purpose loads. Rated 600VAC/300VDC for 0.5-20A and 480VAC/300VDC for 25-60A, VGT delivers up to 100kA AC interrupting capacity. Compact Class G dimensions and rejection-style design prevent mismatched fuse ratings in the field. Matching Class G fuse blocks (480V and 600V, DIN-rail mountable) are available from the same... (read more)Browse Fuses Datasheets for VICFUSE
-
A Novel Scheme to Obtain Voltage Controlled Time Delay Suitable for Thyristor Control
For sustained triggering of SCR 's the UJT output pulse is to be further processed using bistable and monostable circuits . .... For automatic control of the time delay the charging current of the capacitor C is controlled [1], [2].
-
Bibliography
…OP-AMP GAIN * S. FRANCO 8 PAGE 90: SYNCHRONIZE EVENT DETECTOR TO SAMPLING TIME * R. C. WARNER … TO SPEED STORE SALES * J. F. MASON 11 PAGE 70: TRY 'BACK-DOOR' CIRCUIT ANALYSIS * D. B … 98: USE TIIS PNPN LATCH TO MAKF A STABLE FREQUENCY DIVIDER * C. A. HERBST 11 PAGE 104: LOW COST ONE SHOT IS CAPABLE OF LONG DELAYS * R. TENNY 25 PAGE … MASON 25 PAGE 86: SCR AND PROGRAMMABLE UJT MAKE ADJUSTABLE TIMER * R…
-
Optimum DC Dynamic Braking Control of an Induction Motor Using Thyristor Chopper Controlled Resistance
The UJT free running oscillator generates sharp pulses and linear sweep. .... voltage outputs, synchronized in time and phase. .... The sharp pulses are fed to the circuit consisting of monostable, power amplifier, and pulse transformer, the output of which is used to fire the auxiliary SCR periodically at a frequency decided by the frequency of pulses. .... In each cycle of operation, the main SCR is fired at a delay angle raniging from 00…
-
American Electricians' Handbook, Sixteenth Edition > DISCRETE SOLID-STATE COMPONENTS
As the trigger pulse is delayed , correspondingly less of the positive-going anode voltage waveform is applied … Hz line without a separate trigger device, e.g., the simple motor-speed–control circuit in Fig. 6 … the applied-voltage cycle at which the gate voltage will be high enough to trigger the SCR . .... however, by employing a separate trigger device to provide reliable turn-on pulses timed to trigger the .... The UJT is a three-terminal device having only a single semiconductor junction.
-
Improved Phase Controlled Thyristor D.C. Power Supply
Line voltage regulation is not affected by the circuit of a half-cycle. .... Such double time constant [2] networks are known to. .... W;hen this delay is introduced in the phase controlled d.c. .... This approach is meaningful when relatively The UJT is triggered whenever the voltage across C1 reaches a. .... Ill SCR Manzual.
-
Analog Comparator
Analog elements like a chopper stabilized comparator and analog switches simplify external circuits of ultrasonic flow meters .... The comparators monitor the regulator voltage outputs and trigger the turn on of next rail in the system after a preconfigured time delay . .... It functionally tests 74 series of TTL ICs 40 & 45 series of CMOS ICs, Analog/Linear ICs op amps, comparators, timers, transistor arrays, ADC, DAC etc., It also tests components like diode, transistors, UJT , FET, SCR , Displays, Regulators (78/79) and DIP relays.
-
Elements of the applied electronics
- paketsteuerung 318, 319, 431 SCR 235. .... 383-code 268 screen / throttle 340-factor 70, 340, 341, capacitor, 48- circuit 70 signal / … 336, 349, matrix, 266, 268, 269, nichtflüchtiger 268, circuits 236 ff-transformer 346- time 136, 276, 288 .... - delay 32, 244, 312, verzugsladung 379-operation 379-transducer 346, 347, resistance, 90-time 54-state 136 … Almost 377, 379 U / f-converters 230, 231, 407 UI core 388 UJT 232, 233, 308…
-
Subject Index
Singh, Amrik, T-IECI 75 Aug 396-401 (2D13) time - delay systems; feedforward control of pure transport delay processes. .... 68 (lE12) Relaxation oscillators angular position transducer using variable capacitor as timing component in UJT relaxation oscillator. .... A. K., T-IECI 75 Aug 453-455 (3B07), Relaxation oscillators; cf. Bistable circuits ; Multivibrators Relay control … 75 May 146-151 (1D06) Satuistor motors; cf. Induction motors Scaling circuits; cf. Counting circuits SCRs ; cd.
-
Solid-State Power Conversion Handbook
These range from diac (voltage breakover diode) triggering, UJT (unijunction transistor) triggering, to blocking-oscillator triggering. .... The latter has the advantage of providing a continuous pulse string to the SCR during the desired conduction time . .... The circuit of Fig. 5.IOA shows a typical approach used in power supplies, and the pertinent .... increase, the output of U2 (or U,) decreases and the output of U3 is delayed which .
-
Applied Mechatronics
Inserting a variable resistor as shown causes a delayed triggering signal to occur anywhere during the first .... If it is desired to trigger the SCR at a threshold level beyond the waveform’s peak, a .... The TRIAC is triggered by applying a gate current from the MT1 side of the circuit . .... Figure 3.38 Timed -proportional control using a thyristor (a) and response to various triggering levels (b … of the thyristor family include the silicon unilateral switch (SUS), the unijunction transistor ( UJT ), and the silicon…
Indicates content that may require registration and/or purchase.