-
Supplier: Universal Air Filter Company
Description: Telcordia NEBS standards. The special design creates a sturdy air filter even when the combined thickness of filter media and frame is as thin as 0.13″ for applications where space is limited. Applications: Universal Air Filter can customize Windowpane
- Porosity: 10 to 80 ppi
- Length: 1 to 45 inch
- Height: 1 to 45 inch
- Ply: 1-ply
-
Supplier: Airflow Systems, Inc.
Description: standard panel filters on all four sides. Efficient Filtration: Standard filter has MERV 11 efficiency (98% at 1.0 to 3.0 microns) with UL® Class 2 flame-retardant filters; other MERV and AD/carbon filter configurations are also available. Easy
- Air Flow Volume: 4,249.315860146517 to 6,798.905376234426 m³/hr
- Voltage: 115 to 460 volts
- Application: Industrial
- Technology: Portable
-
Supplier: HVACQuick.com
Description: 19x27x1 (Actual Size). Accumulair MERV 11 Filters. Accumulair Platinum Series MERV 11 Filters - 1 inch thickness. Supercharged pleated panel filtering media ideally suited for capturing fine airborne allergens such as dust, smoke, dander, mold, pet dander, and dust mites -
-
-
Supplier: HVACQuick.com
Description: 18x22x1 (Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 1 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne allergens including
-
Supplier: HVACQuick.com
Description: 15x30x1 (Actual Size). Accumulair MERV 8 Filters. Accumulair Gold Series MERV 8 Filters - 1 inch thickness. Electrostatic charge captures airborne allergens SMALLER THAN 1 micron including fine dust, smoke, dander, mold, pet dander and dust mites. Also traps most large
-
Supplier: STEGO
Description: consists of a filter fan and exit filter. Whereas in the FPO system, the filter fan is located in the upper area of the enclosure to avoid heat buildups (airflow direction "Out"). The FPO system is composed of an intake filter and exit filter fan. The Filter
- Maximum Air Flow: 10.00161 to 13.53159 SCFM
- Motor Voltage: 48 volts
- Operating Current: 0.063 amps
- Nominal Power: 3 watts
-
Supplier: Novaflex Group
Description: request) Bend radius = 1.5 x I.D. Weight: 6” I.D. =.750 lbs/ft. Length: 10 ft Temperature Range: -60°F to +1700°F Rated Velocity: 4000 f/m (20.3 m/s) Positive Pressure: 12” w.g. (3.0 kPa) Negative Pressure: 1” w.g. (0.25 kPa) ULC Listing: CLASS 1 AIR DUCT/CONNECTOR
- Outside Diameter: 2 to 24 inch
- Temperature Range: -60 to 1,700 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Supplier: STEGO
Description: (2.5 mm²), clamping torque 0.8 Nm max. Housing (filter fan and exhaust filter) plastic, UL 94V-0, light grey Hood (filter fan and exhaust filter) plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Mounting frame with
- Maximum Air Flow: 60 SCFM
- Maximum Sound Level: 39 dbA
- Motor Voltage: 230 volts
- Operating Current: 0.1 amps
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 9,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Baker
Description: not in use and substantially reduces energy consumption. Optional Fume Hood Package – Meets the UL requirements for Electrical/Mechanical Safety (UL 61010-1) and the UL requirements for Material Flammability and Effectiveness of Airflow Characteristics (UL 1805).
- Cabinet Type: Class II Type B2
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Heinkel USA
Description: extracted from the interior using a fan and double HEPA filters, with air or nitrogen purging through an inlet HEPA filter. The isolator interior pressure is monitored, the extraction rate is raised if a pressure drop indicates containment breach e.g. by a damaged glove. The
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: AirClean Systems
Description: Class 100 laminar flow air for process protection by utilizing two-stage filtration. Room air first passes through an electrostatically charged pre-filter followed by a HEPA filter resulting in ISO 5 clean air. AirClean Systems vertical laminar flow
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
- Laminar Flow Direction: Vertical
-
Supplier: AirClean Systems
Description: filter replacement Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 ISO 5 tested Real time monitoring of
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: Clean Air Products
Description: applications. The Series 412 Clean Bench may vary from vertical flow benches with open interiors to exhausting clean benches with wet process, to recirculating temperature control Class 1 systems. A Clean bench can be used in conjunction with cleanrooms to create clean zones. They can
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
-
Supplier: Clean Air Products
Description: applications. The Series 412 Clean Bench may vary from vertical flow benches with open interiors to exhausting clean benches with wet process, to recirculating temperature control Class 1 systems. A Clean bench can be used in conjunction with cleanrooms to create clean zones. They can
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
-
Supplier: AirClean Systems
Description: chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: AirClean Systems
Description: real-time gas phase filter monitoring Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Real time monitoring of installed filtration bed
- Length / Height: 40 inch
- Width/Diameter: 32 inch
- Depth: 24 inch
- Mounting Type: Desktop
-
Supplier: ALMiG USA Corporation
Description: equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a 1:1 direct coupling extremely efficient system. Direct drive system with increased lifetime and low energy costs ALMIG intake regulator
- Discharge / Operating Pressure: 188.54901 psi
- Flow Capacity: 405.059609 SCFM
- Horse Power: 120.619834641254 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a 1:1 direct coupling extremely efficient system. Direct drive system with increased lifetime and low energy costs ALMIG intake regulator
- Discharge / Operating Pressure: 145 psi
- Flow Capacity: 119 SCFM
- Horse Power: 30 HP
- Lubrication Style: Lubricated
-
Supplier: Vortec
Description: performance and operating cost FEATURES Small footprint to fit on all enclosures and in confined areas Top, side or front (door) mount models available Maintain temperature between 80 – 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Daburn Electronics & Cable
Description: 1.259x106 hrs, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55022: Class A and Class B ESD, Perf. Criteria A EN61000-4-2: Air: ±8kV Contact ±6kV Radiated immunity EN61000-4-3: 10V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.008 to 0.012 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: -1.25 to 7 amps
-
Supplier: Daburn Electronics & Cable
Description: With no minimum load required and a high efficiency of 92%, our 30 watt, wide input LPA30 series DC-DC converter features a six-sided continuous shield and an extra small low profile package of 1" x 1" x 0.39". This model is also RoHS and Reach compliant and meets all UL60950-1,
- DC Input Voltage: 12 to 48 volts
- DC Input Current: 0.008 to 0.012 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: -1.25 to 7 amps
-
Supplier: Daburn Electronics & Cable
Description: Our 20 watt wide input LPA20 series DC-DC converter features a six-sided continuous shield, high efficiency up to 91% and an extra small low profile package of 1" x 1" x 0.39". This design also has no minimum load requirement and meets UL60950-1, EN60950-1 and
- DC Input Voltage: 12 to 48 volts
- DC Input Current: 0.004 to 0.014 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.833 to 4.5 amps
-
Power Supplies - Radian TPCM Series - Front End Advanced Power Switcher – PowerCassette -- TPCM5000ESupplier: Unipower, LLC
Description: Connector AC Front Entry Version Reverse Air Flow Option Staged Pin Engagement ORing Diodes on Output 1U, 19” Racks Hold 2 or 3 Units* Active Current Sharing Universal 85 to 264VAC Input Class B EMI Input Filter Optimized Thermal Management No Minimum Load Control & Monitoring
- DC Output Voltage: 24 volts
- DC Output Power: 525 watts
- AC Input Voltage: 85 to 264 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Daburn Electronics & Cable
Description: 100 Vdc 1 sec. max, 110 Vdc nominal input: 170 Vdc Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Input current of control pin:
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.01 to 0.015 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: -1.666 to 10 amps
-
Supplier: Caterpillar Oil & Gas
Description: Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Exhaust elbow, dry, 152 mm (6 in), 4 bolt flange Flywheels and Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Fuel filter,
- Horse Power: 292 to 482 HP
- Displacement: 14.600862316975304 liters
- Length: 74.1 inch
- Width: 46.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: Expansion tank Exhaust System Exhaust manifold, dry Dual turbo: exhaust elbow, dry 203 mm (8 in) Flywheels and Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing Power take-off (PTO) flywheel stub shaft Fuel System Electronic unit injector Fuel filter, secondary (2
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Visual Sound, Inc.
Description: units will have hardwired power cables until UL approval of 30A Powercon is complete) 3 year warranty, plus optional 3 year extended service contract Linear Class H output circuit doubles standard Class B efficiency to reduce AC current consumption and cooling requirements
-
Supplier: Douglas Electrical Components
Description: as a second source or new design to optimize it for your operational success. Save time and money with Douglas Electrical Components. MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 ITAR DDTC Registration UL/cUL 1203, UL 886, UL 674, and UL 913 TECHNICAL ADVANTAGES
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation
Find Suppliers by Category Top
Featured Products Top
-
only) Meets UL 943 self test requirements 1Ø cULus listed to UL 943, exception 277 VAC (nonUL) 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC 3Ø - c (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
fault status Grounded neutral protection (on applicable models only) Meets UL 943 self test requirements 1Ø cULus listed to UL 943, exception 277 VAC (nonUL) 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
UL Listed GFCI Protection Device in High Amperage, 3-Phase Field Application While the current NEC guidelines only specifies Class A GFCI protection for cord connected appliances, best practice for assuring personnel protection within a commercial kitchen environment would be to apply (read more)
Browse Circuit Protection Components Datasheets for Tecmark Corporation -
location markers • User installs wiring into terminal line/load connections • Triple indication lights displaying power, contact position, and fault status • Class-A trip level 5mA +/-1 mA (at 60Hz, higher levels at higher frequencies for VFD trip resistance (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
weak motors in the 0.7 HP to 1 HP range. The DFX uses the most powerful motors in its class. As filters get dirty, the motors need to work harder to pull air through dirty filters, requiring a filter change. The DFX’s motors allow the time between these filters to far exceed (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
splicing Class-A trip level 5mA +/-1mA Triple indication lights displaying power, contact position, and fault status 1” Conduit hubs for integration to 1” flexible, EMT, PVC or burial conduit UL 943 Listed (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
the size of the contaminants (dirt, sediment, rust, microorganisms, etc.) you need to filter out. Micron (µm): Filters are rated by the size of particles they can effectively capture (e.g., 1µm, 5µm, 10µm, 25µm, 50µm, 100µm). Match to (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
System airflow 750-1000 CFM The fan is an explosion-proof direct-drive impeller wheel The heater is a 5.0kW electric reheater, Class 1 Division 1, Groups C&D, T2D (max 215?C) UL approved The (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
EXAIR's Intellistat® Ion Air Gun is a handheld and lightweight solution to static elimination in clean processes, electronic test facilities, laboratories and clean rooms. Rated Class 5 for ISO 14644-1 and controlled environments, the Intellistat has secured a patent highlighting it’s (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
24V, 36V, 48V, 125V or 250Vdc. Other input and output voltages are available on request. High performance filters on the input and output ensure low noise; the input meets EN55032 Class A with wide margins. Key Specifications 1000VA pure sinusoidal output (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1718 - Standard Review Pl...
Entrance filters and prefilters located upstream or made part of final HEPA filter exhaust plenums should be listed as Class 1 air filter units as tested in accordance with UL 900.
-
Fire protection design criteria
All nuclear duct entrance filters and prefilters located upstream or made part of final HEPA filter exhaust plenums should be listed as Class 1 Air Filters unit as tested in accordance with UL 900.
-
Air Filters and HVAC Filters - Grainger Industrial Supply
Purchase a hospital-grade, UL Class 1 HEPA filter with 95 percent efficiency that eliminates potential air leaks.
Indicates content that may require registration and/or purchase.