-
Supplier: GE Lighting
Description: LOW FREQUENCY TYPE 3.74 INCH L X 1.57 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 79 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.36 AMPERE CURRENT RATING 1 LAMP(S) 22 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE M156 ANSI CODE 0.56 POWER FACTOR
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 79 %
- Lamp Wattage: 20 watts
- Number of Lamps: 1
-
Supplier: GE Lighting
Description: 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 195 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.54/0.79/0.55/0.81 AMPERE INPUT
- Ballast Factor: 0.82 to 0.99
- Total Harmonic Distortion (THD): 195 %
- Lamp Wattage: 17 to 32 watts
- Number of Lamps: 1, 2
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 5 INCH L X 3.4 INCH W X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL FEET MOUNT MOUNTING 0.67/0.29 AMPERE CURRENT RATING 1 LAMP(S) 79 W POWER RATING METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE C98/C139 ANSI CODE 0.98 POWER
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 70 watts
- Number of Lamps: 1
-
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F/-30 DEG C MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD MOUNTING 0.17 AMPERE CURRENT RATING 1 LAMP(S) 44 W POWER RATING METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE T6 ANSI
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 39 watts
- Number of Lamps: 1
-
Supplier: Lutron Electronics Co., Inc.
Description: " HIGH FREQUENCY TYPE 14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 2 LAMP(S) T8 LAMP TYPE 25 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.47 AMPERE AT 120 VAC, 0.23 AMPERE AT 240 VAC,
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 25 watts
- Nominal Voltage: 120 V, 220/240 V, 277 V
-
Supplier: UL Standards & Engagement
Description: Fluorescent-Lamp Ballasts UL 935 1.1 These requirements cover ballasts of the resistance, reactance, and electronic (high frequency) types for use with fluorescent lamps involving a potential of 2500 volts or less in accordance with the National Electrical Code, ANSI/NFPA
-
Supplier: Harris Lighting Services, Inc.
Description: Application All fluorescent fixtures. Design Features Ballast for any style fluorescent fixture or retrofit. UL/ETL Listed
- Lamp Type: CFL Lamp, T5, T8
- Ballast Technology: Electronic Ballast
- Start Method: Instant Start
- Features: Other
-
Supplier: UL Standards & Engagement
Description: Electrical Code, ANSI/NFPA 70, and the Canadian Electrical Code Part I, CSA C22.1, in non-hazardous locations, and the Instalaciones Eléctricas (utilización), NOM-001-SEDE. 1.2 These devices incorporate resistance, reactance, or electronic (solid-state) type ballasts or power supplies.
-
Supplier: McWong International, Inc.
Description: Pacific Ballast® Fluorescent: Reliable, Sustainable, and Efficient: Under our flagship Pacific Ballast® trademark, McWong's extensive portfolio of fluorescent ballasts has serviced the lighting industry for over two decades. Pacific Ballast® are designed to meet or exceed
- Ballast Factor: 0.73
- Total Harmonic Distortion (THD): 10 %
- Nominal Voltage: 277 V
- Ballast Technology: Electronic Ballast
-
Supplier: Philips Emergency Lighting
Description: Lighting offers emergency ballasts with two- and four-hour runtimes to accommodate special applications. Extended runtime emergency ballasts are compatible with electronic, standard, energy-saving and dimming AC ballasts. These models are UL Listed for factory or
-
Supplier: Hydrofarm, Inc.
Description: Ballast, Dimmable Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: Ballast, Dimmable Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This
- Lamp Wattage: 600 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: Frequently Asked Questions Q: What is the difference between an electronic ballast and a magnetic core and coil? A: Electronic ballasts, also known as "digital", utilize a internal microprocessor that converts a higher efficiency of energy to the bulb using less power
- Ballast Technology: HID Ballast
-
Supplier: Philips Emergency Lighting
Description: are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light
-
Supplier: Radwell International
Description: INTER-GLOBAL ELECTRONIC BALLAST, 0.56-0.83 AMP, 120 VAC LINE VOLTAGE, TYPE 1 OUTDOOR, NORMAL POWER FACTOR, CLASS P INHERENT THERMAL PROTECTION, UL/CUL LISTED. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Current Rating: 0.83 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Appleton Electric
Description: BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 844/1598/1598A/60079-15 APPROVAL ELECTRONIC BALLAST TYPE FLUORESCENT LAMP TYPE 84 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 84 watts
- Features: Ballast Included
- Lamp Type: Fluorescent
-
Supplier: RAB Lighting
Description: ELECTRONIC, QUAD TAP BALLAST TYPE 26 W WATTAGE TRIPLE TUBE STYLE GX24Q-3 BASE TYPE 12000 LIFE IN HOUR 1800 LUMEN INITIAL INTENSITY 1800 INITIAL INTENSITY IN LUMEN RAB[R] BRAND APPROVAL UL (CANADA AND US)
- Lamp Power: 26 watts
- Rated Average Life: 12,000 hours
- Initial Lumens: 1,800 lm
- Features: Compact, Other Lamp Bases
-
Supplier: CSA Group
Description: Preface This is the harmonized ANCE, CSA Group, and UL Standard for Self-Ballasted Lamps and Lamp Adapters. It is the third edition of NMX-J-578/1-ANCE, the third edition of CSA C22.2 No. 1993, and the fifth edition of UL 1993. This edition of CSA C22.2 No. 1993 replaces the previous
-
Supplier: GE Lighting
Description: 5.4 INCH OVERALL LENGTH 5.4 OVERALL LENGTH IN INCH 5 DEG F MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 12 STANDARD PACKAGE 9 W WATTAGE CANDLE STYLE E12 CANDELABRA SCREW BASE TYPE 6000 LIFE IN HOUR B10 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 430 LUMEN INITIAL INTENSITY 430
- Lamp Power: 9 watts
- Rated Average Life: 6,000 hours
- Maximum Overall Length: 5.4 inch
- Color Temperature: 2,700 K
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4.5 INCH OVERALL LENGTH 77 DEG F MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 6 PER CASE STANDARD PACKAGE 11 W WATTAGE MINI TWIST STYLE MEDIUM BASE TYPE 10000 LIFE IN HOUR 3000 82 COLOR RENDERING INDEX 700 LUMEN INITIAL INTENSITY 40 W INCANDESCENT EQUIVALENT APPROVAL UL,
- Lamp Power: 40 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 4.5 inch
- Color Temperature: 3,000 K
-
Supplier: NSI Industries LLC
Description: PURPOSE, NO), 20 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 5 AMPERE AT 120 TO 277 VAC (TUNGSTEN, NO), 3 CURRENT RATING 470 VA AT 120 TO 240 VAC (NO), 275 VA AT 120 TO 240 VAC (NC), 690 VA AT 277 VAC (PILOT DUTY) POWER RATING -22 TO 150 DEG F OPERATING
- Operating Temperature: -22 to 150 F
- Output / Interface: Current, Voltage
-
Supplier: Allied Electronics, Inc.
Description: internal wiring of electronic and electrical equipment. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.
-
Supplier: Allied Electronics, Inc.
Description: internal wiring of electronic and electrical equipment. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.
-
Supplier: Allied Electronics, Inc.
Description: internal wiring of electronic and electrical equipment. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.
-
Supplier: Allied Electronics, Inc.
Description: internal wiring of electronic and electrical equipment. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.
-
Supplier: Hubbell Lighting, Inc.
Description: STAGGERED TYPE 48 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, RAPID START BALLAST TYPE 1 LAMP(S) 32T8 LAMP TYPE 120/277 V LAMP/BALLAST VOLTAGE UL 1570, UL 1598 SS MODEL
- Light Fixture Voltage: 120 to 277 volts
- Features: Ballast Included
- Lamp Type: Fluorescent
-
Supplier: Hubbell Lighting, Inc.
Description: 8 FT 11 INCH 3 5/8 INCH 8 FT LAMP LENGTH INSTANT START ELECTRONIC BALLAST TYPE 2 LAMP(S) F96T12 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA CSR MODEL
- Light Fixture Voltage: 120 volts
- Features: Ballast Included
- Lamp Type: Fluorescent
-
Supplier: Juno Lighting Group
Description: 48 INCH 13 INCH 2 1/2 INCH PROGRAMMED START ELECTRONIC BALLAST TYPE 4 LAMP(S) T5HO LAMP TYPE 95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL 20 GAUGE COLD ROLLED STEEL
- Light Fixture Voltage: 347 volts
- Features: Ballast Included
-
Supplier: CSA Group
Description: are given in CAN/CSA-C22.2 No. 0. Scope 1.1 These requirements cover permanently installed devices, hereafter referred to as dimmers, that employ a dimming function intended for control of lighting loads of the magnetic ballast, transformer, electronic ballast, self-ballasted
-
Supplier: NSI Industries LLC
Description: WHITE COLOR 21 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F13T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL MOUNTING TYPE SCREW APPLICATION RESIDENTIAL, COMMERCIAL UCF MODEL
- Light Fixture Voltage: 110 to 125 volts
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: Hubbell Electrical Products
Description: 53.23 INCH 8.27 INCH 5.79 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 3 LAMP(S) 32WT8 LAMP TYPE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE CLEAR LEXAN IMPACT RESISTANT POLYCARBONATE LENS TYPE
- Light Fixture Voltage: 120 to 277 volts
- Features: Ballast Included
- Lamp Type: Fluorescent
-
Supplier: RAB Lighting
Description: HIGH BAY TYPE WHITE POWDER COATED FINISH 3-1/2 INCH UL, UL (CANADA AND US) APPROVAL CEILING, SURFACE/CHAIN MOUNTING ELECTRONIC, INSTANT START, HPF BALLAST TYPE NO LAMP INCLUDED MEDIUM BASE BI-PIN T8 DOUBLE ENDED FLUORESCENT LAMP TYPE (6) 32 W LAMP WATTAGE HEAVY DUTY 22
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 192 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Larson Electronics LLC
Description: choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts.
-
Supplier: RAB Lighting
Description: 15 INCH DIA X 11 1/2 INCH D SIZE BRONZE POWDER COATED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED TWIST BASE INDUCTION LAMP TYPE 55 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 55 watts
- Features: Ballast Included, Bulb Included
- Application: Commercial
-
Supplier: Appleton Electric
Description: 3/4 INCH NPT HUB SIZE UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING ELECTRONIC BALLAST TYPE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 4X ENCLOSURE PL-T COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE CAST
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 26 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent
Find Suppliers by Category Top
More Information Top
-
fluorescent ballast - offers from fluorescent ballast manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ballast, electronic ballast, UL electronic ballast , CE electronic ballast ] .
-
Backlit Mirror - Backlit Mirror Manufacturers, Suppliers
Backlit Vanity Mirror / Mirror Light - T5 2*21W & 2*13W 110V/230V - 700*1000*40mm W*H*D - 5mm polished silver mirror - Steel backing with white coating - Built-in TUV/ UL approval electronic ballast - IP44...
-
dimmer switch - Self Help Forums
ONly fluourescent light fixtures with electronic ballast listed and UL approved for use with dimmers are allowed to be controlled by a dimmer.
-
Energy efficient fluorescent ballasts. Phase I, final report
It appears highly likely that a new specification covering the electronic ballast will be required by both UL and ANSI.
-
Federal Register > Tuesday, August 20, 2013 > [78 FR 51464] Energy Conservation Program: Energy Conservation Standards for Metal Halide Lamp Fixtures
NEMA, No 34 at p. 8; OSI, No. 27 at p. 6) Cooper noted that the cost of UL certification when switching from magnetic to electronic ballasts falls into this category.
-
Sell emergency lights
• electronic transformer,electronic ballast,dc electronic ballast ,matchbox ballast,emergency light kit; UL ,GS,CE,EMC,RoHS approval, ISO9001,ISO14001,OHSAS18001 quality guarantee.
Indicates content that may require registration and/or purchase.