-
Supplier: Accuris
Description: UL Standard for Safety Household and Similar Electrical Appliances, Part 2-40: Particular Requirements for Electrical Heat Pumps, Air-Conditioners and Dehumidifiers
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric heat pumps , including sanitary hot water heat pumps , air conditioners , and dehumidifiers incorporating motor-compressors and hydronic fan coils units , their
-
Supplier: Parker Sporlan Division
Description: The Heat Pump Liquid Line Filter-driers - Sporlan HPC Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s high performance
- Features: Other
-
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric heat pumps , including sanitary hot water heat pumps , air conditioners , and dehumidifiers incorporating motor-compressors and hydronic fan coils units , their
-
Supplier: Accuris
Description: UL Standard for Safety Household and Similar Electrical Appliances \x96 Safety \x96 Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA Group and UL standard for particular requirements for electrical heat pumps, air-conditioners and dehumidifiers. It is the second edition of CAN/CSA-C22.2 No. 60335-2-40, and the second edition of UL 60335-2-40. This edition of
-
Supplier: Hartell Pumps
Description: service life. These pumps provide three new levels of motor bearing protection from steam and water splash to ensure maximum motor life. A3/ A5 series pumps are equipped with a new check valve design and improved fluid flows to make these pumps quiet and reliable. Features:
- Maximum Discharge Flow: 5.85 GPM
- Horsepower: 0.1 HP
- Power Source: AC Powered
- Pump Type: Condensate Pumps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps)
- Rated Power: 93,268.24260255063 watts
- Continuous Output Current: 156 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps)
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 96 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps)
- Rated Power: 93,268.24260255063 watts
- Continuous Output Current: 156 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps)
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 7.6 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3412 Industrial Diesel Fire Pump Engine. Ratings: 476-551 bkW (638-739 bhp) @ 1750-2100 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. 3412 Standard Equipment Air Inlet System Air cleaner, regular duty with service indicators Turbocharged
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: UL Standards & Engagement
Description: applies to tumbling clothes dryers and non-tumbling clothes dryers, such as drying cabinets, as well as both vented clothes dryers and non-vented clothes dryers, such as condensation-type and heat pump clothes dryers. Additional requirements for heat pump clothes dryers
-
Supplier: Danfoss A/S
Description: exchanger is the ideal choice for chillers, heat pumps, economizers, desuperheaters and can be used for numerous other applications. The heat exchanger is designed to combine high thermal efficiency with energy savings.Capacity: 3 - 30 kW BPHE B3-052 brazed plate heat
- Maximum Working Pressure: 435.1131 psi
- Technology: Air-Cooled, Plate
- Application / Industry: HVAC
- Connection Options: Metric, Solder
-
Supplier: Caterpillar Oil & Gas
Description: Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed. Fire
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: UL Standards & Engagement
Description: condensers; d) Add-on heat pumps for comfort heating or heating and cooling; and e) Heat pump water heaters and refrigerant desuperheaters, and packaged heat pump water heaters consisting of a heat pump water heater and an associated storage
-
Supplier: Alfa Laval Inc.
Description: approval of 2233 psi at 400° F. The Alfa Laval AXP X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating. Applications CO₂ hot water heat pumps CO₂ supermarket chiller installations Commercial air
- Liquid Flow Rate: 6.16 GPM
- Maximum Working Pressure: 0 to 2,422.12959 psi
- Temperature Range: -320.8 to 437 F
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: jbj Techniques Limited
Description: The compact brazed plate heat exchanger (BPHE) is constructed as a plate package of corrugated channel plates with a filler material between each plate. During the vacuum-brazing process the filler material forms a brazed joint at every contact point between the plates, creating complex
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: CSA Group
Description: This is the harmonized CSA Group and UL Standard for Electric Clothes Dryers. It is the eleventh edition of CSA C22.2 No. 112 and the fifth edition of UL 2158. This edition of CSA C22.2 No. 112 supersedes the previous edition published in 2015. This edition of UL 2158 supersedes
-
Supplier: CSA Group
Description: condensers; d) Add-on heat pumps for comfort heating or heating and cooling; and e) Heat pump water heaters and refrigerant desuperheaters, and packaged heat pump water heaters consisting of a heat pump water heater and an associated storage
-
Supplier: Oil-Rite Corp.
Description: 1 HP, 1750 RPM, TEFC, explosion proof rated fan motor is operated by 3 phase power at 230/460V 60Hz. An explosion proof rated, UL/CSA approved temperature switch is located near the heat exchanger outlet and adjustable from 75° to 200° F. Additional controls include: · A bronze check
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Low noise design High
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 2.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Honeywell International, Inc.
Description: RANGE 5 TO 90 PERCENT RH (NON-CONDENSING) SWITCH POSITION HEAT-OFF-COOL-AUTO-EM HEAT (SYSTEM), AUTO-ON (FAN) APPLICATION COMMERCIAL, HEAT PUMP, CONVENTIONAL SYSTEM SERIES T7350 MODEL
- Temperature Set Point Range: 30 to 110 F
- Voltage: 20 to 30 volts
- Features: Programmable
-
Supplier: Honeywell International, Inc.
Description: MEDIA AIR CLEANER TYPE 4 INCH 25 INCH 22 INCH MERV 11 FILTER TYPE AIRFLOW RATING 2000 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM APPLICATION GAS, OIL AND ELECTRIC FORCED WARM AIR FURNACES AND WITH COMPRESSOR COOLING, HEAT PUMP TEMPERATURE RATING -40 TO 140 DEG F EXCLUDES AIRWATCH
- Length: 22 inch
- Height: 25 inch
- Width / Ring Size: 4 inch
- Features: Other
-
Description: ultra-fine atomization of 5-50 micron fluid, and the minimum spraying volume can be ul level. It can be used for extremely viscous fluid spraying such as Dow Corning 360 silicone oil. Features: Spray volume: nl, ul,ml Fluid viscosity:0-12500cps, a wide range of fluids, from very thin
- Spray Technology: Air Spray (Air Atomized)
- Mounting: Machine / Reciprocator
- Options / Components: Pump / Compressor
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Chromalox
Description: Heat Transfer Fluids to 600°F (315°C) or 650°F (343°C) Discharge Pressure Gauge UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights 650°F (343°C) Operation (Optional) External Cold Expansion Tank (Optional) External
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: Honeywell International, Inc.
Description: PLEATED TYPE 21.5 INCH OVERALL WIDTH 27.5 INCH OVERALL HEIGHT 6-3/4 INCH OVERALL DEPTH UL APPLICABLE STANDARD HEAT PUMP, GAS/OIL/ELECTRIC FORCED WARM AIR FURNACE, MEDIA AIR CLEANER APPLICATION -40 TO 140 DEG F TEMPERATURE RATING 25 PERCENT (E1), 62 PERCENT (E2), 85 PERCENT (E3)
- Efficiency: 25 to 85 %
- Length: 27.5 inch
- Height: 21.5 inch
- Width / Ring Size: 6.75 inch
-
Supplier: TelephoneStuff.com
Description: slowly - Can be applied by hand or pump - Will not break down or separate after exposure to heat or cold - Environmentally safe/non-hazardous - Viscosity: 8,000 - 12,000 CPS - PH Range: 7.0 - 8.0 - Average COF: 0.18 - UL and cUL listed Minimum Order Quantity: - GEL-1: Must order
- Applications: Electrical / Electronic
-
Supplier: Industrial Combustion, LLC
Description: oil pump optional Pressure atomized On/Off standard on models 5-7 Low-High-Low/Off standard on models 8-25 Full modulation standard on models 28-42 UL & cUL listed
- Maximum Capacity: 549.9999999999999 to 4,200 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Aerovox Corp.
Description: Temperature Range: -40°C to +70°C standard; +90°C optional Approval Certification: UL, cUL, CE2, IEC 60252 Applications include: UPS systems, HVAC systems, single phase motors, phase converters, pumps, compressors, white goods, blowers and fans, unitary and window air conditioners,
- Capacitance Range: 25.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Designed to provide recirculated coolant for most industrial applications air/water heat exchangers, process cooling, machine hydraulics or motor cooling. Standards CCE Series – UL 508-A, CE EB80-160 WT Series – UL 508-A, CE Features Pre-engineered packaged design
- Application: Industrial
-
Supplier: Mar Cor Purification
Description: Sample Valves Manual and Air Actuated Tri Clamp Ball Valves On Board & Quiet Air Compressor CSA, UL approved NEMA 4/12 Control Panel Digital Instrument Package: Feed, Reject, Recycle Flow Sensors Prefilter Inlet/Outlet, RO Pump Pressure Sensors Consistent High Purity Water
- Maximum Liquid Flow: 2.5 to 10 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
- Configuration: System
-
Supplier: Air Compressors Direct
Description: Tank Size 8 Gallons Power 6.5 CFM @ 90 PSI Industrial UL Listed Electric 1.5 HP Motor Works Inside Or Out •Auto start/stop with industrial grade pressure switch •Thermal overload motor protection; uses 13 amp circuit Quality Cast Iron 6.5 CFM @ 100 PSI Single Stage Compressor •Rugged and long
- Flow Capacity: 6.5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Gems Sensors & Controls
Description: Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis, chlorinators, de-icers,
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 120 F
- Liquid Volumetric Flow Rate: 0.5 to 2 GPM
- Operating Pressure: 50 to 120 psi
Find Suppliers by Category Top
Featured Products Top
-
poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS. BlockMaster Electronic’s High-Power Thru-Panel Terminal Blocks are available 20A and (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
, processing equipment (pumps, compressors), inputs for annunciator panels, and fire suppression systems. Features: • UL listed and cUL certified CE compliant to low voltage directive and pressure equipment directive. Optional ATEX or GOST intrinsic safety compliance (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
7–16.7 mm, making them suitable where vertical space is limited in appliances or HVAC PCBs. High ambient temperature rating: Some models rated for 105 °C, ensuring reliability even in high-heat enclosures or during heavy load (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
electro-mechanical lifting and positioning equipment, winches, pumps, and a broad range of other industrial machinery and equipment. The power supply accepts a 400Vac, 3-phase input and delivers between 2,500 and 3,500W, depending on application requirements. 125Vdc or (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
the 120 Series include rotating equipment such as pumps, turbines, and compressors, heat tracing, combustion systems, and oil, gas and chemical processing. SIL 2 certified (SIL 3 capable) switch providing reliable local switching of final element in safety instrumented systems (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
potting materials are based on epoxy, polyurethane, polybutadiene and silicone and are especially designed for areas in demanding electrical and electronic applications. Additional properties such as improved heat dissipation, much greater mechanical stability at high vibrational forces, noise reduction (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC
More Information Top
-
Federal Register > Thursday, December 17, 1998 > [63 FR 69676] Intertek Testing Services, NA, Inc., Applications for Renewal and Expansion of Recognition
ANSI/ UL 559 Heat Pumps .
-
CENTURY Condenser Fan Motor,1/3 HP,825 rpm,60 Hz - Condenser Fan Motors - 4MB19|FE1038SF - Grainger Industrial Supply
For outdoor air conditioning and refrigeration condensing units and heat pumps . UL Recognized and CSA Certified.
-
CENTURY Condenser Fan Motor,1/8 HP,Permanent Split Capacitor,825 Nameplate RPM,Voltage 208-230,Frame 48Y - Condenser Fan Motors - 4MB75|FE1008SF - Grainger Ind...
For outdoor air conditioning and refrigeration condensing units and heat pumps . UL Recognized and CSA Certified.
-
CENTURY Condenser Fan Motor,3/4 HP,1075 rpm,60Hz - Condenser Fan Motors - 4ME18|FEH1076SF - Grainger Industrial Supply
For outdoor air conditioning and refrigeration condensing units and heat pumps . UL Recognized and CSA Certified.
-
CENTURY 1/6 HP,Condenser Fan Motor,Permanent Split Capacitor,1075 Nameplate RPM,Voltage 208-230,Frame 48Y - Condenser Fan Motors - 1UME7|FE1016SF - Grainger In...
For outdoor air conditioning and refrigeration condensing units and heat pumps . UL Recognized and CSA Certified.
Indicates content that may require registration and/or purchase.