Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Frontier Electronics Corp.
Description: Ultra Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Ultra Fast
- VF: 1 to 1.7 volts
- IF: 1,000 to 5,000 mA
- VR: 50 to 1,000 volts
- IR: 0.005 to 0.01 mA
-
Supplier: Frontier Electronics Corp.
Description: Ultra Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of TH Ultra Fast
- VF: 0.92 to 2 volts
- IF: 1,500 to 8,000 mA
- VR: 50 to 1,000 volts
- IR: 0.005 to 0.01 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: Ultra Fast Recovery Rectifier
- VF: 0.86 to 0.95 volts
- IF: 20,000 mA
- VR: 10 volts
- IR: 0.01 to 1 mA
-
-
Supplier: ROHM Semiconductor GmbH
Description: RFS60TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring ultra high speed trr and soft recovery. Ideal for general rectification applications and PFC (continuous current mode) applications.
- VF: 2.3 volts
- IF: 60,000 mA
- VR: 650 volts
- Pin Count: 2
-
Supplier: ROHM Semiconductor GmbH
Description: RFS30TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring ultra high speed trr and soft recovery. Ideal for general rectification applications and PFC (continuous current mode) applications.
- VF: 2.3 volts
- IF: 30,000 mA
- VR: 650 volts
- Pin Count: 2
-
Supplier: Newark, An Avnet Company
Description: Ultra Fast Recovery Power Rectifier; Diode Configuration:Single RoHS Compliant: Yes
-
Supplier: Kyocera Corporation
Description: A Fast Recovery Diodes (FRDs)is a PN junction diode with a shorter reverse recovery time (trr) that is suitable to rectify a high-frequency. Kyocera has developed an FRD adopting an original lifetime control technology and contributes to the reduction of energy use
- VF: 0.95 to 3.2 volts
- IR: 0.01 to 0.05 mA
- trr: 20 to 140 ns
- Tj: -55 to 175 C
-
Supplier: ROHM Semiconductor GmbH
Description: RFN1VWM2S is a diode with excellent trr, which is important for high frequency operation, and achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable and has excellent heat dissipation efficiency.
- VF: 0.93 volts
- IF: 1,000 mA
- VR: 200 volts
- Pin Count: 2
-
Supplier: ROHM Semiconductor GmbH
Description: RFN2VWM2S is a diode with excellent trr, which is important for high frequency operation, and achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable and has excellent heat dissipation efficiency.
- VF: 0.99 volts
- IF: 2,000 mA
- VR: 200 volts
- Pin Count: 2
-
Supplier: Elite Semiconductor Products, Inc.
Description: Fast Recovery Diode
- VF: 1.4 volts
- IF: 6,000 mA
- VR: 400 volts
- trr: 300 ns
-
Supplier: Newark, An Avnet Company
Description: Ultra Fast Recovery Power Rectifier; Repetitive Peak Reverse Voltage:300V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:75A; No. of Pins:2 Pin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ULTRA FAST RECOVERY DIODE, 4A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:890mV; Reverse Recovery Time:25ns; Forward Surge Current:125A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ULTRA FAST RECOVERY DIODE, 2A, 200V, 403A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A RoHS Compliant: Yes
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes
- VF: 1.3 to 1.5 volts
- IF: 500 to 3,000 mA
- VR: 50 to 2,000 volts
- IR: 0.005 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: Rectifier Blocks High Current, High Voltage, Insert Mounting
- VF: 35 volts
- IR: 0.005 mA
- trr: 75 ns
- IFSM: 150 amps
-
Supplier: Allied Electronics, Inc.
Description: Rectifier, Ultra Fast Recovery, Case 267; lead free
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of TH Fast Recovery Diodes
- VF: 1.2 to 1.3 volts
- IF: 1,000 to 10,000 mA
- VR: 50 to 1,000 volts
- IR: 0.005 to 0.01 mA
-
Supplier: Allied Electronics, Inc.
Description: 1A 200V ULTRA FAST RECOVERY RECTIFIER, SMA, 13IN. REEL
-
Supplier: Allied Electronics, Inc.
Description: 1A 50V ULTRA FAST RECOVERY RECTIFIER, SMA, 13IN. REEL
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
- VF: 1.3 volts
- IF: 10,000 mA
- VR: 300 volts
- Tj: -55 to 150 C
-
Supplier: Richardson RFPD
Description: 50 ns Ultra-Fast Recovery High Voltage Rectifier Diodes|•PIV to 10,000 Volts|•50 ns ultra-fast recovery|•Small size|•Exceptionally low leakage|•High surge capability|•Avalanche characteristics
- IF: 5,000 mA
- trr: 50 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 400 V
- VF: 1.28 volts
- IF: 4,000 mA
- VR: 400 volts
- IR: 0.01 mA
-
Supplier: Utmel Electronic Limited
Description: Diode Ultra Fast Recovery Rectifier 50V 1A 2-Pin S
- VF: 1 volts
- IF: 1,000 mA
- VR: 50 volts
- IR: 0.01 mA
-
Supplier: New Yorker Electronics Co., Inc.
Description: Rectifier, Ultra-Fast Recovery, 15A, 400V, TO-247
- IF: 15,000 mA
- Features: Other, Rectifier Diode
- Package: TO-247
-
Supplier: Utmel Electronic Limited
Description: Diode Ultra Fast Recovery Rectifier 600 Volt 15A 2-Pin (2+Tab) TO-220AC Rail
- VF: 1.5 volts
- IF: 15,000 mA
- VR: 600 volts
- IR: 0.1 mA
-
Supplier: Galco Industrial Electronics
Description: PMOD,CA-Diode,1400V,81A,Fast,
- Configuration: Single
- Features: Step-recovery Diodes
-
Supplier: Galco Industrial Electronics
Description: DIODE MODULE HIGH VOLTAGE
- Configuration: Single
- Features: Step-recovery Diodes
-
Description: Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
- Diode Applications: Rectifier Diode
- Features: Step-recovery Diodes
-
Supplier: Utmel Electronic Limited
Description: SUPER FAST RECOVERY DIODES
- VF: 0.93 volts
- IF: 6,000 mA
- VR: 200 volts
- IR: 0.01 mA
-
Step Recovery Diodes - Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers -- NS6Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
- Diode Applications: Rectifier Diode
- Features: Step-recovery Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, HI POWER FAST RECOVERY
-
Supplier: Littelfuse, Inc.
Description: These parts are particularly suitable for use as anti-parallel diodes used in Gate Turn-Off and Fast Thyristor inverters and as diodes for choppers.
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Fast recovery/high efficiency diode ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: Accuris
Description: DIODE, SILICON, ULTRA-FAST RECOVERY, POWER RECTIFIER, 1N6688 AND 1N6689, JANTX, JANTXV, AND JANS
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, ULTRA-FAST RECOVERY, POWER RECTIFIER,1N6690 THROUGH 1N6693, JAN, JANTX, JANTXV, AND JANS
Find Suppliers by Category Top
Featured Products Top
-
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300m (read more)
Browse Diodes Datasheets for Win Source Electronics -
voltage diode. The fast recovery time and 16kV blocking voltage makes it useful in high voltage running at 50kHz and higher. The diodes are hermetically sealed — making them suitable for industrial environments — small, and extremely reliable. The fast recovery times make (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
fewer late-stage iterations. This reduces the schedule impact of board revisions, repeat qualification, and unresolved assumptions between hardware, firmware, test, and manufacturing teams. For procurement, quality, and supply-chain teams, the switching features (fast-recovery body diode, low (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Engineers can optimize the efficiency of their power designs by carefully selecting the correct type of recovery rectifier diode. For the 200 V domain, Nexperia’s high-end hyper-fast PNE series can make the difference in switch-mode power supplies. In this article, a DC-DC converter (read more)
Browse Diodes Datasheets for Nexperia B.V. -
improve efficiency, the Gen 3 diodes have virtually no recovery tail, unlike ultrafast diodes. These diodes offer AC/DC PFC and DC/DC ultra-high frequency output rectification in FBPS and LLC converters for applications such as solar power inverters, energy storage systems, industrial (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
. The fast recovery times make them great for high voltage switching power supplies where speed is standard. Request a quote online or call us (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Semiconductor Type: Schottky Barrier Diode Forward Voltage: Low Forward Voltage Drop Design Switching Speed: Fast Recovery Response Package: Compact Surface Mount Design Applications: Power Conversion & Signal Control Applications (read more)
Browse Diodes Datasheets for Win Source Electronics -
-sensitive designs. Engineers can trust the MBRA340T3G for its fast recovery time of 200mA (Io), which allows it to operate efficiently in high-speed switching applications. The diode is housed in a compact SMA package, making (read more)
Browse Diodes Datasheets for Win Source Electronics -
diode with ultra-low reverse recovery High temperature operation (TJ = 175 °C) Kelvin source pin Industry standard through-hold & SMT packages Key benefits Improves system efficiency with (read more)
Browse Power MOSFET Datasheets for Richardson RFPD
Conduct Research Top
-
Silicon Carbide Schottky Barrier Diodes - Taking Efficiency to the Next Level for PFC and Other Applications
are Schottky barrier diodes. Not only do SBDs have the lowest reverse recovery time (trr) compared to the various types of fast recovery (fast recovery epitaxial), ultrafast recovery and super-fast recovery diodes, they also have the lowest forward voltage drop (VF).
More Information Top
-
Characterization, modeling of 10-kV SiC JBS diodes and their application prospect in X-ray generators
…results predict that the 10-kV SiC JBS diodes based high voltage rectifiers in X-ray generators can greatly reduce the number of series diodes required and power loss than compared to the 1-kV silicon ultra fast recovery diodes based rectifiers.
-
Datasheet for TPR1000, 1000 W, 45 V, 1090 MHz common base transistor. TPR1000 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Ultra Fast Recovery Diodes .
-
ng-edge
Ultra Fast Recovery Diodes .
-
Datasheet for TPR500A, 500 W, 50 V, 1030-1090 MHz common base transistor. TPR500A .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Ultra Fast Recovery Diodes .
-
Test and characterisation of modern fast recovery diodes for high speed switching applications
Ultra fast recovery diodes complementing modern high power switching devices such as IGBTs and MOSFETs are available today with extremely small switching parameters.
-
About Microsemi’s High-Reliability Non-Hermetic Products
- COOLMOS™ MOSFETs 44 Diodes - Ultra Fast Recovery Diodes 45 - 47 48 - 49 .
-
Instruments, Measurement, Electronics and Information Engineering
[4] Adamowicz, M. Giziewski, S. Performance comparison of SiC Schottky diodes and silicon ultra fast recovery diodes [C].
-
Simple high performance three-phase boost rectifiers
Therefore, only one ultra fast recovery diode can significantly alleviate the reverse recovery problem of all the anti-parallel diodes.
-
Datasheet for 30DF2, 200 V, diode. 30DF2 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Ultra Fast Recovery Diodes .
-
Resonant snubber based soft-switching inverters for electric propulsion drives
However, it presents some problems such as requirement of three resonant branches resonated simultaneously, six ultra fast recovery diodes to block reverse recovery currents introduced in the resonant circuit, and voltage clamping devices to avoid over-voltage across the resonant switch.
Indicates content that may require registration and/or purchase.