Products/Services for Ultra ATA 133 PCI Drivers

  • PCI Products-Image
    PCI Products - (251 companies)
    ...a throughput rate of 133 MBps. Although Intel developed it, PCI is not tied to any particular family of microprocessors. Types Common PCI products types include bus interfaces or adapter modules, memory modules, mass storage modules, networking...
  • Device Drivers-Image
    Device Drivers - (88 companies)
    Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL...
  • Hard Drives-Image
    Hard Drives - (391 companies)
    ...describes hard drive controller circuitry. These types of interfaces may also be referred to as ATA and UDMA. SCSI (Small Computer System Interface) is a parallel interface standard used by Apple Macintosh computers, PCs, and many UNIX systems...
  • PCI Express Products-Image
    PCI Express Products - (100 companies)
    ...form factor, PCIe data bus, and number of ports. Technology choices include the standard PCIe bus and PCI-X. PCI-X is a standard based on the PCIe bus that enables 64-bit, 133-MHz performance for a total raw bandwidth that exceeds 1 Gigabyte per...
  •  
    Driver Bits - (75 companies)
    ...along with their imparted properties. Zinc-plated: resists oxidation. Nickel-plated: resists oxidation. Titanium nitride: smooth bit finish. Tungsten carbide: enhances grip between driver and bolt. Diamond: ultra-high torque. Ultra gold: damage evident...
  •  
    IC PCI Bridges - (53 companies)
    ...as defined earlier. PCI-X (PCI eXtended) version 1.0. A PCI variety that is operates at a speed of 64 bps and clock speeds of 66 MHz and 133 MHz. This combination produces bandwidths of 528 MB/s and 1064 MB/s respectively. PCI-X (PCI eXtended) version 2.0...
  •  
    LCD Drivers - (120 companies)
    LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
  •  
    LED Drivers - (389 companies)
    LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
  •  
    Line Drivers - (57 companies)
    Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3...
  •  
    Gate Drivers - (225 companies)
    Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire