-
Supplier: ROHM Semiconductor USA, LLC
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: ROHM Semiconductor USA, LLC
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: Linear Systems
Description: The SD211DE is a Single, High Speed N-Channel Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. LIS acquired the Siliconix Lateral DMOS FET Switch product line (same maskset/same process/exact pin-for-pin
- Polarity: N-Channel
- Features: Other
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
- Package Type: SOT323
-
Supplier: ROHM Semiconductor USA, LLC
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
- Package Type: SOT323
-
Supplier: ROHM Semiconductor GmbH
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: ROHM Semiconductor GmbH
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: Broadcom Inc.
Description: The Avago HCPL-M454 is a power module interface optocouplers.It is similar to Avago's other high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. It also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -55 to 100 C
- Input: AC, DC
-
Supplier: ROHM Semiconductor GmbH
Description: R6011KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
- V(BR)DSS: 600 volts
- IDSS: 11,000 milliamps
- QG: 21.999999999999996 nC
- PD: 124,000 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: N-Channel Enhancement Mode Power MOSFET, Continuous Drain Current 9 A @ +25 °C Ultra fast switching for operation at less than 100kHz High voltage: 500 V for off-line SMPS High current: 9 A for up to 350 W SMPS The NTE2393 is an N-channel enhancement mode power MOSFET.
-
Supplier: Allied Electronics, Inc.
Description: N-Channel Enhancement Mode Power MOSFET, Continuous Drain Current 14 A @ +25 °C High voltage: 450 V for off-line SMPS High current: 12 A for up to 350 W SMPS Ultra fast switching for operation at less than 100 kHz The NTE2394 is an N-channel enhancement mode power MOSFET.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra high-speed switching diode arrays Product overview: DA121 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and
- Transistor Type: Bipolar RF Transistors
-
Supplier: Richardson RFPD
Description: The Ultra Fast NPT - IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch-Through Technology, the Ultra Fast NPT-IGBT® offers superior ruggedness and ultrafast switching speed.
- Transistor Type: IGBT
- Features: Other
- Package Type: TO-247
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TOSHIBA Field Effect Transistor Silicon N Channel MOS Type (Ultra High speed U-MOSIII) Product overview: TPCA8014-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC
- Transistor Type: MOSFET
-
Supplier: Littelfuse, Inc.
Description: the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a
- Polarity: N-Channel
- Features: Other
- Package Type: TO-3
-
Supplier: Nexperia B.V.
Description: (0.25 mm) Applications Battery switch High-speed line driver High-side load switch Switching circuits
- V(BR)DSS: -20 volts
- IDSS: -900,000 milliamps
- VGS(off): 12 volts
- PD: 300 milliwatts
-
Supplier: Nexperia B.V.
Description: N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DSN1006-3 (SOT8026) Surface-Mounted Device (SMD) package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Ultra small package: 1 × 0.6 × 0.2
- V(BR)DSS: 30 volts
- IDSS: 4,500 milliamps
- VGS(off): 0.8 volts
- rDS(on): 0.065 ohms
-
Supplier: Nexperia B.V.
Description: Applications Relay driver High-speed line driver High-side load switch Switching circuits
- V(BR)DSS: -20 volts
- IDSS: -1,399.9999999999998 milliamps
- VGS(off): 8 volts
- PD: 360 milliwatts
-
Supplier: Richardson RFPD
Description: The PE29100 integrated high-speed driver is designed to control the gates of external power devices, such as enhancement mode gallium nitride (eGaN®) FETs. The outputs of the PE29100 are capable of providing switching transition speeds in the sub-nanosecond range for hard
- Category: Development Board
-
Supplier: Allied Electronics, Inc.
Description: Features: FAP-III = Logic Level, High Avalanche Ruggedness FAP-IIS = VGS ±35 V, VGS(th) 4.0 ±0.5 V FAP-IIA = Reduced Turn Off Time FAP-IIIBH = High Speed Non Logic FAP-IIIB = Logic Level, VGS(th) 1.5 ±0.5 V FAP-G = Ultra Fast Switching Trench Gate Series =
-
Supplier: Allied Electronics, Inc.
Description: Features: FAP-III = Logic Level, High Avalanche Ruggedness FAP-IIS = VGS ±35 V, VGS(th) 4.0 ±0.5 V FAP-IIA = Reduced Turn Off Time FAP-IIIBH = High Speed Non Logic FAP-IIIB = Logic Level, VGS(th) 1.5 ±0.5 V FAP-G = Ultra Fast Switching Trench Gate Series =
-
Supplier: Microchip Technology, Inc.
Description: Ultra-low threshold High input impedance Low input capacitance Fast switching speeds Low on-resistance Freedom from secondary breakdown Low input and output leakage
- VGS(off): -1 volts
- rDS(on): 1.5 ohms
- Transistor Type: MOSFET
- Polarity: P-Channel
-
Supplier: Infineon Technologies AG
Description: unipolar driving (VGSoff=0) 100% avalanche tested High controllability of switching speed Low overshoot during high dV/dt operation .XT interconnection technology Best-in-class thermal performance Benefits High system efficiency High power density designs
- TJ: -55 to 175 C
- Transistor Grade / Operating Range: Industrial
- Transistor Type: MOSFET
- Polarity: N-Channel
-
Supplier: Infineon Technologies AG
Description: unipolar driving (VGSoff=0) 100% avalanche tested High controllability of switching speed Low overshoot during high dV/dt operation .XT interconnection technology Best-in-class thermal performance Benefits High system efficiency High power density designs
- TJ: -55 to 175 C
- Transistor Grade / Operating Range: Industrial
- Transistor Type: MOSFET
- Polarity: N-Channel
-
Supplier: Infineon Technologies AG
Description: unipolar driving (VGSoff=0) 100% avalanche tested High controllability of switching speed Low overshoot during high dV/dt operation .XT interconnection technology Best-in-class thermal performance Benefits High system efficiency High power density designs
- TJ: -55 to 175 C
- Transistor Grade / Operating Range: Industrial
- Transistor Type: MOSFET
- Polarity: N-Channel
-
Supplier: Infineon Technologies AG
Description: thermal behaviour and extended C-E creepage. The 4pin package configuration provides ultra-low inductance to the gate-emitter control loop with the 4pin package directly to the gate driver and allows for reduction the both of E on and E off losses amounting up to 20% lower total
- VCE(on): 1,200 volts
- Switching Speed: 18 to 60 kHz
- tr: 32 ns
- tf: 32 ns
-
Supplier: Cosmic Equipment SpA
Description: short circuit, using high performance modular test generators. Throughput: highest UPH (units tested per hour) means best test cell utilization, improved production output, and reduced cost of test for a faster return on investment. Cosmic's M2 platform features ultra fast test
- Component / Product Tested: Active Components / Semiconductors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cosmic Equipment SpA
Description: short circuit, using high performance modular test generators. Throughput: highest UPH (units tested per hour) means best test cell utilization, improved production output, and reduced cost of test for a faster return on investment. Cosmic's M2 platform features ultra fast test
- Component / Product Tested: Active Components / Semiconductors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Richardson RFPD
Description: and 15 V for SiC FET. Soft shutdown on fault condition. Ultra-fast short circuit protection less than 1 us. Robust reference design for current boost, DESAT adjustment, soft shutdown tuning, and external Miller clamp transistor High-performance isolation technology High
- Peak Output Current: 4 amps
Find Suppliers by Category Top
Featured Products Top
-
complex working conditions such as high-speed continuous rotation, frequent start-stop switching and long-term full-load operation. It effectively solves the common defect of unstable RF signal output of traditional split rotary joints in dynamic rotating state, and greatly improves the overall (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
solution for engineers who need extremely low noise for your sensitive applications. This feature can bring engineers small, light weight and high efficiency with superior ultra low noise feature. You may replace linear power supplies with our superior ultra low noise (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
The D2LS Ultra Subminiature Basic Switch by OMRON is a compact and reliable surface-mount terminal type operation switch. It is designed to meet the demands of various applications, offering high load types and a long operating life. With its compact size of 8.6×4.8×3.0mm (read more)
Browse Snap Action Switches Datasheets for Aratas America LLC -
The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make them perfectly suited for high-density mounting, addressing the growing need for space-saving yet (read more)
Browse Rotary Switches Datasheets for NKK Switches -
: -40? to +60? Nominal diameter: 2” Connection: 1/4”NPT(M) Scale: bar / psig Window: Laminated safety glass Switching accuracy: ±2.5% Material of connection: see ordering info (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
drive high-speed silicon and GaN FETs thanks to the high current capability, short propagation delay of 45 ns in typical conditions, and operation with a supply voltage down to 5 V. The dV/dt immunity is high: ±200 V/ns. The STDRIVEG600 is a robust driver featuring overtemperature protection (read more)
Browse Gate Drivers Datasheets for DigiKey -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
sensitive applications. This feature can bring engineers small, light weight and high efficiency with ultra low noise feature. You may replace linear power supplies with our ultra low noise switching power supply products. Low conduction noise and low EMI feature can also save your resources in EMI design. (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Page 12. Semiconductor parts with 163 in root number
High Voltage Ultra High Speed Switching Transistors .
-
Page 21. Semiconductor parts with 222 in root number
High Voltage Ultra High Speed Switching Transistors .
-
Page 13. Semiconductor parts with 164 in root number
High Voltage Ultra High Speed Switching Transistors .
-
Page 8. Semiconductor parts with 167 in root number
High Voltage Ultra High Speed Switching Transistors .
-
Photolithographic fabrication techniques for transistors which are an integral part of a printed circuit
Ultra High - speed Switching Transistor 4.
-
High-frequency transistors by the diffused-meltback process employing three impurities
Ultra High - speed Switching Transistor 4.
-
3-Tube KW traveling-wave tube amplifier chains for C band and X band
Ultra High - speed Switching Transistor 4.
-
High-speed, high-current P-N-P and N-P-N drift transistors
3) Ultra High - speed Switching Transistor -C.
-
Page 3. Semiconductor parts with 466 in root number
Silicon NPN transistor for ultra high speed switching applications, computer, counter applications .
-
Page 4. Semiconductor parts with 437 in root number
Silicon NPN transistor for ultra high speed switching applications, computer, counter applications .
Indicates content that may require registration and/or purchase.