-
Supplier: Patton Electronics Co.
Description: Separate Impedance Settings "Carrier ON" or "RTS Controlled" FCC Approved-Part 15 Class A Silicon Avalanche Diode Surge Protection Now Standard No AC Power or Batteries Needed Overview The Model 1008 is our first multipoint short range modem to fit in an ultra-miniature DB-9 package!
-
Supplier: Data Connect Enterprise, Inc.
Description: Separate Impedance Settings "Carrier ON" or "RTS Controlled" FCC Approved-Part 15 Class A Silicon Avalanche Diode Surge Protection Now Standard No AC Power or Batteries Needed Overview The Model 1008 is our first multipoint short range modem to fit in an ultra-miniature DB-9 package!
-
Supplier: VAST STOCK CO., LIMITED
Description: Buffers & Line Drivers Ultra High Speed 1:4 CML Fanout Buffer/Translator
-
-
Supplier: MACOM
Description: generation systems typically operate in a limiting mode while next generation high speed systems using higher order modulation schemes use linear drivers. MACOM’s drivers are available in a range of packaging solutions including GPPO modules, surface mount package, and as
- Data Rate: 28,000,000 to 64,000,000 kbps
- Device Type: Laser Driver
-
Supplier: Microchip Technology, Inc.
Description: The MIC5190 is an ultra high-speed linear regulator. It uses an external N-Channel FET as its power device. The MIC5190 offers ultra high-speed to cope with the fast load demands of microprocessor cores, ASICs, and other high-speed devices.
- Output Voltage (Volt): 0.5 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: Newport MKS
Description: rotation stages providing higher speeds, superior reliability, and enhanced position sensitivity. Speed, resolution, and repeatability are increased by a factor of up to ten times. A high efficiency brushless DC torque motor with rare earth magnets supplies an optimum ratio of
- Load Capacity: 606.96 lbs
- Rotary Velocity / Speed: 1,000 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Newport MKS
Description: stages providing higher speeds, superior reliability, and enhanced position sensitivity. Speed, resolution, and repeatability are increased by a factor of up to ten times. A high efficiency brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Renesas Electronics Corporation
Description: The part has an audio enable control pin (CTRL) to open all in-line switches and activate the audio click and pop circuitry. The high off-isolation and special click/pop circuitry of the audio switches eliminates click and pops in the head-phones when the audio CODEC drivers are
- Min Operating Current: 0.007 mA
- Features: Other, Single Supply
-
Description: The XPedite2570 is a high-performance, reconfigurable, conduction- or air-cooled, 3U VPX, FPGA processing module based on the AMD (formerly Xilinx) Kintex® UltraScale™ family of FPGAs. With multiple high-speed fabric interfaces, x8 PCI Express Gen3, 12 high-speed
- Features: Bus Interfaces / Adapters
- Technology: VPX
-
Supplier: Nexperia B.V.
Description: Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology Applications Relay driver
- V(BR)DSS: 60 volts
- IDSS: 350,000 milliamps
- VGS(off): 20 volts
- PD: 330 milliwatts
-
Supplier: Nexperia B.V.
Description: 0.37 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
- V(BR)DSS: -30 volts
- IDSS: -410,000 milliamps
- VGS(off): 8 volts
- PD: 285 milliwatts
-
Supplier: Nexperia B.V.
Description: protection > 1 kV HBM Leadless ultra small and ultra thin SMD plastic package: 0.62 × 0.62 × 0.37 mm Applications Relay driver High-speed line driver High-side load switch Switching circuits
- V(BR)DSS: -20 volts
- IDSS: -530,000 milliamps
- VGS(off): 8 volts
- PD: 370 milliwatts
-
Supplier: Nexperia B.V.
Description: Ultra thin package profile with 0.37 mm height Applications Relay driver High-speed line driver High-side load switch Switching circuits
- V(BR)DSS: -50 volts
- IDSS: -230,000 milliamps
- VGS(off): 20 volts
- PD: 360 milliwatts
-
Supplier: Newport MKS
Description: stages providing higher speeds, superior reliability, and enhanced position sensitivity. Speed, resolution, and repeatability are increased by a factor of up to ten times. A high efficiency brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ULTRA HIGH SPEED MULTIPROTOCOL TRANSCEIVER Product overview: SP510CM from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Ultra High Speed Switching Transistors Product overview: 2SC3220 from Shindengen is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and
- Features: Bipolar RF Transistors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VERY HIGH SPEED, ULTRA LOW POWER CONSUMPTION 5V POWERED RS-232 DRIVERS AND RECEIVERS, [0oC, 70oC] TEMPERATURE RANGE Product overview: ST232ACN from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages,
- Data Rate: 400 kbps
- TJ: 0 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra High Speed CMOS Buffer IC, 1.65-5.5V, 4.3ns, PUSH-PULL Product overview: NC7SZ34UCX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: -40 C
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Sealevel Systems, Inc.
Description: device driver. Additionally, the Windows driver provides a software-selectable Slew Rate Limiting feature to minimize electromagnetic interference where high baud rates are not required. For rapid troubleshooting, on-board LEDs display the board heartbeat, electrical interface
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Serial Interfaces - Low Profile PCI Express 2-Port RS-232, RS-422, RS-485 Serial Interface -- 7205ecSupplier: Sealevel Systems, Inc.
Description: The 7205ec low-profile PCI Express serial interface provides two serial ports configurable for RS-232, RS-422 or RS-485. Each serial port features an ultra high-speed UART, flexible clock prescalar, and large 256-byte Tx/Rx FIFOs allowing the adapter to support the widest range
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Alkeria Srl
Description: NECTA line-scan USB3 cameras provide unrivaled scan speed and quick system integration. LINE SCAN CMOS USB3 CAMERAS NECTA cameras provide unrivaled scan speed and quick system integration. Ultra-fast acquisition rate, extremely reduced dimensions and rugged design
-
Supplier: Newport MKS
Description: and calibration, ultra-precision assembly and other scanning applications with high dynamic response. The XMS-S stage line is intended to be used with the XPS-D controller. Associated driver module and cable kit is required and must be purchased separately for all –S
- Stroke or X-Axis Travel: 6.299216 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Richardson RFPD
Description: connections, press-fit auxiliary pins allow a solder-free connection to the gate-driver PCB Copper wire bonds for high current terminal and substrate inter-connects Maximum junction temperature of 175 C Applications Wind power converters Variable speed drives Power supplies
- Features: IGBT, Other
-
Supplier: Microchip Technology, Inc.
Description: CML, with extremely fast rise/fall times guaranteed to be less than 95ps.The SY54017R operates from a 2.5V ±5% core supply and a 1.8V or 1.2V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY54017R is part of Micrel's high-speed,
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: High Density, Matrix Card Model 3731 6x16 High Speed, Reed Relay, Matrix Card Model 3732 Quad 4x28, Ultra-High Density, Reed Relay Matrix Card Model 3740 32-channel Isolated Switch Card Model 3750 Multifunction Control Card (40 digital I/O bits, 2 analog output
-
Supplier: Microchip Technology, Inc.
Description: Fedora, Debian, and Solaris Certification for Microsoft WHQL, VMware IOVP, and VMwareVSAN High-Speed I/O x8 PCIe Gen 3 8 GT/s (supporting 8 GT/s, 5 GT/s, 2.5 GT/s) PCIe-compliant link training and manual PHY configuration 8x SAS-3 PHYs for high-speed targets (SAS 12 Gbps,
- Number of Channels: 8
- Features: Other
- RAID Level Supported: RAID 1, RAID 5, RAID 50, RAID 0
-
Supplier: Microchip Technology, Inc.
Description: VMwareVSAN High-Speed I/O x8 PCIe Gen 3 8 GT/s (supporting 8 GT/s, 5 GT/s, 2.5 GT/s) PCIe-compliant link training and manual PHY configuration 16x SAS-3 PHYs for high-speed targets (SAS 12 Gbps, 6 Gbps, 3 Gbps, or SATA 6 Gbps, 3 Gbps, 1.5 Gbps) 2x SAS-2 PHYs for boot
- Number of Channels: 16
- Features: Other
- RAID Level Supported: RAID 1, RAID 5, RAID 50, RAID 0
-
Supplier: IKON Office Solutions, Inc.
Description: the art paper handling capabilities and ultra fast speed means that this powerhouse gets the scanning job done. This top selling office or desktop scanner fits into a variety of roles depending on the scanning need. Line of Business scanning is perhaps the most popular
-
Supplier: ValueTronics International, Inc.
Description: Interface Windows 2000 for Enhanced Network Security Power Requirements Line Voltage and Frequency: 100 to 240 VAC ±10% 50/60 Hz.; 115 VAC ±10% 400 Hz. Applications Semiconductor Testing Impedance and Crosstalk Characterization (using TDR) High-speed Digital Data Communications
- Bandwidth: 70,000 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Laurel Electronics LLC
Description: and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: Transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: transitions may be counted at a maximum combined rate of 250 kHz and be scaled internally to ±999,999 counts. The input circuitry may be jumpered for either single-ended input signals or for balanced line driver signals. Anti-jitter circuitry eliminates errors produced by vibration of
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
wavelengths and demanding applications. CASTECH 2D-AOD utilizes acousto-optic technology to enable high-speed laser beam scanning by controlling RF driving frequency, achieving random positioning, continuous line scanning, and sequential point deflection with nRad-level position (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Ultra High Performance Container Dumper (UHPDP) 5 Year/1,000,000 Cycle Warranty This unique patent pending design offers a programmable load shuffling feature that (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Ultra High Performance Container Dumper (UHPDP) 5 Year/1,000,000 Cycle Warranty This unique patent pending design offers a programmable load shuffling feature that shakes up the (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
CASTECH 2D Acousto-Optic Deflectors (2D-AODs) are engineered for high-speed solid-state laser beam scanning without mechanical inertia. By varying the RF driving frequency, the system enables precise beam steering with random positioning, continuous line (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Ultra-Fast Laser Modulation for Precision Systems The CASTECH Acousto-Optic Modulator (AOM) is designed for applications requiring high-speed, high-precision laser (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
TRANSMISSION LINE INTERFACE Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Hamamatsu Photonics proudly presents the G17225 series, a new line of high-speed InGaAs linear image sensors engineered to enhance your inspection processes. With a maximum line rate of 50 kilolines per second and data transfer rates up to 20 MHz, these sensors are designed for accuracy and (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array designed to protect sensitive high-speed data lines from ESD, cable discharge events, and electrical fast transients. Featuring ultra-low 0.2pF line-to-line capacitance and low leakage current, it maintains high signal integrity in (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
expertise, this innovative camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5 µm resolution and boasts an industry leading maximum line rate of (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA
More Information Top
-
SCFL static frequency divider using InAIAs/InGaAs/InP HEMTs
A comparative study shows the validity of the transmission delay and LC-line approximation, and reveals the importance of shortening signal path length and matching impedance between driver circuits and interconnection lines in ultra - high - speed operation.
-
SCFL static frequency divider using InAIAs/InGaAs/InP HEMTs
A comparative study shows the validity of the transmission delay and LC- line approximation, and reveals the importance of shortening signal path length and matching impedance between driver circuits and interconnection lines in ultra - high - speed operation.
-
PMZB290UNE
…2 Features and benefits Very fast switching Low threshold voltage Trench MOSFET technology ESD protection up to 2 kV Ultra thin package profile of … 3 Applications Relay driver High - speed line driver Low-side…
-
Comparative study of modulation and coding schemes for coherent indoor optical wireless systems
Data center networking is another potential driver for ultra high - speed wireless links that are free of complexities associated with the massive cable management of conventional wire- line data center networks (Vahdat et al. 2010).
-
Bourns Announce TCS DL-Series Transient Current Suppressors
Bourns designed its innovative and ultra high - speed TCS devices to provide designers a high performance and cost-effective circuit protection alternative for sensitive xDSL and Gigabit Ethernet port line drivers , said Ian Doyle, product line manager for semiconductor products at Bourns…
-
Bourns Introduces Breakthrough Line Of Transient Current Suppressors That Deliver Ultra-Fast Cost-Effective And Reliable Circuit Protection
"Bourns designed its innovative and ultra high - speed TCS™ devices to provide designers a high performance and cost-effective circuit protection alternative for sensitive xDSL and Gigabit Ethernet port line drivers ," said Ian Doyle, product line manager for semiconductor products at Bourns, Inc…
-
Dubbel
l-probe P 78 particular lathes T 78 -, high speed lathes T 79 -, Hochpräzisions- and ultra precision lathes T 78 particular gear … voltage amplitudes C 58 voltage-expansion- line C 4 voltage mold … T 49 feed pump- drive turbines R 62 feed…
-
Power reduction techniques for a 1-Mb ECL-CMOS SRAM with an access time of 550 ps and an operating frequency of 900 MHz
Abstract—This paper describes power reduction circuit tech- niques in an ultra - high - speed emitter-coupled logic (ECL)-CMOS SRAM. .... Introduction of a 0.25- m MOS transistor allows a Y decoder and a bit- line driver to be composed of CMOS circuits, resulting in a power reduction of 34%.
-
Analysis of Signal Transmission in Ultra High Speed Transistorized Digital Computers
signals, the input current to the loads, the length and the impedance ultra high speed computer, the logic element should of the lines , and the terminations. .... Then the reflections can be pre- preferably be a line driver powerful enough to feed the dicted.
-
Development of high frame rate CCD image remote acquisition system
The DS90C031 is a quad CMOS/TTL differential line driver designed for applications requiring ultra low power dissipation and high data rates. .... receiver (DS90C032) provide a new alternative to high power PECL devices for high- speed point-to-point…
Indicates content that may require registration and/or purchase.