Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Supplier: ElectroCraft
Description: This Nema size-34 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. Technology: Stepper Size: Nema 34 Torque: to 395 oz-in or 280 Ncm
- Rated Speed: 1.75 in/sec
- Rated Force: 375 lbs
- Motor Voltage: 5 volts
- Motor Type: DC
-
Supplier: Piezosystem Jena, Inc.
Description: xy high speed positioner linear motion up to 400 µm in XY 12.5 mm free clearance aperture excellent guidance accuracy 5 N stiffness in z-axis 0.6 nm resolution 3 kHz resonant frequency The newly designed stages of the nanoSXY series combine the high accuracy and the
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.35 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX400/400SG/400CAP one axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a long positioning and scanning range of up to 480 microns. The centrally located free aperture allows laser optical
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.4 N/µm
- Capacitance: 10,200 nF
- Length: 52 mm
-
Supplier: Piezosystem Jena, Inc.
Description: ultra flat high speed positioner linear motion up to 900 µm excellent guidance accuracy 2.5 N stiffness in z-axis 1.0 nm resolution 3 kHz resonant frequency The newly designed stages of the nanoSX series combine the high accuracy and the high speed of
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.2 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LAC Series actuator is our most compact actuators and with a 0.024 µm microstep size, they offer the finest resolution as well. The LAC actuators are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.551181102362205 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Piezosystem Jena, Inc.
Description: xy high speed positioner linear motion up to 120 µm in XY 12.5 mm free clearance aperture excellent guidance accuracy 10 N stiffness in z-axis 0.25 nm resolution The newly designed stages of the nanoSXY series combine the high accuracy and the high speed of
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.6 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: Force Control Industries, Inc.
Description: Smooth, Quiet, Control, With E-Stop Capability The Positorq Oil Shear Absorber brakes are a unique design for continuous tension control, The unique Oil Shear Technology provides extremely smooth, ultra quick response, negligible wear with no adjustment required, high energy
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Aerotech, Inc.
Description: for applications in x-ray diffraction, sensor testing, and high-force device manipulation. Many trade-offs exist in the design and specification of a motion system. With its high-load capacity, large travels, high speeds, and sub-micrometer precision, the HEX500-350HL
- Number of Axes: 3 #
- Load Capacity: 35 to 200 kg
- X-axis Travel: 100 mm
- Y-axis Travel: 110 mm
Find Suppliers by Category Top
Featured Products Top
-
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
under normal operating conditions. Isotech’s belt drives and actuators are ideal for use in applications where speed is critical such as pick-and-place applications on high speed automation equipment. Length is a significant advantage of the Isotech's belt driven actuators, providing travel (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
Modern Linear is proud to introduce our new KP Series Linear Guide Actuator, produced by TBI Motion. The KP is a ball screw driven, fully contained, linear actuator. This is an all-in-one solution offering a low profile design with high rigidity and high accuracy (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
-end test and manufacturing PI, a global leader in precision motion control and air bearing positioning systems, offers the A-123 air bearing linear slide, a high-performance air bearing linear translation stage designed for ultra-precise scanning, metrology, inspection, and (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Ultra-Fast Laser Modulation for Precision Systems The CASTECH Acousto-Optic Modulator (AOM) is designed for applications requiring high-speed, high-precision laser (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options with resolutions ranging from 0.006 mm to 0.050 mm per step, with an incredible output force of up to 1001 N (225 lbs (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, releases a NEMA23 frame size to add to the ElectroCraft AxialPower™ Enhanced Series Stepper Linear Actuator product line. ElectroCraft enhanced series linear actuators have been available in a (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Leadscrew Actuators produce linear movement from the rotation of a rotary motor. They are used in a variety of applications, including position adjustment of hospital beds and furniture, machine tool actuation, valve actuation, and others. Having adapted components for specific purposes (read more)
Browse Brushless Motors Datasheets for GEEPLUS Inc.
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Advancements in linear piezoelectric actuator mechanisms
Fig.7 Slow speed mode of Nexline® actuator N-214: trace1= 5µm slope within 5s, trace 2= position error from straight line 10nm/DIV Linear piezoelectric actuator mechanisms can be designed for high and ultra high vacuum conditions.
-
Nanoscale Synthesis and Characterization Laboratory Annual Report 2005
This project developed two high bandwidth short-stroke rotary fast tool servos and a hybrid rotary/ linear electromagnetic actuator that one of them uses. .... A fast tool servo (FTS) is a high- speed auxiliary servo axis that is added to a diamond turning machine ( ultra -precision lathe) to allow generating free-form non-axisymmetric or textured surfaces on a workpiece.
-
Journal of Propulsion and Power > Combined Wake and Pulsed-Jet Effects on Separation on a Turbine Airfoil
[15] Zhang, X. F., and Hodson, H. P., “Effects of Reynolds Number and Freestream Turbulence Intensity on the Unsteady Boundary Layer Development on an Ultra - High -Lift Low Pressure Turbine Airfoil … ance of a LP Turbine Linear Cascade with Variable Solidity … X. F., Vera, M., Hodson, H., and Harvey, N., “Separation and Transition Control on an Aft-Loaded Ultra-High-Lift LP Turbine Blade at Low Reynolds Numbers: Low- Speed Investigation,” Journal of … and Thomas, F., “Plasma Actuators for Separation Control on…
-
In-plane deeply-etched optical MEMS notch filter with high-speed tunability
…and Turner K L 2002 Effect of cubic nonlinearity on auto-parametrically amplified resonant MEMS mass sensor Sensors Actuators A 102 139–50 [15 … Stewart J B 2005 High - speed wavefront control using MEMS … al 2013 High-speed ultra -broad tuning MEMS- VCSELs .... 8763 87630H [18] Younis M I 2011 MEMS Linear and Nonlinear Statics and Dynamics vol 20 (Berlin…
-
Ultra-Compact, Zero-Power Latching Linear Motor with Integrated Position Sensor for Portable Electronics
In this paper, we report the design, fabrication and characterization of an ultra -compact, large- stroke with high -precision and fast- speed , zero- power magnetic latching piezoelectrically actuated linear motor as shown in Fig. 1(a). .... etc. Fig. 1(b) shows a typical camera module adopting the proposed linear actuator for the cellular…
-
Model predictive control of precision stages with nonlinear friction
Abstract— In the manufacturing industry especially in the semiconductor, the requirement for high- speed , fast-response and high -precision performances is critical. .... In this paper, the model predictive control is introduced to the positioning control of ultra -precision stage driven by a linear actuator .
-
Predictive control of piezoelectric actuators with friction drive mechanism
Computing speed of hardware is now so fast that the control can be introduced to the system with high -control bandwidth such as the automobile industry and the manufacturing industry. .... In this paper, the model-based control strategy is intro- duced to the positioning control of ultra -precision stage driven by a piezoelectric linear actuator .
-
Renishaw Mini Readhead Fits into the Tightest Spots
The new RGH34 readhead measures just 0.63x0.63x0.35 in. (15x15x8.8 mm), yet delivers state-of-the-art performance, operating at speeds up to 48 ft (15 m)/second with resolutions as high as 0.2µ. .... Typical applications include size-sensitive, high-precision linear motion applications such as microstages, microscopes, and ultra -small linear actuators .
-
OSA | Coupled-cavity ring-down spectroscopy technique
○ Measurement of angular deviation in ultra - linear mirror actuators for scanning high finesse resonators. .... ○ Diode-Laser-Based Sum and Difference Frequency Generation for High- Speed UV and MIR Absorption Spectroscopy .
-
OSA | Real-time FPGA data collection of pulsed-laser cavity ringdown signals
○ Measurement of angular deviation in ultra - linear mirror actuators for scanning high finesse resonators. .... ○ Diode-Laser-Based Sum and Difference Frequency Generation for High- Speed UV and MIR Absorption Spectroscopy .
Indicates content that may require registration and/or purchase.