-
Supplier: Merit Sensor Systems
Description: What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for lower
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 85 C
- Pressure Range: 0.15 to 30 psi
- Pressure Type: Absolute, Gauge
-
Supplier: Sensirion
Description: measurement principle and measures a mass flow passing through the sensor witch is calibrated for differential pressure. With its leading CMOSens® Technology for superior performance, the ASP1400 digital differential pressure sensor is optimized for
- Working Pressure Range: 0.014503683935719673 psi
- Accuracy: 0.05 to 1.5 ±% FS
- Operating Temperature: 32 to 158 F
- Measurement Type: Differential
-
Supplier: Merit Sensor Systems
Description: The L Series is an ultra-sensitive and stable MEMS die that is ideal for low-pressure applications, such as CPAP and air handlers. Features Pressure 0.15 to 1 psi (10 to 68.95 mbar; 1 to 6.89 KPa) Temperature -40 to 150 °C Configuration Gage or differential Media
- Working Pressure Range: 0.15 to 1 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Differential, Gauge
- Media: Gas
-
-
Supplier: Merit Sensor Systems
Description: What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for lower
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Pressure Range: 0.15 to 1 psi
- Output Voltage: 500 to 4,500 millivolts
-
Supplier: Merit Sensor Systems
Description: What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for lower
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Pressure Range: 0.15 to 1 psi
- Pressure Type: Absolute, Gauge
-
Supplier: SensorsONE, Ltd.
Description: DPS very low differential pressure transducer is an affordable option for measuring the differential pressure of airflow on heating, cooling, ventilation & air conditioning (HVAC) systems in buildings, laboratories, cleanrooms & factories. The DPS ultra
-
Supplier: Angst+Pfister Sensors and Power
Description: The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High performance and accuracy enables the use of this transducer in many applications including
- Working Pressure Range: 0.01450377 to 145.0377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential
-
Supplier: HVACQuick.com
Description: Greystone - Ultra Low differential pressure transducer. 0-30 Pa, +/-30 Pa. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: All Sensors Corp.
Description: The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: -72.51885 to 72.51885 psi
- Compensated: Compensated
-
Supplier: First Sensor AG
Description: The LDE differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LDE technology features superior sensitivity especially for ultra low
- Working Pressure Range: 0.0036259209839299184 to 0.07251841967859836 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Differential
-
Supplier: Richardson RFPD
Description: SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the-art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital,
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: Micro Technologies
Description: The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models
- Vacuum Range: 758.13173094 to 745.05384752 torr
- Accuracy: 1.5 ±% FS
- Operating Temperature: 32 to 140 F
- Measurement Type: Differential, Vacuum
-
Supplier: Allied Electronics, Inc.
Description: The SURSENSE™ line of ultra low pressure sensors is based upon a proprietary technology designed to reduce output offset or common mode errors. These sensors use a silicon micro-machined sensing element which features a unique stress concentration enhanced
-
Supplier: All Sensors Corp.
Description: The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which
- Working Pressure Range: -5 to 5 psi
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: Johnson Controls, Inc.
Description: performing Airflow Measuring Stations on the market. Our AD-1250 Air Flow Measuring Station is factory-assembled and features an ultra-low-leak, high-performance, aluminum airfoil blade/aluminum frame control damper, an aluminum air straightener, multiple airflow sensing probes, and
- Air Velocity Range: 300 to 5,000 SFPM
- Measurement Type: Air Velocity
- Technology Type: Differential Pressure
- Mounting: Fixtured or Permanent
-
Supplier: First Sensor AG
Description: The HCL pressure sensors measure ultra low pressures from 5 mbar and are intended to be used with dry and non-corrosive gases. The sensors are calibrated and temperature compensated. They use a special compensation technology to achieve a very high offset
- Working Pressure Range: 0.07251885 to 1.08778275 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential, Gauge
- Media: Gas
-
Supplier: Richardson RFPD
Description: The rugged ceramic transducer is available in side port, top port,and manifold mount and can measure absolute, gage,differential, or compound pressure from 1 to 150psi. The 1/8”barbed pressure ports mate securely with 3/32” ID tubing. Features PSI Pressure Ranges PCB
- Measurement Type: Absolute, Compound, Differential, Gauge
- Device Category: Transducer
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -4 to 149 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Performance Scalable, ultra-long-range wireless sensor network High-speed, synchronized platform accepts most analog sensors Lossless data throughput under most operating conditions Low-power for extended battery life SensorCloud – integrated web solution Ease of
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
-
Supplier: Advanced Sensor Technologies, Inc.
Description: for IOTRON„¢ & ZEUS„¢ Industrial pH & ORP Sensors webpage for details about the core technology underlying the ZEUS„¢ pH sensors. The extremely rugged industrial grade construction including an extra thick sensor body housing makes ZEUS„¢ sensors the ideal choice to
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -40 to 85 C
-
Supplier: LORD MicroStrain Sensing Systems
Description: Performance Scalable, ultra-long-range wireless sensor network High-speed, synchronized platform accepts most analog sensors Lossless data throughput under most operating conditions Low-power for extended battery life SensorCloud – integrated web solution Ease of
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -20 to 60 C
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated waterproof and corrosion resistant Q7M/Q7F snap connector option is available for pH sensors and ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: senior in-house chemists to ensure that the best possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Differential Analog preamplifier to allow for interfacing with most any existing OEM transmitter. Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Brooks Instrument
Description: resistant Hastelloy® sensor tube and valve seat. Pressure Transient Insensitivity (PTI), High Accuracy (HA), Safe Delivery System (SDS) Options Local display Extremely low wetted surface area Benefits Delivers outstanding performance, reliability, and flexibility. Ability to
- Gas Volumetric Flow Rate: 0.0333333333333333 to 0.833333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 160 F
- Media Temperature Range: 160 F
-
Supplier: Clippard
Description: control in a small package. Unlike other mass flow controllers that require a 30 minute warm-up time, large differential pressures, and limited flow ranges, the Cordis requires less than one minute warm-up, its pressure drop is ≤14" H2O, and it features flow ranges as low
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: PID Control
-
Supplier: Solutions with Innovation, LLC
Description: The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.4 (Specific Gravity #)
-
Supplier: Solutions with Innovation, LLC
Description: The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance in most any
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.4 (Specific Gravity #)
-
Supplier: Brooks Instrument
Description: rates up to 300 slpm Ultra-high purity flow path - 4µ inch Ra surface finish SEMI F20 compliant wetted materials Corrosion-resistant Hastelloy® T-Rise sensor with high speed ARM processor Fast acting, diaphragm-free valve assembly is unaffected by differential pressure
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Laurel Electronics LLC
Description: Features High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated) Converts signal input to a scaled rate or totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current
- Form Factor: DIN Rail
-
Supplier: Instrumented Sensor Technology
Description: atmospheric pressure, or differential pressure for shipment under positive pressures, and other configurations. These can be provided as external sensors. Strain, Load and other Resistance Bridge (strain-gage based) Sensors The EDR-6DOF portable acceleration
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: reliable dual thermistor, airflow sensors and digital differential velocity pressure flow grid powered by TSI to control and monitor cabinet airflows to set points. Control lights via solid state switch. Control outlets via solid state switch. Display date/time w/battery backup.
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
Find Suppliers by Category Top
Featured Products Top
-
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
ULTRA PRECISE LOW CAPACITY DIGITAL ROTATING TORQUE TRANSDUCER - 48600V Features (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
-year warranty, the sensor provides a reliable long-term solution for gas detection systems used in oil and gas operations, mining equipment, renewable energy facilities, biogas production, industrial safety systems, and portable monitoring instruments. By combining ultra-low power consumption (read more)
Browse Gas Sensors Datasheets for Dynament -
JR1300 Series Single Stage Regulator Low to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Avoid potentially dangerous situations Diagnose issues quickly Share data directly from your mobile device No external power source is required Ultra-low battery consumption for up to five years of battery life* Sealed sensor housing ideal for harsh (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc.
More Information Top
-
CR4 - Thread: low cost air flow
Search for " ultra low differential pressure sensors ".
-
An air-breathing, portable thermoelectric power generator based on a microfabricated silicon combustor
Pressure measurements were made using a Honeywell model ASDX ultra - low differential pressure sensor .
-
A plasma aerodynamic actuator supplied by a multilevel generator operating with different voltage waveforms
The Pitot tube had been connected to a DCAL401 Sursense ultra - low differential pressure sensor with a sensitivity of 32mVPa−1 .
-
Application Advantages of LBA Differential Pressure Sensors Due to Their Very High Pneumatic Impedance
Sensortechnics' LBA differential pressure sensors measure ultra low air or gas pressures from 25 Pa (0.1 inH2O) full scale.
-
Application Advantages of LBA Differential Pressure Sensors Due to Their Very High Pneumatic Impedance
Sensortechnics’ LBA differential pressure sensors measure ultra low air or gas pressures from 25 Pa (0.1 inH2 O) full scale.
-
Biorheological properties of intertidal organic fluff on mud flats and its modification of gill ventilation in buried sole Solea solea
The hydrostatic pressure between the SR and the LR was measured via two catheters, each placed in one of the reservoirs and both connected to a differential pressure sensor (Sureness Ultra Low Pressure Sensors, Honeywell, Inc.).
-
EEMCS EPrints Service - 12294 A low hydraulic capacitance pressure sensor for integration with a micro viscosity detector
Since this viscometer requires an ultra - low hydraulic capacitance differential pressure sensor , a pressure sensor is presented of which the internal volume displacement was reduced considerably compared to commercially available sensors.
-
Ultra-Low Silicon Pressure Sensors
Honeywell has expanded its industry-leading ASDX Series silicon pressure sensor portfolio with ultra - low pressure ranges that include 0 to 10 inches of H2O gage, ± 10 inches of H2O differential , and ± 5 inches of H2 O differential.
-
Nitrogen doping effect in Ag-SbTe solid electrolyte for programmable metallisation cell memory
…sensor networks’, ETRI J., 2008, 30, p. 644 8 Thanachayanont, A., and Sangtong, S.: ‘Low-voltage current-sensing CMOS interface circuit for piezo-resistive pressure sensor ’, ETRI J., 2007 … and Sirimasakul, S.: ‘ Ultra - low -power differential ISFET/REFET Readout circuit’, ETRI…
-
E- Control Systems Releases Its New Family Of Wi-Fi Temperature Monitoring Sensors
Sensors are easily configured to monitor an array of points including, but not limited to, temperature ( ultra - low to very high), door open/close, refrigerant leaks, compressor run-time, power interruption, humidity, and differential pressure .
Indicates content that may require registration and/or purchase.