Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HVACQuick.com
Description: Greystone - Ultra Low differential pressure transducer. 0-250 Pa, +/-250 Pa. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Keller America, Inc.
Description: The piezoresistive pressure transducers Series M5 are ideal, thanks to the M5 fine thread, for taking measurements at close proximity in places where access is a problem and in very thin pipes – exactly the kinds of conditions associated with engine test benches. The front-flush design
- Working Pressure Range: 43.51131 to 435.1131 psi
- Accuracy: 0.2 to 0.3 ±% FS
- Operating Temperature: -58 to 356 F
- Measurement Type: Absolute
-
Supplier: Richardson RFPD
Description: MS4525 The MS4525 is a small, ceramic based, PCB mountedpressure transducer from TE Connectivity. The transducer isbuilt using our proprietary UltraStable process and the latestCMOS sensor conditioning circuitry to create a low cost, highperformance transducer designed to
- Pressure Measurement: Absolute, Compound, Differential, Gauge
- Features: Transducer
-
-
Supplier: Brooks Instrument
Description: For measuring pressure in ultra-high purity and specialty gas applications across many industries, pressure transducers must maintain stability and accuracy. That's why Brooks Instrument SolidSense II® pressure transducers combine weld-free,
- Working Pressure Range: 0 to 4,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -20 to 180 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Stellar Technology
Description: The GT10XX series has a unique “sensing element” which allows low pressures to have very high overloads with no fill fluids to slow response times. This design structure also allows diaphragms to be replaced and pressure ports to be thoroughly cleaned, thus allowing
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: SensorsONE, Ltd.
Description: DPS very low differential pressure transducer is an affordable option for measuring the differential pressure of airflow on heating, cooling, ventilation & air conditioning (HVAC) systems in buildings, laboratories, cleanrooms & factories. The DPS ultra low
-
Supplier: Cole-Parmer
Description: solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no
- Gas Volumetric Flow Rate: 56.1440677966102 SCFM
- Liquid Volumetric Flow Rate: 420 to 1,590 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Willowglen Systems Inc.
Description: low cost, much higher accuracy and more convenient alternative to a chart recorder. The FloLog™ device measures the orifice static pressure and differential pressure with a multivariable transducer and also includes a probe for temperature measurement.The extreme
- Accuracy: 0.15 % FS
- Operating Temperature: -50 to 125 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Angst+Pfister Sensors and Power
Description: The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High performance and accuracy enables the use of this transducer in many applications
- Working Pressure Range: 0.01450377 to 145.0377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential
-
Supplier: Micro Technologies
Description: The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models
- Vacuum Range: 758.13173094 to 745.05384752 torr
- Accuracy: 1.5 ±% FS
- Operating Temperature: 32 to 140 F
- Measurement Type: Differential, Vacuum
-
Supplier: Richardson RFPD
Description: SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the-art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital,
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: Keller America, Inc.
Description: With the D-line, Keller introduces a unique combination of an exceedingly robust industrial pressure transducer and the popular I2C microcontroller interface. Pressure transmitters with this interface are commonly available only in consumer-grade plastic or ceramic housings,
- Working Pressure Range: 43.51131 to 2,900.754 psi
- Accuracy: 0.5 to 0.7 ±% FS
- Operating Temperature: -40 to 230 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Bronkhorst USA
Description: IQ+FLOW® Chip-sensor based Pressure Meters / Controllers Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional Mass Flow and Pressure Meters and Controllers have needed a footprint of
- Working Pressure Range: 0.3 to 15 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 41 to 122 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement 0.1% of reading wet/wet differential transducer Customizable for panel mounting or portable
- Accuracy: 0.02 to 0.1 ±% FS
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 100 psi
- Pressure Connection Size: 0.125 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Type XLdp Ultra-Low Variable Capacitance Pressure Transducer/Transmitter APPLICATIONS: HVAC, fume hood control, lab/clean/hospital room pressurization, medical lung function or breathing equipment, fan tracking, filter monitoring, or very low
- Pressure Measurement: Gauge
-
Supplier: SSI Technologies, LLC
Description: critical. These new MediaSensor ™ P51 Series ULG bulk micro-machined, gage pressure sensors are designed to work at ultra low pressure ranges (3 psi, 5 psi and 10 psi) over an operating temperature range of -40°C to +85°C with a superior accuracy of <±1.0%. The ULG series
- Working Pressure Range: 0 to 10 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series BPL Pedal Load Cell is the best in class: Lowest nonlinearity and hysteresis of any brake pedal load cell - < 0.05% Ultra low height Low sensitivity to off-center loads - <1.0%/in Mounts directly to pedal with included strap(s) Interchangeable mounting
- Force / Load Rating: 50,000 to 500,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Features: Other Output, Temperature Compensated
-
Supplier: Ruskin Company
Description: The AMS050 combines an air measuring station with an ultra low-leak, high performance control damper that is AMCA class 1A leakage certified. The complete assembly is factory assembled and tested to provide effective setpoint monitoring and adjustment. The unit comes standard with a
- Gas Volumetric Flow Rate: 172 to 48,031 SCFM
- Operating Temperature: -22 to 140 F
- Electrical Output: Analog Voltage
- End Fittings: Flanged
-
Supplier: Pem-Tech, Inc.
Description: keypad switches on the front panel. Programmable sensor location or tags. Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low
- Number of Channels: 8
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Pem-Tech, Inc.
Description: using keypad switches on the front panel. Programmable sensor location or tags. Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay.
- Number of Channels: 16
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Visual Sound, Inc.
Description: 15" drivers and a solid birch wood enclosure--while retaining the portability and durability required for touring. Precision Passive loudspeaker with transducer and crossover design by esteemed EAW engineering team Wide-dispersion, ultra-low distortion, high frequency horn
-
Supplier: Quantachrome Instruments
Description: The gold-standard in micropore analyzers. Patented, dry high-vacuum system, ultra-stable transducers, three pressure ranges seamlessly overlap, and up to three micropore stations. Turbo-level degassing and metal O-rings and gaskets in critical measurement zones perfectly
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Total
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Test Media: Gases, Powders / Granular Materials
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Visual Sound, Inc.
Description: response of a 15" driver and solid birch wood enclosure, while retaining the portability and durability required by giging musicians. Precision Passive loudspeaker with transducer and crossover design by esteemed EAW engineering team Wide-dispersion, ultra-low distortion, high
-
Supplier: Brooks Instrument
Description: for point of use pressure regulators, pressure transducers, and associated hardware, combined with the industry’s best PTI performance to maximize yields and productivity. Features Long-term zero stability of <±0.5% full scale per year Ultra-fast settling times: 300 ms -
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: TECAT Performance Systems, LLC
Description: The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: Visual Sound, Inc.
Description: used. The midrange is projected from the ultra-low distortion DYNACORD DND 6120 Neodymium cone transducer with a conical radiation pattern of 120°. The DND 6120 guarantees excellent intelligibility without any necessity of precise aiming. The Electro-Voice DH 3 driver is used
-
Supplier: Piezo-Metrics
Description: Strain gauge to RS485 or CAN digital load cell converter Low profile, small 20 mm diameter for mounting inside sensor Auto calibration or direct entry of mV/V with linearisation Ultra high performance, resolution of 1 part in 200,000 (18bit) Option of an in-line enclosure ATEX
- Operating Temperature: -40 to 185 F
-
Supplier: Gantner Instruments, Inc.
Description: maximum uncertainty of ±0.5% FSO from transducer to digitization. For temperature, this equates to ±0.5ºC over a 200ºC range. Typical operating environments: Cryogenic and ultra-high temperature Electromagnetic radiation High-voltage Ionizing (gamma) radiation Hazardous areas
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 122 F
- Inputs: Accelerometer Input, Strain Gauge / Bridge Input
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular
-
Supplier: Airmar Technology Corporation
Description: Designed for AUVs and ROVs Airmar's 200m Mini Altimeter Kit is an ultra-compact altimeter kit designed for measuring height off the sea floor and underwater structures. Pressure rated for up to 1,000 meters, the 200m Mini Altimeter delivers 99.4% accuracy at 5.8 meters. The 200m Mini
-
Supplier: Laurel Electronics LLC
Description: board, the transmitter output can track rate (such as gallons per minute or watts) or totalized rate (such as gallons or kilowatt hours) whether the transducer output is linear or requires square root extraction (differential pressure flow transducers). With an Extended main
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: totalized rate. With a Standard main board, the transmitter output can track rate (such as gallons per minute or watts) or totalized rate (such as gallons or kilowatt hours) whether the transducer output is linear or requires square root extraction (differential pressure flow
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: as gallons per minute or watts) or totalized rate (such as gallons or kilowatt hours) whether the transducer output is linear or requires square root extraction (differential pressure flow transducers). With an Extended main board, the transmitter can also perform custom curve
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Weiss Technik North America, Inc.
Description: without defrosting via a standard integrated volume compensation system for continuously operation Low sound-pressure level, only 58 dB(A) Design maintenance friendly positioning of the machine components Entry port Ø 80 mm Loading capacity of the lift 50 kg 8″ TFT-color touch screen
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Instrumented Sensor Technology
Description: Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-3C unit can measure various pressures -- atmospheric pressure, or differential pressure for shipment under positive pressures, and other configurations. These can be
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
Find Suppliers by Category Top
Featured Products Top
-
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
splashed water us such as outdoors. The transducers should ideally be mounted with the armature pointing vertically downward or at worst horizontally. Any water that collects in the inner tubes of the LVDT could be forced under pressure by the moving armature into the inner electronics and so a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
ranges from ±0.25 mm to ±12.7 mm, these rugged transducers feature stainless steel housings, low-friction bearings, ball-ended probes, and encapsulated windings with magnetic shielding for reliable, noise-resistant operation. Engineered for precision and durability, D6-A LVDTs are (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Core Features & Professional Value (Boost Efficient Operations)? Ultra-High Pressure Bearing: Reinforced with four alternating layers of high-tensile spiral steel wire, working pressure up to 28MPa, minimum burst (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
cover is high-quality synthetic rubber, wear-resistant and anti-aging, extending service life; double-layer steel wire braiding reinforcement enhances structural strength and pressure resistance stability, with strictly certified quality. Core Advantages: Wide (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
and detection of sound, generation of high voltages, electronic frequency generation, microbalances, and ultra fine focusing of optical assemblies. It is also the basis of a number of scientific instrumental techniques with atomic resolution, such as scanning probe microscopes (STM, AFM, etc
More Information Top
-
Advances in Neural Networks - ISNN 2010
The KID contains a Honeywell DCN001NDC4 ultra low pressure transducer .
-
Non-Invasive Infrasound Heart Murmur Detection with a Support Vector Machine (SVM) Classification Approach
contains a Honeywell DCNOOlNDC4 ultra low pressure transducer mounted on the top of a solid nylon diaphragm.
-
Neural network-based detection of esophageal intubation in anesthetized patients
The pressure gradient across the screen was transduced with an ultra low differential pressure transducer (model DPI03, Validyne, Northridge, CA).
-
A novel sedimentation analyser
An array of eight ultra low - pressure sensing transducers (section 3.2) are mounted vertically down the length of the sedimen- tation column, the transducers being flush-mounted to the inside wall and in contact with the suspension (figure 3).
-
http://scitation.aip.org/rss/content/aip/journal/adva/latestarticles;jsessionid=38ht1pr4rcir6.x-aip-live-03?fmt=rss
Capacitive micromachined ultrasonic transducer for ultra - low pressure measurement: Theoretical study .
-
AIP Advances
• ○ Capacitive micromachined ultrasonic transducer for ultra - low pressure measurement: Theoretical study .
-
Analysis of the ionization processes in ultralow-pressure electrodischarge transducers
The problem of modification of this transducer to the ultra low pressure region of <10–7 Pa requires a detailed study of the ionization processes in nitrogen– oxygen plasma.
-
New Products
Sensotec introduced the new Modal LJS pressure transducer ,a small, ultra low cost sensorfor industrialOEM ap- plications up to 300 psi.
-
Serotonin neurones have anti‐convulsant effects and reduce seizure‐induced mortality
For quantification of ventilation during seizures induced by MES, a plethysmography chamber was fitted with an ultra - low pressure /high sensitivity pressure transducer (DC002NDR5; Honeywell International, Minneapolis, MN, USA).
-
Absolute micro pressure measurements based on a high-overload-resistance sensor
Technique Sens., 2008, 1, (10), pp. 1–3 [3] Wen-ming X., Jian-ning D., Ji-chang Y.: ‘Research progress of silicon ultra - low - pressure sensor’, Transducer Microsyst.
Indicates content that may require registration and/or purchase.