Products/Services for Ultra Tech Capacitor

  • Capacitors-Image
    Capacitors - (1511 companies)
    ...and electronic products. The RoHS directive is designed to reduce medical hazards in third-world countries inundated with "high-tech trash." While there is no standard RoHS mark, the one to the right is typical. Form Factor and Mounting. Capacitors...
    Configuration / Form Factor
    Capacitance Type
    RoHS Compliant
  • Ceramic Capacitors-Image
    Ceramic Capacitors - (276 companies)
    Ceramic capacitors have a dielectric made of ceramic materials. Ceramic capacitors are passive electronic components constructed using a ceramic dielectric. Ceramic materials have been used as insulators since the beginning of the study...
  • Tantalum Capacitors-Image
    Tantalum Capacitors - (179 companies)
    Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. Tantalum capacitors are constructed using tantalum for at least the anode material.Capacitors...
  • Ultra-hard Materials Machining-Image
    Ultra-hard Materials Machining - (117 companies)
    Ultra-hard materials machining services fabricate components from ultra-hard materials such as glass, ceramics, sapphire, quartz, stainless steel, and titanium. Providers of ultra-hard materials machining services differ in terms of capabilities...
  • Chip Capacitors-Image
    Chip Capacitors - (289 companies)
    Chip capacitors or surface mount capacitors do not have leads. Chip capacitors are passive integrated circuit (IC) components that store electrical energy. Chip capacitors are simply capacitors manufactured as integrated circuit (IC) devices, also...
  •  
    Film Capacitors - (284 companies)
    Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials. Film Capacitor Basics. Film capacitors are passive components that use an extremely thin plastic film as a dielectric insulator...
  •  
    Power Capacitors - (178 companies)
    Power capacitors are used in electrical distribution systems to provide a static source of leading reactive power. Power capacitors are passive electronic components that provide a static source of reactive power in electrical distribution systems...
  •  
    Capacitor Assembly Machines - (6 companies)
    ...ultra-capacitors. Capacitor winding machines are also available. Specifications. Capacitor assembly machines are designed for slow-speed pilot lines, medium-speed assembly lines, or high-speed assembly lines. Product specifications include parts per...
  •  
    Aluminum Electrolytic Capacitors - (256 companies)
    Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations...
  •  
    High Voltage Capacitors - (130 companies)
    High voltage capacitors are used for storing charge and energy in high voltage applications. High voltage capacitors are passive electronic components that store charge and energy for use in high voltage applications. They consist of two conducting...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire