Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Danfoss A/S
Description: With the increasing focus on energy savings and reducing CO2 emissions, measuring energy consumption is now a key focus of any district heating provider and end-user. Energy consumption data ensures a transparent billing system for both district heating supplier and end-user. By
- Pipe Diameter: 0.5905515 to 3.93701 inch
- Mounting: In-line
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: Badger Meter
Description: The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics DFX Ultrasonic Doppler flow meter features
- Pipe Diameter: 0.25 to 120 inch
- Velocity Flow Rate: 0.15 to 30 ft/sec
- Operating Temperature: -40 to 400 F
- Features: Liquid
-
-
Supplier: Badger Meter
Description: The Dynasonics® DXN Portable Hybrid Ultrasonic flow meter is a powerful tool used for troubleshooting flow issues, whether you want to quickly verify the flow reading of another meter or to data log flow system values over an extended period of time. Simple Installation.
- Pipe Diameter: 0.5 to 120 inch
- Velocity Flow Rate: 1 to 40 ft/sec
- Operating Temperature: -40 to 350 F
- Features: Liquid
-
Supplier: Daniel Measurement and Control Inc.
Description: and meter health Cost effective metering The 3812 provides significant capital and operating cost savings when compared with traditional technologies such as DP meters due to: High capacity and rangeability affording reduced station footprint Low maintenance costs One meter for
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -58 to 302 F
-
Supplier: Micronics, Ltd.
Description: Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Pre-equipped for communication with choice of option boards Heating, Cooling or Combined applications, Horizontal or vertical mounting Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by M-bus. MID
- Temperature Range: 266 F
- Nominal Flow Rate: 2.6417205234 to 66.043013085 GPM
- Pipe Diameter: 0.5905515 to 1.968505 inch
- Mounting: In-line
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to
- Pipe Diameter: 0.5 to 24 inch
- Liquid Volumetric Flow Rate: 1.5 to 420 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current, Switch
-
Description: The Brass Pipe for Heat Meter contain a pair of ultrasonic sensors to detect the fluid flow in the pipe. When the ultrasonic wave and liquid flow direction runs in the same or reverse direction, the speed for the ultrasonic wave in liquid may be accelerated or decelerated
- Liquid Volumetric Flow Rate: 0.22014337695 to 22.014337695 GPM
- Operating Pressure: 232.0589429715152 psi
- Electrical Output: Frequency
- Features: Liquid
-
Description: The Brass Pipe for Heat Meter contain a pair of ultrasonic sensors to detect the fluid flow in the pipe. When the ultrasonic wave and liquid flow direction runs in the same or reverse direction, the speed for the ultrasonic wave in liquid may be accelerated or decelerated
- Liquid Volumetric Flow Rate: 0.30820072773 to 30.820072773 GPM
- Operating Pressure: 232.0589429715152 psi
- Electrical Output: Frequency
- Features: Liquid
-
Supplier: Panametrics
Description: The Z3 brings together Panametrics ultrasonic flow meter expertise with the advantages of ultrasonics for a high-performance, low cost of ownership measurement solution for process liquids. Unlike other flow technologies, the ultrasonic PanaFlow Z3 does not require
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 302 F
- Velocity Flow Rate: -82.0209973753281 to 82.0209973753281 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily improve the efficiency of energy management.
- Gas Volumetric Flow Rate: 1.941489 to 705.996 SCFM
- Operating Pressure: 0.4786215698787501 to 1,857.3417648082648 psi
- Media Temperature: 14 to 104 F
- Media Temperature Range: 14 to 104 F
-
Supplier: Panametrics
Description: Introducing the PanaFlow LC The PanaFlow LC is the latest generation in permanent clamp-on ultrasonic flow meters for process applications from Panametrics’ line of ultrasonic meters. It capitalizes on the superior performance of its predecessor, the Digital Flow XMT868,
- Pipe Diameter: 0.75 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 65.61679790026247 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features A new flow meter with a new function (RS485 Output) has been added to the popular lineup of the TRX/TRZ series. It helps you save energy by measuring and “visualizing” flow rate, temperature and pressure.
- Pipe Diameter: 0.9842525 to 7.87402 inch
- Electrical Output: Analog Current, Analog Voltage, Frequency
- Meter Technology: Ultrasonic Meter
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® ADM 7407 - The ultrasonic flow meter for permanent installation With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process parameters. The
- Pipe Diameter: 0.25 to 63 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of
- Meter Technology: Ultrasonic Meter
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: utilizes an advanced Trans-Phase measuring technique, providing accurate, non-invasive fluid velocity assessment without opening the pipe. The FD610 Series utilizes two piezoelectric crystals contained within one transducer to transmit ultrasonic energy into the fluid stream and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: ams
Description: TDC-GP30 is the next step in ultrasonic flow metering. It drastically simplifies the design of ultrasonic heat and water meters and is the necessary step for compact energy-saving ultrasonic water meters. The ultra-low-current capabilities allow the use of
- Input Voltage Range (Vpp): 2.5 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: Compatible with any flow meter with a pulse output. Quick and easy setup. Use with external datalogger for temporary energy monitoring. Kwh Total, instant energy, volume and temperature readings.
- Temperature Range: 32 to 356 F
- Mounting: Hand-held or Portable
- Process Media Type: Liquid
- Meter Technology: Turbine Meter, Ultrasonic Meter
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Transus Instruments
Description: applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly accurate path ultrasonic
- Pipe Diameter: 2 to 16 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 140 F
- Operating Pressure: 1,479.38454 psi
-
Supplier: Spirax-Sarco
Description: UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: -40 to 350.6 F
- Velocity Flow Rate: 39.3700787401575 ft/sec
- Operating Temperature: -40 to 185 F
-
Supplier: Spire Metering Technology
Description: The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter from Shenitech. Compared to its
- Temperature Range: 0 to 300 F
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Meter Technology: Ultrasonic Meter
-
Supplier: Spire Metering Technology
Description: meters. The high measurement dynamic allows a load of up to double the rating, thereby ensuring high operating security. Reliable Ultrasonic Flow Measurement 280T heat meter uses transit-time ultrasonic flow measurement principle to measure the flow rate: opposite sending
- Temperature Range: 32 to 302 F
- Pipe Diameter: 0.5 to 24 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Micronics, Ltd.
Description: The U1000 HM is an ultrasonic clamp-on heat/energy meter that usesultrasound to measure flow rate and PT100 temperature sensors tomeasure flow and return temperatures. The U1000 HM displays energy rateand totalised energy with pulse output and Modbus communication,
- Temperature Range: 32 to 185 F
- Pipe Diameter: 25 to 115 inch
- Mounting: In-line
- Process Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to
- Pipe Diameter: 0.5 to 24 inch
- Velocity Flow Rate: 0 to 40 ft/sec
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Spire Metering Technology
Description: Spire Metering’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow sensor, a pair of temperature sensors and a main unit. The main unit is a powerful
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Spire Metering Technology
Description: Spire Metering’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow sensor, a pair of temperature sensors and a main unit. The main unit is a powerful
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Daniel Measurement and Control Inc.
Description: Important real-time, advanced meter diagnostics are readily viewed, such as flow profile, speed of sound, signal-to- noise ratio, transducer gain, digital waveforms and much more. The JuniorSonic Flow Meter provides an economical advantage to ultrasonic measurement and can
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -40 to 149 F
- Operating Pressure: 150 to 4,000 psi
- Media Temperature: 24.8 to 212 F
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of
- Meter Technology: Ultrasonic Meter
Find Suppliers by Category Top
Featured Products Top
-
employing the following two patented low-consumption ultrasonic measurement technologies, we have created an ultrasonic hydrogen gas meter that can operate continuously for 10 years on battery power alone, just like a regular gas meter. Transmission of ultrasonic signals with (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Energy loss “0” There are no moving parts or structures that obstruct the flow within the measurement tube, so no energy is wasted. Absolute accuracy guaranteed (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
An ultrasonic flowmeter with excellent cost performance specialized for air and nitrogen measurement as a visualization tool for compressed air is now available! ?Wide rangeability and pressure loss "0" have been realized by utilizing the characteristics of ultrasonic waves. In addition, since (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Meet the Ultrasonic Flow Meter PCE-TDS 200 ML: a versatile solution for non-invasive flow measurement across a wide range of liquids and pipe sizes. Designed for industrial, HVAC, energy, and maintenance applications, this portable ultrasonic flow meter delivers high accuracy, flexible sensor options, and robust data logging in one compact device. (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
. ifm's SU ultrasonic flowmeter and SM magnetic inductive flow meter offer (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Transmission, for instance, focuses on high-power wireless energy transmission over long distances. The company uses an antenna, an “energy transmitter,” that creates a sphere 20 to 30 meters in diameter for wireless charging of drones. The company claims power transfers can range from 500 (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Energy Measurement Using Ultrasonic Flow Measurement and Chromatography
Gas volume and energy metering stations using gas chromatography and ultrasonic metering are becoming a mainstream field operation and a new challenge to metering personnel. They are easy to adapt to while adding a new dimension of value to the field professional. Technicians will invariably
-
Best Flow Meter Technologies for Flow Energy Management in Power Plant Applications
Generating electricity in a natural gas power plant is a complex process due to the multiple steps involved with the different types of fluids being used and optimized. Dr. John Olin, Founder of Sierra Instruments, explains how thermal mass flow meters, vortex flow meters, and ultrasonic flow
-
Clamp-On Ultrasonic Flow Meters Improve Hydronic System Performance at Large New York City Hospital
loops, BTU tonnage and energy consumption. A major New York City healthcare facility worked with its instrumentation partners to evaluate various flow measurement technologies and decided an ultrasonic transit time clamp-on flow meter was the answer to addressing performance, reliability
-
Greyline DFM 5.0 Doppler Flow Meter for Crude Oil Case Study
Wax and solids build-up were plugging off pipes and in-line flowmeters at this oil battery site in Alberta. Petrobakken Energy solved the problem by switching to Greyline DFM 5.0 Doppler Flow Meters with non-contacting ultrasonic sensors.
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
As we've discovered in Part 1 and Part 2 of this Flow Energy Management series, determining the best flow meter technology for flow energy management of gas, liquid and steam applications depends on specific measurement goals, fluid, flow rate, turndown requirements, fluid temperature, and flow
-
The Future of Renewable Energies: Using Hydrogen and Natural Gas + Hydrogen Blends
Learn how SICK is prepared to handle the future with meters capable of measuring renewable energy sources. SICK ultrasonic flow meters are already capable of reliably metering natural gas. The company is working hard on developing a means of metering pure hydrogen in a verifiable manner. Renewable
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
installation: 1. Thermal flow meter straight-run requirements. 2. Vortex flow meter installation mistakes to avoid. 3. How to select the right portable ultrasonic flow meter. Installation Tips For 3 Common Energy Flow Measurement Solutions. 1. Overcoming Thermal Flow Meter Straight-Run Requirements. You have
More Information Top
-
Mapping of cavitational activity in a pilot plant dyeing equipment.
Local values of the cavitation intensity were recorded by using a carefully calibrated Ultrasonic Energy Meter , which is able to measure the power per unit surface generated by the cavitation implosion of bubbles.
-
Effects of axial circulation and dispersion geometry on the scale‐up of ultrasonic extraction of polysaccharides
These outcomes are in agreement with the findings reported using an ultrasonic energy meter (PB-500, Mega- sonics, US) to observe the distribution of cavitational energy .
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 19)
[ Related Keywords : Building Ultrasonic Heat Meters, BTU meters, ultrasonic flowmeters, Ultrasonic energy meters ] .
-
Energy Meter Exporters, Energy Meter Selling Leads
Sell ultrasonic thermal energy meter .
-
Energy Meter Selling Leads in Energy Meters, Energy Meter Exporters, Manufacturers & Suppliers in Energy Meters Directory
Sell ultrasonic thermal energy meter .
-
Plan Tissue Culture Engineering
Although " Ultrasonic Cavitation Energy Meters " are now commercially available, the power uniformity and pattern in an ultrasonic water bath can be recorded by noting the effect of 20s exposure of aluminium foil in the tank.
-
Energy Meters Selling Leads, Energy Meters Manufacturers, Energy Meters Exporters & Suppliers
Sell ultrasonic thermal energy meter .
-
energy meter ( Page 11 ) - offers from energy meter manufacturers, suppliers, exporters & wholesalers
Split type mechanical heat energy meter, detachable heat meter, heat energy meter , ultrasonic heat meter, no ...
Indicates content that may require registration and/or purchase.