Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Ultrasonic flow sensor is used as the core element of ultrasonic flow meters. Ultrasonic flow measurement uses the transit time principle, whereby opposite sending and receiving ultrasonic flow sensors are used to transmit signals
- Media Temperature Range: 32 to 194 F
- Operating Pressure: 362.5920983929925 psi
- Media Temperature: 32 to 194 F
- Electrical Output: Frequency
-
Description: Ultrasonic flow sensor is used as the core element of ultrasonic flow meters. Ultrasonic flow measurement uses the transit time principle, whereby opposite sending and receiving ultrasonic flow sensors are used to transmit signals
- Media Temperature Range: 39.2 to 248 F
- Operating Pressure: 507.6289377501895 psi
- Media Temperature: 39.2 to 248 F
- Electrical Output: Frequency
-
Description: Ultrasonic flow sensor is used as the core element of ultrasonic flow meters. Ultrasonic flow measurement uses the transit time principle, whereby opposite sending and receiving ultrasonic flow sensors are used to transmit signals
- Media Temperature Range: 32 to 194 F
- Operating Pressure: 362.5920983929925 psi
- Media Temperature: 32 to 194 F
- Electrical Output: Frequency
-
-
Description: The 2MHz ultasonic flow sensor, compared with similar competitive products on the market, this product has a more stable electrical performance and stronger pressure resistance. At the same time, it has the characteristics of high sensitivity, fast reaching the peak value and easier
- Media Temperature Range: 32 to 194 F
- Operating Pressure: 362.5920983929925 psi
- Media Temperature: 32 to 194 F
- Electrical Output: Frequency
-
Supplier: McCrometer, Inc.
Description: The US9000 is a non-contact ultrasonic sensor designed for precise level measurement in open channels. Paired with the FL900 logger, it provides reliable data for I&I studies and sewer monitoring without contacting the flow.
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The precise ultrasonic flow sensor SONOFLOW IL.52 detects smallest flow rates of liquids quickly, using bidirectional measurement. Due to its construction and its resistance to temperature the sensor is particularly suitable for applications in fi elds with strict
- Pipe Diameter: 0.1574804 to 0.3149608 inch
- Media Temperature Range: 32 to 284 F
- Liquid Volumetric Flow Rate: 0.792 to 1.584 GPM
- Operating Temperature: 32 to 158 F
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard 7500E can be used to measure the gas flow and oxygen concentration based on the ultrasonic technology, which has better performance than electro-chemical and other oxygen sensors. With the function of data display, online monitoring, etc., it has been widely used in
- Gas Volumetric Flow Rate: 0 to 0.353107344632768 SCFM
- Operating Temperature: 50 to 122 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: RS Components, Ltd.
Description: Atrato 74P-VQB-O-RS Flow Meter
- Pipe Diameter: 0.25 inch
- Operating Pressure: 290.0754 psi
- Gas Volumetric Flow Rate: 0.0010593220338983053 to 0.1765536723163842 SCFM
- Process Media Type: Liquid
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data display,
- Gas Volumetric Flow Rate: 0 to 0.353107344632768 SCFM
- Operating Temperature: 50 to 131 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: Powell Electronics, Inc.
Description: TRANSIT TIME ULTRASONIC FLOW METER HAS
-
Supplier: Malema Sensors
Description: The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller
- Pipe Diameter: 0.125 inch
- Media Temperature Range: 50 to 140 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.1584 GPM
- Operating Pressure: 70 psi
-
Supplier: Malema Sensors
Description: The M-1800 series consists of an inline flow sensor and electronics in one package. The flow sensor is a straight-through PFA tube that uses ultrasonic sensing technology to measure the flow rate. The M-1800 utilizes the latest digital signal processing
- Pipe Diameter: 0.125 to 0.25 inch
- Media Temperature Range: 50 to 104 F
- Liquid Volumetric Flow Rate: 0.0033 to 0.0132 GPM
- Operating Pressure: 70 psi
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ultrasonic Flow Meter. The installation aid graphically displays the signal quality of the Ultrasonic Flow Meter. In addition, it is graphically displayed whether the sensors of the Ultrasonic Flow Meter are positioned at the correct distance from
- Pipe Diameter: 0.78 to 28 inch
- Velocity Flow Rate: -104.98687664041995 to 104.98687664041995 ft/sec
- Operating Temperature: -22 to 320 F
- End Fittings: Clamp
-
Supplier: Flow Technology, Inc.
Description: Ultrasonic Flowmeters – Micro LF 100 The Model Micro LF 100 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective ultrasonic instrument capable of measuring very low flow rates through small diameter PFA tube. The micro LF 100 sensors are supplied
- Media Temperature Range: 50 to 158 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 50 to 122 F
- Media Temperature: 50 to 158 F
-
Supplier: ifm efector inc.
Description: Operating status LED signals the sensor status and allows conclusions about process quality Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 51.18438320209974 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: Malema Sensors
Description: The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 50 to 356 F
- Liquid Volumetric Flow Rate: 0.792 to 5.28 GPM
- Operating Pressure: 70 psi
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard 7500E can be used to measure the gas flow and oxygen concentration based on the ultrasonic technology, which has better performance than electro-chemical and other oxygen sensors. With the function of data display, online monitoring, etc., it has been widely used in
- Operating Temperature: 50 to 122 F
- Operating Humidity: 5 to 85 %
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・High durability with no moving parts ・Turndown ratio 50:1 ・Ultrasonic sensor is integrated ・Negligible pressure drop (equivalent to straight pipe) ・Easy to read LCD which can be oriented at a right angle for easy viewing ・2 outputs for easy integration with other system ・Can
- Media Temperature Range: 32 to 122 F
- Operating Pressure: 1,450.36839357197 psi
- Media Temperature: 32 to 122 F
- Electrical Output: Analog Current
-
Supplier: DigiKey
Description: FLOW ULTRASONIC METER
-
Supplier: ODG (Origin Data Global)
Description: THERMAL MASS FLOW SENSOR
-
Supplier: Panametrics
Description: The PanaFlow LZ is a complete ultrasonic flowmeter system for liquid applications, leveraging the state-of-the-art XMT1000 electronics platform. Features include: 0.5% accuracy Field replaceable BWT and WT sensors
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 482 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Media Temperature: -40 to 482 F
-
Supplier: Automation24, Inc.
Description: The Prosonic Flow 93T mobile ultrasonic flow meter from Enderress+Hauser is intended for temporary monitoring and test measurements and is ideally suited for verification measurements at already existing flow measuring points. The "Clamp-On" system means the sensor
- Media Temperature Range: -40 to 302 F
- Operating Temperature: 140 to 32 F
- Process Media Type: Liquid
- Features: Other
-
Supplier: DigiKey
Description: ULTRASONIC FLOW SENSOR
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS220 digital clamp-on ultrasonic flow meter provides the most essential flow measurement functionalities with superior accuracy, cost efficiency and ease of use. It is the best-in-class solution for straightforward flow monitoring of liquid processes in
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries requiring high-quality liquid flow measurement,
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Recorder / Totalizer Functions, Velocity Flow Meter
-
Supplier: McCrometer, Inc.
Description: FLO‑DAR® AV Sensor non‑contact flow meter delivers accurate, reliable open channel flow monitoring with ultrasonic level sensing. Ideal for wastewater, stormwater, and industrial applications, it reduces maintenance, prevents fouling, and enables data‑driven decisions
-
Supplier: Transcat, Inc.
Description: Dwyer Instruments SX1-A Ultrasonic Flowmeter Detector Small Sensor
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Dwyer Instruments SX1-C Ultrasonic Flowmeter Detector Large Sensor
- Meter Technology: Ultrasonic Meter
-
Supplier: Siemens Process Instrumentation
Description: FSS200 clamp-on ultrasonic sensors, replaces the FUG1010 for gas flow measurement applications. Martin Dingman of Siemens Industry, Inc. discusses the new FS230 clamp-on ultrasonic meters for liquid and gas hydrocarbon flow measurement. Topics covered are theory of
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Velocity Flow Meter
- Process Media Type: Gas, Liquid
- Additional Variables Measured: Measures Temperature
-
Supplier: Transcat, Inc.
Description: Dwyer Instruments SX2-B Ultrasonic Flowmeter Detector High Temperature Sensor
- Meter Technology: Ultrasonic Meter
-
Supplier: GF Piping Systems
Description: The type 2270 is a rugged, high performance ultrasonic level measurement sensor, having transducer and processing electronics incorporated in one single housing. It provides all the sophisticated echo detection features of the well accepted 2260 Ultrasonic Level Transmitters.
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: OMEGA Engineering, Inc.
Description: integer or floating point values). Up to 126 units products can be run on a single daisy-chain network and be individually queried for flow rate, positive flow accumulator, negative flow accumulator and signal strength. Flow accumulators can be cleared at discrete
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
and deionized water usage control of semiconductor manufacturing facilities. Feature ?High durability with no moving parts ?Turndown ratio 50:1 ?Ultrasonic sensor is integrated ?Negligible pressure drop (equivalent to straight pipe) ?Easy to read LCD which can be oriented (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
a particularly precise measuring device. An installation aid is available for installing the sensors of the ultrasonic flow meter. The installation aid graphically displays the signal quality of the ultrasonic flow meter. In addition, it is graphically displayed whether the sensors of the ultrasonic (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
. The US9000 takes the innovation of the Down-Looking Ultrasonic Sensor and integrates cable-straightening ballast, creating a robust solution for SSO (Sanitary Sewer Overflow) and CSO (Combined Sewer Overflow) alarming. When paired with a wireless Hach FL900 Series Flow Logger, this (read more)
Browse Level Sensors Datasheets for McCrometer, Inc. -
accuracy. The brilliance of the FLO-DAR lies in its ability to 'stay out of the flow,' making sensor fouling—and the data loss that comes with it—a thing of the past. Using advanced Doppler radar velocity-sensing technology combined with ultrasonic level sensing, the FLO (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
a particularly precise measuring device. An installation aid is available for installing the sensors of the ultrasonic flow meter. The installation aid graphically displays the signal quality of the ultrasonic flow meter. In addition, it is graphically displayed whether the sensors of the ultrasonic (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
and ultrasonic gas flow measuring devices from SICK links diagnostic data quickly and intelligently and presents them already prepared – for consistently easy operation or for clear, needs-based process monitoring. A single software for all FLOWSIC sensors (read more)
Browse Gas Flow Meters Datasheets for SICK -
ultrasonic sensors that emit and receive sound waves. The measurement principle is based on the Doppler effect: moving particles within the fluid alter the frequency of the reflected sound waves, enabling the calculation of flow velocity. To determine the volumetric flow rate, the cross (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
and handling while meeting stringent regulatory requirements. Using high-quality materials or non-intrusive ultrasonic sensors helps prevent abrasion and protect your process. With easy, disruption-free maintenance and consistently precise readings, GF's flow solutions keep operations efficient, reliable, and always under control. (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
an ultrasonic sensor. A second important parameter is the level measurement, which is measured using pressure sensors such as the UTC30. With the UTC30 Endress+Hauser Sensors&Components offers a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
What are the Advantages of Ultrasonic Wind Sensors?
Whether mechanical, ultrasonic or laser wind measurements: all measuring methods have technical limits. While for mechanical wind sensors the measuring element - cups and vanes - itself predominantly produces a disturbance in the flow field, for ultrasonic anemometers a disturbance can be caused
-
High Performance Ultrasonic Sensor for Intelligent Water Meter
With the rapid development of Internet of things technology, the demand for high-performance ultrasonic sensor of ultrasonic intelligent water meter applied in intelligent buildings is becoming more and more obvious. In order to further improve the measurement performance of ultrasonic intelligent
-
Interfacing a Water Flow Meter Sensor To An Ultrasonic AFE and Precision Time Interval Timer
This is an introduction to ultrasonic flow sensing and describes a demonstration setup to measure velocity of flow in a pipe using an ultrasonic water flow-meter sensor, the TDC1000 ultrasonic analog-front-end (UAFE), and TDC7200 precision time interval timer.
-
Differentiating Between Doppler & Transit Time Ultrasonic Flow Meters
Ultrasonic flow meters are non-intrusive devices that use acoustic vibrations to measure the flow rate of liquid. There are two types, Doppler and transit time. Both are designed to clamp onto the outside of the pipe without breaking the line or interrupting the flow. This also eliminates pressure
-
Ultrasonic Level and Flow Measurement in the Process Industry
Learn how ultrasonic sensor technology can increase processing plant efficiency. This article discusses ultrasonic technology and how a basic understanding of the principle of operation can help you determine the level sensor that best serves your application.
-
FLOWgate TM: The Gate to Ultrasonic Gas Flow Measuring Devices
The new FLOWgate TM operating software for all FLOWSIC ultrasonic gas flow meters and ultrasonic gas flow measuring devices from SICK links diagnostic data quickly and intelligently and presents them already prepared - for consistently easy operation or for clear, needs-based process monitoring
-
Sand Slurry Flow Monitoring (.pdf)
CanFrac Sands Ltd. of Lloydmister Saskatchewan (Canada) needed a flowmeter that could accurately measure sand slurry flow without being damaged by this highly abrasive product. They selected the Greyline DFM 5.0 Doppler Flow Meter with a clamp-on ultrasonic sensor mounted on the outside of a pipe.
-
How a Vortex Flow Meter Works
through the meter's electronics to calculate flow. Vortex Sensor Principle of Operation. Figure 2. Vortex sensor cutaway showing vortex principle of operation. Von Karman Vortex Street. Figure 3. The Von Karman Vortex Street. Types of Vortex Sensor Technologies. Some of the sensor technologies used
More Information Top
-
ISA MNTRNG MEAS I&C PERF NUC PWR PLNT - Monitoring and Measuring I&C Performance in Nuclear Power Plants
Ultrasonic flow sensors .
-
Optimal Flow and Pressure Management in Machine Perfusion Systems for Organ Preservation
Ultra- sonic flow sensors (UFS) are commonly employed in MPS.
-
http://www.ndt.net/article/ultragarsas/63-2008-No.2_03-Petkus.pdf
Ultrasonic flow sensor with swirl pins for flow conditioning .
-
Study on a gas FM ultrasonic flow rate sensor for a small diameter pipe
Among the various ultrasonic flow sensors for gas, although the measurement methods which use pulse waves have various advantages, they require considerably high voltage.
-
Sensor technique
For the optimal function of an ultrasound flow sensor , are to satisfy demands that partially exclude themselves and must be weighed therefore carefully in its meaning for the application case.
-
Pädiatrische Pneumologie
They consist of a Pneumotachografen or ultrasound flow sensor for the breathing flow measurement, a breaker (Interrupter) for interruption the Atemflus- .
-
Lung clearance index: Normal values, repeatability, and reproducibility in healthy children and adolescents
The aim of this prospective study was to assess within‐test repeatability, short term reproducibility and long term reproducibility, and to establish normal values for the LCI in healthy children and adolescents using the sidestream ultrasonic flow sensor (EasyOne Pro, MBW Module, ndd …
-
European Flow Sensors Market
Forecasts of the Ultrasonic Flow Sensors Market .
Indicates content that may require registration and/or purchase.