Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Holykell Technology Company Limited
Description: Ultrasonic gas flow meters are based on the principle of the sound velocity difference of ultrasonic propagation, and calculate the gas velocity and flow rate by measuring the sound velocity difference of the forward and reverse propagation of the
- Pipe Diameter: 3.149608 inch
- Liquid Volumetric Flow Rate: 35.222940312 to 1,761.1470156 GPM
- Features: Gas
- Meter Technology: Ultrasonic Meter
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GM868 is a general purpose gas flow meter designed to measure gas flow in pipes or ducts. The meter includes wide-range transducers that block obstructions and, because of its design, eliminates pressure drop. This accurate
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 0 to 3,480 psi
-
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: AS-W Series Since AS-W flow meter covers wider range from small to large flow rate, it contributes to cost saving and convenient facility management. At the same time, it saves the cost of redundant governor and piping. ・ Non-moving parts results in not degrading meter
- Pipe Diameter: 0.9842525 to 7.87402 inch
- Operating Pressure: 0 to 72.5184196785985 psi
- Media Temperature: -4 to 140 F
- Media Temperature Range: -4 to 140 F
-
Description: The gas flow sensor is the core component of ultrasonic gas meter, which is a kind of ultrasonic sensor wiht gas medium. This gas flow sensor has utilized novel acoustic matching material to enhance the transmission ability of
- Operating Pressure: 29.0073678714394 psi
- Electrical Output: Frequency
- Features: Gas
- Meter Technology: Ultrasonic Meter
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features No straight pipe section required for installation It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio Applicable also for measuring gas flow of a burner having a large turn
- Operating Pressure: 14.5036839357197 to 72.5184196785985 psi
- Media Temperature: 14 to 140 F
- Media Temperature Range: 14 to 140 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Litre Meter Limited
Description: Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection.
- Pipe Diameter: 0.9842525 to 47.24412 inch
- Velocity Flow Rate: 1.60761154855643 to 39.3700787401575 ft/sec
- Operating Temperature: 32 to 140 F
- Operating Pressure: 1,450.377 psi
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily improve the efficiency of energy management.
- Gas Volumetric Flow Rate: 1.941489 to 705.996 SCFM
- Operating Pressure: 0.4786215698787501 to 1,857.3417648082648 psi
- Media Temperature: 14 to 104 F
- Media Temperature Range: 14 to 104 F
-
Supplier: HORIBA Instruments, Inc.
Description: Real-time Measurement of Vehicle/Engine Exhaust Flow EXFM-ONE employs an ultrasonic method for measuring exhaust gas flow rates directly from a vehicle or engine. The unit can be used for various applications such as real time mass measurement of raw exhaust gas
- Gas Volumetric Flow Rate: 0 to 353.147 SCFM
- Features: Gas
- Mounting: In-line
- Meter Technology: Ultrasonic Meter
-
Supplier: Daniel Measurement and Control Inc.
Description: Important real-time, advanced meter diagnostics are readily viewed, such as flow profile, speed of sound, signal-to- noise ratio, transducer gain, digital waveforms and much more. The JuniorSonic Flow Meter provides an economical advantage to ultrasonic measurement
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -40 to 149 F
- Operating Pressure: 150 to 4,000 psi
- Media Temperature: 24.8 to 212 F
-
Supplier: Daniel Measurement and Control Inc.
Description: The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818
- Media Temperature Range: -320.8 to 140 F
- Operating Pressure: 0 to 750 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -385 to 140 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: ranges. Multiple rotor assemblies available with varying blade angles in each meter size to optimize meter performance for the flow range. Multiple coil outputs for signal redundancy, direction detection and meter diagnostics. NIST traceable gas calibrations with
- Pipe Diameter: 0.25 to 12 inch
- Gas Volumetric Flow Rate: 1.66666666666667 to 1,068,000 SCFM
- Operating Temperature: -450 to 350 F
- Media Temperature: -450 to 350 F
-
Supplier: Newark, An Avnet Company
Description: SAMPLET KIT INCLUDED ULTRASONIC GAS FLOW, GAS FLOW METER, CABLE , CLIP
-
Supplier: Panametrics
Description: The PanaFlow HT is a SIL-rated flow meter that offers the ability to take accurate measurements at the bottom of a refinery. The PanaFlow HT is ideal for delayed coker units, fluidic catalytic cracking, vacuum distillation, crackers, hydrotreaters, visbreakers, crude oil and LNG, and
- Pipe Diameter: 3 to 16 inch
- Media Temperature Range: -328 to 1,112 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The Offshore Gas Flow Meter The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments The especially robust G801 is completely seawater and seaspray-resitant and therefore ideal for
- Pipe Diameter: 0.2755907 to 62.99216 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 392 F
- Media Temperature Range: -40 to 392 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: Permanently installed and freely configurable The FLUXUS® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: Daniel Measurement and Control Inc.
Description: integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs. SeniorSonic Gas Ultrasonic Flow Meters are
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -20 to 100 F
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® G601 - Portable flow measurement of Gases without compromises The FLUXUS® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe, thus no
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard 7500E can be used to measure the gas flow and oxygen concentration based on the ultrasonic technology, which has better performance than electro-chemical and other oxygen sensors. With the function of data display, online monitoring, etc., it has been widely used in
- Gas Volumetric Flow Rate: 0 to 0.353107344632768 SCFM
- Operating Temperature: 50 to 122 F
- Electrical Output: Analog Voltage
- Features: Gas
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data display, online
- Gas Volumetric Flow Rate: 0 to 0.353107344632768 SCFM
- Operating Temperature: 50 to 131 F
- Electrical Output: Analog Voltage
- Features: Gas
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW METER, ULTRASONIC, LCD SCREEN, 4 BUTTON CONTROL, SUPPLY 24VDC, OUTPUT 0-10V. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Siemens Process Instrumentation
Description: FSS200 clamp-on ultrasonic sensors, replaces the FUG1010 for gas flow measurement applications. Martin Dingman of Siemens Industry, Inc. discusses the new FS230 clamp-on ultrasonic meters for liquid and gas hydrocarbon flow measurement. Topics covered
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Velocity Flow Meter
- Additional Variables Measured: Measures Temperature
- Meter Technology: Ultrasonic Meter
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: Accuris
Description: Measurement of fluid flow in closed conduits - Ultrasonic meters for gas - Part 2: Meters for industrial applications
-
Description: Measurement of fluid flow in closed conduits - Ultrasonic meters for gas -- Part 2: Meters for industrial applications
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Measurement of fluid flow in closed conduits - Ultrasonic meters for gas
-
Supplier: Accuris
Description: Measurement of fluid flow in closed conduits - Ultrasonic meters for gas Part 1: Meters for custody transfer and allocation measurement
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FS-DSL11 remote clamp-on ultrasonic gas flowmeters provide highly accurate measurement while minimizing power usage, installation and maintenance time, and expense. Non-intrusive gas measurement Less than 1 Watt power requirement Easy installation: no need to stop
- End Fittings: Clamp
- Features: Gas
- Additional Variables Measured: Measures Density, Measures Temperature
- Meter Technology: Ultrasonic Meter
-
Supplier: Accuris
Description: Measurement of fluid flow in closed conduits \x97 Clamp-on ultrasonic transit-time meters for liquids and gases
-
Supplier: CSA Group
Description: ISO 17089-1:2010 specifies requirements and recommendations for ultrasonic gas flowmeters (USMs), which utilize the transit time of acoustic signals to measure the flow of single phase homogenous gases in closed conduits. ISO 17089-1:2010 applies to transit time
-
Description: ISO 17089-1:2010 specifies requirements and recommendations for ultrasonic gas flowmeters (USMs), which utilize the transit time of acoustic signals to measure the flow of single phase homogenous gases in closed conduits. ISO 17089-1:2010 applies to transit time
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries requiring high-quality liquid flow
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Recorder / Totalizer Functions, Velocity Flow Meter
Find Suppliers by Category Top
Featured Products Top
-
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Energy loss “0” There are no moving parts or structures that obstruct the flow within the measurement tube, so no energy is wasted. Absolute accuracy guaranteed (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Our ultrasonic flow meter offers the capability to measure flow rates from ±0.1 m/s to ±5 m/s using ultrasonic technology. This flow meter is suitable for small pipes with a diameter of DN10 / 3/8" and is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The new FLOWgate™ operating software for all FLOWSIC ultrasonic gas flow meters (read more)
Browse Gas Flow Meters Datasheets for SICK -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO
Conduct Research Top
-
FLOWgate TM: The Gate to Ultrasonic Gas Flow Measuring Devices
The new FLOWgate TM operating software for all FLOWSIC ultrasonic gas flow meters and ultrasonic gas flow measuring devices from SICK links diagnostic data quickly and intelligently and presents them already prepared - for consistently easy operation or for clear, needs-based process monitoring
-
How a Vortex Flow Meter Works
Vortex flow meters are increasingly becoming the flow technology of choice for gas, liquid, and steam flow measurement. Vortex flow meters are ideal for measuring saturated and supersaturated steam in large facilities to improve steam production efficiency and allocation. Volumetric water flow
-
New Development in Thermal Dispersion Mass Flow Meters: Real-Time Adjustments for Changes in Gas Composition at Low Flows
Accurately measuring the flow of gas mixtures is often complicated by changes in composition over time. Over the last five years, multi-path ultrasonic meters have been an ideal technology for applications with changing gas compositions. Ultrasonic meters infer density from the speed of sound
-
Best Flow Meter Technologies for Flow Energy Management in Power Plant Applications
Generating electricity in a natural gas power plant is a complex process due to the multiple steps involved with the different types of fluids being used and optimized. Dr. John Olin, Founder of Sierra Instruments, explains how thermal mass flow meters, vortex flow meters, and ultrasonic flow
-
Energy Measurement Using Ultrasonic Flow Measurement and Chromatography
Gas volume and energy metering stations using gas chromatography and ultrasonic metering are becoming a mainstream field operation and a new challenge to metering personnel. They are easy to adapt to while adding a new dimension of value to the field professional. Technicians will invariably
-
Understanding the Mass Flow Meter and Mass Flow Controller Flow Body - Why it Matters
. If you need to measure water or steam you wouldn't want to purchase a general purpose mass flow meter (MFM) or mass flow controller (MFC), you would want to look at an ultrasonic or vortex flow meter. If you need to measure gas for laboratory or research and development, you would look at mass flow
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
As we've discovered in Part 1 and Part 2 of this Flow Energy Management series, determining the best flow meter technology for flow energy management of gas, liquid and steam applications depends on specific measurement goals, fluid, flow rate, turndown requirements, fluid temperature, and flow
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
for each of these applications: thermal mass flow meters for gas, vortex flow meters for saturated and super saturated steam, and clamp-on ultrasonic flow meters for liquid/water flows. For more details Read Part 1. Now that we have identified the best flow meter for each type of fluid
-
The Future of Renewable Energies: Using Hydrogen and Natural Gas + Hydrogen Blends
Learn how SICK is prepared to handle the future with meters capable of measuring renewable energy sources. SICK ultrasonic flow meters are already capable of reliably metering natural gas. The company is working hard on developing a means of metering pure hydrogen in a verifiable manner. Renewable
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
More Information Top
-
ULTRASONIC METER TESTING FOR STORAGE APPLICATIONS
The lab evaluation tests determined the sensitivity of ultrasonic gas flow meters to gas pressure and temperature variations.
-
Produced-Gas Measurement Using Ultrasonic Metering During Underbalanced Operations
Conclusions from development of an ultrasonic gas flow meter for underbalanced and managed pressure drilling applications are as follows: 1.
-
https://bora.uib.no/bitstream/handle/1956/7182/109095193.pdf?sequence=1
[6] ”GERG project on ultrasonic gas flow meters , Phase II.
-
A TECHNOLOGY ASSESSMENT AND FEASIBILITY EVALUATION OF NATURAL GAS ENERGY FLOW MEASUREMENT ALTERNATIVES
Kristensen, Bard D., Lofseik, Cecilie, and Froysa, Kjell-Eivind, “An Overview of Projects Related to the KOS FMU 700 6 Path Ultrasonic Gas Flow Meter ,” American Gas Association Gas Operations Conference, Seattle, WA, May 17-19, 1998.
-
Chirp excitation of ultrasonic probes and algorithm for filtering transit times in high-rangeability gas flow metering
obtained from the high-rangeability ultrasonic gas flow meter two high-rangeability meters.
-
Wet Gas Metering: Trends in Applications and Technical Developments
Ting, V.C. et al, “Evaluation of Clamp-on Ultrasonic Gas Flow Meters for Natural Gas Applications” to be presented at the 20th North Sea Flow Measurement Workshop, October 2002 30.
Indicates content that may require registration and/or purchase.