Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Ultrasonic leak and emission detector
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Nex Flow Air Products Corp.
Description: The Flex.US Ultrasonic Leak Detector is a hand held, high quality compressed air leak detection system that has all the features necessary for flexible use in finding costly air leaks. The FLEX.US ultrasonic leak detector kit comes with the
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Monarch Instrument
Description: Model VPE ultrasonic leak detector and bearing checker offers high sensitivity and great sound quality in a compact package. Designed for one hand operation, this lower cost instrument has many of the same quality features as the VPE 1000 offering patented heterodyne technology.
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
-
-
Supplier: EXAIR
Description: The Model 9207 Ultrasonic Leak Detector (ULD) is a hand-held, high quality instrument that can locate costly leaks in a compressed air system. When a leak is present, an audible tone can be heard (with the use of the included earbuds) and the LED display will
- Instrument Type: Condition Monitor / Fault Detector
- Form Factor: Portable / Hand Held / Mobile
- Features: Process Faults / Condition
- Instrument Technology: Ultrasonic
-
Supplier: Amprobe Test Tools
Description: Test for methane and propane leaks to keep environments safe, and prevent explosions or gas poisoning with an Amprobe Gas Leak Detector. Using an Amprobe Refrigerant Leak Detector you can pinpoint the source of a way range of halogenated refrigerant leaks.
- Detectable Liquid Features: Also Detects Gases / Vapors
- Features: Other
- Leak Detection Method: Ultrasonic Leak Detector
-
Supplier: JORC Industrial LLC
Description: the ultrasound will be the loudest by the leak site, the detection of these signals is usually quite simple. COMMERCIAL BENEFITS • Ultrasonic leak detection to save money • SMT/solid state hybrid heterodyne receiver • Supplied in case, complete with headset and rubber focussing
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Bacharach, Inc.
Description: handheld ultrasonic leak detector capable of finding leaks of any gas type, including refrigerants, air (compressed or vacuum) and nitrogen. The Tru Pointe® Ultra can also be used for thermal expansion valves and steam traps, making it a very versatile leak
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: MSA Safety
Description: Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN)
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
- Local Interface: Computer Interface
- Display Type: Digital Readouts
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Ultrasonic transmitter Flexible Tubing Adapter Tubular Extension Carrying Case Parabola Headphones Detects the ultrasonic noise created by pressure or vacuum leaks of any gas, regardless of type: CFC's, HFC's, Nitrogen, CO2, Steam, etc. Unaffected by
-
Supplier: InspectorTools
Description: complement to other forms of leak detection and is ideal for a wide range of service and preventative maintenance applications. Detects Refrigeration leaks, pressurized gas leaks, vacuum leaks, dry nitrogen gas leaks, steam leaks, etc. It will detect any gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: engineered to withstand even the most extreme conditions while including features designed to optimize performance and reduce maintenance. Ultrasonic (acoustic) gas leak detection technology has several advantages over conventional gas sensor technologies: it does not have to wait
- Operating Temperature: -40 to 185 F
- Operating Humidity: 0 to 100 %
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current, Switch
-
Supplier: InspectorTools
Description: (reflector Audible & Visual Leak Indicators Battery condition indicator Useful in finding the ends of buried PVC pipes Tests the “air-tightness” of weather seals, tanks, ovens, refrigerators, etc. Ideal for locating leaks in duct work UT-300 transmitter (included) transmits an
-
Supplier: General Pipe Cleaners
Description: Now, a smaller investment gets you a better method for tracking down water leaks. The new Gen-Ear LE® is a simplified, more economical tool with stronger sound amplification than other systems. Use it to pinpoint water leaks in residential and commercial water lines, whether they are
- Operating Temperature: 20 to 130 F
- Leak Detection Method: Ultrasonic Leak Detector
- Specific Detectable Liquid Types: Water
-
Supplier: Det-Tronics
Description: The FlexSonic Acoustic Gas Leak Detector hears gas leaks that others don’t – the instant they occur. It is the first non-contact gas leak detector of its kind that recognizes unique sound “fingerprints,” analyzing 24 discrete ultrasonic bands, while ignoring
- Operating Temperature: -67 to 167 F
- Output Options: Analog Current
- Display Type: Analog Meter or Indicator
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Accuris
Description: Fixed Ultrasonic Gas Leak Detectors (UGLD) - General requirements and test methods
-
Supplier: Accuris
Description: Fixed Ultrasonic Gas Leak Detectors (UGLD) \x96 General requirements and test methods
-
Supplier: Sonel Test
Description: Hear the inaudible Advanced ultrasonic leak and electric discharge detector Sonel TUD-1 - effective ultrasonic detection of electric discharges and leaks. The Sonel TUD-1 ultrasonic leakage and electrical discharge detector is a portable, compact
- Testing Method: Manual
-
Supplier: ClampOn, Inc.
Description: No Description Provided
- Transducer Style: Contact Transducer, Immersible / Waterproof
- Features: Other
- Features & Format: Protected Element
-
Supplier: Uehling Instrument Company
Description: How does it work? The sensor ultrasonically recognizes the attenuation and dielectric properties of the liquid or air present. Digital sampling insures precise interpretation. The resulting output signal identifies the condition sensed. When an alarm condition is sensed by Level Alert, an audible
- Detector Features: Built in Alarm Indicator
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
- Output Options: Switch or Alarm Signal
- Specific Detectable Liquid Types: Water
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: used in the ship and boat building industry and for testing fire safety doors, climatic chambers and clean rooms. Used in conjunction with an ultrasonic receiver from the SONAPHONE series, the SONAPHONE T enables efficient leak testing at minimal cost. Due to the simple operating
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Accuris
Description: Fixed Ultrasonic Gas Leak Detectors (UGLD) - General requirements and test methods (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in December of 2023.)
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE RD ultrasonic detector provides quick and easy detection of minor leaks and seal failures. The mobile handheld device locates leaks in compressed air lines and in steam, gas and vacuum systems both safely and precisely. The SONAPHONE RD can also be used to
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Transcat, Inc.
Description: The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors and are easy to install, require simple maintenance, and
- Pipe Diameter: 0.51 to 3.94 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE R ultrasonic detector is designed for the quick and simple detection of small leaks and seal failures. The mobile hand-held device detects leaks in compressed air lines and in steam, gas and vacuum systems with reliability and precision. Furthermore, the
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Transcat, Inc.
Description: The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors and are easy to install, require simple maintenance, and
- Pipe Diameter: 1.97 to 15.75 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: ClampOn, Inc.
Description: No Description Provided
- Liquid Temperature Range: -40 to 437 F
- Detectable Liquid Features: Also Detects Gases / Vapors, Dirty Liquids, Opaque Liquids
- Output Options: Analog Current, Switch or Alarm Signal
- Detector Features: Intrinsically Safe, Submersible
-
Supplier: Bacharach, Inc.
Description: 2100 is an ultra-versatile ultrasonic leak inspection system that can be used for both leak detection and mechanical PPM/inspection/troubleshooting. It is capable of finding leaks of any gas type, including refrigerants, air (compressed or vacuum) and nitrogen. The Tru
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: JORC Industrial LLC
Description: directional. This directional aspect allows the LOCATOR-EV to isolate the ultrasonic sound amongst other external sounds. The LOCATOR-EV is light and easy to operate. The reliable and accurate detection capacity makes it a highly efficient air leak detector. The LOCATOR-EV will
- Operating Temperature: 32 to 120 F
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: UE Systems, Inc.
Description: The Ultraprobe® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by
- Operating Temperature: 32 to 120 F
- Local Interface: Analog Front Panel
- Display Type: Analog Meter or Indicator
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: inspection of the leak tightness of valves, slide valves and steam traps is possible. The option of an additional ultrasonic transmitter allows the control of the leak tightness of windows, doors, cabins and devices with little additional expense. Defect induced noises and wear
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Benchmark Maintenance Services, Inc.
Description: instruments. By detecting the ultrasonic sound created by turbulence and friction in industrial equipment, these extraordinary instruments pinpoint compressed air leaks, vacuum leaks, refrigerant leaks, worn bearings, and internal leaks through valves and steam
- Instrument Technology: Ultrasonic
-
Supplier: UE Systems, Inc.
Description: Designed for ease of use, it often takes no more than 15 minutes to become competent in testing with the ULTRAPROBE® 2000 Kit Complete. Fast accurate diagnosis through the ULTRAPROBE 2000 System will dramatically reduce unplanned down time and shorten planned outage time. The ULTRAPROBE is the most
- Local Interface: Analog Front Panel
- Display Type: Analog Meter or Indicator
- Output Options: Analog Voltage
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Wilcoxon Sensing Technologies
Description: Ultrasound leak detector, 40 kHz (±1.5 kHz) ultrasound receiver, headset, acoustic concentrators and extension probes for detecting airborne ultrasound, industrial carrying case. Detect leaks of any type of gas from vacuums, valves, steam systems, HVAC systems, and sealed cabins
-
Supplier: UE Systems, Inc.
Description: All the advantages of Digital with the feel of Analog The Ultraprobe 9000 Kit Complete is a digital ultrasonic inspection, information storage and retrieval system that is so versatile, so easy (most operators are able to use the Ultraprobe 9000 within 15 minutes) and so much fun to operate,
- Operating Temperature: 32 to 122 F
- Local Interface: Analog Front Panel, Computer Interface
- Software: Application Software Included
- Display Type: Digital Readouts
-
Supplier: Cygnus Instruments Limited
Description: With over three decades of designing ultrasonic equipment for the offshore and underwater environment, Cygnus fully understands the requirements of the subsea inspection industry. This entirely new Flooded Member Detector (FMD) combines intelligent, advanced software and electronics
- Leak Test Method: Ultrasonic Leak Detector
Find Suppliers by Category Top
Featured Products Top
-
EXAIR’s Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function. The EXAIR ULD can play a major role to identify and pinpoint costly leaks that often go undetected (read more)
Browse Leak Testing Equipment Datasheets for EXAIR -
-of-the-art Observer-i Ultrasonic Gas Leak Detector sets a new global industry standard in highly reliable ultrasonic gas leak detection with unprecedented suppression of false alarms. With the incorporation of ANN technology, the breakthrough Observer-i Detector makes (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic® ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. The (read more)
Browse Gas Sensors Datasheets for MSA Safety -
, Ultrasonic Leak Detectors for leak detection, and Digital Sound Level Meters for evaluating workplace noise. Combined with EXAIR's engineered compressed air products and experienced Application Engineers, these tools provide manufacturers with practical ways to reduce compressed air demand, improve process efficiency, and lower operating costs. https://www.exair.co/57-efc1 (read more)
Browse Flow Controllers Datasheets for EXAIR -
Monitor, ULTIMA X Gas Monitor, Prima X Gas Monitor Series, Senscient ELDS™ Open Path Gas Detector, General Monitors® S5000 Gas Monitor, IR400 Point IR Gas Detector, IR5500 Open Path Infrared Gas Detector, Observer®i Ultrasonic Gas Leak Detector, FL5000 MSIR (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Thriving from its roots in marine inspection services, Cygnus has been a trusted brand for extremely reliable and easy-to-use ultrasonic thickness measurement (UTM) equipment for infrastructure above and below water. Two impressive subsea ultrasonic thickness gauges – Cygnus DIVE (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
We often describe the Cygnus 1 Ex Ultrasonic Thickness Gauge as “Intrinsically Safe, certified to Zone 0, suitable for hazardous areas.” But what do these technical claims mean? In this campaign, we aim to unpack the terminology and explain the regulations behind (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Cygnus Instruments is a UK leader in Digital Ultrasonic Testing Equipment, which are renowned for ease-of-use, reliability and accuracy for corrosion inspection, flooded member detection, and leak detection of marine structures and vessels of all sizes. Cygnus was born in the marine (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Flyability, the market leader in confined space drones, announced today a new ultrasonic thickness measurement (UTM) payload (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
plant managers and operators is that maintenance inspection could disrupt operation and productivity. With a focus on addressing these challenges, Cygnus has developed an effective solution of easy-to-use ultrasonic thickness gauges, offering a reliable method of measuring wall thickness or (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited
Conduct Research Top
-
Portable Leak Detection Instrument Improves Heat Rate at Electric Power Plant.
By using a ruggedized portable ultrasonic leak detector, Mr. Brian Thorp, PdM Technician for Seminole Electric has been able to provide quick leak detection and repair on an aging steam condenser, allowing the utility to provide maximum power during high demand periods. Seminole Electric
-
Ultrasonic Gas Leak Detection - Your First Line of Defense
An "emerging" sensing technology has recently taken its place as a field-proven solution in the gas detection industry. For many years now, detecting combustible gas leaks has been accomplished through the use of catalytic bead and infrared point detectors along with open path infrared perimeter
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
]. The best way to detect leaks is to use an ultrasonic acoustic detector. Turning off unnecessary compressed air, using a solenoid valve. Modifying rather than increasing operating pressure. For individual applications that require a higher pressure, instead of raising the operating pressure
More Information Top
-
The Viability of Ultrasonic Detector for Hydrocarbon Gas Leak Detection
The trial result was that the ultrasonic leak detector , the Gassonic Observer, performed well emphasizing its ability to pick up ultrasonic noise in the frequency ranges it is supposed to.
-
Ultrasonic Leak Detectors - Nonelectrical Properties Testing - Grainger Industrial Supply
• Ultrasonic Leak Detectors .
-
Chlorofluorocarbon leak detection technology
… colorimetric leak testing; dyes; halogen leak detectors (coronea discharge detectors; halide torch detectors, and heated anode detectors); laser imaging; mass spectroscopy; organic vapor analyzers; odorants; pressure decay methods; solid-state electrolytic-cell gas sensors; thermal conductivity leak detectors; and ultrasonic leak detectors .
-
Hydrogen Gas Detection in Oil Refineries
Further, each technology operates in a different area of regard, with catalytic detectors as point instruments and ultrasonic leak detectors and hydrogen flame detectors as area monitors.
-
New Items Nonelectrical Properties Testing - Test Instruments - Grainger Industrial Supply
• Ultrasonic Leak Detectors (3) .
-
Compressed air leak detection based on time delay estimation using a portable multi-sensor ultrasonic detector
The conventional ultrasonic method for compressed air leak detection utilizes a directivity-based ultrasonic leak detector (DULD) to locate the leak.
-
CR4 - Thread: Ultrasonic Leak Detector
Ultrasonic Leak Detector .
Indicates content that may require registration and/or purchase.