-
Supplier: Radwell International
Description: PROXIMITY SENSOR, ULTRASONIC, 18 MM DIAMETER, 230 KHZ, 12-30 VDC, 3/5 INCH SENSING RANGE, (38511). FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Proximity Sensor
-
Description: The gas flow sensor is the core component of ultrasonic gas meter, which is a kind of ultrasonic sensor wiht gas medium. This gas flow sensor has utilized novel acoustic matching material to enhance the transmission ability of ultrasonic signal in gas
- Operating Pressure: 29.0073678714394 psi
- Electrical Output: Frequency
- Process Media Type: Gas
- Meter Technology: Ultrasonic Meter
-
Supplier: ifm efector inc.
Description: Continuous level and object detection for harsh environments Resistant to aggressive media Long range User-friendly communication and parameterization via IO-Link Programmable switching output with IO-Link Learn more View other products in this family of sensors From May 1st 2025, products
- Measuring Range: 9.842525 to 98.42525 inch
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
- Device Classification: Sensor-Only
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,D=9.9mm Ultrasonic Receivers, Transmitters ROHS
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Allied Electronics, Inc.
Description: Sensor,Ultrasonic,300mm max range,on/off,NPN output,sonic emission
-
Supplier: DigiKey
Description: Ultrasonic Sensor 42kHz
- Sampling Frequency: 42 kHz
- Operating Temperature: -40 to 149 F
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, Cylindrical 18mm, PNP - Discrete, 18mm Diameter, 50mm to 300mm Sensing Distance, Micro Quick-Disconnect (DC)
- Operating Distance: 1.968505 to 11.81103 inch
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Pepperl+Fuchs SE
Description: Single head system
-
Supplier: Automation24, Inc.
Description: The LPU-2127 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm on liquids 1-10 feet on liquids . The sensor has an analog output (4-20 mA). The LPU-2127 ultrasonic level sensor from
- Measuring Range: 12 to 300 inch
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: GIMATIC S.r.l.
Description: Ultrasonic sensor • M18x1 mm ultrasonic sensors. • PNP/NPN digital output with NO or NC programmable logic. • 40-300 mm sensing range with programmable point via External Teach. • M12, 4 pin connector output. • Short and lightweight plastic body. • Lock nuts and washers
- Measurement Range: 40 to 300 inch
- Body Shape: Cylindrical, Threaded Barrel
- Output: Switched / Alarm
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Automation24, Inc.
Description: The IRU-2423-M ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 1-25 feet (304 - 7520)mm. The sensor has an analog output (4-20 mA). The IRU-2423-M ultrasonic level sensor from APG sensors provides
- Measuring Range: 12 to 300 inch
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Automation24, Inc.
Description: The IRU-3435-M ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 1.25-50 feet (381 - 15240)mm. The sensor has an analog output (4-20 mA) with 2 NPN outputs. The IRU-3435-M ultrasonic level sensor from APG
- Measuring Range: 1.181103 to 9.842525 inch
- Maximum Operating Pressure: 6 psi
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Allied Electronics, Inc.
Description: Sensor; Ultrasonic; Windows Programmable;M30;Sens Range:300-3500mm;Analog 4-20mA
-
Supplier: Migatron Corporation
Description: About RPS-401/426 The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as
- Operating Distance: 4 to 80 inch
- Operating Temperature: 32 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The UGT592 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, NO/NC programmable switching output, has a range of 40-300 mm. The ultrasonic sensor UGT592 is easy to place into operation with the help of the programming buttons. Its
- Measurement Range: 1.574804 to 11.81103 inch
- Sampling Frequency: 0.3 kHz
- Operating Temperature: -4 to 158 F
- Body Shape: Rectangular
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSOR; Sensing Range Min:6.4mm; Sensing Range Max:50.8mm; Beam Angle:7°; Switching Frequency:500kHz; External Diameter:12mm; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:65°C RoHS Compliant: Yes
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to
- Measurement Range: 4 to 108 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Threaded Barrel
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSOR; Sensing Range Min:50mm; Sensing Range Max:500mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Frequency:300kHz RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: ULTRASONIC SENSOR XL-TRASHSONAR
-
Supplier: DigiKey
Description: ULTRASONIC SENSOR M18X1 L98.5MM
- Features: Ultrasonic
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, Cylindrical 30mm, Non-Programmable, PNP Single NO, 30mm Diameter, 300mm to 1000mm Sensing Distance, 2-meter (6.5ft) PVC cable
- Operating Distance: 11.81103 to 39.3701 inch
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to
- Operating Distance: 4 to 108 inch
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Comus International
Description: For all glass fiber wave guides of Assemtech (scanners and barriers) Detection of smallest objects Teach-In with button or externally Very robust die cast housing High light power High speed 1.5kHz Water tight, IP 65, robust
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Banner Engineering Corp.
Description: Uses high-frequency acoustic emitter and tuned receiver for accurate opposed-mode ultrasonic sensing Housed in T-style right-angle housing with 18 mm threaded nose Offers response time of 2 milliseconds and range of 600 mm for longer-range applications Offers ultra-fast response time of 1
- Operating Distance: 11.81103 to 23.62206 inch
- Operating Temperature: -40 to 158 F
- Power Requirements: DC Powered
- Electrical Output: Switched / Alarm
-
Supplier: ABB Measurement & Analytics
Description: LST300 survive these conditions easily. With metal at the top and PVDF at the bottom, LST300 is the first compact ultrasonic to be resistant to corrosion on the entire instrument. Ingress protection approvals up to IP68 (optional) ensure the entire device can survive flooding. LST300 combines
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: Banner Engineering Corp.
Description: Senses from 30 to 300 mm Available in analog or discrete models Features minimal dead zone and eliminates dead zone if used in retrosonic mode Ideal for material handling and packaged goods applications, such as bottling or liquid level detection and control for small containers Available in
- Operating Distance: 1.181103 to 11.81103 inch
- Operating Temperature: -4 to 140 F
- Electrical Output: Current, Voltage
- Power Requirements: DC Powered
-
Supplier: CARLO GAVAZZI Automation Components
Description: A family of diffuse ultrasonic sensors with a sensing range from 40-300 mm and 80-800 mm with a resolution as low as 3.0 mm. The sensor contains an analogue output that is either 0-10 V or 4-20 mA. This sensor is the ideal choice for distance measurement, level
- Operating Distance: 1.574804 to 31.49608 inch
- Operating Temperature: -4 to 140 F
- Electrical Output: Current, Voltage
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Allied Electronics, Inc.
Description: VIRTU™ ultrasonic proximity sensors extend the offering of reliable object detection where simple On/Off automatic switch control is required. Features: 50.8 mm to 501 mm (2" to 20") NEMA 4X (Indoor Use Only) Uses XXZPB100 Removable Teach Button Accessory for Easy Setup Available in 18
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to
- Measuring Range: 4 to 84 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to
- Measuring Range: 12 to 156 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Newark, An Avnet Company
Description: TXR/RXR MODULE, ULTRASONIC, 50KHZ; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:113dB; Sound Level Distance:30cm; Resonant Frequency:50kHz; Product Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSORS; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:115dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:85°; Body Material:Aluminum RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
dilution, or leak directionality. To compensate for such situations, ultrasonic gas leak detectors pick up gas leaks by responding to the airborne ultrasound instead of relying on physical contact between the gas and the sensor element. This capability significantly improves total speed of response to (read more)
Browse Gas Instruments Datasheets for MSA Safety -
a particularly precise measuring device. An installation aid is available for installing the sensors of the ultrasonic flow meter. The installation aid graphically displays the signal quality of the ultrasonic flow meter. In addition, it is graphically displayed whether the sensors of the ultrasonic (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
SENSOR Large sensor pair for pipe diameters DN 300 ... 6000. 6000. This sensor pair is therefore suitable for particularly large pipes. The sensors can be attached to the Clamp-on Ultrasonic Flow Meter with detachable cable ties. Thanks to the built-in magnets, the sensors can (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
machine sequencing, position confirmation, stopping, or alarm functions. Unlike an inductive, photoelectric, or ultrasonic sensor, the XCKN2118P20C requires physical contact with the target. Its mechanical operating principle is particularly useful when a clear (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Real Time Data Transmission Method for Creating 4D Wellbore Images to Detect Instabilities with High Accuracy Ultrasonic Caliper
This paper presents tests and experiments which have been performed using high frequency ( 300 kHz ) ultrasonic sensor to measures wellbore profile in different drilling fluids like water and bentonite mud.
-
Intelligent Systems in Cybernetics and Automation Theory
Dr Alzebda implemented a variable BPF using an LT1568 integrated circuit and digital potentiometers set by the supervisory microcontroller for ultrasonic oscillating temperature sensors operated above 300 kHz [4].
-
Influence of the functional movement space of neck, breast and lumbar spine through Aufbissbehelfe
The ultrasound is emitted by the sensor with a frequency of 300 kHzes and further predetermined sensors can be received only of a or two.
-
http://www.ndt.net/article/wcndt2008/papers/646.pdf
The ultrasonic propagation was visualized by a mounted PZT sensor ( 300 kHz central frequency) on the back side and laser scanning on the front side (over a range of 100mm × 100mm around the sensor position).
-
Nondestructive detection of delamination and debonding of CFRP
by a laser-based ultrasonic visualization method
… laminated flat plate with dimensions of 290mm × 190mm × 2.3mm thick [0/90]4S was partially delaminated by striking it with a hammer, and ultrasonic propagation was visualized by mounting a PZT sensor (nominal frequency 300kHz ) on the back side …
-
Health monitoring of complex curved structures using an ultrasonic wavefield propagation imaging system
After the C-scan inspection, a PZT ultrasonic sensor (Fuji Ceramics, M304A) with a resonance frequency of 300 kHz was attached to the opposite side of the location, as indicated in figure 6(a).
-
Evaluation of bonded piezoelectric AE sensor for structural health monitoring
In addition, the signals from a commercially available 20 mm diameter 300 kHz resonant frequency AE sensor , a 6 mm diameter 5 MHz normal wave ultrasonic sensor, and a 6 mm diameter 5 MHz shear wave sensor were also compared.
-
Handbook of Intelligent Vehicles
Following a principle that is similar to echo depth sounding, the sensors transmit ultrasonic pulses with typically about 300 ms, at a frequency of approximately 40 kHz , and measure the time taken for the echo pulses to be reflected back from obstacles.
-
Improved demodulation scheme for fiber optic interferometers using an asymmetric 3×3 coupler
The circuits have been designed to operate in the frequency range from 50 to 300 kHz as the demodulation circuit for a fiber optic sensor which is used to detect the ultrasonic emission from partial discharges in trans- former oil [13].
-
A proposal for Hybrid PD sensor identifying absolute distance from PD source
However, surprisingly as shown in CH 4 in Fig.4, AE sensor responded to high frequency signal above 5 MHz as well as ultrasonic one of lower than 300 kHz .
Indicates content that may require registration and/or purchase.