-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Teledyne Monitor Labs, Inc.
Description: ability. Some of the UltraFlow 150’s new features and benefits include: New lower mounting angles (>=15º) can improve ability of the monitor to reject flow pitch effects 5ft. vertical offsets between transducers eliminates the need for a 2nd platform Can be installed on existing 45º angles
- Pipe Diameter: 36 to 540 inch
- Velocity Flow Rate: 0 to 200 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: -1.08381 to 0.72254 psi
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
-
Supplier: Panametrics
Description: ratio One or two channel/path configurations Applications The DigitalFlow GF868 flowmeter is a complete ultrasonic flow metering system for: Flare gas − Track down or prevent losses from leakage with positive material identification − Account for total plant throughput of material −
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Portable ultrasonic clamp-on flowmeter
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: RS Components, Ltd.
Description: Atrato 760-V10-D-RS Flow Meter
- Pipe Diameter: 0.5 inch
- Operating Pressure: 145.0377 psi
- Gas Volumetric Flow Rate: 0.003531073446327684 to 0.7062146892655368 SCFM
- Process Media Type: Liquid
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Panametrics
Description: The Panametrics AquaTrans AT868 ultrasonic liquid flowmeter is rugged, cost-efficient, low-cost and low maintenance transmitter package ideal for water applications. This convenient, low-maintenance meter can be installed without shutting down your process, making this meter the
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily improve the efficiency of energy management.
- Gas Volumetric Flow Rate: 1.941489 to 705.996 SCFM
- Operating Pressure: 0.4786215698787501 to 1,857.3417648082648 psi
- Media Temperature: 14 to 104 F
- Media Temperature Range: 14 to 104 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: AS-W Series Since AS-W flow meter covers wider range from small to large flow rate, it contributes to cost saving and convenient facility management. At the same time, it saves the cost of redundant governor and piping. ・ Non-moving parts results in not degrading meter
- Pipe Diameter: 0.9842525 to 7.87402 inch
- Operating Pressure: 0 to 72.5184196785985 psi
- Media Temperature: -4 to 140 F
- Media Temperature Range: -4 to 140 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・High durability with no moving parts ・Turndown ratio 50:1 ・Ultrasonic sensor is integrated ・Negligible pressure drop (equivalent to straight pipe) ・Easy to read LCD which can be oriented at a right angle for easy viewing ・2 outputs for easy integration with other system ・Can measure
- Media Temperature Range: 32 to 122 F
- Operating Pressure: 1,450.36839357197 psi
- Media Temperature: 32 to 122 F
- Electrical Output: Analog Current
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features A new flow meter with a new function (RS485 Output) has been added to the popular lineup of the TRX/TRZ series. It helps you save energy by measuring and “visualizing” flow rate, temperature and pressure.
- Pipe Diameter: 0.9842525 to 7.87402 inch
- Electrical Output: Analog Current, Analog Voltage, Frequency
- Meter Technology: Ultrasonic Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ultrasonic Flow Meter. The installation aid graphically displays the signal quality of the Ultrasonic Flow Meter. In addition, it is graphically displayed whether the sensors of the Ultrasonic Flow Meter are positioned at the correct
- Pipe Diameter: 0.78 to 28 inch
- Velocity Flow Rate: -104.98687664041995 to 104.98687664041995 ft/sec
- Operating Temperature: -22 to 320 F
- End Fittings: Clamp
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Badger Meter
Description: The E-Series® Ultrasonic Plus meter utilizes ultrasonic transit-time technology to measure cold potable water and incorporates an integrated valve into the lay length of the meter. This valve feature allows water utilities to actuate the valve remotely to temporarily
- Pipe Diameter: 0.625 to 0.75 inch
- Liquid Volumetric Flow Rate: 0.05 to 25 GPM
- Mass Flow Rate: 0.00011025 to 0.055125 lbs/min
- Operating Temperature: 34 to 140 F
-
Supplier: GF Piping Systems
Description: to provide sustained performance in industrial environments. Ultraflow is an ultrasonic permanent/fixed clamp-on flow metering solution for measuring flow rate. The cost effective device can either be used as a stand alone meter or as an integral part of a control loop.
- Pipe Diameter: 0.5 to 78 inch
- Process Media Type: Liquid
- Features: Non-Invasive
- End Fittings: Threaded
-
Supplier: Badger Meter
Description: The Dynasonics® U500w Ultrasonic flow meter uses solid-state technology in a compact, completely encapsulated housing, suitable for residential and commercial applications. Sustained Accuracy. Long-Term Solution. The Dynasonics U500w Ultrasonic flow meter
- Pipe Diameter: 0.625 to 4 inch
- Liquid Volumetric Flow Rate: 0.1 to 1,100 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0002205 to 2.4255 lbs/min
-
Supplier: Badger Meter
Description: E-Series® Ultrasonic water meters use solid-state technology in a compact, totally encapsulated, weatherproof and UV-resistant housing. These meters feature an easy-to-read, 9-digit LCD display and are suitable for residential and light commercial smart water meter
- Pipe Diameter: 0.625 to 2 inch
- Liquid Volumetric Flow Rate: 0.05 to 25 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00011025 to 0.055125 lbs/min
-
Supplier: Badger Meter
Description: The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics DFX Ultrasonic Doppler flow
- Pipe Diameter: 0.25 to 120 inch
- Velocity Flow Rate: 0.15 to 30 ft/sec
- Operating Temperature: -40 to 400 F
- Process Media Type: Liquid
-
Supplier: KEYENCE
Description: monitor instantaneous flow, as well as accumulated flow. The versatility of the FD-Q Series makes it appropriate for endless applications while eliminating the risks involved with conventional flow sensors.
- Pipe Diameter: 1 to 1.25 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 79.2 GPM
- Operating Temperature: 14 to 140 F
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of
- Meter Technology: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
- Operating Temperature: -40 to 248 F
- Meter Technology: Ultrasonic Meter
-
Supplier: Airmar Technology Corporation
Description: ATK75 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various
- Operating Temperature: -4 to 140 F
- Process Media Type: Liquid
- Additional Variables Measured: Measures Level
- Features: Sanitary, Suspended Solids / Slurries, Velocity Meter
-
Supplier: Belimo Americas
Description: Flow Meter NPT 2", Forged Brass, Nickel Plated, 91.2 GPM, Power Supply 24V, Output signal 0 - 10VDC
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 91.2 GPM
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: Features Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection.
- Pipe Diameter: 0.50000027 inch
- Media Temperature Range: -40 to 200 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.246062992125984 to 40.0262467191601 ft/sec
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to
- Pipe Diameter: 0.5 to 24 inch
- Liquid Volumetric Flow Rate: 1.5 to 420 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current, Switch
-
Supplier: Litre Meter Limited
Description: State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique.
- Pipe Diameter: 0.9842525 to 787.402 inch
- Operating Pressure: 3,000 psi
- Media Temperature: 158 to 905 F
- Media Temperature Range: 158 to 905 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
Find Suppliers by Category Top
Featured Products Top
-
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Our ultrasonic flow meter offers the capability to measure flow rates from ±0.1 m/s to ±5 m/s using ultrasonic technology. This flow meter is suitable for small pipes with a diameter of DN10 / 3/8" and is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Energy loss “0” There are no moving parts or structures that obstruct the flow within the measurement tube, so no energy is wasted. Absolute accuracy guaranteed (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
An ultrasonic flowmeter with excellent cost performance specialized for air and nitrogen measurement as a visualization tool for compressed air is now available! ?Wide rangeability and pressure loss "0" have been realized by utilizing the characteristics of ultrasonic waves. In addition, since (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The FLO-DAR® AV Sensor is a pioneer in non-contact flow monitoring and sets the industry standard for reliability and accuracy. Using advanced Doppler radar velocity-sensing technology, combined with ultrasonic level sensing, the FLO (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Thermo Fisher Scientific Offers Reliable In-Situ Measurement Of Stack Gas Flows With Ultrasonic Flow Meter
Thermo Fisher Scientific Offers Reliable In-Situ Measurement Of Stack Gas Flows With Ultrasonic Flow Meter .
-
9.19.07 -- Feature Article: Microsensor Measures Volatile Organic Compounds In Water And Air On-Site
Thermo Fisher Scientific Offers Reliable In-Situ Measurement Of Stack Gas Flows With Ultrasonic Flow Meter .
-
Power Online Newsletter: EEI Board Of Directors Approves Creation of New 'Institute For Electric Efficiency'
Thermo Fisher Scientific Offers Reliable In-Situ Measurement Of Stack Gas Flows With Ultrasonic Flow Meter .
-
Continuous Green House Gas Emission Surveillance, Reporting and Control
The sum of the estimated flows are continuously reconciled (scaled to match) to the actual ultrasonic flare flow meter reading on each flare stack , as shown in the figure below.
-
Continuous Green House Gas Emission Surveillance and Control
The sum of the estimated flows are continuously reconciled (scaled to match) to the actual ultrasonic flare flow meter reading on each flare stack , as shown in the figure below.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
& Multipath instruments are used in large diameter conduits, such as stack gas flows in power plant scrubbers and in other applications where nonuniform flow velocity profiles exist. What are the applications of ultrasonic flow meters ?
-
Handbook of Petroleum Processing
… 1594, 1737 burners, 1604–1606 codes and standards, 1597–1599 efficiency, 1601–1604 refractories, stacks and stack emissions, 1606–1611 specification … … 1331 Flash point, 11, 848, 1076, 1738 test method, 664 Flash zone, 1738 Flexible thermowells, 1046 Flexicoking process™, 1738 flow diagram, 536–537 operating conditions … … signal, 1030 magnetic flow meters , 1025 measurement principle, 1019 … … 1028 turbine meter, 1027 ultrasonic meters, 1027 valves, 1031–1034 …
-
Electric utility engineer`s FGD manual -- Volume 2: Major mechanical equipment; FGD proposal evaluations; Use of FGDPRISM in FGD system modification, proposal,...
Doppler flow meters, also called differential frequency or transit time flow meters , are a recent development, used primarily in power plant applications. An ultrasonic transducer is placed in the stack such that the ultrasonic beam is projected upward at a 45" angle to a matching receiver placed on the opposite wall of the stack, Figure 15-4.
-
Federal Register > Monday, April 21, 2008 > [73 FR 21418] Federal Implementation Plan for the Billings/Laurel, MT, Sulfur Dioxide Area
For example, in "Flare Gas Ultrasonic Flow Meter ," J.W. Smalling, L.D. Brawsell, L.C. Lynnwoth and D. Russel Wallace … … Industries, 1984, the authors reported "initially, a modest objective was established to develop an ultrasonic flow switch capable of detecting … … 0.1ft/s) and up to at least 6 m/s (20 ft/s) in flare stacks * * *" (see reference …
-
Parameters Affecting Direct Vehicle Exhaust Flow Measurement
4 Moore, Leslee , “An investigation into pulsation effects on the measurement of engine exhaust duct velocities and related overestimation Bias in EPA's Stack Flow Reference methods” , GMRC Gas Machinery Conference , October 2000 , Colorado Springs Colorado . 5 Flow Technology , “UGF20 Ultrasonic Gas Flow Meter ” , Installation, Operation and Maintenance Manual .
Indicates content that may require registration and/or purchase.