Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NDK
Description: Since the company was established in 1948, NDK has manufactured and sold synthetic crystals and various products using the crystal such as crystal units, crystal oscillators, crystal filters, SAW filters, optical parts and other applied products, NDK supplies ultrasonic transducers for
- Transducer Style: Contact Transducer, Immersible / Waterproof
- Application: Medical
- Features: Other
- Features & Format: Protected Element
-
Supplier: Evident Scientific
Description: RTD Transducers are well known in the nuclear industry for inspection of critical weld areas in pipes and pressure vessels. We are the exclusive North American Representative for this special line of transducers manufactured by RTD in the Netherlands. The realm of applications for
- Application: NDT - Flaw / Crack Detection, NDT - Weld Inspection
-
Supplier: Ningbo Best Group Co., Ltd.
Description: China ultrasonic transducer manufacturer FBUT5120, FBELE Brand. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best
-
-
Supplier: Evident Scientific
Description: The 30-70-70 crack detection technique uses a single element transducer with a CDS wedge for detection and sizing of ID connected cracks. This technique uses a combination of three waves for sizing flaws of different depths. An OD creeping wave creates a 31.5 degree indirect shear, (red in
- Transducer Style: Angle Beam / Wedge Transducer
- Application: NDT - Flaw / Crack Detection
-
Supplier: Evident Scientific
Description: Advantages: Heavily damped transducer combined with the use of a delay line provides excellent near surface resolution Higher transducer frequency improves resolution Improves the ability to measure thin materials or find small flaws while using the direct contact method Contouring
- Transducer Style: Contact Transducer, Delay Line Transducer
- Application: NDT - Flaw / Crack Detection, NDT - Wall / Material Thickness
-
Supplier: Evident Scientific
Description: Advantages: Heavily damped broadband design provides excellent time resolution Short wavelengths for superior flaw resolution capabilities Focusing allows for very small beam diameters Frequencies range from 20 MHz to 225 Mhz
- Transducer Style: Contact Transducer, Delay Line Transducer, Immersible / Waterproof
- Application: NDT - Flaw / Crack Detection, NDT - Wall / Material Thickness
-
Supplier: PI (Physik Instrumente) L.P.
Description: Power ultrasonic transducers such as the Langevin transducer can be used in a wide variety of different applications in the fields of industry and >> life sciences. High-quality piezoelectric rings create >> ultrasonic waves in the transducer which are amplified to
-
Supplier: Pepperl+Fuchs SE
Description: Ultrasonic transducer
-
Supplier: Ultrasonic Power Corporation
Description: Deep cleaning ultrasonic immersible transducers give you the ability to add the ultrasonic advantage to your existing cleaning application. We bond and wire the immersible transducer inside a durable stainless steel container, and seal it with a stainless steel lid. This
- Transducer Style: Immersible / Waterproof
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: Massa Products Corporation
Description: Model E-188 and TR-2465 are ultrasonic air transducers that operate at frequencies of 220 kHz and 150 kHz respectively. A unique design feature results in the air transducer having a narrow directional pattern completely free of side lobes. The transducer face is silicon.
- Transducer Style: Immersible / Waterproof
-
Supplier: Cygnus Instruments Limited
Description: years of reliable, accurate service. Transducer Membranes Cygnus single crystal transducers have a protective membrane fitted in front of the transducer face to protect it from wear or damage during use. The membrane is back-filled with a small amount of oil that also helps the
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Cygnus Instruments Limited
Description: Twin crystal transducers are particularly suited to measuring heavily corroded metals. They are used with our thickness meters in two measuring modes. In Echo-Echo mode, up to 0.040 inch of surface coating can be completely ignored: only the underlying material thickness will be displayed.
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Description: The High Frequency Ultrasonic Transducer generates 300 KHz high-frequency ultrasonic wave and transmits it to the air through special coupling material, which is very useful in short-range precision detection. Features: – High accuracy – Good directivity – Excellent consistency
- Features: Other
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and
- Features: Other
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and
- Features: Other
-
Supplier: Siemens Process Instrumentation
Description: Echomax XPS transducers use ultrasonic technology to measure level in a wide range of liquids and solids. The transducers can be fully immersed, are resistant to steam and corrosive chemicals, and can be installed without flanges. Integral temperature compensation Low ringing
- Measurement Range: 304.7998354080889 to 29,870.38386999271 mm
- Features: Other
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC TRANSDUCER; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:22kHz; Product Range:-; External Diameter:51.5mm RoHS Compliant: Yes
-
Supplier: Airmar Technology Corporation
Description: 1 MHz - 17 mm Transducer Robust PEEK Housing Airmar’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow
- Beam Angle: 8 degrees
- Features: Other
-
Supplier: Airmar Technology Corporation
Description: 1 MHz - 29 mm Transducer Robust PEEK Housing Airmar’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow
- Beam Angle: 4 degrees
- Features: Other
-
Supplier: Airmar Technology Corporation
Description: ARK30 Airducer® Transducer Applications Level measurement Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics
- Beam Angle: 12 degrees
- Measurement Range: 600.0000000000001 to 30,000.000000000004 mm
- Features: Other
-
Supplier: Airmar Technology Corporation
Description: AR41 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Flow measurement Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly
- Beam Angle: 14 degrees
- Measurement Range: 300.00000000000006 to 20,000.000000000004 mm
- Features: Other
-
Supplier: Steiner & Martins, Inc.
Description: Ultrasonic Transducer For Massage Part Number: SMMSG50F1000 -- SIMILAR PRODUCTS Ultrasonic Transducer For Massage Piezo Material: SM111 Dimensions: 64mm X16mm Resonant frequency fr: 1.0MHz±5%
- Diameter or Height: 64 mm
- Thickness: 16 mm
-
Supplier: Holykell Technology Company Limited
Description: UE3005 Small range ultrasonic level transducer combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter.
- Measuring Range: 39.3701 to 78.7402 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Newark, An Avnet Company
Description: TRANSMITTER, ULTRASONIC; Transducer Function:Transmitter; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Sound Level Distance:-; Resonant Frequency:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Accuris
Description: ULTRASONIC TRANSDUCERS, IMMERSION AND CONTACT Performance Parameters
-
Supplier: Cole-Parmer
Description: Cuvette with ultrasonic transducer
-
Supplier: Accuris
Description: ULTRASONIC TRANSDUCERS, IMMERSION AND CONTACT PERFORMANCE PARAMETERS
-
Supplier: SAE International
Description: This Aerospace Standard (AS) provides a means for establishing a uniform method for specifying ultrasonic transducer performance, standardizing the measurement of transducer performance, and controlling allowable tolerances of transducer performance for the level
-
Supplier: Steiner & Martins, Inc.
Description: Conic Ultrasonic Transducer For Facial Massage Part Number: SMMSG38F1MCH -- SIMILAR PRODUCTS Conic ultrasonic transducer mounted on Aluminum/Stainless Steel housing for facial massage applications. Piezo Material: SM111 Dimensions: 44mm X 38.5mm Resonant frequency fr:
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSOR; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Resonant Frequency:40kHz; Product Range:-; Beam Angle:60°; Capacitance:2000pF RoHS Compliant: Yes
-
Supplier: CSA Group
Description: Applies to magnetostrictive transducers, of both laminated metal and ferrite types, designed for producing sonic or ultrasonic acoustic power in liquid or solid media, and for different kinds of ultrasonic processing such as cutting, welding, chemical processing, etc.
-
Description: Applies to magnetostrictive transducers, of both laminated metal and ferrite types, designed for producing sonic or ultrasonic acoustic power in liquid or solid media, and for different kinds of ultrasonic processing such as cutting, welding, chemical processing, etc.
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSORS; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Resonant Frequency:80Hz; Product Range:PVF2; Capacitance:1.5nF; External Depth:13mm RoHS Compliant: Yes
-
Supplier: Steiner & Martins, Inc.
Description: Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG28F1000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111 Dimensions:
Find Suppliers by Category Top
Featured Products Top
-
“Displacement Transducers” employing magnetostrictive phenomena, especially the Wiedemann effect. An ultra-sonic wave is generated by a moving magnet operating near a magnetostrictive wave guide on which the sonic wave propagates up to the head of the transducer. The propagation time is (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
misplacement transducer is developed as a result of attending to need like this. Model GY Series are “Displacement Transducers” employing magnetostrictive phenomena, especially the Wiedemann effect. An ultra-sonic wave is generated by a moving magnet operating near a magnetostrictive wave guide (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
“Displacement Transducers” employing magnetostrictive phenomena, especially the Wiedemann effect. An ultra-sonic wave is generated by a moving magnet operating near a magnetostrictive wave guide on which the sonic wave propagates up to the head of the transducer. The propagation time is precisely measured by state of the art technology and then the absolute displacement transducer is operational. (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
The NEW BinMaster ToughSonic® TS-100 and TS-200 non-contact ultrasonic sensors include general-purpose and chemical-resistant models suitable for measuring distances up to 50 feet. These sensors are used for tank level (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
to install flowmeters on its fire water lines. Challenge The customer used a competitor’s ultrasonic flowmeter on its main water injection line, which fed several produced water injection pumps. However, the flowmeter provided (read more)
Browse Flow Meters Datasheets for Panametrics -
. On-Stream Inspection (OSI) Developed with Ionix® Advanced Technologies, this twin-element, 5.0 MHz ultrasonic transducer measures the remaining wall thickness range from 2.5 mm to 50 mm, depending on the temperature and material. It has great wear resistance (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
The PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. It combines trusted ultrasonic technology with no drifting measurements or need for periodic (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
For over three decades, Cygnus has set the standard for underwater ultrasonic thickness measurement. The original Cygnus 1 Underwater gauge earned a reputation for rugged reliability and unmatched accuracy in the harshest conditions (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
hard-to-reach points (joints and welds, bends, nozzles). Engineers have also developed an ultrasonic transducer. Placed between the front wheels of Bike, it measures and verifies pipe or pressure vessel wall thickness. It detects possible corrosion. Since ultrasound waves pass poorly (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
from hydrocarbon processing and chemicals to water and wastewater, the XMT1000 has earned its reputation as a versatile, rugged, and highly accurate ultrasonic flow transmitter, designed to perform day after day in demanding environments. What makes (read more)
Browse Liquid Flow Meters Datasheets for Panametrics
Conduct Research Top
-
Learn about Ultrasonic Transducers
Ultrasonic transducers send and receive waves for many types of sensing. They convert energy into high frequency sound waves in the ultrasonic range. These sound waves are then focused on a target and the echo is read by sensors to determine a specific variable such as distance, proximity, speed
-
An Introduction to Ultrasonic Transducers for Nondestructive Testing
The high-frequency sound waves used for flaw detection and thickness gaging in ultrasonic nondestructive testing applications are generated and received by small probes called ultrasonic transducers. Transducers are the starting point for any ultrasonic test setup, and they come in a wide variety
-
Important Characteristics of Sound Fields of Ultrasonic Transducers
Throughout the literature concerned with ultrasonic transducers and their characteristics,. a variety of notations and symbols has been used. What follows is an attempt to provide a. useful set of definitions and a consistent set of notation. Where possible, notation has. been selected that is used
-
Characterization of Ultrasonic Transducers Using MV-H Series Laser Vibration Sensor
Showed how the MV-H series laser vibration sensor can be used to characterize the ultrasonic transducers
-
Ultrasonic Transducers Technical Notes (PDF Brochure)
The Technical Notes section is designed to provide a brief overview of the ultrasonic principles important to transducer application and design. The Technical Notes are organized in the following sections.
-
Application Considerations in Specifying High Frequency Ultrasonic Transducers
Advances in transducer manufacturing technology and associated instrument electronics have led to the introduction of commercial products that provide the capability for ultrasonic imaging, thickness gaging, flaw detection, and material analysis at test frequencies greater than 50 MHz. In many
-
Ultrasonic Transducer Optimization Can Increase Sensor Reliability - Even in Caustic Environments
in chemical level sensing. More specifically it focuses on how a reliable transducer is the driving factor in a long lasting, well performing ultrasonic sensor.
-
How to Understand the Simulation Results of a PMUT Ultrasonic Transducer in OnScale
In this article, we will discuss how to understand and visualize correctly the results coming out of a PMUT ultrasonic sensor simulation in the OnScale Post-processing Mode.
-
Ultrasonic Transducers: Piezo Ultrasound for Medical, Welding, Flow Measurement & Therapeutic Applications
Ultrasound has been used in nature for navigation above and under water. Bats and dolphins are but two species who perfected the transmission, reception, and processing over millions of years.
-
About Ultrasonics
Understanding Ultrasonics Ultrasonic Sensing/Control Basics Ultrasonic signals are like audible sound waves, except the frequencies are much higher. Our ultrasonic transducers have piezoelectric crystals which resonate to a desired frequency and convert electric energy into acoustic energy and vice
-
Effects of Ultrasonics on Health
energy is the ultrasonic transducer: a linear motor that converts electrical energy to reciprocating mechanical motion similar to a high-speed hammer. The motion occurs at a rate of 20,000 strokes or more per second, and is above the hearing range of the average person. The ultrasonic mechanical
More Information Top
-
Piezoelectric and Acoustic Materials for Transducer Applications
Or and Chan (Chap.19) present recent advances in piezocomposite ul- trasonic transducers for high-frequency wire bonding of semiconductor packages.
-
MEMS/NEMS
In this volume the reader can see the methods and steps taken to effectively fabricate different types of micro/nano devices and structures, including micro rotors, ultrasonic transducers , thermally-based micro devices, micro fluidic devices, nano-structures, micro-mechanism joints, etc.
-
Abstract book
Course Description: This course provides basic knowledge and understanding of capacitive micromachined ultrasonic transducers (CMUTs) and their applications.
-
Technical acoustics
305 11.6 Mason model for description of ultrasonic contact transducers .
-
Diagnostic Ultrasound
Chapters 2 and 3 describe the fundamental physics involved and a crucial device in ultrasound, ultrasonic transducers , respectively.
Indicates content that may require registration and/or purchase.