Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Techsil Limited
Description: LOCTITE® 3513 is a single component, epoxy adhesive designed for use as a reworkable underfill resin for CSP (FBGA) or BGA. Product Benefits Cures rapidly on exposure to heat Low viscosity allow gap filling Reworkable Provides excellent protection from mechanical stress Technical
- Chemical System: Epoxy (EP)
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Techsil Limited
Description: LOCTITE® 3513 is a single component, epoxy adhesive designed for use as a reworkable underfill resin for CSP (FBGA) or BGA. Product Benefits Cures rapidly on exposure to heat Low viscosity allow gap filling Reworkable Provides excellent protection from mechanical stress Technical
- Chemical System: Epoxy (EP)
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Master Bond, Inc.
Description: Master Bond EP3UF is a one component, low viscosity epoxy for bonding and underfill applications. It has good flow properties and is easily cured at elevated temperatures as low as 250°F. It is not premixed and frozen and has unlimited working life at room temperatures. Curing is simple and
- Viscosity: 10,000 to 40,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.3 to 1.44 W/m-K
- Tensile Strength (Break): 5,000 to 7,000 psi
-
-
Supplier: Henkel Corporation - Industrial
Description: Underfills
- Viscosity: 10,000 cP
- Coeff. of Thermal Expansion (CTE): 15.555555555555555 µin/in-F
-
Supplier: Protavic America, Inc.
Description: Fast flow, fast cure capillary reworkable underfill. The rheology of the PROTAVIC ANA 10199 R in combination with its fineness make the product perfectly adapted to high reliability small gap underfill applications. It presents a good pot life at room temperature 20-22C and a high
- Use: Die Bonding Adhesive / Compound
- Features: Electrical Insulation / Dielectric Material, Gap Filling Sealant / FIP Gasket, OEM / Industrial, Specialty / Other, Thermal Insulation / Heat Insulating
- Industry: Electrical Power / HV, Electronics, Semiconductors / IC Packaging
- Form / Shape: Liquid
-
Description: One-component epoxy resin adhesive is a filling resin that can be reused in CSP (FBGA) or BGA. It cures quickly as soon as it is heated. It is designed to provide good protection to prevent failure due to mechanical stress. Low viscosity allows filling gaps under CSP or BGA.
- Industry: Electronics
- Chemical System: Epoxy (EP)
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: 3517 EPOXY UNDERFILL, 30CC SYRINGE
-
Supplier: Newark, An Avnet Company
Description: 3549 - REWORKABLE UNDERFILL - 30ML - IDH# 910487
-
Supplier: Master Bond, Inc.
Description: Master Bond EP3UF-1 is a one component, highly flowable epoxy for bonding and underfill applications.
- Viscosity: 5,000 to 15,000 cP
- Use Temperature: -60 to 250 F
- Tensile Strength (Break): 5,000 to 7,000 psi
- Dielectric Strength: 450.00000000000006 kV/in
-
Description: LOCTITE® ECCOBOND UF 1173 is designed to provide a uniform and void-free encapsulant underfill, maximizing the device's temperature cycling capability, distributing stress away from solder connects thus enhancing solder joint reliability in CSP and BGA packages. LOCTITE ECCOBOND UF 1173
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
- Industry: OEM / Industrial
- Cure / Technology: Thermosetting / Crosslinking
-
Description: Deepmaterial provide customized adhesive services on your demand, custom electronic adhesives, PUR structural adhesive, UV moisture curing adhesive, epoxy adhesive, conductive silver glue, epoxy underfill adhesive, epoxy encapsulant, functional
-
Supplier: Master Bond, Inc.
Description: Master Bond EP29LPTCHT is a two component epoxy system featuring good thermal conductivity combined with electrical insulation.
- Applied Thickness / Gap Fill: 0.005 to 0.015 inch
- Use Temperature: -60 to 350 F
- Thermal Conductivity: 1.3 to 1.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 12,222,222.222222222 to 13,333,333.333333332 µin/in-F
-
Supplier: Protavic America, Inc.
Description: Epoxy system designed for underfill applications. This material is fast flowing and provides excellent properties for common device packaging.
- Use Temperature: -55 to 120 F
- Thermal Conductivity: 0.5 to 1 W/m-K
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4 to 5
-
Supplier: DigiKey
Description: 3593 NON REWORKABLE UNDERFILL
- Chemical System: Epoxy (EP)
-
Supplier: Newark, An Avnet Company
Description: FAST FLOW,LOW TEMPERATURE CURE,REWORKABLE EPOXY UNDERFILL FOR BGA AND CSP DEVICES. HIGH ADHES AND RIGID CIRCUIT SUBSTRATES - 10 CC ML
-
Supplier: Protavic America, Inc.
Description: Epoxy system commonly used as an underfill material. This material is designed to survive extreme heat and can be used on various sized BGA devices. It can be used for STB underfill protection applications.
- Viscosity: 25,000 cP
- Use Temperature: -55 to 200 F
- Coeff. of Thermal Expansion (CTE): 13.88888888888889 to 55.55555555555556 µin/in-F
- Tensile Strength (Break): 3,000 psi
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview A versatile, high-performance underfill adhesive specifically developed for electronics assembly applications. This single-component adhesive provides excellent reliability and protection for delicate components, particularly in Surface-Mount Technology (SMT)
- Industry: Electronics, Semiconductors / IC Packaging
- Form / Shape: Grease / Paste
- Composition: Single Component System
-
Supplier: Henkel Corporation - Electronics
Description: High purity, flip-chip underfill, high Pb and no-Pb applications
- Viscosity: 40,000 cP
- Coeff. of Thermal Expansion (CTE): 13.88888888888889 µin/in-F
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE 3517M one component reworkable underfill is designed for use as a solder joint protection against mechanical stress in handheld electronic device applications. It the low halogen content version of 3517 adhesive.
- Features: Electronics (PCB / SMT Assembly)
- Use: Gap Filling Compound
-
Supplier: Shurtape Technologies, LLC
Description: Heavy duty grade hot melt packaging tape for manual or automated industrial sealing of heavy, bulky cartons, including overstuffed or under-filled cartons, in high stress and extreme handling conditions. Designed to be tough with an aggressive adhesive and exclusive release-coat technology
- Width: 5.669291338582677 to 11.338582677165354 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.625 lbs/in
- Temperature Resistance: -28.88888888888889 to 65.55555555555556 C
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite ECCOBOND E 1216M is an epoxy, fast-flowing capillary underfill encapsulant that is used for high volume assemblies. It fully cures in a single reflow cycle and provides excellent stability, adhesion, and strength. 30 cc Syringe.
- Viscosity: 4,000 cP
- Thermal Conductivity: 0.42 W/m-K
- Dielectric Strength: 1,066.8000000000022 kV/in
- Features: Encapsulating / Potting
-
Supplier: Shurtape Technologies, LLC
Description: Heavy duty grade hot melt packaging tape for manual or automated industrial sealing of heavy, bulky cartons, including overstuffed or under-filled cartons, in high stress and extreme handling conditions. HP 500® is constructed to be tough with excellent grip and Hold Strong® technology, ensuring it
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.625 lbs/in
- Temperature Resistance: -28.88888888888889 to 65.55555555555556 C
-
Supplier: Dymax
Description: product is ideal for reinforcement of fine-pitch leads or leadless components on printed circuit boards as well as an alternative to underfill. This adhesive is compatible with both needle and jet dispensing systems and is highly thixotropic, minimizing movement after dispense. 9309-SC
- Viscosity: 45,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Rubber / Elastomer
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: Dymax 9310 cures upon exposure to light and is designed for rapid ruggedization of circuit board components. This adhesive is specially formulated to cure with heat in applications where shadowed areas exist. Ideal applications for this material include reinforcement of fine-pitch or leadless
- Viscosity: 60,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Master Bond, Inc.
Description: Formulated for medical electronic applications, Master Bond EP62-1LPSPMed is a biocompatible two part epoxy that has a an ultra low viscosity. This makes it makes it ideal for use in underfill, impregnation and porosity sealing applications, while it also performs well in bonding, coating or
- Applied Thickness / Gap Fill: 0.002 to 0.006 inch
- Viscosity: 150 to 300 cP
- Use Temperature: -452.47 to 400 F
- Coeff. of Thermal Expansion (CTE): 22,222,222.22222222 to 25,000,000 µin/in-F
-
Supplier: Dymax
Description: Dymax 9773 is a low outgassing, low-ionic content, high-performance light-cure staking/ruggedizing adhesive especially formulated to stabilize critical components on printed circuit boards in missiles, satellites, and spacecraft. This material is designed for rapid on-demand broad-spectrum
- Viscosity: 54,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Rubber / Elastomer
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: PVA - Precision Valve & Automation
Description: The FCM100 is ideal for any low viscosity underfill, encapsulant, conformal coating, and micro dot or bead dispensing project. The FCM100 "propels" precise shots of fluid onto a substrate resulting in accurate patterns at a high robot speed as no in process z-axis adjustments are required.
- Shot Size: 0.0008300876587648733 cc
- Media Viscosity: 1 to 20,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Dot, Fill ("Potting")
-
Supplier: Nordson EFD
Description: Nordson EFD’s automated desktop dispensing robots and their in-line dispensing systems offer reliable operation with excellent repeatability for precise adhesive application and sealant application and lubricant application in many assembly and manufacturing processes. With specialized PC
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the shear integrity of materials and procedures used to attach surface mount devices (SMD) to a membrane switch circuit. 1.2 This test method is typically used to indicate the sufficient cure of conductive adhesive or underfill, or both.
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the shear integrity of materials and procedures used to attach surface mount devices (SMD) to a membrane switch circuit. 1.2 This test method is typically used to indicate the sufficient cure of conductive adhesive or underfill, or both.
-
Supplier: Techcon
Description: die bonding processes Jetting silicone phosphor in the LED assembly process Jetting under-fill in micro-electronic package applications on PCBA Jetting micro dots of UV adhesive in medical device applications
- Shot Size: 0.000002000211225939454 cc
- Media Viscosity: 7,000 to 2,000,000 cps
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the shear integrity of materials and procedures used to attach surface mount devices (SMD) to a membrane switch circuit. 1.2 This test method is typically used to indicate the sufficient cure of conductive adhesive or underfill, or both.
Find Suppliers by Category Top
Featured Products Top
-
Master Bond EP3UF-1 is a one part epoxy that requires no mixing and is not premixed and frozen. Due to its low viscosity of 5,000-15,000 cps, this heat curable thixotropic compound is ideal for underfill and many bonding applications. EP3UF-1 delivers high bond strength and dimensional stability with a compressive strength of 18,000-20,000 psi and a tensile modulus of 450,000-500,000 psi. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Electronics used in low Earth orbit must perform reliably for years without the possibility of repair. Dymax 9773 was developed to address long standing material gaps identified by OEMs where legacy adhesives failed to meet modern space and defense requirements. Key topics (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Dymax 9309-SC edgebond adhesive rapidly cures with UV/Visible light to strengthen and protect sensitive circuit board components. Engineered for shock attenuation and ruggedization, the material bonds quickly to leadframe, PCB, silicon, and ceramic surfaces—providing an effective (read more)
Browse UV Curing Adhesives Datasheets for Dymax
Conduct Research Top
-
Epoxy Underfill Chip Level Adhesives
This product is a one component heat curing epoxy with good adhesion to a wide range of materials. A classic underfill adhesive with ultra-low viscosity suitable for most underfill applications. The reusable epoxy primer is designed for CSP and BGA applications. One-component epoxy resin adhesive
-
Best bga underfill epoxy adhesive glue solutions for excellent surface mount SMT component performance
There are many challenges that manufacturers face in different industries. These issues can only be handled by the use of underfill adhesives. There are many partial or full underfill solutions that allow fast cure and flowability at room temperature. It is important to find the best underfill
-
All you need to know about Metal Bonding Epoxy Adhesives
DeepMaterial, as an industrial epoxy adhesive manufacturer, we do lost of research about underfill epoxy, non conductive glue for electronics, non conductive epoxy, adhesives for electronic assembly, underfill adhesive, high refractive index epoxy. Base on that, we have the latest technology
-
Best Top 10 BGA Underfill Epoxy Adhesives And Underfill Encapsulants Manufacturers In China
Underfill epoxy adhesives offer good protection against ionic residues and unwanted substances. One of the key things that the underfill helps to achieve is better adhesion of components onto the substrate and shock protection. Today, the formulations include no flow underfills. This eliminates
-
Using PCB smt underfill epoxy and bga underfill material for different applications
Underfill applications make use of different adhesive compounds to fill up gaps that exist between PCBs and microchip packages. This is very important because different chip packages, like chip scale packages and ball grid arrays, have to be surface mounted.
-
The Benefits And Applications Of Underfill Epoxy Encapsulants In Electronics
Underfill epoxy has become an essential component in ensuring the reliability and durability of electronic devices. This adhesive material is used to fill the gap between a microchip and its substrate, preventing mechanical stress and damage, and protecting against moisture and environmental
-
How to use a smt underfill epoxy adhesive in various applications
Underfill is a liquid polymer type applied to PCBs after going through a reflow process. After the underfill is placed, it is then allowed to cure, encapsulating the bottom side of a chip covering fragile interconnected pads between the board's top side and the chip's bottom side. Underfills offers
-
Flip Chip Packaging Underfill Bonding Adhesive Die Attach And Its Advantages
pads of the substrate. During flip chip mounting, the inverted chip brings the chip adhesive into contact with circuit board directly, thus allowing smaller chip assembly and higher and direct signal density.
More Information Top
-
Influence of temperature and humidity on adhesion of underfills for flip chip packaging
Underfill adhesion is crucial to the integrity and reliability of the assembly.
-
Study on underfill/solder adhesion in flip-chip encapsulation
During the 85 C/85% RH aging test, the underfill adhesive was well in its glassy state with very restricted chain mobility, which limited the moisture diffusion through the underfill volume.
-
Advanced Flip Chip Packaging
The underfill adheres to the entire cross-sectional area of the die and substrate.
-
Micro- and Opto-Electronic Materials and Structures: Physics, Mechanics, Design, Reliability, Packaging
Pre-applied underfill adhesives for flip chip attachment, IMAPS Proceedings, International Symposium on Microelectronics, Baltimore, MD, 2001, pp. 178–183.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50398/40606893-MIT.pdf?sequence=2
Flux residues can adversely affect underfill adhesion and may lead to degradation in flip chip reliability.
-
Adhesion characterization of no-flow underfills used in flip chip assemblies and correlation with reliability
Underfill adhesion related failures such as delamination and crack are investigated and corre- lated between flip chip assemblies and shear test vehicle assemblies without solder joint interconnects.
-
Study on influence of environment on adhesion performance of underfill for flip chip application
Underfill adhesion is crucial to the integrity and reliability of the assembly.
-
Adhesion and toughening mechanisms at underfill interfaces for flip-chip-on-organic-substrate packaging
A recent study by Vincent et al. [27] reported similar effects of organosilane additives to improve underfill adhesion to passi- vated silicon although the results suffered from large scattering due to the shear test method chosen for their adhesion measure- ment.
Indicates content that may require registration and/or purchase.