-
Supplier: Amphenol Fiber Systems International
Description: AquaLink® FS140 Amphenol Fiber Systems International (AFSI) offers the AquaLink®, a cost-effective series of dry-mate submersible fiber optic connectors for underwater applications. The FS140 AquaLink® is designed for pressures up to 4,500 psi/300 bar (mated),
- Insertion Loss: 0.75 dB
- Connector / Adapter: Connector
- Features: Other
-
Supplier: Douglas Electrical Components
Description: requirements and challenges faced by ROV operators, and offer customized connectors that precisely match your project’s specifications. We can incorporate various brands and types of connectors including wet pluggable connectors and fiber optic connectors
-
Supplier: LEMO USA, Inc.
Description: Screw coupling underwater connectors with alignment key suitable for pressure up to 30 bars. Description: • Multipole 2 to 64 contacts • Multi or mixed contacts with: Coaxial 1 to 14 contacts Fluidic 1 to 14 contacts Fiber optic 1 to 14 contacts • Thermocouple 2 to 6
- Number of Contacts: 1 to 64 #
- Features: Circular / Cylindrical Connector, Coaxial Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
-
Supplier: Glenair, Inc.
Description: dry-mate fiber optic and high-speed electric solutions with 10KPSI pressure ratings. Glenair excels in the design and manufacture of high-pressure, underwater connectors and interconnect cable assemblies for electrical and fiber optic applications. Glenair
- Connector Type: Circular / Cylindrical Connector, D-Sub, Micro Connector and Nano Connector
- Gender: Female / Jack, Male / Plug
- Features: Other
- Geometry: Right Angle, Straight
-
Supplier: Douglas Electrical Components
Description: assemblies RFW/PFW Series Backpotted Connector Assembly All the benefits of a hermetic connector with a custom mechanical interface. MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D Connectors
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Heilind Electronics, Inc.
Description: FIBER RCPT 8 CHNL MIL WITH STRT BCKSHL
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: FIBER JN RCPT 8 CHNL MIL WITH STRT BKSHL
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: FIBER OPTIC JAM NUT RECEPTACLE, J22
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: FIBER JN RCPT 4 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: RS Components, Ltd.
Description: ADPTRMETAL SC-SC DUPLX BRONZE
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Fiber Application: Multimode
-
Supplier: LEMO USA, Inc.
Description: Hybrid electrical-fibre optic self-latching connector for HDTV applications (SMPTE / ARIB / EBU Standard). Description: • Hybrid with: 2 fibre optic contacts 2 signal contacts 2 power contacts and ground Main Features: • Push-Pull self-latching • Keying W code • Over 11 shell
- Insertion Loss: 0.1 dB
- Operating Temperature: -40 to 80 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech stocks high quality accessories to support your fiber optic system requirements.
- Connector / Adapter: Connector
- Connector Type: ST
-
Supplier: Smiths Interconnect, a Molex company
Description: connector compatible with VITA 66.5 standard and aligned to the SOSA® Technical Standard. Features & Benefits The low-profile plug-in module connector is screwed on the board edge through an interposer, saving board space and eliminating fiber cable handling. The backplane
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate
- Connector / Adapter: Connector
- Fiber Type: Simplex
-
Supplier: L-com, Inc.
Description: Features Handheld, Fiber Optic Cassette Style Cleaner Ergonomic design with squeeze trigger for cleaning ribbon advancement Shuttered dual-slot cleaning surface For use with duplex LC connectors Application Fiber Maintenance Fiber Installation Fiber Testing
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: ST connector
- Maximum Cable Diameter: 3 mm
- Insertion Loss: 0.15 dB
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: PHOENIX CONTACT USA
Description: LC duplex connector, with long bend protection, multi-mode 50/125 µm, beige, value pack: 10 pcs.
- Maximum Cable Diameter: 2 to 3 mm
- Operating Temperature: 10 to 60 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Amphenol Fiber Systems International
Description: FS12H Pierside 12-Channel Fiber Optic Connector The Amphenol Fiber Systems International (AFSI) FS12 fiber optic connector is for harsh environment, broadcast and pierside applications. This connector is available in either single mode or
- Insertion Loss: 0.3 to 0.4 dB
- Operating Temperature: -46 to 71 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Hubbell Incorporated
Description: BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION 900 MICROMETER CABLE TYPE 6 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE MT-RJ STYLE MULTI MODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND
- Insertion Loss: 0.5 dB
- Operating Temperature: -40 to 75 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: OFS
Description: OFS' FiberWire F07 connectors are designed for use in OFS' F07-system crimp and cleave termination kit. F07 duplex connectors are compatible with our 200 μm zipcord and duplex 200 μm fiber-based cables.
- Insertion Loss: 1.5 dB
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Fiber Application: Multimode
-
Supplier: HUBER+SUHNER AG
Description: Blink is the new standard connector designed especially for the challenges arising with FITH. By keeping new environment in mind and combining this with a fiber background of more than 30 years' experience, HUBER+SUHNER has developed Blink, the extremely innovative connector
- Connector / Adapter: Adapter, Connector
-
Supplier: Opticonx, Inc.
Description: No Description Provided
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
- Connector Type: ST
- Fiber Type: Simplex
-
Supplier: Amphenol Aerospace Corporation
Description: Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber to fiber alignment Socket has
- Maximum Cable Diameter: 0.08 mm
- Operating Temperature: -55 to 165 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Operating Temperature: -25 to 70 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Fiber Application: Multimode
-
Supplier: TelephoneStuff.com
Description: For use with advanced fiber optic installations. This item contains compressed air. It may only be shipped via ground shipping.
- Connector / Adapter: Connector
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Networking BU supplies high-quality fiber optic connectors and cages to innovative ODMs, OEMs and other manufacturers designing today's most demanding network products. Our line of 40+ fiber optic connectors include SFP, SFP+, and QSFP
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Connector
- Features: Other
-
Supplier: MilesTek Corporation
Description: The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In addition to
- Connector / Adapter: Connector
-
Supplier: Corning Optical Communications
Description: Corning's uniboot series of LC connectors include Slimpac3™ Push-Pull, a reconfigurable and push-pull connector especially for high-density applications, Slimpac3™ also with reconfigurable capability, and Slimpac2™ duplex connectors. With tightly tolerant ceramic ferrules to
- Insertion Loss: 0.15 to 0.2 dB
- Operating Temperature: -40 to 85 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Black Box
Description: Terminate your fiber optic cable. Has a 126-micron diameter. Boot opening measures 0.9-mm.
- Connector / Adapter: Connector
- Connector Type: ST
- Fiber Application: Single Mode
-
Supplier: Belden Inc.
Description: Multimode Fiber ST Adapter
- Connector / Adapter: Adapter, Connector
- Fiber Application: Multimode
-
Supplier: PHOENIX CONTACT USA
Description: Push-pull connector (version 14), die-cast zinc, with SC-RJ insert for GOF, for cable diameter of 5.5 mm ... 10 mm, cable outlet at the bottom
- Maximum Cable Diameter: 5.5 to 10.000000000000002 mm
- Operating Temperature: 40 to 70 C
- Connector / Adapter: Connector
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: The L-com FOC-MPFMM1230-VIS00 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-VIS00 is designed for use with a 4.0mm fiber diameter and comes with a violet color designator to denote multimode OM4 usage. The L-com FOC-MPFMM1230-VIS00 comes
- Connector / Adapter: Connector
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: FIS SM LC Conn - Pkg. of 100
- Connector / Adapter: Connector
- Connector Type: LC
- Fiber Type: Simplex
- Fiber Application: Single Mode
-
Supplier: OFS
Description: OFS' FiberWire Harsh Environment SMA 905 connectors are designed for use in OFS' ST-SMA crimp and cleave termination kits. Our Harsh Environment SMA style connectors take less than two minutes per end to terminate because of the chemical and mechanical properties of OFS' HCS
- Insertion Loss: 1.5 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Connector
- Fiber Application: Multimode
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Insertion Loss: 0.4 to 0.5 dB
- Operating Temperature: -40 to 70 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
Find Suppliers by Category Top
Featured Products Top
-
Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s? Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
offers 200 and 600 MHz/km of bandwidth when there is an enormous amount of information to carry. These versatile connectors are shock and vibration resistant and can withstand 500 mating cycles. The Amphe-Lite fiber optic termini is compatible with MIL-DTL-38999 shell and have excellent (read more)
Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers®. UL Listed. Meets FCC requirements of (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
Product Overview CASTECH's fiber-coupled acousto-optic modulators (FAOM) are compact, high-performance devices based on bulk-wave acousto-optic interaction. They can modulate both the amplitude of optical pulses and the frequency shift of light. Modulation speed (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc.
More Information Top
-
Explorer
A waterproof underwater fibre optic connector is attached to the pressure hull in the aft flooded payload section.
-
Explorer
A waterproof underwater fibre optic connector is attached to the pressure hull in the aft flooded payload section.
-
First Steps In Ifremer?s Autonomous Underwater Vehicle Program-A 3000m Depth Operational Survey AUV For Environmental Monitoring
A waterproof underwater fibre optic connector is attached to the pressure hull in the aft flooded payload section.
-
A fiber optic telemetry system for multiple oceanographic platforms
From the junction box, fiber optic pig tails conduct the signals to single mode D. G. Obrien dry mate underwater fiber optic connectors on the pressure housings where they enter andjoin with the telemetry system.
-
NOARL Autonomous Acoustic Arrays
The selection of multimode fibers also eased the alignment requirement on the fiber optic underwater connectors .
-
An expandable deep seafloor monitoring system for earthquake and tsunami observation network
The backbone system has two B-MUXs (table 2 ) for AOS, which consist of a telemetry unit, a power circuit, a multiplexer, a optical amplifier, and a fiber optic underwater mateable connector built in a beryllium-copper alloy pressure housing.
-
Scientific results from underwater earthquake monitoring using cabled observatories
The ports utilize underwater mateable fiber optic connectors .
-
A new approach for mobile and expandable real-time deep seafloor observation - adaptable observation system
The B-MUX consists of a telemetry unit and a fiber optic underwater mateable connector (UMC) manifold that are built in a beryllium–copper alloy pressure housing mounted on a titanium alloy chassis.
-
Deployment of mobile and real-time deep seafloor observatory
The B-MUX consists of a telemetry unit and a fiber optic underwater mateable connector (UMC) that are built in a beryllium-copper alloy pressure housing mounted on a titanium alloy chassis.
-
[Front matter]
The SEA CON ® Group are manufacturers of underwater electrical and fiber optic connectors .
Indicates content that may require registration and/or purchase.