Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Greenwich Instruments Ltd.
Description: control options to be implemented. The stepper motor must have four phases and either five, six or eight wires. Features: TTL Logic Interface Unipolar Stepper Driver Small Form Factor
- Number of Axes / Motors: 1
- Maximum Output Voltage: 9 to 24 volts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 9 to 24 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63430EFV is a Unipolar Stepping Motor driver. Rated power supply voltage of the device is 50 V, and rated output current is 3 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode, QUARTER STEP mode, Eighth step
- Peak Output Current: 3 amps
- Supply Voltage: 50 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: Utmel Electronic Limited
Description: Unipolar Stepper Motor Driver 16-Pin TSSOP Tube
- Continuous Output Current: 0.2 amps
- Supply Voltage (DC): 8 volts
- Operating Temperature: -40 to 150 C
-
-
Supplier: Texas Instruments
Description: 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 16-HTSSOP -40 to 85
- Peak Output Current: 2 amps
- Supply Voltage (DC): 8.2 to 60 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
AC Motor Drives - 36V High-performance, High-Reliability Unipolar Stepper Motor Driver -- BM6343FS-ZSupplier: ROHM Semiconductor GmbH
Description: BM6343FS-Z is a unipolar stepping motor driver. Rated power supply voltage of the device is 36V, rated output voltage is 100V, and rated output current is 3.0A. CLK-IN Driving Mode and 3-wire Serial Communication Mode is adopted for input interface, and excitation mode is corresponding
- Continuous Output Current: 3 amps
- Supply Voltage (AC): 36 volts
-
Supplier: Texas Instruments
Description: 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) 20-SOIC -40 to 85
- Peak Output Current: 2 amps
- Supply Voltage (DC): 8.2 to 60 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (PWM Ctrl) 16-HTSSOP -40 to 85
- Peak Output Current: 2 amps
- Supply Voltage (DC): 8.2 to 60 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: DigiKey
Description: Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 4096 Step 5VDC
- Other DC Voltage: 5 VDC
- Step Angle: 0.088 degrees
- Units: English
- Features: Geared, Stepper Motor
-
Supplier: Radwell International
Description: STEPPING MOTOR,24VDC/.96A/725OHMS, LINEAR STEP MOTOR, 4 PHASE UNI-POLAR,15 DEG, 5 LEAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: STEPPING MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:56.4mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.75N-m; Current Rating:1.2A; Voltage Rating Max:6VDC; No. of Wires:8; External Length:52.5mm; Shaft Diameter:6.35mm
-
Supplier: Utmel Electronic Limited
Description: 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 20-SOIC -40 to 125
- Operating Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: ElectroCraft
Description: The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to create a
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 0.08125 to 0.2375 In-lbs
- Shaft Size: 0.37 inch
- Shaft Speed: 300 to 600 rpm
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:615in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:6; External Length:-; Shaft Diameter:12.7mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HYBRID STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:85mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:6700mN-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:124mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, 2PH, UNIPOLAR, 1A, 0.83NM ROHS COMPLIANT: YES
-
Supplier: Critical Velocity Enterprises, LLC
Description: The ST-1 Bipolar Stepper Motor Driver allows you to drive a bipolar or unipolar stepper motor of up to 2.5 Amps per phase in full, half, quarter or eighth step increments. The opto-isolated STEP and DIRECTION inputs allow simple interfacing to computers and
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen continues its winning heritage in hybrid stepper motors with the PMX motor family. Leveraging best practices from customer preferred products, the PMX series delivers a wider breadth of frame sizes and options in an affordable, low-cost solution. Kollmorgen PMX
- Current per Phase: 0.26 to 2.17 amps
- Static / Holding Torque: 2.5 to 107.1 In-oz
- Step Angle: 0.9 to 1.8 degrees
- Rotor Inertia: 0.000000201 to 0.0568 oz-in-sec²
-
Supplier: Velmex, Inc.
Description: The VXM is a high integration stepping motor controller for “plug and run” with Velmex motor driven products. Reliable performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other interface functions. The VXM uses an
- Number of Axes / Motors: 2
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 100 to 240 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor
-
Supplier: GEEPLUS Inc.
Description: The DSMH series of stepper motor are high torque stepper motors for microstepping operation which achieve high efficiency by new lamination design which produces torque typically 50 - 100% greater than round body designs. The high rigidity of the laminations also helps to
- Static / Holding Torque: 62.30088495575216 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 1.7 amps
- Rotor Inertia: 0.0004531584 oz-in-sec²
-
Supplier: Anaheim Automation, Inc.
Description: Bilevel drive operation, half or full step operation, high start-stop speed
- Number of Axes / Motors: 1
- Continuous Output Current: 3 to 12.5 amps
- Configuration: Panel Mount
- Communication: TTL
-
Supplier: Newport MKS
Description: or advanced users can manually develop their own configuration files specifically optimized for each application. The XPS-DRV01 motor driver supplies a maximum current of 3 Amps and 43 Volts. It can drive unipolar and bipolar 2-phase stepper motors in microstep mode
- Number of Axes / Motors: 1
- Rated Power: 144 watts
- Peak Output Current: 3 amps
- Motor / System: Full Step Motor
-
Supplier: Portescap
Description: 20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear
- Stroke or X-Axis Travel: 0.5905515 inch
- Rated Force: 4.69832 lbs
- Motor Voltage: 5 volts
- Device Type: Rod Type
-
Supplier: Win Source Electronics
Description: Manufacturer: NMB Technologies Corporation Win Source Part Number: 792431-17PM-K444-00VS Series: 17PM Type: Hybrid Termination Style: Wire Leads Operating Temperature Range: -10°C ~ 50°C Features: Flatted Shaft Current Rating: 1.2A Coil Resistance: 3.3 Ohms Coil Type: Unipolar Weight: 0.772
- Operating Temperature: 14 to 122 F
-
Supplier: Portescap
Description: 26M024B Can Stack Stepper Mini Motor 26M024B The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights
- Other DC Voltage: 5 VDC
- Current per Phase: 0.26 amps
- Static / Holding Torque: 0.8920353982300882 In-oz
- Step Angle: 15 degrees
-
Supplier: Portescap
Description: 26M024D Can Stack Stepper Mini Motor 26M024D The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar
- Other DC Voltage: 12 VDC
- Current per Phase: 0.11 amps
- Static / Holding Torque: 1.3451327433628313 In-oz
- Step Angle: 15 degrees
-
Supplier: Portescap
Description: 42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or
- Other DC Voltage: 5 VDC
- Current per Phase: 0.55 amps
- Static / Holding Torque: 11.865486725663711 In-oz
- Step Angle: 7.5 degrees
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: Allied Electronics, Inc.
Description: Features: Designed for Exact Position Applications Step Angle from 7.5-18° Available for Unipolar or Bipolar Drive Voltage Rating from 3-24 VDC
-
Supplier: DigiKey
Description: Bipolar, Unipolar Motor Driver CMOS I²C 16-TSSOP
- Supply Voltage (AC): 4.5 to 5.5 volts
- Supply Voltage (DC): 4.5 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Motor / System: Bipolar Stepper Motor, Unipolar Stepper Motor
-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver Power MOSFET SPI, Step/Direction, UART 28-HTSSOP
- Operating Temperature: -40 to 125 C
- Features: Other
- Motor / System: Unipolar Stepper Motor
-
Supplier: Galil
Description: The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors.
- Number of Axes / Motors: 4
- Maximum Output Voltage: 60 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 3 amps
-
Supplier: Lingto Electronic Limited
Description: UNIPOLAR 2-PHASE STEPPER MOTOR D
-
Supplier: Acme Chip Technology Co., Limited
Description: 2-PHASE STEPPER MOTOR UNIPOLAR D
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to announce the expanded line-up of the popular PKP Series of bipolar & unipolar type PKP 2 phase stepper motor products with the following additions: • PKP CS Geared 28mm & 60mm • PKP 28mm High Resolution (0.9°) type The CS (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
Conduct Research Top
-
Difference Between Bipolar Drive and Unipolar for Stepper Motors
This article is focused on the stepper motors which is a type of brushless DC motor with a high number of poles. This technology is generally driven in open loop without any feedback sensor, meaning the current is typically applied on the phases without knowing the rotor position. The rotor moves
-
Bipolar Drives and Unipolar Drives for Stepper Motors: A Comparison
Unipolar and bipolar motor assemblies each have their advantages and limitations.
-
Stepping Motors Fundamentals
Stepping motors fill a unique niche in the motor control world. These motors are commonly used in measurement and control applications. Sample applications include ink jet printers, CNC machines and volumetric pumps. Several features common to all stepper motors make them ideally suited
-
Stepper Motor Control with dsPIC (R) DSCs
This application note describes how to drive a stepper. motor with a dsPIC33F motor control family DSC. The eight PWM channels (six pins from the PWM1. module and two pins from the PWM2 module) are used. to control a stepper motor in all possible ways, whether. it is bipolar or unipolar, using full
-
DC Motors: Principle of Operation
not require costly feedback devices. The linear stepper motor is similar to the rotational motor other than the shaft moves in a linear or lengthways fashion. Both types have two winding arrangements for their electromagnetic coils: unipolar and bipolar. Unipolar means that every coil end has one
More Information Top
-
Learn Electronics with Arduino
105 The Unipolar Stepper Motor ...............................................................................................
-
Interfacing with C++
Stepper motors fall into two types; Unipolar Stepper Motors and Bipolar Stepper Motors.
-
Stepper Motor Reference Design
A six-wire stepper motor is also often called a unipolar stepper motor .
-
Arduino Development Cookbook
In this recipe, we will see how to connect a unipolar stepper motor using a common integrated circuit.
-
Mastering the Raspberry Pi
… pullup: Change the pull-up register setting. bipolar: Drive a bipolar stepper motor (Chapter 28). rtscts: Change the ALT function (Chapter 11). valt: View ALT function settings (subdir valt in source code). unipolar: Drive a unipolar stepper motor (Chapter 27). dht11: Humidity …
-
Beginning Arduino
I used a Sanyo 103H546-0440 unipolar stepper motor in the testing of this project.
-
Making Things Move: DIY Mechanisms for Inventors, Hobbyists, and Artists > Eeny, Meeny, Miny, Motor: Options for Creating and Controlling Motion
Unipolar Stepper Motors .
-
Beginning Arduino
I used a Sanyo 103H546-0440 unipolar stepper motor in the testing of this project.
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/699/PC%20based%20robotic%20arm%20manipulator.pdf?sequence=1
THE MOTORS 4.1 Stepper motor…………………………………………………………………..14 4.1.1 Bipolar Stepper Motor…………………………………………………….16 4.1.2 Unipolar Stepper Motor …………………………………………………...17 4.1.3 Why Using Unipolar Stepper Motor……………………………………...17 4.2 Stepper Motor Driver Circuit……………………………………………………19 4.3 DC Motor………………………………………………………………………….21 …
-
Experimenting with Raspberry Pi
Unipolar stepper motors have multiple windings connected to a common connection.
Indicates content that may require registration and/or purchase.