-
Supplier: Universal Laser Systems, Inc.
Description: and manufacture all of our lasers, which range in power from 10W to 75W. Each laser cartridge is precision-aligned prior to shipment and can be easily interchanged with cartridges of differing power. Universal Laser Systems Laser Cartridges – At
- Wavelength Range: 9,300 to 10,600 nm
- Laser Power: 75,000 milliwatts
- Length: 777.0000000000001 mm
- Width: 133 mm
-
Supplier: Nutfield Technology
Description: Purchase of the Pipeline, WaveRunner and CO2 Laser Kit includes stock cables and power supplies for a complete laser application solution! Each Universal OEM Laser Kit come complete with: Laser Mounting Platform Scan Head Beam Expander Lens Assembly
- Cutting / Traverse Speed: 3,070.8661417322755 to 12,519.685039370075 in/min
- Laser Output Power: 25 to 74.99999999999963 watts
- Clear Aperture / Beam Diameter: 15 mm
- Features: Beam Expander, Other, Scan Lens
-
Description: With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
-
Description: With a 40 inch (1016mm) direct reading range, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser
- Range: 0.02 to 49 inch
- Resolution: 0.1 inch
- Graduation / Resolution: 0.1 inch
- Range / Travel: 0.02 to 49 inch
-
Supplier: LaserStar Technologies Corporation
Description: FiberStar 8700-2 Series Fiber Laser Welding Workstations offer state-of-the-art laser resonator technology which provides high peak power, optimal performance & throughput, higher up time, enhanced electrical efficiency, and a space saving air cooled design. Solid state diodes provide
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: ProPhotonix, Ltd.
Description: Receptacle Packaged laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free
- Laser Type: Alignment Lasers, Laser Diodes
- Laser Output: Continuous Wave
- Laser Wavelength: Red
-
Supplier: Universal Laser Systems, Inc.
Description: available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
- Laser Output Power: 10 to 30.000000000000004 watts
- Marking Area Length: 16 inch
- Marking Area Width: 12 inch
- Laser Type: CO2
-
Supplier: Universal Laser Systems, Inc.
Description: The PLS6MW Multi-Wavelength Laser Platform uses multiple laser wavelengths to process the broadest possible spectrum of materials. The PLS6MW is built on Universal's patented Rapid Reconfiguration technology, so changing laser wavelength is as easy as changing the
- Laser Output Power: 20 to 150 watts
- Marking Area Length: 32 inch
- Marking Area Width: 18 inch
- Laser Type: CO2
-
Supplier: Universal Laser Systems, Inc.
Description: our 75-watt lasers. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. These include Laser Interface+ and Rapid Reconfiguration; Dual
- Laser Output Power: 20 to 150 watts
- Marking Area Length: 36 inch
- Marking Area Width: 24 inch
- Laser Type: CO2
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi's vast line-up of laser processing machines includes highly productive, universal and versatile types. We provide a wide range of laser processing machines with world-class high-power lasers as viable alternatives to traditional punch presses. We design and
- Measurement Capability: 2D / Line Profiles
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as
- Measurement Range: 1.968505 inch
- Standoff: 1.3779535 to 3.3464585 inch
- Sampling Frequency: 0.25 to 8 kHz
- Linearity: 0.08 ±% Full Scale
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as
- Measurement Range: 1.968505 inch
- Standoff: 1.3779535 to 3.3464585 inch
- Sampling Frequency: 0.25 to 2 kHz
- Linearity: 0.1 ±% Full Scale
-
Supplier: PI (Physik Instrumente) L.P.
Description: encoders. The optional foldback allows the motor to run along side the stage reducing overall footprint of the system. Pioneering design The L-836 offers unique options in order to select the appropriate stage for high resolution, high repeatability, high speed with small footprint
- Stroke or X-Axis Travel: 0.9842525 to 7.87402 inch
- Rated Speed: 1.5748031496063 to 3.1496062992126 in/sec
- Carriage Load: 33.72 lbs
- Motor Voltage: 24 volts
-
Supplier: Tinius Olsen, Inc.
Description: 10kN/2,000lbf Meets or exceeds the requirements of national and international standard for materials testing systems Built-in pneumatic distribution ports provide local air supply to pneumatic grips Primary system interface is a PC running Tinius Olsen’s Horizon data analysis software
- Force / Load Capacity: 2,248 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: drive spindles, as well as precise milled, ground and lapped parts. Benefits Extremely stable and highly accurate measuring results ensured by resolution of 0.31 nanometers. The resolving power of the SURFCOM 5000 is higher than conventional systems by a factor of five Patented laser
- Measurement Capability: 3D / Areal Topography, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Waviness Parameters (Wa,Wt )
- Standards Compliance: ASME, DIN, ISO / EN, JIS
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
-
Supplier: Leuze Electronic, Inc.
Description: The Standard version of this type 2 safety light curtain, with a start/restart interlock (RES) and contactor monitoring (EDM), also features practical function extensions for increased performance – still being simple to handle and integrate into your systems. Advantages: Basic functions such
- Application: Stationary
-
Supplier: Piezosystem Jena, Inc.
Description: high stability high resolution in nm- and sub-nm range motion up to 40 microns motion without any mechanical play integrated lever transmission easy and universal adjustment integrated pre-load dynamic application high resonant frequency combinable with other PU - systems
- Maximum Operating Voltage: -10 to 150 volts
- Stiffness: 1.5 N/µm
- Capacitance: 1,700 nF
- Length: 50.5 mm
-
Supplier: Ideal Industries, Inc.
Description: 850/1300/1310/1490/1550 NANOMETER WAVELENGTH +/- 5 PERCENT ACCURACY LED DISPLAY TYPE CE APPROVAL LAN, CABLING SYSTEM APPLICATION FC, UNIVERSAL CONNECTOR TYPE -10 TO 60 DEG C OPERATING TEMPERATURE 0.01 RESOLUTION (3) AAA ALKALINE BATTERY TYPE -60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE
- Wavelength Range: 850 to 1,550 nm
- Connector Type: FC
- Features: Fiber Optic Power Meter
-
Supplier: Xoxide
Description: entrainment even at the lowest possible operating levels Approximately 24 months of continuous operation without refill in 3/8” system and 18 months in 1/2” system Transparent acrylic panel construction Universal use with high flow systems Highest reliable thanks to
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: INTRODUCTION AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T.
- Control Signal: Analog Voltage, Serial / Digital
- Type: DC Voltage Input
- Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
- Controller Type: Environmental Controller, Humidity Controller, Temperature Controller
-
Supplier: TSI Incorporated
Description: measure both mass and size fraction. The DustTrak DRX handheld monitor is a multi-channel, battery-operated, data-logging, light-scattering laser photometer that gives you real-time aerosol mass readings. It uses a sheath air system that isolates the aerosol in the optics chamber to
-
Supplier: TelephoneStuff.com
Description: facilitate cable management - Large laser knockout in backpan provides an easily removed 12-1/2" x 12-1/2" pull-box sized opening for cable passage - Tool-Free Quick-Mount system for easy, one-person mounting of the center section to the backpan on the jobsite - Standard adjustable
- Use: Commercial
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Productive in production PRO and PRO T are universal measuring machines for the automotive and supplier industries. They are ideal for the initial batch of parts up to analysis – from the first sheet to the first tool, from the cubing model to a complete car body. The machine design of the
- Number of Sensors / Cameras: 2
- x-axis Measuring Length: 244 inch
- y-axis Measuring Length: 63 inch
- z-axis Measuring Length: 118 inch
-
Supplier: TSI Incorporated
Description: data-logging, single-channel, light-scattering laser photometer that gives you real-time aerosol mass readings. It uses a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance. It is suitable for clean
-
Supplier: TSI Incorporated
Description: dust monitoring, the DustTrak™ DRX Aerosol Monitor 8533 can simultaneously measure both mass and size fraction. The DustTrak DRX desktop monitor is a multi-channel, battery-operated, data-logging, light-scattering laser photometer that gives you real-time aerosol mass readings and collects a
-
Supplier: TSI Incorporated
Description: single-channel, light-scattering laser photometer with external pump that gives you real-time aerosol mass readings and collects a gravimetric sample. It uses a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low
-
Supplier: TelephoneStuff.com
Description: Category 5 panel ideal for terminating and managing residential networks, phone, and home automation systems in a rack. A full series of pre-printed identification products are available as well as Hubbell Labeling Software and laser printable sheets for generating custom port labels.
- Number of Ports: 48
- Cable Specifications: Category 5/5E
-
Supplier: TelephoneStuff.com
Description: Category 5 panel ideal for terminating and managing residential networks, phone, and home automation systems in a rack. A full series of pre-printed identification products are available as well as Hubbell Labeling Software and laser printable sheets for generating custom port labels.
- Number of Ports: 24
- Cable Specifications: Category 5/5E
-
Supplier: ValueTronics International, Inc.
Description: throughout the field of view with MultiSharp™ Focus Get an instant in-focus image of your designated target. LaserSharp® Auto Focus uses a built-in laser distance meter that calculates and displays the distance from your designated target. Get 4x the pixel data with SuperResolution, which
-
Supplier: SMS Elotherm North America
Description: monitor product material temperature Laser marking of the measuring spot for precise alignment directly at the furnace exit SIEMENS MACHINE CONTROL Siemens S7-300 PLC control with operator panel (OP) for simple handling and function control Drive systems with standard three-phase
-
Supplier: Transcat, Inc.
Description: Fluke Connect® system, and attaching them to an asset record or work order Each Unit Includes standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD card
-
Supplier: ValueTronics International, Inc.
Description: display system, and you will see subtle details that most scopes won’t show you. The MegaZoom deep memory is mapped into 32 levels of intensity on a display that has twice the horizontal resolution and update rates of up to 25 million vectors per second – so you see a more realistic
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
, metal laser tubes are crucial components of industrial laser cutting systems. They provide the power and control required to generate laser beams for metal cutting, marking, and welding applications. In CO2 laser technology, these tubes allow for precise and efficient processing of various metal (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
With both CO2 and fiber laser capabilities in the dual-source Fusion Pro machines, you can move seamlessly from engraving wood and acrylic to permanently marking metals and plastics without changing (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
The last decade has brought a dramatic increase in the number of parts we electropolish for the laser and photonics industry. They include parts like the aluminum housings, mounts and accessories used in the manufacture of industrial lasers. A major laser manufacturing company we worked (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
Systems Laser welding is the fastest-growing industrial laser application, delivering exceptional speed and precision. Our state-of-the-art systems handle complex geometries that traditional methods can't reach, offering unmatched versatility and accuracy. CO2 Cutting Laser (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
fabrication of optoelectronic instruments for measuring of geometrical quantities. The basic product line includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance across a wide range of industries (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
tailored to individual needs. This includes the ability to select substrate materials, coatings, and surface quality based on the laser type, wavelength, and power level. Whether it’s a CO2 laser, high-power fiber laser, solid-state laser, or laser diode, Avantier provides a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Highly recommended Laser Crystals list from Yutai Optics: Nd: YV04 / Tm: YV04 / Yb: YAG; Nd: GdV04 (read more)
Browse Optical Crystals Datasheets for Changchun Yutai Optics Co., Ltd. -
accurate systems available on the market today. CO2 Cutting Laser Systems Sturdy design, precision motion systems, high-quality long (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
In conclusion, metal laser tubes are crucial components of industrial laser cutting systems. They provide the power and control required to generate laser beams for metal cutting, marking, and welding applications. In CO2 laser technology, these tubes allow for precise and efficient processing (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Large-scale manufacturing of graphene-based devices
For the devices in this work, graphene oxide (2 mg/mL, water dispersion, donated by Graphenea) was drop cast onto glass or plastic substrates and reduced using a Universal Laser Sys- tems CO2 75W laser cutter on a reduced power (3-6W) and…
-
Lasers Based Manufacturing
Fig. 4 Universal CO2 laser systems .
-
A perfusable 3D cell–matrix tissue culture chamber for in situ evaluation of nanoparticle vehicle penetration and transport
The authors thank Dr. Paul Yager for use of the Universal Laser Systems CO2 laser cutting system and Dr. Albert Folch for use of the Plasmatic plasma cleaning system.
-
Post‐polymerization crosslinked polyurethane shape memory polymers
The 1-mm-thick films were laser-cut into DMA and dog bone samples using a Universal Laser Systems CO2 VeraLaser machine.
-
Active 4 DOF based RCC wrist using segmented IPMCs for robotic peg-in-hole assembly
…order to develop a prototype active RCC based wrist using segmented IPMCs, each single IPMC (Custom Made: Environmental Robotic Inc., USA; Size 40 mm × 10 mm × 1 mm) is cut by a CO2 universal laser system (Model: VSL 2.30…
-
Surface tension-induced PDMS micro-pillars with controllable tips and tilt angles
The through-holes in the PMMA mold were machined by a CO2 laser system ( Universal PLS6.75), which emits a wavelength of 10.6 μm with a maximum out- put power of 75 W.
-
PMMA to Polystyrene bonding for polymer based microfluidic systems
The microchannels on the 1 mm thick PMMA sheet were fabricated using a commercial CO2 laser system ( Universal PLS 6.75); the laser beam generated by the system had a wavelength of 10.6 lm.
-
Fabrication of polystyrene microfluidic devices using a pulsed CO2 laser system
The laser ablation process was done by a commercially available CO2 laser system ( Universal PLS6.75, Universal Laser System Inc., AZ, USA).
-
Sample loading and retrieval by centrifugation in a closed-loop PCR microchip
A com- mercial CO2 laser system ( Universal M-300 Laser Platform) was obtained from Universal Laser Systems Inc. (Arizona, USA, www.ulsinc.com).
-
Optothermal sample preconcentration and manipulation with temperature gradient focusing
The substrate was cut to the size using a CO2 laser system ( Universal Laser System, Model VSL 3.60, Scottsdale, AZ).
Indicates content that may require registration and/or purchase.