-
Supplier: Texas Instruments
Description: Miniature, 2W Isolated Unregulated DC/DC Converters 7-PDIP
- Output Voltage (Volt): 6.65 to 7.35 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Output Current (IOUT): 0.286 amps
- Quiescent Current (IQ): 0.02 amps
-
Supplier: Texas Instruments
Description: Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
- Output Voltage (Volt): 4.85 to 5.35 volts
- Input Voltage (VIN): 21.6 to 26.4 volts
- Output Current (IOUT): 0.4 amps
- Quiescent Current (IQ): 0.013 amps
-
Supplier: Texas Instruments
Description: Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
- Output Voltage (Volt): 4.75 to 5.25 volts
- Input Voltage (VIN): 10.8 to 13.2 volts
- Output Current (IOUT): 0.4 amps
- Quiescent Current (IQ): 0.014 amps
-
-
Supplier: Texas Instruments
Description: Miniature, 2W Isolated Unregulated DC/DC Converters 7-PDIP
- Output Voltage (Volt): 8.55 to 9.45 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Output Current (IOUT): 0.222 amps
- Quiescent Current (IQ): 0.023 amps
-
Supplier: Newark, An Avnet Company
Description: 3 WATT UNREGULATED DC/DC CONVERTER IN SIP-4 PACKAGE ROHS COMPLIANT: YES
-
Supplier: Pairui Group Inc.
Description: FEATURES: 1000Vdc isolation voltage Compact size Operating temperature range -40℃ to +85℃ 3 year warranty
- Output Voltage (Volt): 3 to 24 volts
- Input Voltage (VIN): 3.3 to 24 volts
- Output Current (IOUT): 4.2 to 300 amps
- Output Power: 1 watts
-
Supplier: Mega Electronics, Inc.
Description: Single output, fixed input, unregulated, superminiature SIP package
- DC Input Voltage: 12 volts
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 0.014 to 0.4 amps
- DC Output Power: 2 watts
-
Supplier: Daburn Electronics & Cable
Description: The SWU2/MHIA Series of single- and dual- unregulated-output, 2-watt DC-DC converters is designed for medical applications. Available with output voltages up to ±15 V and output currents up to 400 mA, the series features a high efficiency up to 84%, 4.2 KV AC/6 KV
- DC Input Voltage: 5 to 24 volts
- DC Input Current: 0.2 to 0.4 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.4 amps
-
Supplier: DigiKey
Description: 3 WATT UNREGULATED DC/DC CONVERT
- DC Input Voltage: 10.8 to 13.2 volts
- DC Output Current: 0.25 amps
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: DSP1 Single-Output DC-DC Series Converter Up to 1 W unregulated output power Single in line package Four-terminal operation Efficiencies to 75% 350 kHz fixed frequency operation 700 V isolation 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By
-
Supplier: Utmel Electronic Limited
Description: DC-DC Unregulated Power Supply Module
-
Supplier: CUI Inc.
Description: 2 W, 5 V, 400 mA, Single Unregulated Output, Isolated Dc-Dc Converter
- DC Input Voltage: 3.3 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0.4 amps
- DC Output Power: 2 watts
-
Description: driver and so on. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for
- DC Input Voltage: 12 volts
- DC Output Voltage: -5 to 5 volts
- DC Output Power: 2 watts
- Number of Outputs: 2 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dc-dc Unregulated Power Supply M Product overview: DCP011512DP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Miniature, 1W Isolated Unregulated DC/DC Converters 7-PDIP -40 to 100 Product overview: DCPA10505DP from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules,
- Input Voltage (VIN): 5.5 volts
- Operating Temperature: -40 C
-
Supplier: LHV Power
Description: Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to
- DC Input Voltage: 12 volts
- DC Output Voltage: 150 to 300 volts
- DC Output Power: 1.5 watts
- Number of Outputs: 1 #
-
Supplier: Daburn Electronics & Cable
Description: With 80% efficiency, our 1 watt single and dual output DC-DC converter has 3000 Vdc input/output isolation. The design also features 1-watt unregulated output power and a miniature single-inline package (SIP). INPUT 5V nominal input: 4.5 - 5.5 Vdc 12V nominal input: 10.8
- DC Input Voltage: 5 to 24 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.1 to 0.2 amps
- DC Output Power: 1 watts
-
Supplier: Richardson RFPD
Description: The R1Z series DC/DC converter has been designed for isolating or converting DC power rails where an SMD format with regulated output is required, although it is no larger than a standard unregulated SMD converter.
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 14.25 to 15.75 volts
- Output Power: 1 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MINIATURE, 1W, 3kV ISOLATED UNREGULATED DC/DC CONVERTERS Product overview: DCH010505S from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Output Power: 1 watts
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Output Power: 1 watts
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Output Power: 1 watts
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Output Power: 1 watts
- Features: Other
-
Supplier: Lineage Power
Description: With up to 120W output power in an industry standard eighth brick, the EUE series isolated converter is the premier choice for compact space, high current and intermediate bus voltage applications. This next generation isolated converter incorporates synchronous rectification
- DC Input Voltage: 42 to 58 volts
- DC Input Current: 5.6 amps
- DC Output Voltage: 12 volts
- DC Output Power: 200 watts
-
Supplier: Acopian Power Supplies
Description: To meet the need for unregulated DC power at a low cost, Acopian offers a broad line of Plug-in power modules with output voltages to 950 volts. There is no need to use tiedown hardware unless it is mounted in other than an upright position, or where shock and vibration will be
- DC Output Voltage: 7 to 900 volts
- DC Output Current: 0.02 to 5 amps
- DC Output Power: 140 watts
- AC Input Voltage: 0 to 125 volts
-
Supplier: Acopian Power Supplies
Description: Low-cost DC power suitable for driving loads such as lamps, relays and small motors is provided by these unregulated power supplies. All components are generously derated, assuring a long and trouble-free life; built-in fusing prevents damage due to prolonged overloading or short
- DC Output Voltage: 4 to 1,000 volts
- DC Output Current: 0.02 to 23 amps
- DC Output Power: 54 watts
- AC Input Voltage: 0 to 125 volts
-
Supplier: Acopian Power Supplies
Description: To meet the need for unregulated DC power at low cost, Acopian offers a broad line of fully adjustable Plug-in power modules with output voltages to 950 volts. There is no need to use tiedown hardware unless the power supply is mounted in other than an upright position, or where shock
- DC Output Voltage: 7 to 900 volts
- DC Output Current: 0.02 to 3 amps
- DC Output Power: 54 watts
- AC Input Voltage: 0 to 125 volts
-
Supplier: Acopian Power Supplies
Description: Low-cost DC power suitable for driving loads such as lamps, relays and small motors is provided by these unregulated power supplies. All components are generously derated, assuring a long and trouble-free life; built-in fusing prevents damage due to prolonged overloading or short
- DC Output Voltage: 0 to 950 volts
- DC Output Current: 0.02 to 23 amps
- DC Output Power: 54 watts
- AC Input Voltage: 0 to 125 volts
-
Supplier: Rochester Electronics
Description: DCP012415DB Miniature, 1W Isolated Unregulated DC/DC Converters
- Features: Other
-
Supplier: Radwell International
Description: DC-DC UNREGULATED POWER SUPPLY MODULE, 1 OUTPUT, 1W, BCDMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
-
Supplier: Allied Electronics, Inc.
Description: Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONVERTER, DUP75 SERIES, DC/DC, ISOLATED AND UNREGULATED, MODULAR, DUAL OUTPUT, 0.75 W, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
-
Supplier: Power Plaza Co., Ltd.
Description: • RoHS directive compliance • 156 watts total output power • Ultra-high efficiency • 13A (@12V) output for intermediate BUS architectures with POL converters • Synchronous rectifier topology • 220kHz fixed switching frequency • Input over / under voltage shunt down • Over current protection •
- DC Input Voltage: 36 to 60 volts
- DC Output Voltage: 8 volts
- DC Output Current: 20 amps
- DC Output Power: 159.99999999999986 watts
Find Suppliers by Category Top
Conduct Research Top
-
Why My VA-2405S1's Output Voltage Goes Under 4.7Vdc at 65mA?
In unregulated DC-DC converter like our VA-2405S1 the output noltage will be affected by input voltage and output loading.
-
DC/DC Converter Controller Using a PICmicro Microcontroller
In many applications, a DC/DC Converter is used to produce a regulated voltage or current, derived from an unregulated power supply, or from a battery. Examples of these applications include battery chargers, electronic air purifiers, emergency exit signs, and distributed power systems. In some
More Information Top
-
CANDD HL01U05D05 Series Datasheets. HL01U24D15YH, HL01U24D12YH, HL01U24D05Z, HL01U05D05, HL01U05S15Y, HL01U24S05Z, HL01U05D15YH, HL01U24D15, HL01U12S12, HL01U1...
Dual 1 Watt unregulated DC / DC converter .
-
Page 7. Semiconductor parts with 010 in root number
Miniature, 1W Isolated UNREGULATED DC / DC CONVERTERS .
-
Page 2. Semiconductor parts with 105 in root number
Miniature, 1W Isolated UNREGULATED DC / DC CONVERTERS .
-
Page 2. Semiconductor parts with 050 in root number
Miniature, 1W Isolated UNREGULATED DC / DC CONVERTERS .
-
Family of zero-voltage-switching unregulated isolated step-up DC-DC converters
The operating principle is analysed taking the ZVS push–pull forward (PPF) unregulated DC – DC converter as an example.
-
Burr-Brown Corp. DCP0115 Series Datasheets. DCP010515, DCP0115, DCP012415DBP, DCP012405, DCP011512DP, DCP011512DBP, DCP010515DBP-U/700, DCP012415DBP-U/700, DCP...
Miniature 15V Input, 1W Isolated Unregulated DC / DC Converters Operational temperature range from -40°C to 85°C.
-
Page 3. Semiconductor parts with 240 in root number
Miniature, 1W Isolated UNREGULATED DC / DC CONVERTERS .
-
Page 1. Semiconductor parts with 124 in root number
Miniature, 1W Isolated UNREGULATED DC / DC CONVERTERS .
-
Page 1. Semiconductor parts with 405 in root number
Miniature, 1W Isolated UNREGULATED DC / DC CONVERTERS .
-
Page 2. Semiconductor parts with 011 in root number
Miniature, 1W Isolated UNREGULATED DC / DC CONVERTERS .
Indicates content that may require registration and/or purchase.