Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Airlink Transformers
Description: PSU0643 - ACDC Unregulated Power Supplies 250W 230vac to 48Vdc 5Amp Unregulated Power Supplies Suitable for Winches, Motors & Lighting Converts AC to DC Input 230Vac Output 6vdc ,12vdc 24Vdc 48vdc & 100vdc (coarse un regulated) High current up to 125Amps
- DC Output Voltage: 24 volts
- DC Output Current: 5 amps
- AC Input Voltage: 230 volts
- AC Output Power: 250 VA
-
Supplier: OMEGA Engineering, Inc.
Description: Specifications Input: U24Y101: 110 Vac; U24Y101-220: 220 Vac; U48Y40: 110 Vac Operating Range: -10 to 65°C (14 to 150°F) Output: U24Y101: 24 Vdc, @1000 mA U48Y40: 48 Vdc, @400 mA Dimensions: U24Y101: 76 H x 185 W x 75 mm D (3.0 x 7.28 x 2.94") U48Y40: 114 H x 130 W x 87 mm D (4.49 x 5.12 x 3.44")
- DC Output Voltage: 24 to 48 volts
- DC Output Current: 0.4 to 1 amps
- AC Input Voltage: 110 to 220 volts
- Type: DC Power Supply
-
Supplier: Acopian Power Supplies
Description: Low-cost DC power suitable for driving loads such as lamps, relays, and small motors is provided by Series U unregulated power supplies. All components are generously derated, insuring a long and trouble-free life; built-in fusing prevents damage due to prolonged
- DC Output Voltage: 4 to 200 volts
- DC Output Current: 0.02 to 23 amps
- DC Output Power: 560 watts
- AC Input Voltage: 0 to 125 volts
-
-
Supplier: Acopian Power Supplies
Description: To meet the need for unregulated DC power at a low cost, Acopian offers a broad line of Plug-in power modules with output voltages to 950 volts. There is no need to use tiedown hardware unless it is mounted in other than an upright position, or where shock and vibration will be
- DC Output Voltage: 7 to 900 volts
- DC Output Current: 0.02 to 5 amps
- DC Output Power: 140 watts
- AC Input Voltage: 0 to 125 volts
-
Supplier: Acopian Power Supplies
Description: Low-cost DC power suitable for driving loads such as lamps, relays and small motors is provided by these unregulated power supplies. All components are generously derated, assuring a long and trouble-free life; built-in fusing prevents damage due to prolonged overloading
- DC Output Voltage: 4 to 1,000 volts
- DC Output Current: 0.02 to 23 amps
- DC Output Power: 54 watts
- AC Input Voltage: 0 to 125 volts
-
Supplier: Acopian Power Supplies
Description: To meet the need for unregulated DC power at low cost, Acopian offers a broad line of fully adjustable Plug-in power modules with output voltages to 950 volts. There is no need to use tiedown hardware unless the power supply is mounted in other than an upright position,
- DC Output Voltage: 7 to 900 volts
- DC Output Current: 0.02 to 3 amps
- DC Output Power: 54 watts
- AC Input Voltage: 0 to 125 volts
-
Supplier: Newark, An Avnet Company
Description: DC-DC UNREGULATED POWER SUPPLY MODULE
-
Supplier: Moog Animatics
Description: developing, building, selling and supporting automated equipment. Features Enclosed linear unregulated power supplies PC-type AC power cord 4 pin AMP connector on output Internally fused on both primary and secondary side Toroid transformer for minimal vol
- DC Output Voltage: 6.5 to 38.7 volts
- DC Output Current: 6.5 amps
- DC Output Power: 251.00000000000014 watts
- AC Input Voltage: 110 volts
-
Supplier: Utmel Electronic Limited
Description: DC-DC Unregulated Power Supply Module
-
Supplier: Newark, An Avnet Company
Description: Unregulated Linear Power Supplies Blackline Series
-
Supplier: Newark, An Avnet Company
Description: DC-DC UNREGULATED POWER SUPPLY MODULE, 1 OUTPUT, 1W, HYBRID
-
Supplier: Newark, An Avnet Company
Description: DC-DC UNREGULATED POWER SUPPLY MODULE, 2 OUTPUT, 1W, HYBRID
-
Supplier: Allied Electronics, Inc.
Description: Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
-
Supplier: Allied Electronics, Inc.
Description: Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
-
Supplier: Radwell International
Description: UNREGULATED LINEAR POWER SUPPLIES–BLACKLINE SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
-
Supplier: Allied Electronics, Inc.
Description: Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
-
Supplier: Time Mark Corporation
Description: The Model 652 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example, the Model 652-12 has output options of 12 VDC regulated, 16 VDC unregulated, and 5 VDC regulated. All outputs for the Model 652 are
- DC Output Voltage: 5 to 32 volts
- DC Output Current: 0.15 amps
- AC Input Voltage: 120 volts
- Input Frequency: 60 Hz
-
Supplier: OMEGA Engineering, Inc.
Description: The PSU-93 and FPW-15 are power supplies which can provide power for signal conditioners, temperature and pressure transmitters and other electronic equipment. The PSU-93 is an unregulated power supply providing 16 to 23 vdc with a maximum output of 300mA. The
- DC Output Voltage: 16 to 23 volts
- AC Input Voltage: 120 volts
- Input Frequency: 60 Hz
- Type: AC/DC Adapter, DC Power Supply
-
Supplier: Dynapower Corporation
Description: Dynapower offers the latest generation of air-cooled switchmode DC power supplies. Featuring an innovative design that provides operational and installation advantages, Dynapower air-cooled switchmode power supplies provide the reliability and functionality you need,
- DC Output Voltage: 6 to 30 volts
- DC Output Current: 10 to 300 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 60 Hz
-
Supplier: Radwell International
Description: MODULE, DC-DC UNREGULATED, POWER SUPPLY MODULE, 24V, INGLE AND DUAL ISOLATED OUTPUT.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Astrodyne Corporation
Description: Wall plug in & desktop regulated AC to DC power supplies, UL, CSA, EN
- DC Output Voltage: -48 to 48 volts
- DC Output Current: 0.12 to 1.5 amps
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: TelephoneStuff.com
Description: 12V Power Supply provides 12V DC at 300 mA, as required for various telephone paging access devices. Features: - Rugged and versatile - Input: 120V AC, 60 Hz, 8W - Output: 12V DC, 300 mA Unregulated - UL listed
-
Supplier: Electromech, Inc.
Description: 1. AC/AC 2. AC/DC Unregulated 3. AC/DC Regulated 4. Linear Power Supplies Characteristics & Attributes • Power: From .1VA To 40VA (Direct Plug-In) From .1VA To 1KVA (DeskTop) • AC Input: 100V or 120V or 240V or International • Frequency: From 47Hz To 400Hz • Output: From
-
Supplier: Galco Industrial Electronics
Description: Power Supply, 48VDC, 10A, 500W,
-
Supplier: Triad Magnetics
Description: Triad’s prepackaged linear wall plug-in power supplies are designed for Commercial and Industrial applications. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product.
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Current Rating: 0.4 amps
- Output Type: AC
- Features: Power / Power System / Distribution Transformer
-
Supplier: Texas Instruments
Description: Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
- Output Voltage (Volt): 4.75 to 5.25 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Output Current (IOUT): 0.4 amps
- Quiescent Current (IQ): 0.018 amps
-
Supplier: Texas Instruments
Description: Miniature, 1W Isolated Unregulated DC/DC Converters 7-PDIP
- Output Voltage (Volt): 14.25 to 15.75 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Output Current (IOUT): 0.033 amps
- Quiescent Current (IQ): 0.042 amps
-
Supplier: Texas Instruments
Description: Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP
- Output Voltage (Volt): 14.25 to 15.75 volts
- Input Voltage (VIN): 21.6 to 26.4 volts
- Output Current (IOUT): 0.033 amps
- Quiescent Current (IQ): 0.017 amps
-
Supplier: Texas Instruments
Description: Miniature, 1W Isolated Unregulated DC/DC Converters 7-PDIP -40 to 100
- Output Voltage (Volt): 4.75 to 5.25 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Output Current (IOUT): 0.2 amps
- Quiescent Current (IQ): 0.02 amps
-
Supplier: Daburn Electronics & Cable
Description: The SWU2/MHIA Series of single- and dual- unregulated-output, 2-watt DC-DC converters is designed for medical applications. Available with output voltages up to ±15 V and output currents up to 400 mA, the series features a high efficiency up to 84%, 4.2 KV AC/6 KV DC isolation and reinforced
- DC Input Voltage: 5 to 24 volts
- DC Input Current: 0.2 to 0.4 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.4 amps
-
Description: MORNSUN 0.25-3W SIP/DIP package unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 6000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical,
- DC Input Voltage: 5 volts
- DC Output Voltage: -5 to 5 volts
- DC Output Power: 2 watts
- Number of Outputs: 2 #
-
Supplier: Microchip Technology, Inc.
Description: and VCC = 3V, the AT27BV010 consumes less than one-fifth the power of a standard, 5V EPROM, making it ideal for fast, portable systems using either regulated or unregulated battery power. Additional Features 1-Mbit (128-Kbit x 8) Dual voltage range operation Unregulated
- Density: 1,000 kbits
- Access Time: 90 ns
- Data Retention: 20 years
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: and VCC = 3V, the AT27BV256 consumes less than one-fifth the power of a standard, 5V EPROM, making it ideal for fast, portable systems using either regulated or unregulated battery power. Additional Features 256-Kbit (32-Kbit x 8) Dual voltage range operation Unregulated
- Density: 256 kbits
- Access Time: 70 ns
- Data Retention: 20 years
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: 16) Dual voltage range operation Unregulated battery power supply range, 2.7V to 3.6V, or Standard power supply range, 5V +/-10% Parallel Interface 90 ns access time Pin compatible with Microchip AT27C1024 Low-power CMOS operation 20 μA max standby (less than 1 μA,
- Density: 1,000 kbits
- Access Time: 90 to 120 ns
- Data Retention: 20 years
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
• AC-DC • Linear, Switching, or Unregulated • Single, dual, triple, or wide adjust output • Shipped within 3 Days (linear & unregulated) or 9 Days (switching) • 5 Year Warranty Go to www.acopian.com .......... or go to www.find aPowerSupply.com (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
. Self-Operating: Requires no external power, eliminating seal damage due to dry starts or an unregulated water supply. Reduced Water Treatment Costs: By discharging significantly less water to the drain, the burden (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
: Unregulated DC Voltage Protection Functions: Thermal Shutdown and Current Limiting Applications Embedded Electronics Microcontroller Systems Sensor Modules Digital Components Power Supply Circuits (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
environment, potentially causing fatalities, significant property damage and lasting environmental effects such as fires, chemical spills and air pollution. A pipeline explosion is capable of unleashing deadly power which could cause fatalities as well as lasting ecological issues such as fires (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
Conduct Research Top
-
AC-DC Power Supply
Powertronix offers AC to DC Linear Power Supplies in both regulated and unregulated configurations.
More Information Top
-
Intermediate Robot Building
The raw output from the battery is called the unregulated power supply .
-
Power Supplies | Unregulated Power Supplies | Product Catalog Search Results | Galco Industrial Electronics
Unregulated Power Supplies , Power Supplies .
-
http://search.abb.com/library/download.aspx?documentid=2cdc114048m0202&languagecode=en&documentpartid=&action=launch
2.2.1 Unregulated power supplies .....................................................................
-
Switch Mode Power Supplies¿A New Approach for Consumer Audio Systems
DESIGN OF AN UNREGULATED POWER SUPPLY .
-
IP500U48 - International Power - Unregulated Power Supplies | Galco Industrial Electronics
IP500U48, International Power, Power Supplies, Unregulated Power Supplies , POWER SUPPLY, 48VDC, 10A, 500W LINEAR, UNREGULATED, OPEN .
-
EN27LV512B200J datasheet - 512Kbit EPROM (64K x 8). Speed 200ns. Single +3.3V power supply - unregulated power supply 2.7V - 3.6V : Datasheets for Electronic C...
Single +3.3V power supply - unregulated power supply 2.7V - 3.6V .
-
A very low noise and low drift voltage regulator for rare event searches with bolometric detectors
The circuit accepts unregulated power supply voltages up to about ±20 V and gives at the output very low noise, high stability voltages, whose values can be tuned between ±2.5 V and ±11.25 V .
-
IP500U36 - International Power - Unregulated Power Supplies | Galco Industrial Electronics
IP500U36, International Power, Power Supplies, Unregulated Power Supplies , POWER SUPPLY, 36.1VDC, 13.3A 120V INPUT .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28384/56960765-MIT.pdf?sequence=2
±50V Unregulated Power Supply . . . . . . . . . . . . . . . . . . . .
-
Page 18. Semiconductor parts with 150 in root number
Single +3.3V power supply - unregulated power supply 2.7V - 3.6V .
Indicates content that may require registration and/or purchase.