-
Supplier: Quarktwin Technology Ltd.
Description: Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
- Resistance Range: 50,000 ohms
- Operating DC Voltage: 5 volts
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: DigiKey
Description: Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
- Resistance Range: 50,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: 0 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DGTL POT 50KOHM 32TAP 8DIP / Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP Product overview: X9315UP from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment,
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281211-X9313UP Packaging: Tube Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 50k Taper:
- Resistance Range: 50,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: 0 to 70 C
-
Supplier: RS Components, Ltd.
Description: Potentiometer 10k, 64-step up/down NV
- Resistance Range: 10,000 ohms
- Temperature Coefficient (TCR): 150 ±ppm/°C
- No. of Tap Positions: 64 #
- Features: Digital Potentiometer, Other, Surface Mount (SMT / SMD)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1105116-X9315UP Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Package: Tube Number of Circuits: 1 Standard Package: 50 Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface:
- Resistance Range: 50,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers Package: Tape & Reel (TR) Product Status: Active Taper: Linear Configuration: Potentiometer Interface: Up/Down (U/D, INC, CS)
- Operating DC Voltage: 2.5 to 6 volts
- Features: Digital Potentiometer
-
Supplier: Richardson RFPD
Description: coefficient performance. The wiper settings are controllable through an I2C-compatible digital interface, which can also be used to read back the wiper register content. AD0 can be used to place up to two devices on the same bus. Command bits are available to reset the wiper position
- Features: Digital Potentiometer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32-Tap Digital Up/Down Control Potentiometer Product overview: CAT5128TBI-50-GT3 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer ICs Dual, 256-Tap, Up/Down Interface, Digita Product overview: MAX5453EUD+ from Analog Devices / Maxim Integrated is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Resistance Range: 50,000 ohms
- Tolerance: 25 +/- %
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL95310 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by an Up/Down interface.brbr The potentiometer is implemented by a
- Operating Temperature: 85 C
- No. of Tap Positions: 128 #
- Current Rating: 0.000005 amps
- Features: Digital Potentiometer, Other
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POTENTIOMETER, 10 kohm, 64 Steps, Single, MSOP; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0000003 amps
- Features: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL90462 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0000003 amps
- Features: Digital Potentiometer
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POTENTIOMETER, 2.1 kohm, 64 Steps, Single, MSOP; End To End Resistance:2.1kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POTENTIOMETER, 2.1kohm, 64STEPS, Single, SOIC8; End To End Resistance:2.1kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POTENTIOMETER, 50kohm, 64STEPS, Single, 5-SOT-23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Critical Velocity Enterprises, LLC
Description: 1k - 30k potentiometer 0V - 5V analog voltage level Digital Mode: Push Buttons - UP and DOWN to control speed Clocked Mode - for MCUs - pulse the UP or DOWN lines to change speed. Additional Features: Analog or Digital Modes selectable via jumpers
- Maximum Output Voltage: 6 to 58 volts
- Rated Power: 580.0000000000003 watts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 6 to 58 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: 1k - 30k potentiometer 0V - 5V analog voltage level Digital Mode: Push Buttons - UP and DOWN to control speed Clocked Mode - for MCUs - pulse the UP or DOWN lines to change speed Additional Features: Analog or Digital Modes selectable via jumpers High
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Automatic Soft-Start is available on P/N SPD-315-DS. The Soft-Start option slowly ramps up power to reduce stress on power supplies and mechanical linkages. 4 Ways to Control: Analog: Use any 1k - 30k potentiometer 0V - 5V analog voltage level Digital Mode: Push Buttons -
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Laurel Electronics LLC
Description: range of applications from simple monitoring to control and computer interface. There can be up to five plug-in boards in a 1/8 DIN Laureate. Connecting Laureate Digital Panel Meters to a Local Area Network (LAN) Up to 30 Laureate Digital Panel Meters and/or LT
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Marsh Bellofram Group of Companies
Description: Arc Noise Test Panel Mounting or 8-pin Octal Plug-in mounting Timing Up to or Down From the Set Point
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999 hours
- Setting Accuracy: 0.1 ±%
- Number of Digits (or Characters): 3
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
-
Supplier: Renesas Electronics Corporation
Description: includes a 350mA FET for driving the low voltage needed by external digital circuitry. The gate pulse modulator can control the gate voltage up to 30V, and both the rate and slew delay times are selectable. The supply monitor generates a reset signal when the system is powered
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: input leads, forces the output to a predefined up/down scale value. The unit continuously monitors the sensor and automatically returns to normal operation mode when the sensor is recovered. The TXDIN101 is housed in a plastic enclosure mounted on a standard DIN rail. Special red
- Sensed Temperature: -328 to 4,208 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, Digital or Analog Display, E, J, K, N, R, S, T
-
Supplier: Allied Electronics, Inc.
Description: transient response. The E3616A single-output power supply features a separate digital-panel meter for monitoring voltage and current simultaneously, giving you precise reading and control capability. The E3616A also feature 10-turn potentiometers for accurate adjustment of voltage and
-
Supplier: Allied Electronics, Inc.
Description: response. The E3617A single-output power supply features a separate digital-panel meter for monitoring voltage and current simultaneously, giving you precise reading and control capability. The E3617A also feature 10-turn potentiometers for accurate adjustment of voltage and current
-
Supplier: Infineon Technologies AG
Description: refer to the REF-Vacuum-C101-2ED User Manual for more information. Summary of Features Input voltage 18~30V DC Maximum 25A 600W at 24V DC power input with on board cooling fan Anti-reverse connection protection VSP speed command potentiometer 3 digital Hall interface User UART for
- Category: Development Board
- Features: Other
-
Supplier: American High Voltage, Inc.
Description: switching design. They produce up to 100 watts of high voltage power. They are only 1/2 the width of a normal 19-inch rack, therefore are ideal for bench work. This series has been designed for laboratory use utilizing bright red LED voltage and current digital meters. Both voltage and
- DC Output Voltage: 0 to -50,000 volts
- DC Output Current: 0 to 0.002 amps
- DC Output Power: 100 watts
-
Supplier: ValueTronics International, Inc.
Description: transistors or high frequency techniques are utilized. Power output capability of the supply increases with increasing AC line voltage. Up to twice rated output is available at line voltages over 105 volts. Useful regulated output at reduced levels is available down to a line voltage
- DC Output Power: 60.00000000000001 watts
- Type: DC Power Supply
-
Supplier: Haida International Equipment Co., Ltd.
Description: channels. The maximum resolution of up to 1 / 300000, full regardless of section; Use BB, AD, Xilinx and other original brand-name integrated device, all-digital design; Meet the PCI standard, computer and installation of automatic identification,; Electronic measurement systems
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
Find Suppliers by Category Top
Featured Products Top
-
In fast-moving warehouse and logistics environments, every second counts. Operators scan hundreds — sometimes thousands — of barcodes per shift, and even small inefficiencies add up quickly. Reaching for a loose device, picking a scanner up off a seat, or readjusting unstable (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
analyzing for implications are still the biggest challenges to driving the impact from digital transformation. There are a few different directions a digital solution can be implemented with SICK’s Consulting and Digital Solutions Team: Sensor-up (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for SICK -
A selection of 5 motor sizes in up to 4 overall lengths Brushless, permanently magnetized synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn Reliable, highly dynamic, highly precise Extremely low cogging torque – supports high (read more)
Browse DC Servomotors Datasheets for Festo Corporation -
Programmable Angle Sensors Novotechnik’s RSC2800 Series angle sensors measure 0 to 360°. Series features programmable angle span, accuracy to ±1°, single and redundant voltage- as well as digital- output versions (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
flange or plug-in flange models. A ring-shaped magnetic marker moves up and down the sensor’s shaft for touchless operation. Every one of Novotechnik’s TM1 Series of magnetostrictive position sensors come with one vital thing that’s not in the specs and is equally important (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
Counts to 44-Turns . . . Even When You Lose Power The MC1-2800 Rotary Sensor counts turns, measures angles down to the last degree, and remembers shaft positions even when power is lost. MC1-2800 Rotary Sensors provide (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Absolute linearity of the LS1 Series is to ≤ 0.1% of full scale. Repeatability is to < 3 µA or 3 mV, depending on current or voltage output selected. Analog output options are 0.1 to 10 V DC, 10 to 0 V DC, 4 to 20 mA or 20 to 4 mA. These digital sensors have low and high speed update modes (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
locally key machine heath indicators and transmits them in a reduced data transfer form down to kb per hour. Bearing or gearing mechanical issues of rotative equipment can create vibrations up 20 000Hz. Thanks to digital accelerometer, monitoring and sampling such vibrations (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
-shaped magnetic marker moves up and down the sensor’s shaft for touchless operation. Every one of Novotechnik’s TM1 Series of magnetostrictive position sensors come with one vital thing that’s not in the specs and is equally important – unmatched technical support (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Page 1. Semiconductor parts with 522 in root number
64-Position Up / Down Control Digital Potentiometer .
-
Page 1. Semiconductor parts with 227 in root number
64-Position Up / Down Control Digital Potentiometer .
-
AD5227BUJZ50-RL7 Datasheet
AD5227: 64-Position Up / Down Control Digital Potentiometer Data Sheet .
-
AD5227EVAL Datasheet
AD5227: 64-Position Up / Down Control Digital Potentiometer Data Sheet .
-
Power Supplies - DC to DC electronic circuits Pg 2
AD5227 Evaluation Kit for the 64-Position, Up / Down Control Digital Potentiometer - AN-711 Analog Devices Application Notes....[App Note] .
-
Control Circuits #-B
AD5227 Evaluation Kit for the 64-Position, Up / Down Control Digital Potentiometer - AN-711 Analog Devices Application Notes (app note added 6/06 .
-
Control Circuits, Schematics or Electronic Diagrams Page 8
AD5227 Evaluation Kit for the 64-Position, Up / Down Control Digital Potentiometer - AN-711 Analog Devices App Note. . .
-
Converters - Digital to Analog Electronic Circuits Page 6
AN-711: AD5227 Evaluation Kit for the 64-Position, Up / Down Control Digital Potentiometer - AN-711 Analog Devices App Note. . .
-
Switch Circuits free electronic circuit links
AD5228 Evaluation Kit for the 32-Position, Push Button, Up / Down Control Digital Potentiometer - AN-712 Analog Devices Application Notes....[App Note] .
-
Switch Circuits free electronic circuit links
Evaluation Kit for the 32-Position, Push Button, Up / Down Control Digital Potentiometer - AN-712 Analog Devices Application Notes....[App Note] .
Indicates content that may require registration and/or purchase.