Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxies Etc...
Description: 70-2170 is a liquid, low viscosity, urethane resin formulated for casting dimensionally stable parts. Parts cast with 70-2170 have an ABS feel and appearance. 70-2170 is mercury free and does not contain TDI or MbOCA. It’s low shrinkage and low viscosity allow for the production of
- Viscosity: 100 to 1,300 cP
- Tensile Strength (Break): 70 psi
- Elongation: 6 %
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting
-
Supplier: Accuris
Description: Resin, Polyether Urethane (EU) Casting Flexible, Solid, Unfilled
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover polyether-type urethane (EU) resins and hardeners which, when mixed and cured, produce elastomeric polyurethane products.
-
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover polyether-type urethane (EU) resins and hardeners which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: Accuris
Description: RESIN, POLYETHER URETHANE (EU) CASTING Flexible, Solid, Unfilled 45 Durometer "A"
-
Supplier: Accuris
Description: Resin, Polyether Urethane (EU) Casting Flexible, Solid, Unfilled 55 Durometer "D"
-
Supplier: Accuris
Description: Resin, Polyether Urethane (EU) Casting Flexible, Solid, Unfilled 65 Durometer "A"
-
Supplier: SAE International
Description: This specification covers one type of polyether-type urethane (EU) resin and hardener which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: SAE International
Description: This specification covers one type of polyether-type urethane (EU) resin and hardener which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: 3 Dimensional Services
Description: Our in-house pattern and model shop constructs tools using urethane, sand, wood and plaster used to produce cast and molded prototypes. We also have a rapid spin casting machine that allows us to use low cost and fast-to-complete dies made of rubber polymers.
- Secondary Operations: Coating, Machining, Mechanical Assembly, Surface Finishing
- Services Offered: Design Assistance, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection, Tool Making
- Features: Europe Only, Midwest US Only, North America, United States Only
- Materials: Ferrous Metals, Nonferrous Metals, Steel / Alloy Steel
-
Supplier: Techsil Limited
Description: BJB TC803 is a rigid urethane casting material with excellent physical properties. It is suitable for a wide variety of part making applications and is an excellent choice for vacuum or pressure casting. Product Benefits Low viscosity RoHS/REACH Compliant Technical Properties
- Material Type: Casting Resin
- Features: Specialty / Other
-
Description: Saint-Gobain with over 40 years of coating experience has an extensive line of release coated Liners used in various casting applications. These Casting liners which come in clear and matte versions and function as a carrier film for various coatings. Casting Applications can
- Thickness: 0.0254 to 0.5842 mm
- Liner Type: Film
-
Supplier: Techsil Limited
Description: BJB TC803 is a rigid urethane casting material with excellent physical properties. It is suitable for a wide variety of part making applications and is an excellent choice for vacuum or pressure casting. Product Benefits Low viscosity RoHS/REACH Compliant Technical Properties
- Material Type: Casting Resin
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: DETAILS BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after cure. TC-808 will readily bond to itself during stage pours, if required. It is
- Material Type: Casting Resin
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after cure. TC-808 will readily bond to itself during stage pours, if required. It is recommended
- Material Type: Casting Resin
- Features: Specialty / Other
-
Supplier: Performance Polymers Group
Description: The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate
- Tensile Strength (Break): 3,000 to 10,000 psi
- Elongation: 500 to 1,200 %
- Viscosity: 100 to 50,000 cP
- Features: Biocompatible
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low
- Viscosity: 4,200 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: Protavic America, Inc.
Description: PNU-46203™ is an electronics grade, two-component polyurethane adhesive or encapsulant for high temperature resistance. PNU-46203™ is designed for the encapsulation by casting of completed circuit boards. Cured PNU-46203™ is expected to meet the flammability requirements of UL 94, V-0 at
- Viscosity: 15,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Epoxies Etc...
Description: 20-2354 R is a two component, low durometer, potting, casting, and encapsulating compound. This unfilled system provides excellent hydrolytic stability and low moisture permeability. It has outstanding thermal cycling properties, low glass transition temperatures and low embedment stress on
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: Protavic America, Inc.
Description: The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit boards. When applied in thin layers, < 0.01� it acts as an adhesive and provides excellent thermal contact between dissimilar materials such as
- Viscosity: 70,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 8.27 to 8.46
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at
- Viscosity: 32,000 to 36,000 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy
- Viscosity: 2,500 cP
- Use Temperature: -80 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 1,700 psi
-
Supplier: Ellsworth Adhesives
Description: HARDMAN DOUBLE/BUBBLE 4024 Urethane A-85 is Clear in color, two component, extremely flexible, medium hardness polyurethane system created for potting and casting applications that demand resistance breakdown from exposure to UV light. During the curing process A-85 is practically
- Viscosity: 1,800 to 12,000 cP
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UC-54 is a two-component, low viscosity, 85 Shore D urethane casting system exhibiting excellent hardness retention at elevated temperatures. Low exotherm permits casting of large parts.
- Features: Laminating / Composites, Specialty / Other
- Cure / Technology: Two Component System
-
Supplier: Paramount PDS
Description: Rapid Prototypes (stereolithography) Direct Digital Manufacturing / Rapid Manufacturing SLS CastForm® Investment Casting Patterns Metal Investment Castings Silicone Rubber Molds Urethane Castings – prototype and low-volume production Secondary Machining Insert Molding
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Design Verification Model, Functional Prototype, Low Volume Production, Solid Modeling or CAD Services
- Features: North America, Northeast US Only, United States Only
- Technology Utilized: RTV Molding / Urethane Casting, Rapid Injection Molding, Selective Laser Sintering (SLS), Stereolithography (SLA)
-
Supplier: ProtoCAM
Description: Tooling RotoCAST RTV Molding Urethane Castings Machined Castings High Temperature Castings Injection Molding Investment Castings Rapid Prototyping Materials Rapid Prototyping Machines Rapid Manufacturing Prototype Development Electroplating Videos
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Design Verification Model, Functional Prototype, Low Volume Production, Solid Modeling or CAD Services
- Technology Utilized: Fused Deposition Modeling (FDM), Polyjet (PJET), RTV Molding / Urethane Casting, Rapid Injection Molding, Selective Laser Sintering (SLS), Stereolithography (SLA)
- Features: North America, Northeast US Only, United States Only
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAP DS-1832 Polyurethane Encapsulant Black is used in electrical potting, casting, or encapsulation. It has high compatibility with most epoxy and urethane systems, heat-stable pigments, and improved heat and light resistance. 1 gal Can.
- Features: Encapsulant / Potting Compound
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: RPWORLD
Description: Rapid prototyping services right for your 10-10,000+ pieces parts Through CNC Machining, Injection Molding, Vacuum Casting, and Rapid Tooling services, RPWORLD provides rapid prototyping services to quickly manufacture your prototypes within days. The rapid prototyping services help product
- Features: East Asia / Pacific Only, Other
- Technology Utilized: RTV Molding / Urethane Casting, Rapid Injection Molding, Selective Laser Sintering (SLS), Stereolithography (SLA)
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Supplier: 3 Dimensional Services
Description: Our in-house pattern and model shop constructs tools using urethane, sand, wood and plaster used to produce cast and molded prototypes. We also have a rapid spin casting machine that allows us to use low cost and fast-to-complete dies made of rubber polymers.
- Industry Served: Automotive
- Services: CAD/CAM Support, Design Assistance, Model Making, Production Facilities, Prototyping, Repair and Maintenance
- Features: Europe Only, Jigs and Fixtures, Midwest US Only, North America, Sheet Metal Forming Dies, United States Only, Welding Fixtures
- Mold Type: Injection Molding
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Liquid Release Agent 19600 is a silicone oil that is used to prevent urethanes and epoxies from sticking to parts. It coats a variety of surfaces such as metal, plastics, concrete, rubber, porous castings, and alloys that need polymers to stick to
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, thick urethane repair compound liquid combining the properties of rubber and urethane to form a unique, tough and pourable system. LOCTITE® MR FLEX 80 (known as LOCTITE FIXMASTER FLEX 80 LIQUID) is a black, 2-part, thick urethane repair compound liquid combining the
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1056LV Black is a two component, room temperature and heat curing, urethane epoxy casting resin that is used for bonding PVC and metal. It is free flowing, self leveling, has good air release and wetting properties. It is resistant to most organic solvents and water. 400 mL
- Viscosity: 8,400 cP
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 5,700 psi
- Elongation: 3 %
-
Supplier: DME Company
Description: Applications Cutting auto-panel, baffles and members etc. Cutting urethane bumpers. Cutting mufflers and pipes. Processing installation holes for bumpers, fog lamps, speakers, etc. Cutting holes in steel plates and finishing. Finishing wooden or plastic products. Cutting holes in plaster
-
Supplier: Applied Rapid Technologies Corporation
Description: materials. In this case ART recommends Rapid Tooling with urethane, epoxy, or silicone castings. Our Rapid Tooling process allows us to produce anywhere from one to 100 parts from a material that will meet your requirements. Details such as color, texture and even threaded inserts (to
- Industry Served: Aerospace, Electrical / Electronics, Medical, Military
- Services: CAD/CAM Support, Design Assistance, Model Making, Mold Texturing, Production Facilities, Prototyping, Repair and Maintenance
- Features: Initial Tool Tryout, North America, Other, Southern US Only, United States Only
- Mold Type: Injection Molding, Investment Casting, Sand Casting
Find Suppliers by Category Top
Featured Products Top
-
Urethane casting is a fast and cost-effective method of producing small series from a silicone mold. A silicone mold is made with the help of a prototype which serves as the basis for the duplication process of the original piece. Thanks to the flexibility of the silicone, complex (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
project timelines. RPWORLD offered an innovative solution combining silicone rubber molding, vacuum and urethane casting, and cosmetic finishing. Within 16 days, we prototyped, tested, and delivered 50 high-quality housings—reducing lead time by 50% and (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
guarantee high quality and launch the product as early as possible? RPWORLD SOLUTIONS Processes Chosen • After careful structural analysis, urethane casting was chosen. Besides, mold (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
)/vacuum casting/urethane casting. Material Selection • To meet cosmetic and performance requirements, ABS performance polyurethane resin was selected. It provided competent mechanical properties, including impact resistance. (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
3 days • 100 units replication by urethane casting 15 days • After-treatment by specialist 5 days • Total 30 days (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
3 days • 100 units replication by urethane casting 15 days • After-treatment by specialist 5 days • Total 30 days CUSTOMER (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
solid colour, good surface effect and desired mechanical performance for the product? 4. How to ensure high quality and launch the product as early as possible? RPWORLD SOLUTIONS 1. PROCESS SELECTION? Combine SLA, urethane casting and CNC milling (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
leveraged a hybrid manufacturing approach combining SLA, urethane casting, and CNC machining, achieving optimal flexibility in design and production cost-efficiency. To address part deformation and assembly fit issues, RPWORLD employed (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
materials are compatible with multiple manufacturing processes like CNC machining, injection molding, urethane casting, and 3D printing. This versatility allows RPWORLD to cater to diverse industries and application needs, from automotive parts to electrical components. Commitment to (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
produced depending on the requirements of the material and surface finish. In the case of relatively small quantities, Urethane Casting Process is more economical process, while costs of both CNC and Injection Molding are much higher. One-off mold There are also some (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD
Conduct Research Top
-
The Differences of Injection Molding, CNC Machining, and Urethane Casting
The following article is the differences of Injection Molding, CNC Machining, and Urethane Casting in detail, including processes themselves, manufacturing lead times, relationships of part quantities and cost, materials, the right process in different development stages. These differences
-
Injection Molding VS CNC Machining VS Urethane Casting Which Do You Choose
When you develop a new product out of an idea all the way through market, there has always been a need for prototypes, which can be used for design evaluation, testing, proof-of-concept and as bridges to volume production. Injection Molding, CNC Machining and Vacuum Casting are the common
-
Case Study: BMW Uses Xometry's Range of Technologies to Make Custom Assembly Tooling
BMW tooling engineers can use Xometry's CNC machining, 3D printing, and urethane casting for custom assembly fixtures, which allows the company to put the finishing touches on its vehicles quickly and cost-effectively.
-
Mold Material - Lessons in the Use of Electroformed Nickel Tools - 05/05
fine grain details in lightweight tools for slush molding. Deep recesses and undercuts can be produced to allow installation of trim, AC vents, radios, head-up display projectors and concealed air bag deployment doors. PVC has excellent release from the nickel. The newer urethanes are more difficult
More Information Top
-
Silicone Rubber RTV Mold Making - The Process
• Urethane Castings .
-
Computerized X-Ray Reconstruction Tomography In Stereometric Analysis Of Cardiovascular Dynamics
Figure 2 shows a monoplane video roentgenogram of a urethane cast of the myocardium of the left ventricle of a dog with the chamber filled with a dilute solution of contrast material in saline (renovist, 25 mg iodine /ml solution).
-
Reducing booster-pump-induced contaminant intrusion in Indian water systems with a self-actuated, back-pressure regulating valve
For 3D printing or casting, two good options were found: Steralloy FDG Rigid for urethane casting was FDA approvable, and NWRapid’s Nylon 12 for 3D printing had been used in products approved for food-contact by the FDA.
-
CR4 - Thread: Cast Urethane Parts
I just happen to work for a urethane casting company located in Buffalo, NY.
-
Confocal imaging, visualization and 3‐D surface measurement of small mammalian teeth
Urethane casts of the upper right second molar of three C. gouldii specimens were scanned using the  10 lens at 128  128 pixels (7.8 mm cubic voxels) at Accumulation 2.
-
Stereolithography-based prototyping: case histories of applications in product development
Two primary options exist for using rapid prototyping methods to prototype injection molded parts; urethane casting , and prototype injection mold tooling.
-
Real‐time cellular analysis as a novel approach for in vitro cytotoxicity testing of medical device extracts
At MicroMed Laboratories, the Urethane Cast Coated Stretch Knit was tested up to 48 h instead of the standard 72 h.
-
Encyclopedia of Industrial Additives, Volume 4
…foam masterbatch stability and . latent catalyst activity in rigid polyurethane foam formulations; delays foam cream time "" 40% longer than conventional rigid foam catalysts; rec- Qmmended as a ~layed-action catalyst for flexible elastomers and solid urethane castings (recommended use levels: 0…
-
Determination of a dynamic model for urethane prosthetic compounds
For the studies of the length and tension relationship of the muscles in the left ventricular wall of working animal and human hearts, making of urethane casts of the left ventricular chamber for simulated laboratory tests' of the heart has been very…
-
Leading edge vortex detection using bio-inspired on-body pressure sensing
The foil mold was CNC machined from delrin, and allowed for placing of the pressure transmission tubes before the urethane casting material was poured.
Indicates content that may require registration and/or purchase.