-
Supplier: Newark, An Avnet Company
Description: DEV BOARD, USB-SERIAL CONTROLLER; Kit Application Type:Interface; Application Sub Type:USB to Serial Bridge Controller; Silicon Manufacturer:Cypress; Silicon Core Number:CY7C65211; Product Range:- RoHS Compliant: No
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB 2.0 Peripheral Controllers // EZ-USB™ Serial Bridge Controller // CY7C65216-24LTXI
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB 2.0 Peripheral Controllers // EZ-USB™ Serial Bridge Controller // CY7C65211-24LTXI
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB 2.0 Peripheral Controllers // EZ-USB™ Serial Bridge Controller // CY7C65214D-32LTXI
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB-C Power Delivery Controllers // EZ-PD™ CCG2 USB Type-C Port Controller // CYPD2103-14LHXI
- TJ: -40 to 85 C
- GPIO Ports: 9 #
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: IC, USB-SERIAL BRIDGE CNTRL, 2CH, 32QFN; Bridge Type:USB to Serial Port; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: ELMA Electronic Inc.
Description: USB 2.0 high-speed, full-speed, low-speed supported Up to 16 USB channels available for rear I/O across P3/P4 backplane connectors (12 ports if USB front panel receptacles are in use) SBR-RIO and SBV-RIO rear I/O modules available Operating temperature: 0°C to
- Number of Ports: 1 to 4
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: USB
-
Supplier: Brainboxes Limited
Description: Controller combines Brainboxes proven IO and serial connectivity with a range of network connections to allow data to flow to the application of your choice. The innovative design uses a Raspberry Pi Compute module and an Arduino to provide edge processing. The Pi is supported by a
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Type: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Quarktwin Technology Ltd.
Description: USB Hub Controller USB 2.0 I²C, SMBus, Serial, USB Interface 36-QFN (6x6)
- TJ: 0 to 70 C
- Supply Voltage: 3 V, 3.6V
- Device Type: CardBus Controller
- Technology: I2C, SMBus, USB
-
Supplier: Lingto Electronic Limited
Description: IC USB-SERIAL PART 28SSOP
- TJ: -40 to 85 C
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: INTERFACE BRIDGE, USB TO SERIAL, QFN-32; Bridge Type:USB to Serial Port; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: IC USB-SERIAL PART 28SSOP
- TJ: -40 to 85 C
- Features: Other
- Package Type: SSOP
-
Description: IC USB-SERIAL PART 28SSOP
- TJ: -40 to 85 C
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
- Package Type: SSOP
-
Supplier: DigiKey
Description: USB Controller USB 2.0 GPIO, I²C, Serial, UART Interface 24-QFN (4x4)
- TJ: -40 to 85 C
- Pin Count: 24 #
- Bias / Operating Current: 20 mA
- Technology: I2C, USB
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB-Serial Dual CH Bridge
- Features: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: @60Hz, 16 bpp Large integrated 96KB SRAM Universal Serial Bus Features USB v2.0 On-the-Go (OTG) compliant Dual role capable - can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operaton in Device mode Analog Features
- Clock Speed: 32 MHz
- Internal RAM Size: 96 KB
- Internal ROM Size: 256 KB
- Number of Timers: 23
-
Supplier: Acme Chip Technology Co., Limited
Description: IC SERIAL USB-C UART QFN-76
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
- Technology: USB
-
Supplier: Microchip Technology, Inc.
Description: @60Hz, 16 bpp Universal Serial Bus Features USB v2.0 On-the-Go (OTG) compliant Dual role capable - can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operaton in Device mode Analog Features Up to 24x, Capacitive
- Clock Speed: 32 MHz
- Internal RAM Size: 24 KB
- Internal ROM Size: 128 KB
- Number of Timers: 23
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Package: Tray Category: Integrated Circuits (ICs)- Interface Controllers Package / Case: 56-VFQFN Exposed Pad Operating Temperature: -40°C ~ 85°C (TA) Supplier Device Package: 56-VQFN (7x7) Voltage - Supply: 1.08V ~ 1.32V, 3V ~ 3.6V Protocol:
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: FTDI, Future Technology Devices International Ltd Category: Integrated Circuits (ICs) Interface Controllers Package: Tray Product Status: Active Protocol: USB Function: Bridge, USB to UART,FIFO Interface: I²C, FIFO, JTAG, Serial, SPI, UART Standards:
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB7216C SmartHub™ IC is a low-power, OEM configurable, USB 3.2 Gen 2 hub controller with 6 downstream ports and advanced features for embedded USB applications. The USB7216C is fully compliant with the Universal Serial Bus Revision 3.2 Specification and
- Features: Serial Hub
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB7252C SmartHub™ IC is a low-power, OEM configurable, USB 3.2 Gen 2 hub controller with 4 downstream ports and advanced features for embedded USB applications. The USB7252C is fully compliant with the Universal Serial Bus Revision 3.2 Specification and
- Features: Serial Hub
-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board
- Internal RAM Size: 2.304 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 4
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multi-Endpoint USB Peripheral Controller Product overview: USB97C100 from SMSC is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: IC, CONTROLLER, SMD; Bridge Type:USB to Serial Port; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet, USB, or RS-232 with an ASCII interface available for both
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Mettler-Toledo Technologies GmbH
Description: relay, or: External: Up to 3 ARM100s, 4 inputs, 6 outputs each Interfaces USB host; RS-232/RS-422/RS-485 serial port Options Ethernet TCP/IP; COM2/COM3 serial ports; Analog Output; ControlNet; DeviceNet; EtherNet/IP; Modbus TCP; PROFIBUS DP, PROFINET Applications Basic weighing;
- Width: 10.4330765 inch
- Height: 5.84252284 inch
- Depth: 6.4173263 inch
- Display: Digital Display
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet, USB, or RS-232 with an ASCII interface available for both
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 100 amps
- Peak Output Current: 10 to 200 amps
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet, USB, or RS-232 with an ASCII interface available for both
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet, USB, or RS-232 with an ASCII interface available for both
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 20 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1321630-AR1100-I/SO Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers Packaging: Tube Standard Package: 38 Mounting: Surface Mount Interface: Serial, UART, USB Current - Supply: 25 mA
- Operating Temperature: -40 to 85 C
- Type: Resistive
Find Suppliers by Category Top
Featured Products Top
-
Qorvo's PAC52422 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC52410 and PAC52411 expand Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC (read more)
Browse Motor Controllers Datasheets for Qorvo -
Yaskawa’s suite of HMI solutions delivers robust, flexible visualization and interaction for industrial automation systems. Designed to pair seamlessly with machine controllers like iC9200 and MPiec platforms, these HMIs bring usability and connectivity into the core of operator (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
resources. This new controller is programmed using Codesys 3.5, with system configuration made easy using the controller’s Web-Based Management System. The USB-C service port provides direct access for programming, configuration, and firmware updates. It also comes with TLS encryption, VPN capabilities, and a built-in Firewall for the ultimate in cybersecurity. (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for WAGO -
-time control and reliability across devices. Additionally, the modern USB Type C port streamlines initial machine setup and configuration, which helps save engineering time. Compatible with both (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
Qorvo's PAC55710 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Vds (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC52723 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
900 Series Monitor/Controllers do the job of multiple monitors and controllers. They are affordable, reliable, low-maintenance, easy to operate, and easy to configure with pluggable terminal blocks and an intuitive interface. Monitor 7 critical water quality parameters (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
Choosing the Right Serial SRAM for Your System Serial SRAM devices are a cornerstone in embedded system design, offering fast access, simple interfaces, and unlimited write endurance. The Microchip 1Mbit series (read more)
Browse Memory Chips Datasheets for Win Source Electronics
More Information Top
-
USB Serial Controller Drivers for GD87 - GSM-Forum
Similar Threads thread Thread Starter Forum Replies Last Post Usb - serial Controller C rolko_mobile Nokia Base Band 5 ( BB-5 ) 5 03-25-2014 06:55 usb serial controler driver newerno VygisToolbox 11 01-05-2010 05:09 USB Serial Controller - problem…
-
13th International Conference on Biomedical Engineering
Assessment of the accuracy of this system was using the same data and the same algorithm at PC with the program written in C using Borland C++ Builder6, The data was transmitted to PC using USB to Serial Bridge Control- ler .
-
Microcontrollers - Products - TI.com
…and 16-bit ADC(s), analog comparator, sigma delta filter module, DAC output, signal capture, QEP, CAN, LIN, USB , serial interfaces DC/DC converter, Temp/battery … ultra-low power sensor controller , integrated RTOS, Peripheral drivers … Temperature -40 to 85 C *If you're looking for…
-
Microprocessor technique and computer structures
UART 505 transition parameters 193 Überlaufbit (V) 12 385-390 Übertragsbit (C) , 71 overlap of bus cycles 324, 10, 71 transmission 467,470 -, asymmetric … 582 -, hardwaregesteuerte 469 -, hardwareunterstützte 469 -, isochrone 579, 581, 587 -, parallel 289, 470 -, serial 291, 470, 500, 512 … 572 Ultra-4-SCSI (Ultra320) 569, 572 Ultra640 569 Uma architecture 295 unfair prioritization 329,465 Universally Serial bus unpacked BCD 17, 90 unsigned binary number 9, " USB , interruption, inaccurately 134, 139 … bus), 589-593-Host- controller , 589-stroke 589-port…
-
Embedded Linux
…NSLU2 (on the left) and exposed board (right) with real time clock (RTC), serial interface on post .... the odes used for realization of an I2 C interface and to the communication with the USB controller become (cf. the table 2.3).
-
Mikrocontroller and microprocessors
…wide parallel Ein / output, 2 synchronous serial in-/ output interfaces, 4 asynchronous serial in-/ output interface, thereof a optimized for the Bluetooth radio standard, 1 serial infrared-interface-1 USB interface, 1 serial I2, C interface, 1 serial audio .... - 1 audio controllers , 1 LCD-display controllers, 16 DMA channels, 1 real-time-counters, with a Compare…
-
Learning by Playing. Game-based Education System Design and Development
Arduino applications can be both standalone or they can communicate with other Arduinos or with software running on a computer or even a mobile phone, either through a wired USB or serial connection, or through wireless connection using Blue- tooth components or .... The only unhandy feature for CreaPro is that the micro controller must be programmed in so-called “Arduino programming lan- guage”, which is based on Wiring9 , a simplified version of C . Wiring to C is similar to Processing to Java.
-
Speeding up my laptop | Techie7 - Free Technical Help
S3 tifm21 - c :\windows\system32\drivers\tifm21.sys
. .... S3 UTS2pl (Motorola Serial port driver) - c:\windows\system32\drivers\uts2pl.sys . -
Dynamic physical affordances for shape-changing and deformable user interfaces
An analog multiplexer connects the receiver electrodes to our amplifier circuit and an ADC on an ARM micro controller running a custom C program, see Appendix C for the software implementation. .... The current prototype runs at 30 Hz and transmits data over USB serial or wirelessly using Bluetooth.
-
A Microwave Transmission Instrument for Rapid Dry Rubber Content Determination in Natural Rubber Latex
This micro controller was both easy to use and affordable. .... It included a power regulator, a general computer connection (via USB or Serial ), and was programmable in C Language (or C??) of Arduino that is open source, and had many useful features (such as a solder-less breadboard).
Indicates content that may require registration and/or purchase.