-
Supplier: Edmund Optics Inc.
Description: as SDK documentation is included.The LE (Lite Edition) EO USB 2.0 cameras offer an even more compact, economic design in a durable plastic housing. Each camera features a 41mm x 41mm x 25.4mm housing and weighs only 32g.The HE (Harsh Environment) versions of the EO USB
- Maximum Frame Rate: 25 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation is included.The LE (Lite Edition) EO USB 2.0 cameras offer an even more compact, economic design in a durable plastic housing. Each camera features a 41mm x 41mm x 25.4mm housing and weighs only 32g.The HE (Harsh Environment) versions of the EO USB
- Maximum Frame Rate: 25 fps
- Features: CMOS
- Monochrome / Color: Monochrome
- Format / Output: USB
-
Supplier: PixeLINK
Description: Details The PL-B776 is a high performance 3 mega pixel color camera designed for a broad range of industrial imaging applications. This camera is based on the Micron CMOS rolling shutter progressive scan sensor with a 1/2” optical format. Factory calibrated Digital Pixel
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 12 fps
- Width / Diameter: 4.0157502 inch
- Height: 1.968505 inch
-
-
Supplier: Hamamatsu Photonics Europe
Description: The core of the C13949-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the
- Features: Board Mount
- Imaging Technology: CMOS
-
Supplier: Edmund Optics Inc.
Description: High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging lenses from our
- Maximum Frame Rate: 3 fps
- Features: CMOS
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging lenses from our
- Maximum Frame Rate: 6 fps
- Features: CMOS
- Monochrome / Color: Monochrome
- Format / Output: USB
-
Supplier: Hamamatsu Photonics Europe
Description: We’ve advanced our camera technology, so you can advance your science Building on our extensive experience with high performance scientific cameras and advanced imaging applications, Hamamatsu introduces the new ORCA®-Flash4.0 V3. This one camera expertly handles applications
- Features: CMOS
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 15 to 30 fps
- Width / Diameter: 2.7952771 inch
- Height: 0.5118113 inch
-
Supplier: Synertron Technology, Inc.
Description: 4K 2160p with Digital Mic*2 4K 2160p with Digital Mic*2 SONY STARVIS SB6080D23-S1-T60 4K Camera Features: F No. 2.7 Input Analog Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant SONY STARVIS OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or
- Features: Board Mount, Industrial, Other
- Imaging Technology: CMOS
- Camera Function: Still
- Format / Output: USB
-
Supplier: Synertron Technology, Inc.
Description: 5MP Auto Focus Upright Flash LED or Digital Mic*1 5MP Auto Focus Upright Flash LED | Digital Mic*1 Compliant to USB 2.0 and USB Video Class (UVC) AG5050H1D-SJ-AB0 5MP Camera Module Features: Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio
- Features: Board Mount, Industrial, Other
- Imaging Technology: CMOS
- Camera Function: Still, Video
- Format / Output: USB
-
Supplier: Teledyne FLIR IIS
Description: The Lt Series Board Level Cameras offer a smaller, lighter, and lower cost imaging solution. Equipped with the latest rolling shutter Starvis™ CMOS sensors and global shutter Pregius™ CMOS sensors from Sony®. They range in resolution from 1.7 – 12 megapixels providing the
- Maximum Frame Rate: 11 to 500 fps
- Features: Board Mount, Industrial, Machine Vision Sensor, Other
- Imaging Technology: CMOS
- Monochrome / Color: Color, Monochrome
-
Supplier: e-con Systems™ Inc
Description: Tags: 3D Depth Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Houses 6-axis IMU Overview Tara is a UVC- compliant 3D Stereo camera based on MT9V024 stereo sensor from onsemi® which supports WVGA((2*752)x480) at
- Horizontal Resolution: 750 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 3.93701 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Overview DepthVista_USB_IRD (See3CAM_TOF_CU0M30_MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating the capture of depth data at a resolution of
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.4960638 inch
- Height: 1.4960638 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras | HDR Cameras Overview e-CAM83_USB is a SONY based 8MP color, UVC USB high-speed camera with High Dynamic Range and dual stream support. This conference camera comes with dual-stream support which allows it to receive two streams with
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.31496134 inch
- Height: 1.31496134 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is a miniature USB3.0 camera with cache (29mm x 29mm x 29mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost-effective. The camera is developed based on the USB Vision standard
- Horizontal Resolution: 1,296 to 2,592 lines
- Maximum Frame Rate: 30 to 61 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 88 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: The product concept of USB3.0 frame color series cameras is: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. Helps you easily integrate the camera into your system. It is especially suitable for applications that have strict requirements on
- Horizontal Resolution: 1,280 to 3,072 lines
- Maximum Frame Rate: 71 to 178 fps
- Width / Diameter: 1.7322844 inch
- Height: 1.7322844 inch
-
Supplier: Navitar, Inc.
Description: Pixelink’s extensive USB 3.0 Vision compliant camera lines are ideal for OEMs and organizations seeking reliable, high-quality machine vision cameras with fast data transfer speeds. These cameras use the latest CMOS sensors and provide high resolution, low noise
-
Supplier: Teledyne FLIR IIS
Description: The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature set applied to the latest CMOS sensors; the same feature set as the
- Horizontal Resolution: 1,080 lines
- Maximum Frame Rate: 226 fps
- Quantum Efficiency: 60.28 %
- Width / Diameter: 1.1417329 inch
-
Supplier: Automation24, Inc.
Description: The CamBoard pico monstar is a high-end 3D camera development kit based on pmd Time-of-Flight (ToF) technology. It features a wide Field of View (FoV) of 100° x 85° degrees, a high pixel count of 352 x 288 pixels and covers a massive 6m measurement range while still powered by USB 3.0.
- Maximum Frame Rate: 5 to 60 fps
- Width / Diameter: 2.5984266 inch
- Height: 2.4409462 inch
- Length: 1.1417329 inch
-
Supplier: XIMEA GmbH
Description: Mini camera with Ultra small board level (13 x 13 x 3 mm) Low power consumption - under 1 Watt 5 Mpix Color CMOS Micro Camera with USB Interface GenTL / GenICam With flat ribbon flex cable ideal for Embedded vision systems 2K camera Applications: 3D
- Applications: Biotechnology or Medical, Security & Biometrics
-
Supplier: WINSYSTEMS, INC.
Description: Interfaces: HDMI 1.4, Two LVDS, and MIPI MIPI Capture/Display CMOS Camera Input Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port Two CAN Bus ports, Five High Speed Serial ports 24 lines GPIO tolerant up to 30 VDC CFast, SD/SDIO, and MicroSD
- CPU Speed: 800 MHz
- RAM: 2,000 MB
- Cache Memory (L1 & L2): 1,000 KB
- Operating Temperature: -40 to 185 F
-
Supplier: Alkeria Srl
Description: NECTA line-scan USB3 cameras provide unrivaled scan speed and quick system integration. LINE SCAN CMOS USB3 CAMERAS NECTA cameras provide unrivaled scan speed and quick system integration. Ultra-fast acquisition rate, extremely reduced dimensions and rugged design make
-
Supplier: Microchip Technology, Inc.
Description: EMAC and/or 10/100 EMAC, 3 HS USB ports, up to 2 CAN ports, up to 3 SDIO/SD/MMC, up to 7 UARTs; and for user interface applications: TFT LCD controller, touch controller, and a CMOS sensor (camera) interface. These devices offer application security functions to protect against
Find Suppliers by Category Top
Featured Products Top
-
FLEXIBLE CAMERA CONFIGURATIONS Board-level to fully enclosed models with lightweight aluminum case. Side/back USB3 connector orientations, with locking mechanism (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to announce that its Dragonfly®S USB 5MP modular and compact camera is now in full production. The Dragonfly S 5MP is the first (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
external frame grabbers, video from Base and Medium mode Camera Link cameras is transmitted with low, predictable latency over a USB 3.0 link directly to existing ports on a broader selection of computing platforms, including laptops, embedded computers, and single-board computers. Integrated PLC (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
applications in industrial process monitoring and maintenance, security and surveillance, and search and rescue. This MicroCalibir camera has a resolution of 640 x 480 pixels (VGA) or 320 x 240 pixels (QVGA) and is available with a camera parallel, USB, or MIPI CSI2 video interface. For easier (read more)
Browse Datasheets for Teledyne DALSA -
Camera Cable Assemblies Whitepaper 3M™ Camera Link® Cable Assembly Solutions from Camera to Board As one of the originators of Camera Link (read more)
Browse Cable Assemblies Datasheets for Powell Electronics, Inc. -
consumption, and MIPI-CSI connectivity for easy integration with platforms such as Raspberry Pi. To support evaluation and development, a USB communication board enables PC-based image output at over 90 fps, closely matching the sensor’s native performance. This allows use across all (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Pleora’s iPORT CL-GigE External Frame Grabbers allows designers to treat Camera Link Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can enjoy (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Hamamatsu Photonics is pleased to announce the launch of the ORCA®-Quest IQ, the latest in our series of advanced qCMOS® cameras. The ORCA®-Quest IQ is engineered to meet the evolving demands of quantitative imaging, particularly in transformative fields such as adaptive optics and (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
Pleora’s iPORT Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote control, and can be (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
More Information Top
-
Design for Motion Detection System Based on Embedded Linux
A CMOS camera capturing videos is connected to a USB interface in the board .
-
ARM-based visual processing system for prosthetic vision
(A) Main components of the portable device: single board computer (B) CMOS camera to TI, (E) battery monitoring hardware serial to USB output converter for testing .
-
A Video-Based Control Command Input Device for FES System
The subject was seated on a chair in front of a CMOS camera ( USB -CAM 30V, I-O DATA DEVICE, Inc.) which was fixed on a board with a fixed base to put the user’s chin.
-
http://dspace.mit.edu/bitstream/handle/1721.1/72626/805986530-MIT.pdf?sequence=2
The additional PCBs we designed and fabricated were: USB PHY add-on, HDMI interface and de-serializer board , micro HDMI breakout and power supply board, and a CMOS camera chip board.
-
MU9 Series Industrial Cameras with Monochrome and Color 5 Mpix CMOS Sensors by XIMEA
… add industrial imaging functionality to highly integrated machinery with tight space requirements, XIMEA GmbH’s MU9 compact industrial cameras offer high-resolution 5 Mpix CMOS sensors with global shutter, USB 2.0 data interface … … image processing systems in board -level and steel housing …
-
VLSI Designer's interface
The RC10 develop- ment board included in the kit features a user-programmable Spartan-3 FPGA, high-speed ADCs, a wide range of I/O, a CMOS camera socket, and host integra- tion through USB 2.0.
-
Jenoptik Presents Product Innovations At Photonics West 2012
The camera module is the product portfolio's basic module and can be individually configured in terms of circuit board format and size, sensor type (CCD and CMOS ), image resolution (from 1 megapixel), optical and digital interface ( USB 2.0 & 3.0 …
-
An optimisation of Gaussian mixture models for integer processing units
The SEED-EYE board is an advanced multimedia Smart Camera Networks node based on PIC32MX795F512L by Microchip (see also [14]) that embeds: a … … compliant with the IEEE802.15.4 standard, an IEEE802.3 (Ethernet) interface, a USB interface and a CMOS camera.
-
A low-cost vehicle counter for next-generation ITS
This board , depicted in Fig. 10, is an advanced smart camera networks node based on the PIC32MX795F512L (Microchip [13]) mi- crocontroller by Microchip … … compliant with the IEEE802.15.4 standard, an IEEE802.3 interface, a USB interface and a CMOS camera.
-
Embedded System for Protecting Certificate against Forgery Based on Face Recognition and Two-Dimensional Barcode
USB camera based on CMOS chips is used to capture face characteristic and Two-Dimensional Barcode image according to the design … … embedded platform and this platform includes Intel 64M SDRAM 8G FLASH , standard interface for the core board , display interface for TFT …
Indicates content that may require registration and/or purchase.