-
Supplier: Newark, An Avnet Company
Description: INTERFACE BRIDGE, USB-TO-ETHERNET, SQFN; Bridge Type:USB to 10/100/1000 Ethernet; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Interface Case Style:SQFN; No. of Pins:64Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Microchip LAN7800-I/VSX USB Interface IC
- Data Rate: 1,000,000 kbps
- Pin Count: 48 #
- Technology: Ethernet, USB
- Features: Other, RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB 2.0 Hub 10/100 Ethernet Controller
- TJ: 0 to 70 C
- Supply Voltage: 3.3 V
- Features: Other, RoHS Compliant
-
-
Supplier: Microchip Technology, Inc.
Description: 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports RGMII for connection of an external Physical interface. USB-based networking provides
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 213789-USB3313D-GJ-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range -
- Data Rate: 100,000 kbps
- TJ: 0 to 70 C
- Package Type: BGA
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: USB-ETHERNET BRIDGE, -40 TO 85DEG C; Bridge Type:USB to 10/100 Ethernet; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN-EP; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB-ETHERNET CONTROLLER, -40 TO 85DEG C; Bridge Type:USB to 10/100 Ethernet; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB-ETHERNET CONTROLLER, 0 TO 70DEG C; Bridge Type:USB to 10/100 Ethernet; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
-
Description: IC TRANSCEIVER FULL 1/1 25VFBGA
- TJ: 0 to 70 C
- Package Type: BGA
- Technology: Ethernet
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: incorporates a 2-pin digital bus that enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller is USB 2.0-compliant and
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision 1.0-compliant. The device implements Control,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Express Mini Card Interface One Intel® 82574L Gigabit LAN Chip USB x 1
- Form Factor: Mini Card
- Standard Type: Networking Module
-
Supplier: Lingto Electronic Limited
Description: IC ETHERNET CTLR USB 56SQFN
- TJ: 0 to 70 C
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
- Technology: USB
-
Description: IC ETHERNET CTLR USB 56SQFN
- TJ: 0 to 70 C
- Supply Voltage: 3.3 V
- Device Type: CardBus Controller, Sensor Interface
- Technology: Ethernet, USB
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 806363-LAN7500I-ABZJ Packaging: Tray Protocol: Ethernet Function: Bridge, USB to Ethernet Interface: USB Standards: USB 2.0, 10/100/1000 Base-T/TX Supplier Device Package: 56-QFN (8x8) Temperature
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1195045-LAN9500I-ABZJ Packaging: Tray Protocol: Ethernet Function: Bridge, USB to Ethernet Interface: USB Supply Current: 78mA Standards: USB 2.0, 10/100 Base-T/TX PHY Categories: Integrated Circuits
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 811449-LAN9514-JZX-TR Packaging: Reel Protocol: Ethernet Function: Bridge, USB to Ethernet Interface: USB Current - Supply: 288mA Standards: USB 2.0, 10/100 Base-T/TX PHY Supplier Device Package:
- TJ: 0 to 70 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Radicom Research, Inc.
Description: advanced power management features and Wake-on-LAN are implemented to make the LUHM300 become the best fit for all kinds of LAN accessibility applications. Features: Single chip USB 3.0 to Gigabit Ethernet controller USB Device Interface Integrates on-chip
- Protocol / Network: Gigabit Ethernet
- Port Type: USB
-
Supplier: DigiKey
Description: USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
- TJ: 0 to 70 C
- Pin Count: 64 #
- Technology: Ethernet, USB
- Device Type: Line / Bus Controller
-
Supplier: Silicon Labs
Description: The CP220x family is the industry’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs MCUs is available for no charge. The CP220x single-chip
- Internal RAM Size: 0 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Supply Current: 26 milliamps
- Number of Timers: 0
-
Supplier: Quarktwin Technology Ltd.
Description: USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-VQFN (9x9)
- TJ: -40 to 85 C
- Supply Voltage: 3.3 V
- Device Type: CardBus Controller
- Technology: Ethernet
-
Supplier: ODG (Origin Data Global)
Description: IC ETHERNET CTLR USB 56SQFN
- TJ: 0 to 70 C
- Technology: Ethernet, USB
- Features: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: Recalibration Flexible Interfacing: USB, RS-232 & Ethernet Optional High-Bandwidth Analog Inputs and Outputs
- Number of Axes / Motors: 3 to 6
- Rated Power: 100 watts
- Supply Voltage (AC): 90 to 240 volts
- Maximum Output Voltage: -30 to 135 volts
-
Description: maximizes network performance with two 10GBASE-KR Ethernet ports and one 10/100/1000BASE-T Ethernet port. Up to eight PCI Express Gen3 lanes are routed to the backplane P1 connector, supporting a single x8 PCIe interface or two x4 PCIe interfaces. This interface
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: P1.A and P1.B One x4 PCI Express Gen3-capable interface to P1.C VPX (VITA 46) P2 I/O One 10/100/1000BASE-T Ethernet port One x4 PCI Express Gen3-capable interface One x4 PCI Express Gen2-capable interface Two x2 PCI Express Gen2-capable interfaces Two USB
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Nexperia B.V.
Description: Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) System ESD protection for USB 2.0, USB On-The-Go (USB OTG), Ethernet and Digital Visual Interface (DVI) All signal lines with integrated
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Description: channels Up to 256 GB of NAND flash XMC site with x8 PCI Express interface Dual 100GBASE-KR4 Ethernet ports (up to 100 Gbps aggregate processor throughput) One 10/100/1000BASE-T Ethernet port Four x4 Gen3 PCI Express interfaces Two USB 2.0 ports Two RS-232/422/485
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: QUALCOMM, Incorporated
Description: Utilization 20/40/80 MHz 5/10/20/40 MHz MIMO Configuration 2x2 (2-stream) Wi-Fi Features MU-MIMO TxBF RF Ethernet 5-port ethernet USB USB Version USB 3.0 USB 2.0 CPU CPU Clock Speed 717MHz CPU Cores Quad-core CPU 4x ARM Cortex A7 DSP DSP Technology SIMD DSP
- Data Rate: 1,733,000 kbps
- Interface: I2C, USB
- Package Type: QFN
- Features: SPI, UART
-
Supplier: PI (Physik Instrumente) L.P.
Description: 25 kHz control bandwidth Interfaces: Ethernet, USB and RS-232 Digital inputs and outputs Optional analog inputs and outputs DSP 32/64-bit floating point, 375 MHz 20-bit DAC and ADC resolution Auto-loading of calibration data from stage ID chip for interchangeability of
- Number of Axes / Motors: 3
- D/A Resolution: 20 bits
- Maximum Output Voltage: -30 to 130 volts
- Rated Power: 24 to 80 watts
-
Supplier: PI (Physik Instrumente) L.P.
Description: Recalibration Flexible Interfacing: USB, RS-232 & Ethernet Optional High-Bandwidth Analog Inputs and Outputs
- Number of Axes / Motors: 3 to 6
- D/A Resolution: 18 bits
- Maximum Output Voltage: -30 to 135 volts
- Rated Power: 3.5000000000000004 watts
-
Supplier: ARM Inc.
Description: Ethernet, SD/MMC cards, and UARTs MCB2470 Features LPC2478 ARM7TDMI processor-based MCU On-Chip Memory: 512KB Flash & 96KB RAM External Memory: 128MB NAND Flash, 4MB NOR Flash, & 32MB SDRAM Color QVGA LCD with Touchscreen 10/100 Ethernet Port USB 2.0 Full Speed -
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: Acromag, Inc.
Description: dual Gigabit Ethernet (on optional P0) dual SATA ports & dual USB ports DVI-D RS-232/422/485 VGA (switched with front) XBRD-9060 expansion module adds: dual USB 2.0 ports Gigabit Ethernet port (switched with one of the rear ports) RS-232 port dual mSATA drives Power-on
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Supplier: Industrial PC, Inc.
Description: 4th Generation Intel® Core™ i3/i5/i7 2x GbE, 2x USB 3.0, 2x USB 2.0 1x PCIe Accommodates 4x SATA Drives for RAID 0/1/5 Support Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial
- RAM: 16,000 MB
- Operating Temperature: 32 to 140 F
- Communication Networks: Ethernet
- Chipset: Intel® Chipset
-
Supplier: Cirrus Logic, Inc.
Description: mode LCD interface with dedicated SDRAM channel Touchscreen interface SPI port AC '97 interface I²S interface, up to six channels 8x8 keypad scanner External memory options 32-bit SDRAM interface, up to four bank 32/16/8-bit SRAM/Flash/ROM I/F Serial EEPROM
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
Find Suppliers by Category Top
Featured Products Top
-
signals, thanks to their high self-resonance frequencies enabling higher cut-off frequencies. Designed for applications including USB 2.0 and 3.x, IEEE1394, HDMI, DVI, LVDS, Ethernet, and audio lines, the WCNFC Series is ideal for notebooks, mobile devices, multimedia systems, and LAN modules (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Pleora’s iPORT NTx-Mini Embedded Video Interface hardware provides system and camera manufacturers with a straightforward way to integrate Gigabit Ethernet (GigE) video connectivity into their products. The embedded hardware converts video data to packets at GigE’s full, 1 (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
USB Interface On-Chip Flash & SRAM (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Applications can also be used in Zone 1 & Zone 21 without additional effort, through a customary display resolution of 1920 x 1080 pixels. The PC panel is fitted as standard with an Ethernet interface and various USB interfaces. Plant and equipment can also be extended later, with further interfaces and functions via extension modules and smart devices. (read more)
Browse Human Machine Interfaces Datasheets for BARTEC -
• Digital iQ • Circuit breaker Back Side: • PLC Port • USB Port • Ethernet Port • Water Drain Port • Water Feed Port • Lockable Door Panel With the Versapower® Xtreme™, you'll get Radyne's advanced user friendly (read more)
Browse Brazing Equipment Datasheets for Inductotherm Group -
, PC, or Readout At the end of the module stack, you then connect an Interface module, available with a variety of outputs including USB, RS232 and Ethernet. Each connects with up to 150 modules! With the USB, you also attain dynamic speeds of up to 4000 (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Standard RS232 communication interface, Ethernet interface, Digital I/O and master and slave USB interfaces, can be controlled by remote connection to Ethernet, or through RS232 and USB, with the host computer software to achieve software control. (read more)
Browse Linear Power Supplies Datasheets for Uni-Trend US -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
demanding applications. Its low clamping voltage ensures fast and reliable protection, making it suitable for HDMI, DVI, USB 3.0, and Gigabit Ethernet interfaces. Packaged in a compact DFN2510 case, the GSCLAMP0524PE supports robust transient protection compliant with IEC 61000-4-2 and IEC (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
eco-friendly LED backlight with a sleek, slim structure. All models come standard with two USB interfaces, allowing better connectivity to peripheral devices. Customers will enjoy the convenience of Technoshot’s simple installation, as well as its remote monitoring and maintenance (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America
More Information Top
-
Renesas Technology and Express Logic launch real-time control and signal processing platform
For applications that require storage or connectivity, three ThreadX middleware products -- the FileX file system, NetX networking stack and USBX USB stack -- are also offered for the SH-2A devices which provide on- chip Ethernet and USB interface modules.
-
Renesas Technology and Express Logic Launch Real-time Control and Signal Processing Platform With File System, Networking, and High-speed USB Support
For applications that require storage or connectivity, three ThreadX middleware products -- the FileX® file system, NetX(TM) networking stack and USBX(TM) USB stack -- also are offered for the SH-2A devices which provide on- chip Ethernet and USB interface modules.
-
Mechatronics and Industrial Informatics
As shown in Fig. 3, the hardware structure of RFID reader is consist of MCU, reader chip , USB or Ethernet interface , power management unit, SDRAM, FLASH, 13.56MHZ crystal oscillator, impedance matching network and antenna.
-
Advanced Measurement and Test III
In this system,the optical input interface receives the digital signals of voltage and current from merging unit, generally realized with the photoelectric conversion connector and Ethernet communication chip ; USB programming interface for energy meter software is used to download programs and…
-
Usb 20 Camera Drivers - Usb 20 Camera Drivers Manufacturers, Suppliers
Camera Interface Standard 24 PIN interface 9 GPIO Interface SPI, UART, ADC device extension 10 Ethernet RT8211E interface 11 USB HOST1 HUB chip extension, HOST 12 USB HOST2 HUB chip extension, HOST 13 USB HOST3 HUB...
-
The Belle II pixel detector data acquisition and reduction system
The board is equipped with the FPGA, two memory slots, FLASH memory, two SFP+ cages, Ethernet and an USB -serial interface chip .
-
Industrial Instrumentation and Control Systems II
This paper design communicating solutions of the multi-interface device, hardware circuit,FPGA as the core logic controller, coordinating RS-422 interface chip , Ethernet controller W5300, USB -FIFO,FT245 interface chip and other functional modules.
-
Low-Cost Standard-Definition Set-Top Box Decoder Supporting Leading Security Standards and Multiple Codecs
Connectivity is provided by on- chip Ethernet and USB 2.0 Hi-Speed interfaces , enabling the decoder to play a key role as a thin client in a home network environment .
-
BridgeCo Unveils Third-Generation Networked Audio Platform
The DM870 includes multiple connectivity options with on- chip Ethernet , Wi-Fi and USB interfaces .
-
Atheros Communications Selects Denali Verification IP for PCI Express, USB, Ethernet Designs
Atheros engineers are using PureSpec™ at the pre-silicon stage of verification to model and simulate interactions with other devices across USB , PCI Express and Ethernet interfaces in the chip design.
Indicates content that may require registration and/or purchase.