-
Supplier: Newark, An Avnet Company
Description: USB HOST CONTROLLER, 48-LQFP; USB IC Type:Vinculum USB Host Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:48Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS
-
Supplier: Newark, An Avnet Company
Description: USB HOST CONTROLLER, -40 TO 85DEG C; USB IC Type:USB Host Controller; USB Standard:USB 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:68Pins; Data Rate:5Gbps; No. of Ports:4 Port RoHS
-
Supplier: Newark, An Avnet Company
Description: USB HOST CONTROLLER, 0 TO 85DEG C; USB IC Type:USB Host Controller; USB Standard:USB 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:5Gbps; No. of Ports:2 Port RoHS Compliant:
-
-
Supplier: Newark, An Avnet Company
Description: USB HOST CONTROLLER, -20 TO 70DEG C; USB IC Type:USB Host Controller; USB Standard:USB 2.0; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:TQFP; No. of Pins:120Pins; Data Rate:480.24Mbps; Product Range:- RoHS
-
Supplier: Texas Instruments
Description: SuperSpeed USB 2?Port xHCI Host Controller 100-WQFN-MR 0 to 70
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Texas Instruments
Description: SuperSpeed USB 4?Port xHCI Host Controller 100-WQFN-MR -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Utmel Electronic Limited
Description: Super Speed Host Controller USB 3.0 3.3V T/R 100-Pin WQFN EP
- Data Rate: 5,000,000 kbps
- TJ: 0 to 70 C
- Pin Count: 100 #
- GPIO Ports: 4 #
-
Supplier: Texas Instruments
Description: USB Charging Port Power Switch & Controller for Charging Host Ports & Dedicated Charging Ports 16-WQFN -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4.5 to 5.5 volts
- Features: Other
-
Supplier: Texas Instruments
Description: USB Charging Port Power Switch & Controller for Charging Host Ports & Dedicated Charging Ports 16-WQFN -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4.5 to 5.5 volts
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: KIT DEV FOR TUSB6020 Interface USB 2.0 Host/Controller No TUSB6020 High Speed (480Mbps) Transceiver TUSB6020EVM Daughter Board
- Category: Development Board
- Ports: USB
-
Supplier: Lingto Electronic Limited
Description: HIGH SPEED USB HOST
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: Utmel Electronic Limited
Description: IC HOST CTRLR USB 3.0 4PORT
- Data Rate: 5,000,000 kbps
- TJ: 0 to 70 C
- Supply Voltage: -3.3 V, 3 V, 5 V
- Features: Other, RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: connect compatible devicessuch as keyboards, mouse, USB thumb drive, USB controller, and more. Features 6-in. 30-pin to USB "A" Female OTG ( On the Go ) adapter Add USB peripherals to your Galaxy tablet: Keyboard, Mouse, Thumb Drive, and more Plug-and-Play...no
- Cable Length: 0.5 ft
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: USB
-
Supplier: ODG (Origin Data Global)
Description: IC USB HOST/OTG PHY ULPI 32-QFN
- TJ: -40 to 85 C
- Features: Other
-
Description: IC USB HOST/OTG PHY ULPI 32-QFN
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: unique method and system for sampling multiple profiles USB-IF BC1.2 charging downstream port (CDP) & dedicated charging port (DCP) modes, YD/T-1591, and most Apple, Samsung and RIM protocols standard; others as defined via the SMBus 2.0 / I2C® protocol USB 2.0 compliant high-speed
- SSPC Type: AC/DC Controller
-
Supplier: Microchip Technology, Inc.
Description: analog measurement, while reducing the overall system BoM cost. Additional Features Full Speed USB 2.0 Full Speed USB 2.0 – Host, Device and OTG DMA Interface for Data RAM Access Core and Operating Conditions 2.0V to 3.6V, -40°C to 125°C, up to 16 MIPS operation Single-cycle
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 32 KB
- Number of Timers: 13
-
Supplier: Microchip Technology, Inc.
Description: @60Hz, 16 bpp Large integrated 96KB SRAM Universal Serial Bus Features USB v2.0 On-the-Go (OTG) compliant Dual role capable - can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operaton in Device mode Analog
- Clock Speed: 32 MHz
- Internal RAM Size: 96 KB
- Internal ROM Size: 256 KB
- Number of Timers: 23
-
Supplier: Microchip Technology, Inc.
Description: discharge port renegotiation function Selectable/automatic cycling of USB data line charger emulation profiles Supports 12W charger emulation Allows for active cables USB-IF BC1.2 charging downstream port (CDP) and dedicated charging port (DCP) modes, YD/T-1591, and most Apple®,
- SSPC Type: AC/DC Controller
-
Supplier: ELMA Electronic Inc.
Description: or Gen1 (2.5Gbps) 1 x 4 or 1 x 1 supported Downstream ports PCI Express® Gen2 (5.0Gbps) 4 x 1 supported 4 x Texas Instruments PCI Express® to quad-port USB 3.0 controller PCI Express® x 1 Gen2 interface for optimum performance USB 3.0 xHCI (eXtensible host
- Number of Ports: 1 to 4
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: USB
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM92A50 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A50 includes support for the PD policy
- TJ: -30 to 105 C
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM92T30 is a full function Type-C USB-PD controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C specification rev1.1 and USB Power Delivery specification rev2.0. BM92T30 includes support for the PD policy engine
- TJ: -30 to 105 C
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BD93E11GWL is a full function USB Type-C Power Delivery (PD) Controller that supports USB PD using base-band communication. It is compatible with USB Type-C Specification and Power Delivery specification. BD93E11GWL includes support for the PD policy engine and
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: DigiKey
Description: USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
- TJ: 0 to 70 C
- Pin Count: 100 #
- Supply Voltage: 3.3 V
- Device Type: Line / Bus Controller
-
Supplier: Quarktwin Technology Ltd.
Description: USB Host Controller USB 3.0 USB Interface 176-FBGA (10x10)
- Package Type: BGA
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB High Speed USB-- Host Controller IC
- Data Rate: 480,000 kbps
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: General Description BM92A56 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A56 includes support
- Number of Transmitters: 1 #
- TJ: -30 to 105 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BD93F50MWV is a full function USB Type-C Power Delivery (PD) Controller that supports USB PD using base-band communication. It is compatible with USB Type-C Specification and Power Delivery specification. BD93F50MWV includes support for the PD policy engine and
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: connector to being powered via the USB-C connector with few external components and no firmware development is required. It integrates a complete USB Type-C transceiver, USB PD policy manager, a load switch controller with a soft start, all termination resistors required
- Features: Other
-
Supplier: Infineon Technologies AG
Description: using legacy barrel connectors up to 100 W or USB micro-B for power inputs, enabling product designers to replace these incompatible connectors with USB-C. EZ-PD™ BCR complies with USB Type-C and USB 3.0 Power Delivery (PD) standards and enables users to quickly convert
- Features: Other
-
Description: IC USB HOST CONTROLLER 16TQFN
- TJ: -40 to 85 C
- Device Type: Sensor Interface
-
Supplier: SFCable.com
Description: USB 2.0 and Firewire both 2 EXTERNAL + 1 INTERNAL. IEEE 1394A - VIA VT6306. USB V.2.0 - NEC UPD720100. Fully compatible with Windows ME/2000/XP.
- Number of ports: 4
- Features: Host Controller / Adapter / Interface
-
Supplier: Acme Chip Technology Co., Limited
Description: IC USB HOST CTRLR 64LQFP
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
- Package Type: QFP
- Technology: USB
Find Suppliers by Category Top
Featured Products Top
-
protection. The VT Series Vibration Controller is developed to meet these critical demands, combining over 20 years of engineering experience with a proven global user base of more than 10,000 customers. Built on a distributed control architecture, the controller (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Embedded Edge Compute module introduces the Docker Engine, which enables the hosting and deployment of containerized apps, including Rockwell Automation apps, third-party apps (such as Node-Red and Grafana) and low-code apps allowing users to build, integrate and deploy applications quickly and (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
ET Advanced can also host ETEL made plug-ins called “ETEL Software Modules” (ESM) that provide enhancements to ETEL motion system platforms. Thanks to the multi-core structure, ESM operates without compromising the user’s available computation power. The user (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
to a CPU’s software stack turns it into a fully compliant GigE Vision device that supports image transmission and enables the device to respond to control requests from a host controller. eBUS Tx is GigE Vision and GenICam compliant, meaning end-users can use any standards-compliant third (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
WSDA-101 can operate as a standalone device or in parallel with a host computer via USB, supporting both factory floor and PC-based workflows. Configuration, monitoring, and data collection are managed using SensorConnect™ software, providing a straightforward setup process for engineers (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
EEPROMs, power-monitoring devices, battery-management components, and peripheral controllers. One USB 2.0 full-speed device interface enables direct connection to a host computer (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://www.nxp.com/documents/data_sheet/SAF1760.pdf
The SAF1760 is a Hi-Speed Universal Serial Bus ( USB ) host controller with a generic processor interface.
-
http://www.nxp.com/documents/user_manual/LH7A404_UG.pdf
Chapter 20 – USB Host Controller .
-
http://focus.ti.com/lit/ds/symlink/lm3s9d92.pdf
If the Device responds to a bulk or interrupt IN token with a NAK, the USB Host controller keeps retrying the transaction until any NAK Limit that has been set has been reached.
-
http://www.intel.com/content/dam/doc/datasheet/6300esb-io-controller-hub-datasheet.pdf
The third device, D29 Fx, is the USB host controller device which includes new features specific to the Intel® 6300ESB ICH; Watchdog Timer and an additional IOxAPIC.
-
http://focus.ti.com/lit/ds/symlink/lm3s9b92.pdf
If the Device responds to a bulk or interrupt IN token with a NAK, the USB Host controller keeps retrying the transaction until any NAK Limit that has been set has been reached.
-
Digital Logic Design and Computer Organization: With Computer Architecture for Security > Computer Architecture: Interconnection
A USB host controller can interface and communicate with many different types of USB devices simultaneously.
Indicates content that may require registration and/or purchase.