-
Supplier: THK America, Inc.
Description: mini-DIN to USB PC Communication Cable. More detailed specifications are available in our digital catalog.
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Special Features This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by input signal. Two types
- Supply Voltage (DC): 24 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 10 amps
- Operating Temperature: 0 to 50 C
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Newport MKS
Description: optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with flexible cable
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with flexible cable
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: applications, an optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: DC Servo Actuators TRA DC servo linear actuators are our lowest cost solution for general OEM and research applications. They incorporate an excellent space saving design that allows them to be used with a wide variety of manual stages, mirror mounts, and OEM applications. TRA
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.015748031496063 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: IntelLiDrives, Inc.
Description: multiple axes, just plug USB cables into USB hub and control unlimited number of axes with a GUI. INTELLIGENT ACTUATORS can easily "talk over" USB 2.0, Ethenet, RS232, RS485 interfaces and come with powerful yet easy to use software packages. for system start-up and
-
Supplier: PI (Physik Instrumente) L.P.
Description: For PICMA® piezo actuators Up to 6 axes Highly stable 20-bit D/A converters Control frequency max. 50 kHz Optional: high-resolution analog inputs and outputs Comprehensive software package Coordination of motion The E-713 Motion Controller supports piezo nanopositioning systems with
- Number of Axes / Motors: 6
- Maximum Output Voltage: -30 to 135 volts
- Rated Power: 25 watts
- Continuous Output Current: 150 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: 25 kHz control bandwidth Interfaces: Ethernet, USB and RS-232 Digital inputs and outputs Optional analog inputs and outputs DSP 32/64-bit floating point, 375 MHz 20-bit DAC and ADC resolution Auto-loading of calibration data from stage ID chip for interchangeability of controller and
- Number of Axes / Motors: 3
- D/A Resolution: 20 bits
- Maximum Output Voltage: -30 to 130 volts
- Rated Power: 24 to 80 watts
-
Supplier: Progressive Automations
Description: The LC-066 is a microcontroller board with a USB connection, a power jack, an ICSP header and a reset button. It comes with everything you need for full control, just power it with our AC to DC adapter or battery and it will be ready to go. It offers unlimited control options for our
- Clock Speed: 16 MHz
- Internal RAM Size: 2 KB
- Internal ROM Size: 1 KB
- Supply Voltage (Vcc): 5 volts
-
Supplier: Haida International Equipment Co., Ltd.
Description: Furniture comprehensive testing machine simply utilize a ball screw linear actuator to apply loads and position with a high level of accuracy. The actuator is mounted to a unique system of linear bearings which allow vertical, horizontal, and diagonal motion. Tests this
- Force / Load Capacity: 1,102.5 lbs
- Stroke / Travel: 23.62206 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Special control algorithms for NEXLINE® Nano positioning linear-motor actuators Highly stable 20-bit D/A converter Servo frequency 50 kHz Flexible interfaces: Ethernet, RS-232, USB Digital Motion Controller The E-712.1AM is a high-performance single channel piezo controller for
- Number of Axes / Motors: 1
- Maximum Output Voltage: -250 to 250 volts
- Rated Power: 15.000000000000002 watts
- Supply Voltage (AC): 90 to 240 volts
-
Supplier: Mad City Labs, Inc.
Description: function of input voltage is highly linear and free of positioning errors caused by inherent creep and hysteresis in the piezoactuators. All Nano-Drive® models provide standard analog control inputs (0-10V) via front panel BNC’s. Optional 16-bit or 20-bit USB 2.0 digital control
- Number of Axes / Motors: 1 to 3
- D/A Resolution: 20 bits
- Maximum Output Voltage: -20 to 165 volts
- Rated Power: 12 watts
-
Supplier: PI (Physik Instrumente) L.P.
Description: Auto zero function for holding current ID chip support Extensive software support Digital motion controller for PIMag® Voice Coil drives C-413.1: 1 motor channel, 2 sensor channels, for the V-275 and V-275 linear actuators. C-413.2: 2 motor channels, 4 sensor channels. PID controller
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: Chair Universal comprehensive test machine simply utilize a ball screw linear actuator to apply loads and position with a high level of accuracy. The actuator is mounted to a unique system of linear bearings which allow vertical, horizontal, and diagonal motion. BIFMA X
- Force / Load Capacity: 441 lbs
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Chair comprehensive testing equipment simply utilize a ball screw linear actuator to apply loads and position with a high level of accuracy. The actuator is mounted to a unique system of linear bearings which allow vertical, horizontal, and diagonal
- Force / Load Capacity: 441 lbs
-
Supplier: Infineon Technologies AG
Description: for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL C(D) Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package Potential
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: table for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL C(D) Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL C(D) Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package Potential
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Design Tool, Inc.
Description: protocols, including Ethernet, USB, and RS232 connections. The communications flexibility insures ease of integration with automated systems such as screw feeders, as well as line communications and quality tracking and reporting. When paired with a DTI 5000 screw feeding system, the DC
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
Find Suppliers by Category Top
Featured Products Top
-
Linear Stages with Robust Bi-Phase Motors Novel bi-phase piezo motor enables accurate linear motion in an extremely compact package (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
simple and fast communication with a PC via USB 2.0, all types of movements can be programmed using the available software. The ten inputs and outputs also allow external variables to be taken into consideration. Since the controller is designed as a test electronics system, users can adopt the (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
nanopositioning stages with absolute-measuring nano-precision capacitive sensors for extreme linearity and repeatability of motion. Vibration-Free Motion, Ultra-High-Resolution Performance, Fast Response Compared to traditional motorized systems that rely on mechanical (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
A novel wrist rehabilitation/assistive device
The position feedback, current feedback and control signals for controlling the linear actuator is provided through a data acquisition board (National Instruments USB -6289).
-
A small biomimetic quadruped robot driven by multistacked dielectric elastomer actuators
As shown in figure 10, a laser displacement sensor (LK-081 Keyence) was connected to a computer via a Universal Serial Bus ( USB ) port to collect the linear displacement data in the thickness direction of the actuator .
-
Tracking lung tumour motion using a dynamically weighted optical flow algorithm and electronic portal imaging device
The National Instrument LabView software package and USB -6009 Data Acquisition Suite were used to control the motion characteristics of the linear actuator .
-
http://www.chalcogen.ro/1Goker.pdf
However, since the notebook has no RS-232 port, a RS-232-to- USB converted (S-Link, China) is used to adapt the connection of the linear actuator to the notebook.
-
Experimental realization of fluence field modulated CT using digital beam attenuation
The linear actuators were coupled with control boards (Model LAC, Firgelli Technologies Inc., Victoria BC, Canada) and controlled by a 12 channel USB motion controller (12 channel Mini Maestro, Pololu Robotics and Electronics, Las Vegas, NV, USA) which was sent serial commands …
-
Volume of interest CT implemented with a dynamic bowtie filter
The linear actuators were coupled with control boards (Model LAC, Firgelli Technologies Inc., Victoria BC Canada) provided by the manufacturer and controlled by a 12 channel USB motion controller (12 channel Mini Maestro, Pololu Robotics and Electronics, Las Vegas NV USA) which …
-
Intensity Modulated CT implemented with a dynamic bowtie filter
The linear actuators were coupled with control boards (Model LAC, Firgelli Technologies Inc., Victoria BC Canada) provided by the manufacturer and controlled by a 12 channel USB motion controller (12 channel Mini Maestro, Pololu Robotics and Electronics, Las Vegas NV USA) which …
-
Control System Design for Automatic Cavity Tuning Machines
… A Controller and several I/O modules; two crates each with three Phytron SYNCRO bipolar stepper motor power stages; a custom-made Data Acquisition Box; a custom- made Linear Actuator Drive Box; a custom … … Power Supply; Serial and USB bus extenders; and a …
-
Development and Validation of a Motion and Loading System for a Rat Knee Joint In Vivo
The JMLS consisted of an animal bed and an anesthesia machine integrated into a custom-built knee joint motion/load apparatus, a linear actuator with micro-stepping driver and digital encoder … … load cell for compressive load monitoring, a USB analog/ digital I/O interface …
-
Investigate the nonuniformity of low-energy electron beam with large cross-sections
The measurement system is composed of a linear actuator driving two scanning wires through the beam cross-sections at a fixed speed in … … and amplifying the two channel beam current signals accepted by scanning wires, and a USB DAQ card for collecting …
Indicates content that may require registration and/or purchase.