Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acme Chip Technology Co., Limited
Description: TERARANGER EVO MINI USB
- Operating Temperature: -20 to 75 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Optical Sensor Development Tools USB Infrared Toy v2
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPT USB MOUSE 8DIP
-
-
Supplier: Computer Network Accessories, Inc.
Description: Economy USB optical mouse with scroll wheel; Black. High-precision optical sensor design 800dpi Programmable button for easy web surfing and document reading In-window, 3D scrolling 1.8m cable Windows 98/ME/2000/XP/Vista/7 compatible
-
Supplier: Xoxide
Description: Super high sensitive 800DPI optical sensor Compatible with Windows 95, 98, Me, NT 4.0, 2000, XP, and Mac OS X Navigate through windows with ease and speed Easy to install, USB Plug & Play 4.5ft USB cord
-
Supplier: Sensor Developments, Inc.
Description: The 90386 is a portable sensor interface that powers and processes strain gaged based sensor into USB compatible signals. No need for additional signal processing or special PC cards. This versatile instrument is designed for: Measuring force, torque, pressure, or displacement.
- Inputs: Strain Gauge / Bridge
-
Supplier: ODG (Origin Data Global)
Description: TERARANGER EVO MINI USB
- Sensor Technology: Optical Linear Encoder
-
Supplier: Newport MKS
Description: CONEX-PSD9 Maximum Optical Power Simple Control Software All CONEX modules provide easy, plug-and-play, USB PC control. Multiple units can be connected to a single USB port using standard USB hub technology. CONEX-PSD modules are powered through the USB port and
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Newport MKS
Description: 843-R-USB optical power meter Model 818-UV/DB UV Silicon photodiode detector Post and post holder fork For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the
-
Supplier: Newport MKS
Description: The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a full optical power meter workstation. A COM object for system integrators, as well as a LabVIEW library
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: Allied Electronics, Inc.
Description: and easily to any Notebook, PC or Mac via the USB connection. Features Reliable corded mouse with three keys and optical sensor Striking blue light on sides and scroll wheel Rubber side surfaces and rubber scroll wheel offer improved grip Symmetrical design — suitable for left
-
Supplier: Allied Electronics, Inc.
Description: Optical sensor for precise movement of the mouse pointer PC- and MAC-compatible with USB interface Precise performance with 800 dpi resolution Easy scrolling with PowerWheel Elegant design, ideally suited for right-handed and left-handed users Connection and disconnection during
-
Supplier: KEYENCE
Description: LJ-V7000 Smart High-Speed 2D/3D Laser Profiler The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for
- Measurement Range: 0.68 to 0.89 inch
- Sampling Frequency: 0 to 64,000 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 113 F
-
Supplier: Newport MKS
Description: for 1mW Beam CONEX-PSD10GE Responsivity for 800-1700 nm Simple Control Software All CONEX modules provide easy, plug-and-play, USB PC control. Multiple units can be connected to a single USB port using standard USB hub technology. CONEX-PSD modules are powered through the
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: ValueTronics International, Inc.
Description: The N7731A is a used Optical Switch from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features:
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So, video
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 15 to 30 fps
- Width / Diameter: 2.7952771 inch
- Height: 0.5118113 inch
-
Supplier: e-con Systems™ Inc
Description: Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY & Y8 Supported OS: Windows, Linux, Android * and MAC * USB 2.0 device with Mini-B interface connector Unique ID for each camera Lightweight, versatile, and portable design Module features: Sensor: AR0521
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 16 to 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Marposs Corp
Description: DESCRIPTION The World's First, really contact-less, hand held optical micrometer to check wires, cables and other similar products. Developed by LED and CCD technology, it uses 2 crossed linear sensors to automatically compensate positioning errors (Patent pending). Thanks to a
- Gage / Instrument Type: Micrometer
- Gaging Technology: Optical
-
Supplier: Synertron Technology, Inc.
Description: 720p (HD) Wide-angle, Silm Type 720p (HD) Wide-angle, Silm Type Compliant to USB 2.0 and USB Video Class (UVC) Field of View: Diagonal 100 Degree Optical Format: 1/4-inch HD CMOS Sensor Features: Compliant to USB 2.0 and USB Video Class (UVC) Support still
- Physical: Board Mount
- Camera Function: Still, Video
- Format / Output: USB
-
Supplier: Fiberscope.net by MEDIT
Description: The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The camera is
- Horizontal Resolution: 752 to 768 lines
- Sensitivity: 0.5 Lux
- Operating Temperature: 5 to 122 F
- Vertical Resolution: 494 to 582 lines
-
Supplier: Piezosystem Jena, Inc.
Description: switches are typically used for spectroscopy and chemical analytics applications. Using fiber switches is an ideal method of combining different sensor points in just one spectrometer. As a result, the end user derives a cost benefit by directly comparing different optical channels
- Digital I/O Channels: 4 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor from onsemi®. AR0821, a 1/1.7 inch sensor with a large pixel size is capable of capturing 4K images with great
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: with USB 2.0 hosts with limited features and capabilities Module Features: Sensor: MT9V024 from onsemi® Focus Type: Fixed focus Sensor Resolution: 0.3MP Chroma: Monochrome Shutter Type: Global Shutter Optical Format: 1/3" Output Format: 8-bit/10-bit Monochrome Pixel Size:
- Horizontal Resolution: 750 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 3.93701 inch
- Height: 1.181103 inch
-
Supplier: Piezosystem Jena, Inc.
Description: switches are typically used for spectroscopy and chemical analytics applications. Using fiber switches is an ideal method of combining different sensor points in just one spectrometer. As a result, the end user derives a cost benefit by directly comparing different optical channels
- Connector Type: FC, SMA, ST
- Cable Type: Multimode
- Features: Other
-
Noncontact Infrared Temperature Sensors - Non-Contact Optical Temperature Pyrometer -- Sekidenko MXESupplier: Advanced Energy Industries, Inc.
Description: measurement High-speed measurement ideal for a variety of applications Variety of temperature and reflectance wavelengths EtherCAT®, USB, and RS-232 output option
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 64 to 104 F
- Electrical Output: Current, Voltage
- Category: Sensor / Transducer
-
Supplier: Edmund Optics Inc.
Description: Plug and Play USB 2.0 Interface Available with High Sensitivity Photodiode or Thermopile Sensor Displays Beam Position with Position Sensing Quadrant Thermopiles The Coherent® PowerMax-USB sensors feature a plug and play USB 2.0 interface turning your PC into a
- Wavelength Range: 325 to 1,065 nm
- Sensor Diameter: 10.000000000000002 mm
- Power Range: 0.1 watts
- Optical Meter Type: Power Meter
-
Supplier: Synertron Technology, Inc.
Description: FHD 1080p 60fps with A-Mic*2 FHD 1080p 60fps with A-Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant SJ6020D32-S1-T20 1080P 60FPS Camera Module Features: 60 FPS F No. 2.2 Input Analog Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support :
- Operating Temperature: 32 to 158 F
- Physical: Board Mount
- Application / Industry: Industrial
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Optical sensor for precise movement of the mouse pointer PC- and MAC-compatible with USB interface Precise performance with 800 dpi resolution Easy scrolling with PowerWheel Elegant design, ideally suited for right-handed and left-handed users Connection and disconnection during
-
Supplier: PixeLINK
Description: Details The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format. External triggering and 2 general-purpose outputs
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: PixeLINK
Description: Details The PL-B776 is a high performance 3 mega pixel color camera designed for a broad range of industrial imaging applications. This camera is based on the Micron CMOS rolling shutter progressive scan sensor with a 1/2” optical format. Factory calibrated Digital Pixel Correction and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 12 fps
- Width / Diameter: 4.0157502 inch
- Height: 1.968505 inch
-
Supplier: Silicon Labs
Description: (40/64/80/92-pin) Applications Portable medical Barcode scanner POS peripherals Smart phone Wireless trackers Cable set-top box Terrestrial set-top box Laser printer USB audio Docking station White goods Motor control Home automation/security Metering Sensor controllers Optical
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Sealevel Systems, Inc.
Description: added using convenient pass-through connectors. To simplify ribbon cable installation, a printed copy of the Ribbon Cable Installation Instructions is included with all SeaI/O-463U orders. The SeaI/O-463U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: TTL, USB
-
Supplier: Allied Electronics, Inc.
Description: Play - no software installation required Compact, symmetrical design Intelligent power concept for long battery life in the notebook and mouse Cable-free freedom with 1.2 m reach Accurate and quick thanks to an optical sensor and 1000 dpi resolution
Find Suppliers by Category Top
Featured Products Top
-
The optoNCDT 1420LL laser sensors work with a small laser line rather than a laser point. This enables them to measure accurately even on rough, diffuse and shiny metallic surfaces. Their laser line ensures optical averaging and compensates for irregular surfaces. They achieve reliable, highly (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
output. The sensor provides a 76° horizontal × 32° vertical field of view with 160 × 60 resolution and ±2cm precision. Measuring range reaches 0.25-3m at 10% reflectivity and 0.25-8m at 90% reflectivity, while strong-light performance up to 80,000 Lux supports (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
-1004 Tabulates and plots load vs. time or load vs. travel Calculates statistics One-button data export to Excel Customizable test setups, reports, and report templates Compatible with all Mark-10 instruments and test stands with USB or RS-232 output $560 (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
embedded applications. Power can be supplied via USB Type-C® or through the M.2 connector, offering flexibility in system design. The B-WBA5M-WPAN includes onboard MEMS sensors (temperature, 3D accelerometer, and gyroscope), a user LED, and push buttons for user interaction. It is (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; ±1cm) (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; ±1cm) (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Developing a Scattered Light Detection Instrument - using USB-2533
OSI Optoelectronics is a manufacturer of standard and custom photodiodes and optical sensors for a wide range of applications such as medical, commercial, military, x-ray products, and telecommunications.
More Information Top
-
Audio- and Video-Based Biometric Person Authentication
Therefore, we collected 100 impressions each of 50 different fingers (10 fin- gers each of 5 different individuals) in our laboratory using the Identix BioTouch USB 200 optical sensor (255×256 images, 380 dpi).
-
Effects of user correlation on sample size requirements
We used a fingerprint database consisting of fingerprint impressions collected from 50 fingers in our laboratory.14 The fingerprint impressions were obtained using an Identix BioTouch USB 200 optical sensor (255x256 images, 380 dpi res- olution).
-
Image training assist system for motor skill learning
Coordinates of detecting points are computed from optical sensors and USB cameras.
-
USB does not work in WIN2K
My computer initalizes the usb devices during POST but windows does not detect either of the devices, the two devices that i have connected are a jamp3 mp3 player and a logitech moseman optical dual sensor usb mouse.
-
logitech usb mouse not detecting in win2k
The other day i got a logitech moseman optical dual sensor usb mouse and i got no driver cd or documentation with it and I tested it on a win98se system and an win xp system and it worked fine.
-
logitech usb mouse not detecting in win2k
The other day i got a logitech moseman optical dual sensor usb mouse and i got no driver cd or documentation with it and I tested it on a win98se system and an win xp system and it worked fine.
-
Design, User Experience, and Usability. Theory, Methods, Tools and Practice
As shown in Fig. 2, the mouse made as an experiment is made by being installed a Peltier device and a temperature sensor to a USB optical mouse, and makes it possible to output the thermal information to users with the Peltier…
-
Real-time analysis of mechanical and electrical resonances with open-source sound card software
Left: the CNY70 type optical sensor and the USB connector built on a prototype board.
-
Mastering Mobile Forensics
The IP-Box kit consists of the actual box, iPhone cable, USB cable, an optical sensor , and the IP-Box software used to configure passcode patterns and to update the IP-Box firmware.
-
5v Dc Usb - 5v Dc Usb Manufacturers, Suppliers
Optical USB Biometric Fingerprint Reader Sensor 500DPI For Windows,5V DC .
Indicates content that may require registration and/or purchase.