-
Supplier: Radicom Research, Inc.
Description: through patch code that can be stored in modems on board memory and can be field upgradeable. Features: Compatible with both USB 1.1 and USB 2.0 host controllers Linux (CDC-ACM), Windows and Mac O/S support USB cable and dual RJ-11 phone jacks built in AT command set Up
- Network Equipment: Modem
-
Supplier: TelephoneStuff.com
Description: Dual Mode 5.8GHz Cordless Land Line Phone with USB Connection for Windows Live Messenger Voice Chat. 5.8GHz Cordless Features: - Uniden 5.8GHz cordless - Caller ID, call waiting caller ID - Dual mode: chat online or chat on the phone - Digital spread spectrum - Interfaced with
- Phone Type: Telephone
-
Supplier: Radicom Research, Inc.
Description: 1.1 and USB 2.0 host controllers Linux (CDC-ACM), Windows and Mac O/S support USB cable and RJ-11 phone jack built in (V92HU-E2-MD) AT command set Up to V.92 56K bps data speeds Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data flow
- Network Equipment: Modem
-
-
Supplier: Cisco
Description: provider phone systems, whether on-premises or in the cloud. Features and Capabilities Enhance business agility with advanced, reliable, secure, and crystal clear VoIP communications using the Cisco IP Phone 8800 Series. These multimedia VoIP phones are the very same endpoints
- Phone Type: Network Phone / IP Phone
-
Supplier: Tele-Communication, Inc.
Description: ZoomSwitch ZMS20-UC USB Switch to Use a Headset on Your Phone and PC with Volume and Mute Listen to music on your headset between phone calls Switch back to your office phone calls on-the-fly by pressing a button Make VoIP, Skype, or video chats using your wireless office
-
Supplier: TelephoneStuff.com
Description: Full Featured USB Desktop Phone Optimized for use with Microsoft® Office Communications Server 2007 R2. Features - Convenient dial pad and display - High definition audio for best possible voice and video calls - Full featured telephone peripheral for Microsoft Office Communicator 2007
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: 2.4GHz expandable phone system with digital answering machine and voice dialing. Features: - 2.4GHz digital frequency hopping spread spectrum - GigaVoice voice activated dialing & voice announced caller ID - Expandable up to 4 cordless handsets - Digital answering machine with 30 minutes
- Phone Type: Telephone
-
Supplier: Tele-Communication, Inc.
Description: computers Easy to use and install. Works like other Polycom conference phones, compatible with any analog line Investment protection. Software upgradeable through mini-USB port Documents and Downloads SoundStation 2w DECT 6.0 Wireless Conference Phone The Polycom SoundStation2W
-
Supplier: TelephoneStuff.com
Description: Cell2Tel Cell Phone to Landline Gateway allows you to make and receive cell phone calls on your home (landline) phone. Easily combine your landline service and home or small office telephone system with up to two Bluetooth mobile phones. Bluetooth enabled cellular
- Features: Digital
- Application: Telephone / Voice Communication
-
Supplier: USR
Description: access. Features include ring detection and qualification — eliminating unintended wake-on-ring events due to activity on the phone line other than ringing, as well as handling pulse dial control to eliminate system timing dependencies common with soft modems. The USR USB Softmodem is
- Network Equipment: Modem
- Features: Telephone (PSTN) Modem
-
Supplier: Radicom Research, Inc.
Description: modems on board memory and can be field upgradeable*. Easily interfaced to Public and PBX analogue phone lines, this family conforms to all standards required for immediate shipping to US, Canada, Europe and most other major industrialized countries around the world. Telecom compliances
- Network Equipment: Modem
-
Supplier: ZBA, Inc.
Description: ZBA Inc. USB Adaptor, is a Class 2 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1, Based on the Cambridge Silicon Radio Single Chip Silicon Solution. Standard USB male type A connector provides the USB signals for the
-
Supplier: ZBA, Inc.
Description: ZBA Inc. USB Adaptor, is a Class 1 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1, Based on the Cambridge Silicon Radio Single Chip Silicon Solution. Standard USB male type A connector provides the USB signals for the
-
Supplier: Tele-Communication, Inc.
Description: Vonage Connects to most single or multi-line phones Fully recharge the headset in less than three hours. 80% recharged in 1.5 hours Lightweight only 1.5 oz Instant USB connectivity for easy compatibility and quick setup Integrated busy light Noise cancelling microphone for clear
-
Supplier: TMP Pro Distribution
Description: MG series mixers are lightweight, portable designs. USB models feature USB connectivity for live multi-track recording. Easy live recording with bundled Cubase AI Cubase AI4 harnesses the power of the Steinberg Cubase 4 digital audio workstation for use with Yamaha MG "USB"
-
Supplier: TMP Pro Distribution
Description: MG series mixers are lightweight, portable designs. USB models feature USB connectivity for live multi-track recording. Easy live recording with bundled Cubase AI Cubase AI4 harnesses the power of the Steinberg Cubase 4 digital audio workstation for use with Yamaha MG "USB"
-
Supplier: TMP Pro Distribution
Description: MG series mixers are lightweight, portable designs. USB models feature USB connectivity for live multi-track recording. Easy live recording with bundled Cubase AI Cubase AI4 harnesses the power of the Steinberg Cubase 4 digital audio workstation for use with Yamaha MG "USB"
-
Supplier: Tripp Lite by Eaton
Description: shutdown. USB communication enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure. PowerAlert software is available via free download from www.tripplite.com. USB cable included. Built-in single line RJ11 phone
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.55 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: Tripp Lite by Eaton
Description: available via free download to provide advanced auto-shutdown, UPS monitoring and data saving options. USB cable included. Built-in single line RJ11 phone suppression protects modem, fax machine, cordless phone or other accessories with a dial-up/DSL phone connection.
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.85 kVA
- Watt Rating: 0.4249999999999996 kwatts
- Runtime at Half Load: 13.4 minutes
-
Supplier: Tripp Lite by Eaton
Description: shutdown. USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure. PowerAlert software is available via free download. USB cable included. Built-in single line RJ11 phone suppression protects modem, fax
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 9.4 minutes
-
Supplier: Tripp Lite by Eaton
Description: available via free download to provide advanced auto-shutdown, UPS monitoring and data saving options. USB cable included. Built-in single line RJ11 phone suppression protects modem, fax machine, cordless phone or other accessories with a dial-up/DSL phone connection.
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.65 kVA
- Watt Rating: 0.3250000000000004 kwatts
- Runtime at Half Load: 5.3 minutes
-
Supplier: GL Communications, Inc.
Description: quality, Echo & Delay measurements, and FAX in variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM, practically allowing any end-point interfaces. Hardware Interfaces Wireless communication devices (Mobile phones, Smart phones (iPhone,
- Form Factor: Desktop, Rack Mount Unit
- Equipment Type: Network / LAN Analyzer
- Features: Other
- Port Type: RJ-45, USB
-
Supplier: DigiPas Technologies Inc.
Description: 1,300 cycles or 2 years of battery life based on 2 times locking/unlocking everyday usage Safety feature for inaccessible battery compartment when padlock is at locked status USB terminal is provided for backup source from external standard-USB power Color LED indication for
- Actuation: Bluetooth
- Lock Type: Padlock
-
Supplier: DigiPas Technologies Inc.
Description: cycles or over 2 years of battery life based on 3 times locking/unlocking per day usage Safety feature for inaccessible battery compartment when padlock is at the locked status USB terminal is provided for backup source from external standard-USB power Color LED indication for
- Actuation: Bluetooth, RFID / Token
- Lock Type: Padlock
-
Supplier: CableOrganizer.com, Inc.
Description: dedicated phone line for uninterrupted service Easy to install and setup, with your choice of either Ethernet or USB for connecting modem to your PC, laptop, or router The D-Link® Broadband Cable Modem powered by TurboDOX™ Broadband Cable Modem powered by TurboDOX™ bandwidth
- Features: Cable Modem
- Network Equipment: Modem
-
Supplier: Tele-Communication, Inc.
Description: possible PC audio quality. Integrated A2DP lets you listen to streaming media, including your favorite songs, podcasts, turn-by-turn navigation and more. Multi-device connectivity lets you manage PC and mobile phone calls from a single headset. New Bluetooth mini USB adapter can stay
-
Description: WebAlert® are truly innovative. Ethernet and USB are standard features, therefore local or plant networked PC’s can be connected and communicating with WebAlert® in true Plug & Play fashion. Authorized operators and quality control personnel can view LIVE system parameters and historical
- Analog Input Channels: 6 #
- Digital I/O Channels: 6 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
-
Supplier: Xoxide
Description: vertical "Up and Down" scrolling, allowing the user to simply rotate the mouse left or right in a natural dialing action (Remember rotary phones? Oh wait, neither do we). To further enhance the innovative design of the Cyber Sport Orbita Mouse, a built-in compass calibrates movements in 3
-
Supplier: Visual Sound, Inc.
Description: Rava works over Ethernet, supporting 2-way intercom, video intercom[3], paging, and room monitoring without any special wiring. VoIP phone capability is also possible through integration with an SIP-compatible IP phone system or SIP server, allowing hands-free telephone functionality
- Mounting Options: Wall Mount
-
Supplier: ValueTronics International, Inc.
Description: battery with fuel gauge for 4-hour battery life. Two batteries required for 8 hours of continuous battery operation. USB to RS-232 Cable OpenChoice® PC Connectivity Software NI SignalExpress™ Tek Edition Software User Manual Three-year warranty covering all labor and parts, excluding probes
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
ELEGRP introduces the DRS10 Smart Rotary Dimmer Switch, combining familiar rotary control with connected lighting management for residential and other indoor applications. A smooth dial makes local dimming intuitive, while the crystal-clear LCD screen provides (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Beginning PhoneGap
…43 DroidGap, 34, 35 HelloWorld Application, 35–36 JavaScript file, 31, 32 native component installation, 30, 31 permissions modifications, 32–34 phone ’s settings, 39 SD … 37–38 unknown sources, 41 USB debugging, 41–43 XML directory … Ripple) device information, 47–50 dialer application icon, 51 new…
-
DROIDS Made Simple
…Outlook, 107 Data manager option, 133 Data manager settings, 134 data packages, and phone plans, 63 Data .... Details soft key, 322 Detect automatically option, 397 Device keyboard option, 73, 87 Dialer app, 154–156 accessing on call, 156 muting call in, 155 Dialer … Rights Management (DRM), 333 direct messages (DMs), for Twitter, 413 Direct USB Sync Android direct via…
-
Internet Connection Problems
Might also want to look at updated USB drivers for your beast. .... I mean, have you tried it with your fax software or Phone Dialer , or HyperTerminal, or whatever?
-
Beginning Android 4
getCallState() method, 477 getPhoneType() method, 478 getSubscriberId() method, 478 Java code, 478 phone number, 478 Phone / Dialer , 478 social networking application, 477 TelephonyManager class, 477 Telephony, 553 TextUtils.htmlEncode() method, 249 TextView widgets, 261 Threads, 213 activity, 218 AsyncTask activity, 223 .... Ubuntu, 22 unregisterReceiver() method, 235 updateForecast() method, 391 UpdateTime method, 55 USB debugging option, setting up Android…
-
MagicJack/Support Resources/FAQ - Wikibooks, open books for an open world
○ 4.3 How can I call using a different phone provider like CallCentric, SipGate, VoipBuster or .... ○ 4.6 Can I stop the popup dialer window? .... ○ 4.8 Can I run the softphone without the USB device?
-
iPhone 4 Made Simple
…Today app, 394–396 Usage option, Settings app, 42 USB port, on computer, 697 USB to Dock cable .... in iPod, changing, 345–349 phone , 264 Virtual Private Network (VPN), 213–216 Visual Voice-mail feature, 278 voice, adjusting volume, 67 Voice Control, 19, 241–244 Voice Dial setting, 256 voice dialing overview, 271 VoiceBox Dialer app, 272–274 Voice Greeting setting, VoiceBox app, 274…
-
Gprs Modem - Gprs Modem Manufacturers, Suppliers (Page 5)
Detail Application: 1: USB Modem、PCMCIA cards 2: Gateways, Routers 3:Video Phone 4:PDAs 5: Security solutions with Video 6:Express... .... Spotlight Support voice call dialer , Support GSM/GPRS/EDGE, SIM Support, Group & separate SMS No CD Installation, Auto…
-
Battery Backup Electronic Circuits
…charge a 2-cell supercap stack from either a Li-Ion/Polymer battery, a USB port, or a .... Alarm Phone Dialer with MT8880 & PIC 16F84A - Just hook this Alarm Phone Dialer up to something you would like to monitor, for example, a high water alarm, low temperature alarm, back window, garage door, etc.
-
Select & Apply: understanding how users act upon objects across devices
As introduced, this happens either through pairing (e.g., Bluetooth or USB cables) or through intermediary services .... 3.1 Scenario 1: phone number. .... phone number displayed on a PC screen and applying it to a smartphone dialler (see Fig. 2).
-
Seek recommendation with PDA
Got the sync software with Outlook 2002, and a full USB charging and interface cradle. .... Just got a CF slot 56K V.90 modem with dialer for phome line connections (maybe wireless … a note in PC Word to someone's fax machine by connecting my PDA to my cell phone ?
Indicates content that may require registration and/or purchase.