Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sealevel Systems, Inc.
Description: systems. After installing the software, simply plug the 2833 into an available USB port and the serial ports are recognized as standard COM ports by the host system enabling compatibility with legacy software. All Sealevel SeaLINK USB serial adapters
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: systems. After installing the software, simply plug the 2433 into an available USB port and the serial ports are recognized as standard COM ports by the host system enabling compatibility with legacy software. All Sealevel SeaLINK USB serial adapters
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Tripp Lite by Eaton
Description: (not included) to the USB console mouse port, you’ll be able to share multiple USB peripherals, such as printers, hard drives, scanners, webcams and flash drives, between the two computers. Transmits Crystal-Clear 4K Video and Digital AudioTo send digital audio and Ultra
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: USB Port
-
-
Supplier: Tripp Lite by Eaton
Description: ports, and connect the switch’s built-in cables to their respective ports on both computers. Or you can connect a powered USB 1.1 hub (sold separately) to the USB console mouse port to allow USB peripherals—such as printers, hard drives, scanners,
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: monitor to the KVM switch’s console ports, and connect the switch’s built-in VGA, USB and 3.5 mm audio cables to their respective ports on both computers. Or you can connect a powered USB hub (sold separately) to the USB console mouse port to allow
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: console ports, and connect the switch’s built-in cables to their respective ports on both computers. Or you can connect a powered USB 2.0 hub (such as Tripp Lite’s U222-004-R, sold separately) to the USB console mouse port to allow USB peripherals—such as
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: USB Port
-
Supplier: Real Time Automation, Inc.
Description: The 460USB moves data between up to two USB scanner or printer devices. Best of all, the product is made in the USA, always in stock, and comes with a five-year warranty. Comes with a din rail mount. Full support for USB Barcode scanners & printers Provides up to 1 amp of
- Network Equipment: Gateway
-
Supplier: L-com, Inc.
Description: The US421A is a 4 Port USB 2.0 Peripheral Switch that allows up to 4 computers to share the use of a single USB peripheral device (such as a printer, scanner, mass storage drive, etc.) on a one-at-a-time basis. The peripheral focus can be given to a computer manually by
- Number of Ports: 4 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: The US221A is a 2 Port USB 2.0 Peripheral Switch that allows up to 2 computers to share the use of a single USB peripheral device (such as a printer, scanner, mass storage drive, etc.) on a one-at-a-time basis. The peripheral focus can be given to a computer manually by
- Number of Ports: 2 #
- Network Equipment: Switch
-
Supplier: APITech
Description: The Emcon and SST mobile scanner is based on the Xerox Travel Scanner 150. This device is the perfect scanner for the mobile government professional. This lightweight device is powered directly from the host computer which enables secure scanning at any location. As a compact
-
Supplier: Custom Sensors, Inc.
Description: the scanner appears as though it were typed on the keyboard. The USB Model connects to a USB port on newer PCs and laptop computers. It also sends data as though it were typed on the keyboard. TYPICAL APPLICATIONS: The Keyboard Wedge and USB Models are normally
- Symbologies: Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, MSI / Plessey, UPC
-
Supplier: Real Time Automation, Inc.
Description: rail mount. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Full support for USB Barcode scanners & printers Provides up to 1 amp of power between USB ports Effortless Browser Based Configuration, no programming
- Network Equipment: Gateway
-
Supplier: Custom Sensors, Inc.
Description: barcodes appears as though it was entered on the keyboard. The USB Model performs identical to the Keybaord Wedge Model, except it connects through the USB port. The RS-232 Model can connect to any device that normally takes a serial data input. Baud rates up to 38,400 are user
- Resolution: 5 mils
- Scan Rate: 50 Scans/Sec
- Maximum Depth of Scan Field: 2 inch
- Symbologies: Codabar, Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, MSI / Plessey, Matrix 2 of 5, UPC
-
Supplier: Custom Sensors, Inc.
Description: from the keyboard, this scanner enables use of barcodes without any software modification. Data from the scanned barcodes appears as though it was entered on the keyboard. The USB Model performs identical to the Keybaord Wedge Model, except it connects through the USB
- Resolution: 5 mils
- Symbologies: Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, MSI / Plessey, UPC
-
Supplier: Custom Sensors, Inc.
Description: keyboard. The USB Model performs identical to the Keybaord Wedge Model, except it connects through the USB port. The RS-232 Model can connect to any device that normally takes a serial data input. Baud rates up to 38,400 are user selectable, as are 7 or 8 bit word lengths and
- Resolution: 4 mils
- Scan Rate: 200 Scans/Sec
- Symbologies: Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, MSI / Plessey, UPC
-
Supplier: ACCES I/O Products, Inc.
Description: port. Multiple peripherals such as POS, barcode scanners, scales, date-entry terminals, data acquisition modules, and automation equipment can now be recognized and used on a single USB port. Simply install the included software and connect the unit to your
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Supplier: Visual Sound, Inc.
Description: unit is a simple plug-and-play device which does not require any special software. Extends 1 USB port up to 150 feet over UTP (Cat5/5e/6) cable Extends a USB port up to 150 feet on a single Cat5 cable Simple plug-and-play design requires no software No
- Connector Type: Audio / Video Connector
-
Supplier: Real Time Automation, Inc.
Description: scanner Map data from up to 32 EtherNet/IP adapters Full support for USB Barcode scanners & printers Provides up to 1 amp of power between USB ports Effortless Browser Based Configuration, no programming software is required Simple data translation allows
- Network Equipment: Gateway
-
Supplier: TOP-electronics USA
Description: W&T 53642, USB-Server Industry Isochron (Discontinued, replaced by 53665) USB devices anywhere in the network The USB-Server Industry Isochron integrates a USB device into the network via TCP/IP Ethernet. The USB devices behave as if they were connected directly to
- Features: Data Acquisition Instrument / System
-
Supplier: Real Time Automation, Inc.
Description: BACnet/IP server BACnet/IP supports device, binary I/O, analog I/O, and character string value object types Full support for USB Barcode scanners & printers Provides up to 1 amp of power between USB ports Effortless Browser Based Configuration, no programming
- Network Equipment: Gateway
-
Supplier: diaago
Description: Compatible with 96-, 48- and 24-well rack and tube formats No software installation Keyboard wedge functionality Sound indication when code is read System Requirements: 1x USB port (at least 2.0) Scan time: < 1 second Weight: 321 grams / 0.7 lbs Tube Code Reading: 1D/2D rack
-
Supplier: QMI Services
Description: Each unit has one active serial communication port, one Ethernet port, and one USB port. Proprietary interface software, called Qbit™, accompanies the system and allows for menu-driven operator control, data storage/transfer and diagnostics. A mobile cart and
-
Supplier: ABB Measurement & Analytics
Description: The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and
- Analog Input Channels: 24 #
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
-
Supplier: Maple Systems, Inc.
Description: our Panel PCs can be employed to resolve your toughest automation challenges. And because they are open platform computers, these units can operate any Windows software — providing versatile and comprehensive options. Kiosk Applications • Can be kiosk mounted and attached to a wide number of
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 7.95 to 21.93 inch
- Effective Screen Height: 5.87 to 14.25 inch
- Screen Diagonal: 7 to 21.5 inch
-
Supplier: Maple Systems, Inc.
Description: be employed to resolve your toughest automation challenges. And because they are full-strength industrial computers, Panel PCs can operate any Windows Software — providing you with flexible options. Kiosk Applications • PC400 Panel PCs can be kiosk mounted and attached to a wide number of
- Operating Temperature: 14 to 122 F
- Effective Screen Width: 16.06 to 18.54 inch
- Effective Screen Height: 12.13 to 15.59 inch
- Screen Diagonal: 15 to 19 inch
-
Supplier: Maple Systems, Inc.
Description: our Panel PCs can be employed to resolve your toughest automation challenges. And because they are open platform computers, these units can operate any Windows software — providing versatile and comprehensive options. Kiosk Applications • Can be kiosk mounted and attached to a wide number of
- Display Size: 7 to 21.5 inch
- Operating Temperature: 32 to 122 F
- Computer Type: Computer Terminal
- Processor: Intel®
-
Supplier: Microchip Technology, Inc.
Description: Universal Serial Bus (USB) Features USB v2.0 On-The-Go (OTG) Compliant USB Device mode Operation from FRC Oscillator – No Crystal Oscillator Required Low-Speed (1.5 Mb/s) and Full-Speed (12 Mb/s) USB Operation in Host mode Supports up to 32 Endpoints (16 bidirectional)
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: Universal Serial Bus (USB) Features USB v2.0 On-The-Go (OTG) Compliant USB Device mode Operation from FRC Oscillator – No Crystal Oscillator Required Low-Speed (1.5 Mb/s) and Full-Speed (12 Mb/s) USB Operation in Host mode Supports up to 32 Endpoints (16 bidirectional)
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: Universal Serial Bus (USB) Features USB v2.0 On-The-Go (OTG) Compliant USB Device mode Operation from FRC Oscillator – No Crystal Oscillator Required Low-Speed (1.5 Mb/s) and Full-Speed (12 Mb/s) USB Operation in Host mode Supports up to 32 Endpoints (16 bidirectional)
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 512 KB
- Number of Timers: 5
-
Supplier: Cirrus Logic, Inc.
Description: MAC Three-port USB 2.0 full speed host (OHCI) Three UARTs (16550 type) IrDA interface, slow, medium and fast mode LCD interface with dedicated SDRAM channel Touchscreen interface SPI (serial peripheral interface) port AC '97 interface I²S interface, up to six channels 8x8 keypad
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: TSC Auto ID Technology America Inc.
Description: expanding memory up to 4 GB Ribbon capacity up to 300 m (984 feet) Label capacity up to 214 mm (8.4") OD RS-232 Serieal & USB 2.0 connectivity Optional RS-232 Serial & Parallel ports Optional stand-alone keyboard display unit, long range linear imaging bar code scanner, rotary
- Printing Rate: 50.799999999999976 mm/sec
- Resolution: 300 dpi
- Technology: Thermal Transfer
-
Supplier: Maple Systems, Inc.
Description: be employed to resolve your toughest automation challenges. And because they are full-strength industrial computers, Panel PCs can operate any Windows Software — providing you with flexible options. Kiosk Applications • PC400 Panel PCs can be kiosk mounted and attached to a wide number of
- Display Size: 15 to 19 inch
- Operating Temperature: 14 to 122 F
- Computer Type: Computer Terminal
- Processor: Intel®
-
Supplier: Handheld
Description: contrast on packaging material Battery Lithium-ion battery; more than 6,000 scans and prints over 6 hours on a single charge. Connectivity Interfaces Mini-B USB 1.1 full-speed port Wireless interfaces 802.11 b/g/n connectivity, WPA-personal, WEP Software included Setup and
- Printing Rate: 1,015.9999999999994 mm/sec
- Features: Application Software Included, Copying / Scanning Capabilities, Direct Thermal, Ink Jet, Other, Portable / Handheld
- Media Handling: Paper, Wood / Corrugated Paper
- Digital Interface: Serial / Digital
-
Supplier: Cable Depot Inc.
Description: transformer-based plugs. Its compact design allows for horizontal or vertical placement, or it can be conveniently mounted on a wall. This UPS has a maintenance-free 12V/3.6Ah battery and offers connectivity via one (1) HID USB port and a serial-to-USB cable. Protection for
-
Supplier: Savin
Description: 600 dpi printing at 30 pages per minute · Secure data in shared printing environments with hold/stored print · Optional PDF print reduces network traffic by sending PDF files directly to the printer without opening the Adobe Acrobat software · Standard Ethernet and USB 2.0 ports
- Resolution: 2,400 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
Find Suppliers by Category Top
Featured Products Top
-
Equipment Programming software This scanner is easy to setup via software that allows you to create a monitoring area, drawn for your specific application with real-time measurement data. The complimentary software features a user (read more)
Browse Safety Laser Scanners Datasheets for Schmersal Inc. -
, consistent latency over a USB 3.0 link to receiving software. The iPORT NTx-U3 is supported by Pleora’s feature-rich eBUS™ SDK application tool kit. With this software suite, designers can rapidly (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Reliable Replacement for the Discontinued Allen-Bradley 1784-U2CN The usbLink CN supports mobile network access with a USB 2.0 connection to laptops and an RJ45 port for ControlNet-enabled devices. It replaces the Allen-Bradley 1784-U2CN and is fully compatible with the Control (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
alongside GigE Vision cameras operating at 1 Gb/s, with no software modifications. The iPORT NTx-Ten is supported by Pleora’s feature-rich eBUS™ SDK application tool kit. With this software suite (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
external power options provide design flexibility, while lowering component and operating costs. The iPORT NTx-GigE is supported by Pleora's feature-rich eBUS SDK application tool kit. With this software suite, designers can rapidly (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Gbps throughput rate and sends it with low, consistent latency over a GigE link to receiving software or hardware. The iPORT NTx-Mini is supported by Pleora’s feature-rich eBUS™ SDK application (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
-rich eBUS SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
-board computers. The iPORT CL-GigE is supported by Pleora’s feature-rich eBUS SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
retracted leaving a low-loss, well-matched transmission line, which is a significant benefit in power related applications where two-port tuners capable of handling large amounts of power are required. As integral components of Maury Device Characterization Solutions, these PC-based tuners are (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
weightings A and C and between the time weightings "Fast" and "Slow" at the touch of a button. Before the recording mode can be started, the condition monitor must be connected to a PC via a micro USB port and the parameters configured using the PC software. The storage interval, the number of (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Smart Computing Article - IDE to imaging
, both PCs and Macs can use FireWire ports and devices. Sony's i.Link, as well as other FireWire devices, are extremely fast. i.Link can transfer at 100Mbps (megabits per second), 200Mbps, and 400Mbps. Compared to USB (Universal Serial Bus), i.Link's bandwidth is 30 times bigger. USB also operates
More Information Top
-
HP scanjet 3970 - Free Drivers Download | Request and Support Forums
Software was installed properly, and scanner works through usb ports 1-2 & 3&4 on usb 1.0 pci card? it's when i shut down pc, scanner loses it's communicating and no image device reappears? and unknown device goes to usb with…
-
Startup unveils Bluetooth multichip modules
The TR0760, aimed at laptops, PDAs, printers, scanners and digital cameras, integrates a USB , serial I/0 and GPIO ports and software that supports both embedded and host applications.
-
Document Scanner-SCSI Card or USB hook up?
You also get the option of portability since the vast majority of late model systems include multiple USB ports , so if anything should happen to the " scanner workstation", you could just load the software on something else and press on, no…
-
Help with driver
If you plugged it in before the software requested you to, boot to safe mode, uninstall the agfa drivers, remove the scanner from the usb port and reboot to normal mode.
-
Human body segmentation and matching using biomechanics 3D models
The capture software has been implemented with the API designed by Microsoft for Windows platform, this API called DirectShow allows you to use any camera (IEEE 1394, USB Web Cam, parallel port scanner , video file…) as long as you have drivers for…
-
HP ScanJet 3300C question....
hi guys,I have an HP scanjet scanner that I rarely use,and I have'nt used it … reformat.now I go to install the HP scanning software and drivers and it … it says that the USB port is not turned on…
-
Eos, Transactions, American Geophysical Union Volume 86, Number 20, 17 May 2005
The strategy mirrors“plug and play”computer technologies (for example,the Universal Serial Bus ( USB )) that reduce conflicts between … as printers,cameras,and scanners ) by automatically configuring them … network,the instrument’s communications port must be configured,and the software necessary to“drive”or operate the…
-
Practical Arduino
…dissipation, 398 power failures, 328 power supplies, 10 batteries, 11 USB power, 10 wall warts/plugpacks … 225 pin numbers and ports for, 224 print() function … DIY, 413–414 PS/2 barcode scanner , 79 PS/2 connections, 65 … panel sockets, 66–69 keyboard software , 73–76 PS/2 connections, 65…
-
Unboxing Android USB
This section explores how a libusb-based Android USB framework can be built using a real-world example of Cypress’s USB Serial Software Development Kit. .... Consider a scenario of connecting a peripheral, like a weighing scale or a bar code scanner , that has a serial port as the interface to a PC.
-
Informatics for the Clinical Laboratory
The file extension is TIE TWAIN (ostensibly from "Ne'er the twain shall meet"): A software interface (data source manager) that allows an imaging application program to activate and receive images from image acquisition devices (cameras, scanners , and so on). .... USB (universal serial bus): Hardware computer interface that allows serial transfer ofdigital signals between a computer and up to 127 peripheral devices at transfer speeds of up to 12 Mbps, compared to 20 Kbps for ordinary serial ports and 150 Kbps for…
Indicates content that may require registration and/or purchase.