-
Supplier: Quarktwin Technology Ltd.
Description: Transceiver Module
- Features: RoHS
-
Supplier: DigiKey
Description: RF TXRX MOD CELL NAV SMD
- Operating Temperature: -25 to 85 C
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MOD BLUETOOTH TRACE+U.FL
- Data Rate: 115.2 kbps
- Operating Frequency: 2,400 to 5,000 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5 to 3 volts
-
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver 902MHz USB
- Operating Frequency: 902 MHz
- Supply Voltage: 5 volts
- Features: RoHS
-
Supplier: DigiKey
Description: RF Transceiver, ZigBee™ 433MHz ~ 434MHz 802.15.4 Zigbee™ USB
- Operating Frequency: 433 to 434 MHz
- Features: Other, Transceiver
- Communication Interface: Serial Interface
-
Description: RF TXRX MODULE ZIGBEE HOME AUTO
-
Supplier: Win Source Electronics
Description: Manufacturer: CC-WMX-JN7A-NE Digi Alternative Parts (Cross-Reference): Cross Category: RF and Wireless RF Transceiver Modules and Modems Series: ConnectCore® 6UL Package: Tray Product Status: Active RF Family/Standard: Bluetooth, WiFi Frequency: 528MHz Serial Interfaces:
- Operating Frequency: 528 MHz
- Features: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: RF RECEIVER GNSS/GPS USB IP67
- Sensitivity: -165 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: Win Source Electronics
Description: Manufacturer: Nordic Semiconductor ASA Category: RF and Wireless- RF Transceiver ICs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: TxRx + MCU Protocol: Bluetooth v5.0, Thread, Zigbee® Frequency: 2.4GHz Sensitivity: -103dBm Serial Interfaces: ADC, I²S, PDM,
- Sensitivity: -103 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's new universal wireless RS232 to USB transceiver interfaces to any RS232 device, and makes it wireless. The wireless transmitter module connects to an RS232 device. The wireless receiver module connects to a PC via USB interface. The PC can communicate with the RS232
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Maximum Transmission Distance: 40 to 120 m
- Operating Temperature: 0 to 50 C
-
Supplier: DigiKey
Description: IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
- Operating Frequency: 300 to 928 MHz
- Bias / Operating Current: 16.2 to 21.5 mA
- TJ: 0 to 85 C
- Pin Count: 36 #
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2Mbps 2.4GHz ADC,I2S,PWM,SPI,UART,USB AQFN-73-EP(7x7) RF Transceiver ICs ROHS
- Data Rate: 2,000 kbps
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 105 C
- Supply Voltage: 1.7 to 5.5 volts
-
Description: SINGLE CHIP 802.11N- USB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1370936-A9G Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -20°C ~ 75°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel Product Status: Active Frequency:
- Sensitivity: -166 dBm
- Operating Frequency: 800 to 1,900 MHz
- Operating Temperature: -20 to 75 C
- Supply Voltage: 3.5 to 4.2 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF TXRX MOD BLUETOOTH TRACE+U.FL Product overview: ISM340-USB from Inventek Systems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Data Rate: 115.2 kbps
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Device Type: Transceiver
-
Supplier: Linx Technologies
Description: Wireless UART RF Transceiver Module The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of
- Data Rate: 153.6 kbps
- Sensitivity: -105 dBm
- Output Power: 13 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Linx Technologies
Description: Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. The transceiver uses a wide band
- Data Rate: 100 kbps
- Sensitivity: -104 dBm
- Output Power: -3.000000000000001 dBm
- Operating Frequency: 868 to 928 MHz
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVERS, 915MHZ; RF Modulation:-; Data Rate Max:-; Frequency Max:915MHz; Sensitivity dBm:-; Supply Voltage Min:-; Supply Voltage Max:-; Transmit Power:-; Module Interface:USB; Supply Current:-; RF Transceiver RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVERS, 433MHZ; RF Modulation:-; Data Rate Max:-; Frequency Max:433MHz; Sensitivity dBm:-; Supply Voltage Min:-; Supply Voltage Max:-; Transmit Power:-; Module Interface:USB; Supply Current:-; RF Transceiver RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 902MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 902MHZ, Interface Transceiver IC, RF Receiver, Transmitter, and Transceiver
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Acme Chip Technology Co., Limited
Description: 32 KB M0+ USB +13 DBM EZRADIO QF
- Data Rate: 1,000 kbps
- Sensitivity: -116 dBm
- Output Power: 13 dBm
- Operating Frequency: 142 to 1,050 MHz
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVERS, 100KBPS, 870MHZ; RF Modulation:2FSK, MSK; Data Rate Max:100Kbps; Frequency Max:870MHz; Sensitivity dBm:-; Supply Voltage Min:-; Supply Voltage Max:-; Transmit Power:-; Module Interface:USB; Supply Current:-; RF RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:CC1111; Kit Application Type:Wireless Connectivity; Application Sub Type:RF Transceiver; Kit Contents:CC1111 USB dongle; Product Range:-; RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1202488-LMX9820SB Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v1.1 Memory Size: 256kB Flash Power - Output: 1dBm Sensitivity: -81dBm RF Family/Standard: Bluetooth Serial Interfaces: JTAG,
- Frequency: 2,400,000,000 Hz
- Memory: 2,048,000 bits
- Read Rate: 704 kbps
- Operating Temperature: -40 to 85 C
-
Supplier: Cole-Parmer
Description: transceiver which connects directly to a PC via a provided USB adapter cable. The 150'' indoor transmission range of the THERM-A-LERT transceivers can be extended by using a RFC1000 REPEATER (optional accessory) which recieves and rebroadcasts the signal effectively doubling its
- Data Acquisition: Datalogger / Recorder
-
Supplier: DigiKey
Description: AT86RF231, ATSAM3S4BA - Transceiver Evaluation Board
- Manufacturer: Microchip (PIC®)
-
Supplier: Microchip Technology, Inc.
Description: part, as well as accepting clocking from crystal/resonators and the ULPI 60Mhz Clock-In mode. As with previous generations of Microchip's USB transceivers, the USB3320 integrates a USB switch and both ESD and VBUS over-voltage protection devices. *The USBCheck online design
- Features: Other
- Package Type: Surface Mount
-
Supplier: Texas Instruments
Description: 2.4 GHz Radio Transceiver, 8051 MCU, 8 kB Flash memory and full-speed USB interface 36-VQFN
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: Transceiver USB 2.0 SSOP-20-208mil USB Converters ROHS
- Features: Transceiver
-
Supplier: Texas Instruments
Description: 2.4 GHz Radio Transceiver, 8051 MCU, 16KB or 32KB Flash memory and full-speed USB interface 36-VQFN
- Number of Transmitters: 1 #
- Data Rate: 500 kbps
- Bias / Operating Current: 14.7 mA
- Supply Voltage: 3.6V
-
Supplier: Utmel Electronic Limited
Description: IC ADVANCED USB TXRX 14-TSSOP
- Data Rate: 1,500 kbps
- Transmitter Inputs: 1
- Receiver Inputs: 0.333333333333333
- Operating Temperature: -40 C
-
Supplier: Radwell International
Description: TRANSCEIVER, USB, 480MBPS, QFN-32. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Utmel Electronic Limited
Description: IC TXRX USB 480MBPS 32VQFN
- Data Rate: 480,000 kbps
- Receiver Inputs: 1
- Operating Temperature: -40 C
- Supply Voltage: 3.6 volts
-
Supplier: RS Components, Ltd.
Description: Telesto-II Plug USB RF-w/o 915MHz
- Sensitivity: -99 dBm
- RF Modulation: Frequency Modulation (FM)
- Features: Other, RoHS
Find Suppliers by Category Top
Featured Products Top
-
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
speed I/O can be used, including USB3, USB2, PCIe3.0 x8, QSFP+, SFP+, 1Gb Ethernet x2, and CPRI capability. An additional High Pin Count FMC Daughter Board can be plugged into the carrier board with a further two ADRV9009 Transceivers increasing to a total of eight Tx and Rx streams. A design can (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
modes: DL-TDoA (Downlink TDoA), UL-TDoA (Uplink TDoA) and TWR (Two-Way Ranging), or through perfom data telemetry. It is also compatible with FiRa® PHY and MAC specifications. It contains 6 devices modules (1xAoA and 5x non-AoA) based on Nordic nRF52840 inside a Murata 2AB SIP module with external Qorvo's LNA/PA. Customized application software can be developed and loaded via the USB or BLE. (read more)
Browse RF Modules Datasheets for Qorvo -
RF isolation and reduces crosstalk in transceiver modules. Design Recommendations for Optimal Use: (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics
More Information Top
-
A novel wireless capsule endoscope with JPEG compression engine
A USB RF transceiver has been implemented.
-
CMOS IC Design for Wireless Medical and Health Care
RF Transceiver USB .
-
Low-power circuits for the wireless ligament balance measurement system in TKA
RF Transceiver USB .
-
Smart Sensing Technology for Agriculture and Environmental Monitoring
The energy and power management can be completely controlled by the micro- controller, since it is possible to set all peripherals (ADC, USB , RF transceivers , sensors, etc.) into standby mode or to turn off those devices by means of the mi- crocontroller.
-
Automated outlier detection framework for identifying damage states in multi-girder steel bridges using long-term wireless monitoring data
A bridge server collects all sensor data with an Ubuntu operated single board computer and USB connected RF transceiver .
-
Intelligent Environmental Sensing
sent to RF transceiver ( USB connection) connected to internet by broadband router into home gateway.
-
A Laboratory Setup and Teaching Methodology for Wireless and Mobile Embedded Systems
The more advanced McZub ARM-based board has an inte- grated RF transceiver and USB interface, and can easily be used to act as a proxy between a PC and the wireless interface.
-
An embedded multichannel telemetry unit for bone strain monitoring
Low-power SoC with MCU, memory, 2.4 GHz RF transceiver and USB controller. http://www.ti.com/lit/ds/swrs055g/swrs055g.pdf.
-
Bill Of Materials - Razer Ouroboros Wireless Gaming Mouse (RC30-007701)
$0.72 - RF Transceiver , Wireless USB , 2.4GHz - MFG: CYPRESS SEMICONDUCTOR CORP - MPN: CYRF6936-40LTXC - (Qty: 1) .
-
Bill Of Materials - Razer Naga EPIC Chroma Wireless Gaming Mouse (RC30-012301)
$0.72 - RF Transceiver , Wireless USB , 2.4GHz - MFG: CYPRESS SEMICONDUCTOR CORP - MPN: CYRF6936-40LTXC - (Qty: 1) .
Indicates content that may require registration and/or purchase.