Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EA Elektro-Automatik Inc.
Description: The RSA306B USB spectrum / signal analyzer might be small but it packs a big punch. It’s loaded with features you’d expect from spectrum analyzers twice the size and twice the price. Perfect for everyday tasks.
- Frequency Range: 9 to 6,200,000 kHz
- Analyzer Type: Instrument
- Special Instrument Type: Portable/Benchtop
-
Supplier: Tektronix, Inc.
Description: From USB spectrum analyzers to benchtop real time spectrum analyzers, Tektronix has a suite of powerful RF analysis tools for many applications. Comprehensive spectrum analysis is included for free with SignalVu software, and options are available for vector
- Analyzer Type: PC-Based
- Special Instrument Type: Portable/Benchtop
-
Supplier: ValueTronics International, Inc.
Description: The 2395 is a 26.5 GHz spectrum analyzer from Aeroflex. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a
- Frequency Range: 26,500,000 kHz
-
-
Supplier: Siglent Technologies NA, Inc.
Description: The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern
- Frequency Range: 9 to 13,600,000 kHz
- Dynamic Range: 200 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Description: intermediate frequency technology - Multiple interfaces: USB Host, USB Device, LAN, earphone interface, HDMI - 9-inch LCD, high resolution 1280×800 pixels
- Test Type: Distortion, Modulation, Noise
- Analyzer Type: Instrument
- Features: Other
- Special Instrument Type: Portable/Benchtop
-
Supplier: Tradeport Electronics Group
Description: USB/RS-232C/GPIB(Optional) Interface. Direct VGA Output. 6.4" TFT Color LCD, Resolution: 640x480. Compact Size,330(W)x170(H)x340(D)mm Light Weight of 6kg Without Options Optional Tracking Generator.
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3SA3000 family of Spectrum Analyzers offers a frequency range of 9 KHz to either 2.1/3.2 GHz alongside many impressive features. With their light weight, small form factor, and user friendly interface, these Spectrum Analyzers take powerful and
- Frequency Range: 100 to 3,200,000 kHz
- Operating Temperature: 32 to 122 F
- Test Type: Distortion
- Analysis Type: Fast Fourier Transform (FFT)
-
Supplier: Transcat, Inc.
Description: Support Interface : USB Device/Host, RS-232C 5.6” TFT LCD with VGA Output Each Unit Includes Quick Start manual User Manual CD Power Cord
- Frequency Range: 3,000,000 kHz
-
Supplier: Transcat, Inc.
Description: finger tips USB memory drive support for saving measurement data or screens Customized power-on or “preset” enabled setups Standard USB and LAN interface Multiple language user interface Each Unit Includes Quick Start Guide Documentation CD-ROM USB cable (A-B) N-BNC adapter BNC
- Frequency Range: 3,000,000 kHz
-
Supplier: thinkRF
Description: localization and vehicle based spectrum monitoring. With built in GPS capabilities, the thinkRF R5750 Real-Time Spectrum Analyzer enables engineers in the field to conduct in-depth analysis of complex waveforms while knowing the location and time of each measurement. Compact,
- Frequency Range: 9 to 27,000,000 kHz
- Dynamic Range: 100 dB
- Operating Temperature: 32 to 122 F
- Host Connection: Ethernet, USB
-
Supplier: Transcat, Inc.
Description: Product Highlights The brand new GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Users, via high speed sweep time, can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and
- Frequency Range: 3,250,000 kHz
-
Supplier: EA Elektro-Automatik Inc.
Description: Visualize and characterize your device or component with the precise and accurate RSA603A and RSA607A USB Spectrum Analyzers, packed with features to aid in wireless integration, , and IoT projects.
- Frequency Range: 9 to 7,500,000 kHz
- Analyzer Type: Instrument
- Special Instrument Type: Portable/Benchtop
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- Frequency Range: 0 to 62,500 kHz
- Frequency Resolution: 1 Hz
- Number of Input Channels: 6
- Dynamic Range: 74 dB
-
Supplier: EA Elektro-Automatik Inc.
Description: Find signals of interest and take the necessary actions to resolve issues with industries best ruggedized, portable USB Real-time Spectrum Analyzer, packed with features for your most common tasks out in the field. Highlights: Enable precise, real-time measurements with the
- Frequency Range: 9 to 18,000,000 kHz
- Analyzer Type: Instrument
- Special Instrument Type: Portable/Benchtop
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS1015B Advanced-Series Spectrum Analyzer is an affordable 1.5GHz signal analyzer for a variety applications.
- Frequency Range: 9 to 1,500,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3021B Performance-Series Spectrum Analyzer is an affordable 2.1GHz signal analyzer for EMI pre-compliance testing and a variety of other applications.
- Frequency Range: 9 to 2,100,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3084B Performance-Series Spectrum Analyzer is an affordable 8.4GHz signal analyzer for EMI pre-compliance testing and a variety of other applications.
- Frequency Range: 9 to 8,400,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS1015T Advanced-Series Spectrum Analyzer includes a tracking generator and is an affordable 1.5GHz signal analyzer for a variety applications.
- Frequency Range: 9 to 1,500,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: DigiKey
Description: OSCAR40/5M/LL/SMAM/S/S/33, OSCAR41/X/NTYPEF/S/S/29 Cellular Signal Analyzer
- Frequency Range: 700,000 kHz
- Operation Features: Battery Powered
- Special Instrument Type: Handheld
- Host Connection: USB
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple
- Frequency Range: 9 to 7,500,000 kHz
- Dynamic Range: 100 to 108 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: ValueTronics International, Inc.
Description: The J6803B is a protocol analyzer from JDSU. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
- Equipment Type: Protocol Analyzer
-
Supplier: Wayne Kerr Electronics
Description: A frequency response analyzer measures the gain and phase response characteristics with respect to frequency of the device or system under test, by applying a frequency swept sine-wave to it and examining its response signal. The FRA5022 supports for measurement frequencies of 0.1 mHz to 100
- Frequency Range: 0.00000010000000000000001 to 100 kHz
- Dynamic Range: 120 dB
- Display: Digital Readout
- User Interface: Front Panel & Display
-
Supplier: ValueTronics International, Inc.
Description: Internal Memory can hold up to 50 plots and setups Quarter VGA backlit color display (user selectable color scheme) Spectrum Analyzer (VNA model only) Frequency Domain Reflectometer (FDR) for cable testing Site Analyzer PC Vision™ software and USB-2 Cable included
- Frequency Range: 100 kHz
- Impedance: 50 Ohms
-
Supplier: ValueTronics International, Inc.
Description: The ATS-2 is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Additional
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Includes analysis software, carrying case, recharge/ replaceable battery
- Frequency Range: 100 to 3,000,000 kHz
- Frequency Accuracy: 10,000,000 Hz
- Frequency Resolution: 1,000,000 Hz
- Dynamic Range: 0 to 65 dB
-
Supplier: Kaelus
Description: Passive Intermodulation (PIM) occurs when multiple RF signals encounter defects in materials or workmanship in an RF path. These defects behave like a mixer causing noise to be generated at mathematical combinations of the original carrier frequencies. PIM interference that falls in the receive
- Frequency Range: 698,000 to 2,690,000 kHz
- Number of Input Channels: 1
- Number of Output Channels: 1
- Operating Temperature: 50 to 104 F
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ZVH is a rugged, handy cable and antenna analyzer, designed for use in the field. Its low weight and simple operation make it indispensable for anyone who needs an efficient measuring instrument outdoors for the installation and maintenance of antenna systems. Installation of antenna
- Frequency Range: 100 to 8,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Host Connection: Radio / Telemetry
- Display: Video Display
-
Supplier: Kaelus
Description: The iVA series Cable & Antenna Analyzer is an exciting new product from Kaelus that enables users to accurately measure and locate VSWR/return loss faults in their RF infrastructure. The wireless connectivity allows unprecedented measurement flexibility and opens up new & important
- Frequency Range: 560,000 to 2,750,000 kHz
- Frequency Resolution: 1,000 Hz
- Output Power Range: -3.000000000000002 to 3.000000000000001 dBm
- Operating Temperature: 14 to 131 F
-
Supplier: Teledyne LeCroy
Description: Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools Analysis Packages Included CAN FD TDME Symbolic LIN TDME Flexray TDMP
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Newark, An Avnet Company
Description: PROBE BOX TO N/USB ADAPTER, 18GHZ/50 OHM; Current Range Max:-; Current Range Min:-; For Use With:R&S RT-Zx Series Probes, Spectrum & Network Analyzers; Product Range:RT-Zxx Series; Accessory Type:Probe Box to N/USB Adapter RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s
- Bandwidth: 200 MHz
-
Supplier: Micromega Dynamics
Description: integrator filters (velocity mode) and dual-integrator filters (displacement mode). In the frequency domain, there are a number of possible FFT-based computations: Amplitude Spectrum Peak and RMS, Power Spectrum, Power Spectral Density and Amplitude Spectral Density.
- Acceleration: 2 to 15 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: Features: DS1M12 Is USB Powered. No Need for External Power Supply Combines Oscilloscope, Data Logger, Signal Generator, Spectrum Analyzer, Voltage and Frequency Meter Functions 12-bit ADC Resolution; 1 MHz Sampling Rate on Both Channels Example Code in Several Programming
-
Description: · Including 7 measurement functions in one: oscilloscope, waveform generator, multimeter, FFT spectrum analyzer, frequency counter, protocol analysis, amplitude-frequency curve analysis · 350 MHz / 500 MHz oscilloscope bandwidth, 5 GSa/s sample rate · Standard 400MB memory depth ·
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Features: Other
- Host Interface: USB
Find Suppliers by Category Top
Featured Products Top
-
The Anritsu MS27100A Remote Spectrum Monitor, equipped with IQ Signal Master™, delivers precise real-time spectrum analysis and advanced signal monitoring across a 9 kHz to 6 GHz frequency range. This robust system detects, analyzes, and manages RF signals in complex environments, ensuring (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MA2700A Handheld InterferenceHunter™ is a versatile, portable spectrum monitor designed for detecting, analyzing, and locating RF interference across a frequency range of 9 kHz to 6 GHz. Ideal for field operations, it combines real-time spectrum analysis with advanced GPS (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
interference. The monitor's user-friendly interface and automated measurement functions streamline the process of spectrum analysis, while its robust software support and versatile connectivity options, including Ethernet and USB, facilitate easy integration into existing network infrastructures. The (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MS27103A Remote Spectrum Monitor, integrated with Vision™ software and IQ Signal Master™, delivers advanced real-time spectrum analysis and monitoring across a 9 kHz to 6 GHz frequency range. This system is designed for precise detection, analysis, and management of RF (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MS27101A Remote Spectrum Monitor, combined with the IQ Signal Master and In-Building Coverage Mapper, is a powerful solution for comprehensive spectrum analysis and signal monitoring. Designed for detailed RF environment assessment, this system covers frequencies from 9 kHz to 6 GHz (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MS27102A Remote Spectrum Monitor, integrated with Vision™ software and the IQ Signal Master, delivers cutting-edge spectrum analysis and signal monitoring capabilities across a 9 kHz to 6 GHz frequency range. This robust system is designed for precise real-time monitoring and (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
field technicians and engineers. Key Features • Wide Frequency Range: Covers 500 kHz to 1.6 GHz, supporting various LMR applications. • Advanced Spectrum Analysis: Provides detailed spectral data for interference detection and signal quality assessment (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
noise < -110 dBc/Hz (at 10 kHz offset from 1 GHz carrier, typical) Selectable analysis bandwidth up to 255 MHz Maximum sweep points up to 100,001 Minimum Resolution Bandwidth (RBW) 1 Hz Supports Real-Time Spectrum Analysis Supports Advanced Measurements (optional) Supports EMI (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
Reducing the Cost of Test with Innovative, High-Efficiency ATE Solutions
(read more)
Cosmic presents ATE, handler and burn-in solutions for mixed-signal and high-power applications for automotive, industrial, and power semiconductor markets.
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Cosmic Equipment SpA -
Siglent's spectrum analyzers offer a frequency range of 9 KHz to 2.1/3.2 GHz. With their light weight, small size, and friendly user interface, the SSA3000s present a bright easy to read display, powerful and reliable automatic measurements, and plenty of impressive features. Siglent (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Using a VNA as a Signal Generator
A common question from users of Copper Mountain Technologies' USB-based Vector Network Analyzers is whether the analyzer can be used as a signal source. Users' motivations for doing so vary, but most commonly the question arises when an additional source is needed in a test setup
More Information Top
-
Multiple Access Communcations
For measuring spectrum occupancy, we used an Ubiquiti AirView USB spectrum analyzer connected to an external omni-directional antenna.
-
Wireless Sensor Networks
In an environment of negligible external RF interference, which we verify with the help of a portable Wi-Spy 2.4x USB spectrum analyzer , we create controlled collisions between different types of WLAN and 802.15.4 frames.
-
http://dspace.mit.edu/bitstream/handle/1721.1/69480/775595210-MIT.pdf?sequence=2
119 Using the Wi-Spy USB spectrum analyzer and Chanalyzer software http://www.metageek.net/products/wi-spy/ .
-
Mouser Electronics, Inc.
Tektronix RSA306 USB Spectrum Analyzer .
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/3205/3/DevanRehuanathanPhDThesis.pdf
I also double checked that the signals being produced with the aid of tools such as Wireshark, Kismet and the Wi-Spy DBx, which is a 2.4/5 Ghz USB spectrum analyzer .
-
Low-cost SDR-based ground receiving station for LEO satellite operations
This USB spectrum analyser is also PC software controllable using proprietary and open-source software applications.
-
Energy consumption analysis of video streaming to Android mobile devices
Wi-Spy DBx USB spectrum analyzer from MetaGeek4 together with the accompanying Chanalyzer 4 software (running on the Network Monitor station), were used for monitoring the surrounding wireless networks and interference levels.
-
Spectrum Analyzers | Mouser
Spectrum Analyzers USB SpectrumAnalyzer 9kHz-6.2GHz, 40 MHz .
-
Demonstration of a 3D Radar‐Like SERS Sensor Micro‐ and Nanofabricated on an Optical Fiber
… 99-FC-S, from Energetiq) with optical fiber is coupled into the sensor through one branch of an optical fiber Y coupler, and the back reflected light from the sensor is sent into a spec- trum analyzer ( USB 4000-XR1, from Ocean …
-
Tektronix Products | Mouser
Spectrum Analyzers USB SpectrumAnalyzer 9kHz-6.2GHz, 40 MHz .
Indicates content that may require registration and/or purchase.