-
Supplier: Newark, An Avnet Company
Description: INTERFACE BRIDGE, USB-TO-SPI/I2C, VQFN32; Bridge Type:USB to SPI, I2C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB-SPI PROTOCOL CONVERTER, -40TO85DEG C; USB IC Type:USB-SPI Protocol Converter; USB Standard:USB 2.0; Supply Voltage Min:3.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Data Rate:12Mbps; No. of Ports:-RoHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 938367-USB5807-I/KD Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 3.1 SPI Interface 100-VQFN (12x12) Package: 100-VFQFN Exposed Pad Package: Tube Family Name: USB5807 Categories:
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 938366-USB5742/2G Operating Temperature Range: 0°C ~ 70°C Features: USB Hub Controller USB 3.1 SPI Interface 56-SQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Tray Family Name: USB5742 Categories: Integrated
- TJ: 0 to 70 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1278342-USB5734-I/MR Packaging: Tray Protocol: USB Function: Hub Controller Interface: I2C, SPI, UART Standards: USB 3.0 Categories: Integrated Circuits Supplier Device Package: 64-SQFN (9x9) Temperature Range -
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 938365-USB5734T/MR Operating Temperature Range: 0°C ~ 70°C Features: USB Hub Controller USB 3.0 I²C, SPI, UART Interface 64-VQFN (9x9) Package: 64-VFQFN Exposed Pad Package: Reel - TR Family Name: USB5734
- TJ: 0 to 70 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Lingto Electronic Limited
Description: USB3.1 GEN1 HUB WITHOUT PD, 6-PO
- TJ: 0 to 70 C
- Device Type: CardBus Controller, Sensor Interface
- Technology: I2C, SPI, USB
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB to SPI Protocol Converter
- TJ: 85 C
- Features: Other, RoHS Compliant
-
Description: IC USB HUB CNTRL I2C/SPI 100VQFN
- TJ: 0 to 70 C
- Supply Voltage: 3 V, 3.6V
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: USB TO SPI BRIDGE, -40 TO 85DEG C ROHS COMPLIANT: YES
-
Supplier: Quarktwin Technology Ltd.
Description: USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)
- TJ: -40 to 85 C
- Device Type: CardBus Controller
- Technology: I2C, SPI, USB
- Features: Other, RoHS Compliant
-
Supplier: DigiKey
Description: USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)
- Pin Count: 100 #
- Device Type: Line / Bus Controller
- Features: Other
- Technology: SPI, USB
-
Supplier: ODG (Origin Data Global)
Description: IC USB HUB CNTRL I2C/SPI 100VQFN
- TJ: 0 to 70 C
- Technology: I2C, SPI
- Features: Other
-
Supplier: Texas Instruments
Description: Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85
- Resolution: 16 bits
- Operating Temperature: -25 C
- Features: Other
- Interface Type: SPI
-
Supplier: Microchip Technology, Inc.
Description: support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection. The Dual UpSTream architecture incorporates two USB Hubs into a single-chip device. The two upstream ports connect to a USB Host Port and a USB OTG/Device port.
-
Supplier: Acme Chip Technology Co., Limited
Description: IC USB CONTROLLER SPI 28-QFN
- Supply Voltage: 5 V
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
- Technology: USB
-
Supplier: RS Components, Ltd.
Description: X-Chip USB to 4bit SPI FT1248 Interface
- Data Rate: 500 kbps
- Features: Other, RoHS Compliant
- Technology: SPI, USB
- Package Type: SSOP
-
Supplier: Infineon Technologies AG
Description: MOSFET 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CYPD2122-24LQXI | EZ-PD™ CCG2 USB Type-C Port Controller BSC040N10NS5 | N-Channel Power MOSFET
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Silicon Labs
Description: The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when required. The chip includes a 4-wire slave SPI bus, bridge control logic, a bidirectional I2C bus
- Internal RAM Size: 0.512 KB
- Internal ROM Size: 1.024 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Supply Current: 26 milliamps
-
Supplier: Silicon Labs
Description: additional features. Features: 48 MIPS 8051 CPU 32/64 kB Flash memory 2/4 kB RAM memory USB full speed 2.0 1 kB USB buffer memory Multi-channel 10-bit ADC up to 500 Ksps Two comparators Internal voltage reference SPI Two SMBus /I²C Up to 2 UARTS Four 16 bit timers 16-bit
- Internal RAM Size: 4.352 KB
- Internal ROM Size: 64 KB
- Number of Timers: 6
- Number of I/O Ports: 25
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S2 CYPM1211-42NFXI is the tray packing type option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB Type-C
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S2 CYPM1211-40LQXIT is the tape and reel packing type option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S2 CYPM1211-42NFXIT is the tape and reel packing option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB Type-C
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: RS Components, Ltd.
Description: USB to SPI protocol converter,SOIC20
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 12,000 kbps
- Features: Other, RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIGITAL MEDIA SYSTEM-ON-CHIP
- Clock Frequency: 500 MHz
- RAM Size: 0.032 MB
- Operating Voltage: 1.3 volts
- Operating Temperature: 32 to 185 F
-
Supplier: Microchip Technology, Inc.
Description: analog measurement, while reducing the overall system BoM cost. Additional Features Full Speed USB 2.0 Full Speed USB 2.0 – Host, Device and OTG DMA Interface for Data RAM Access Core and Operating Conditions 2.0V to 3.6V, -40°C to 125°C, up to 16 MIPS operation Single-cycle
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 13
-
Supplier: Utmel Electronic Limited
Description: PSOC PROGRAMMABLE SYSTEM-ON-CHIP
- Clock Frequency: 24 MHz
- RAM Size: 0.001 MB
- Number of I/Os: 56 #
- Operating Voltage: 5 volts
-
Supplier: Utmel Electronic Limited
Description: DIGITAL MEDIA SYSTEM-ON-CHIP (DMSOC)
- Clock Frequency: 432 MHz
- Operating Voltage: 1.35 volts
- Operating Temperature: -40 to 185 F
- Interface: I2C, SPI, UART, USB
-
Supplier: QUALCOMM, Incorporated
Description: RAM 56KB RAM ROM 8Mb ROM Interface Supported Interfaces UART USB 2.0 SPI I²C Input/Output Analog I/O 22 General Purpose IOs Digital I/O 22 Maximum PIOs 22 PWM 3 PWM (LED) 4 Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -40°C Package Package Type
- Operating Frequency: 80 MHz
- Package Type: BGA
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, SPI, UART
-
Supplier: QUALCOMM, Incorporated
Description: Speed 10 Mbps MIMO Configuration 1x1 (1-stream) Wi-Fi Features Qualcomm® IoT Connectivity USB USB Version USB 2.0 Security Support Wi-Fi Security WAPI TKIP WEP WPA WPS WPA2 Memory RAM 8KB RAM Interface Supported Interfaces UART USB 2.0 SDIO I²S SPI
- Data Rate: 10,000 kbps
- Interface: I2C, USB
- Package Type: QFN
- Features: SPI, UART
-
Supplier: Quarktwin Technology Ltd.
Description: System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)
- Clock Frequency: 500 to 1,200 MHz
- RAM Size: 0.256 MB
- Operating Temperature: -40 to 212 F
- Interface: CAN, I2C, SPI, UART, USB
-
Description: 7" TFT 800x480 18 bit Color TFT LCD(262,144colors) 300 Nits LED Backlight Integrated Resistive Touch Screen Dedicated LCD Controller Chip USB,SPI,RS232 Interface 3.8 MB +SD to 2G Memory LUA Scripting Language Capable
- Nominal Display Size: 7 inch
- Operating Temperature: -4 to 158 F
- Display Options: Backlit Screen, Color Display, Touch Screen
- Features / Applications: Computer
-
Supplier: Microchip Technology, Inc.
Description: remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration Communication Interfaces USB 2.0 OTG-Compliant Full-Speed Interface Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA® Four 4-Wire SPI modules (15 Mbps) Two ECAN™
- Pin Count: 144
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Lingto Electronic Limited
Description: IC FPGA ARRIA V SX FLIP CHIP
- Operating Temperature: -40 to 212 F
- Processor Core: ARM
- Interface: I2C, SPI, UART, USB
- Features: Other Core, Other Interface
Find Suppliers by Category Top
Featured Products Top
-
Routers are essential for nonstop data transmission, and that means their chips and circuits generate constant heat during operation. If the heat is not removed efficiently, performance can drop and component life can be shortened (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
smaller and more power-dense, thermal management has become a critical design factor. Thermal silicone pads are widely used as thermal interface materials because they (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
High-performance CPUs and GPUs generate significant heat, and effective cooling depends on more than just the heatsink. Thermal paste plays a key role by filling the tiny air gaps between the chip and the heat sink, helping heat move out of the component more efficiently. This formula is (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
As data centers move deeper into direct-to-chip liquid cooling, the thermal interface has to do more than move heat. It has to stay in place under pressure, flow, and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
flexibility to tailor unique solutions for your most demanding interconnect requirements. Solder Bumping and Wafer Level Chip Scale Packaging Micross AIT provides full in-house state-of-the-art wafer bumping and WLCSP solutions. Whether you have a need (read more)
Browse IC Interfaces Datasheets for Micross Components, Inc. -
In electronic cooling, the interface between a heat source and a heatsink often decides how well the whole system performs. Even when the heatsink is installed correctly, microscopic gaps and surface pits can trap air and reduce heat transfer efficiency. That is (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Newest Silicone Gap Filler Transfers Heat and Absorbs Electromagnetic Waves Fujipoly® introduces a new thermal interface material that also absorbs a wide range of unwanted electromagnetic energy. The tacky, gel-like consistency of (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
LadyBug Technologies’ LB5900 Power Sensors span onerational frequencies up to 50Ghz and are available with a variety of connectors and options. In addition to the sensors USB connection, optional direct TTL connectivity, utilizing either SPI (Serial Peripheral Interface) or I2C (Inter (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
, and power consumption are important considerations. Supporting Standard SPI, Dual SPI, and Quad SPI operation, the device offers significantly higher read performance than conventional single-I/O serial Flash while retaining a compact eight-pin interface. With a maximum clock frequency of up (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
PDF - Turtle Beach Ear Force Stealth 500X RX Gaming Headset (TBS-2370-01)
1x Die - MCU, 8-Bit, 48MHz, 3.8KB RAM / 64KB Flash, 10-Channel 10-Bit ADC, I2C/ SPI / USB Interface Logo, Micro chip .
-
Inexpensive, universal serial bus-powered and fully portable lab-on-a-chip-based capillary electrophoresis instrument
Data, control and power are routed via a USB -serial peripheral interface ( SPI ) chip ( $30, DLP-2232M-G, FTDI Inc., Glasgow, UK) to the HV CMOS chip (described below).
-
Bill Of Materials - Turtle Beach Ear Force Stealth 500X RX Gaming Headset (TBS-2370-01)
$1.10 - MCU, 32-Bit MIPS32 M4K Core, 50MHz, 32KB RAM / 131KB Flash, 13-Channel 10-Bit ADC, 34 I/Os, I2C/ SPI / USB Interface - MFG: MICRO CHIP TECHNOLOGY INC - MPN: PIC32MX250F128D-I/PT - (Qty: 1) .
-
Hardware and software for a power-aware wireless microsensor node
…project: it provides a significantly above average balance of computational perfor- mance and power consumption (220MIPS and <330mW at 206MHz), a programmable PLL for core clock generation (59-206MHz), and many important peripherals (three UARTs, SPI interface , USB peripheral controller) on- chip .
-
Altium and NXP collaborate to deliver component content online
Designing with components for NXPâs LPC1800 microcontrollers based on Cortex-M3 provides users with high performance operating speeds of up to 180 MHz, large on- chip memories, high-speed USB , SPI Flash Interface , and State Configurable Timers whilst the LPC1100 microcontrollers based…
-
The Design of Wireless Data Acquisition System Based on STM32 and Virtual Instrument
The chip provides USB , UART, SPI and external FALSH interface .
-
Integration of a SiP for GSM/EDGE in CMOS Technology
The CPU subsystem which is based on an ARM microcontroller architecture includes the external bus interface to connect the off- chip memories, gener- al interfaces like USB , I2C and SPI to support multimedia func- tionality, such as camera and display, and to…
-
SiP for GSM/EDGE in CMOS technology
The CPU subsystem which is based on an ARM microcontroller architecture includes the external bus interface to connect the off- chip memories, general interfaces like USB , I2C and SPI to support multimedia functionality like camera and display and to connect an application…
-
RF Tunable Devices and Subsystems: Methods of Modeling, Analysis, and Applications
The communication link between the PC and the tunable capacitor chip is based on SPI commands sent via USB -SPI interface (Total Phase Cheetah).
-
Advances in Applied Science, Engineering and Technology
The chip provides adequate peripheral interface such as USART, SPI , USB , IIC and CAN bus, so it is fairly suitable for using as the real-time controller.
Indicates content that may require registration and/or purchase.