Products/Services for Ut Wheel Probes

  • Styli and Probes-Image
    Styli and Probes - (80 companies)
    Styli and probes are slender rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, scanning probe microscopes (SPMs), coordinate measuring machines (CMMs), gages, and dimensional scanners. SPM...
  •  
    Wheel and Track Drives - (23 companies)
    Wheel and track drives are a gearbox, motor and brake assembly which power wheeled or tracked vehicles. Motors can be either electric or hydraulically powered. Wheel and track drives unify a gearbox, motor, and braking mechanism into a compact...
  • CMM Probes-Image
    CMM Probes - (91 companies)
    Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers...
  • Wheel Dressers and Dressing Tools-Image
    Wheel Dressers and Dressing Tools - (251 companies)
    Wheel dressers and dressing tools are used to condition, true and dress grinding wheels. Dressing is the process of re-sharpening the tiny cutting edges on a grinding wheel 's surface. Wheel dressers and dressing tools are used to condition, true...
  • IC Pin Probes-Image
    IC Pin Probes - (19 companies)
    IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
  •  
    Thermocouple Temperature Probes - (517 companies)
    Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes...
  •  
    Temperature Probes - (921 companies)
    Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
  •  
    Electrical Test Probes - (384 companies)
    Electric test probes are used to establish a connection between a circuit under test and the measuring instrument. Image Credit: Krytar, Inc. | E-Z-HOOK | Extech Instruments, A FLIR Company | Hoyt Electrical Instrument Works, Inc. Electrical test...
  •  
    NMR Probes - (3 companies)
    NMR probes incorporate radio frequency coils that are tuned for use in certain magnetic field strengths and detect specific nuclei. They can be switched out depending on the specific nuclei to be studied or the type of sample to be analyzed. NMR...
  •  
    Nondestructive Testing (NDT) Probes - (106 companies)
    Nondestructive testing (NDT) probes and sensors include eddy current, ultrasonic, induction, hall effect and EMAT and other specialized transducers. They enable materials, components, systems and parts to be tested without limiting future usability...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire